-
Supplier: ASAP Semiconductor LLC
Description: KIT REF DESIGN SER - ETHERNET Interface Ethernet Yes MCU 32-Bit LM3S6432 Serial-to-Ethernet 230.4 kBaud 10/100 Mbit Ethernet Port
- Bus Width: 32-Bit
- Category: Development Board
- Ports: Ethernet, RS232/RS422/RS485
-
Supplier: D-Link Systems, Inc.
Description: multiply bandwidth, boost response time, and satisfy heavy load demands. Increased Productivity The DES-1026G comes with 24 10/100 Mbps ports, allowing a small workgroup to flexibly integrate to Ethernet and Fast Ethernet. These intelligent ports detect the network speed and
- Number of Ports: 24 #
- Data Rate: 8.8 Gbps
- Network Equipment: Switch
-
Supplier: Newark, An Avnet Company
Description: N12/4 A-B DH+ COMB/DB9 SER 10F /Ethernet/GFCI 3A CB
-
-
Network Equipment - 5-Port Fast Ethernet Unmanaged Metal Desktop Switch with 1 PoE Port -- DES-1005PSupplier: D-Link Systems, Inc.
Description: Ethernet devices such as computers, printers, and Network Attached Storage (NAS) onto your network. This compact PoE switch operates quietly, making it ideal for use in virtually any room or office. Power Over Ethernet (PoE) The first port of the DES-1005P supports the IEEE 802.3af PoE
- Number of Ports: 5 #
- Data Rate: 1 Gbps
- Features: Power-over-Ethernet (PoE) Ready
- Network Equipment: Switch
-
Supplier: Intel Corporation
Description: The Intel® 82598 10 gigabit Ethernet controller is a PCI Express* 2.0 (2.5 Gbps) controller with balanced features and energy-efficient design that meets the throughput and latency requirement of bandwidth-hungry applications. The Intel 82598 10 gigabit Ethernet controller is a single,
- Number of Ports: 2
- Operating Temperature: 0 to 55 C
- Protocol / Network: Gigabit Ethernet
- Features: Other
-
Supplier: Broadcom Inc.
Description: The Vortex Gearbox™ AVSP-1104 is a single-chip 100Gbps gearbox PHY IC designed for high-density 100G Ethernet and Optical Transport Networking (OTN) applications. The device supports full-duplex multiplexing of ten 10/11Gbps channels and de-multiplexing of four 25/28Gbps channels. The device
- Network Equipment: Multiplexer
-
Supplier: Microchip Technology, Inc.
Description: The next-generation switch family from Microchip delivers a flexible Enterprise and Industrial Ethernet solution. The VSC7440 SparX-IV-34™ device is an SMB/SME Ethernet switch with up to 10 ports supporting a combination of 1G, 2.5G, and 10G Ethernet ports. The device
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: easy expansion of your network for connecting printers, scanners, storage, and backup devices to any network. Effortless High Speed Networking Features easy access auto sensing 10/100 front Ethernet ports with two LED indicators per port to quickly distinguish link status and speed. The
- Number of Ports: 8 #
- Data Rate: 1.6 Gbps
- Network Equipment: Switch
-
Supplier: D-Link Systems, Inc.
Description: easy expansion of your network for connecting printers, scanners, storage, and backup devices to any network. Effortless High Speed Networking Features easy access auto sensing 10/100 front Ethernet ports with two LED indicators per port to quickly distinguish link status and speed. The
- Number of Ports: 5 #
- Data Rate: 1 Gbps
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: technology that delivers the industry’s most accurate IEEE 1588v2 timing implementation. The VSC7438 Carrier Ethernet switch contains twelve 10/100/1000 Mbps SGMII/SerDes ports, three 10/100/1000 Mbps QSGMII ports, and two 10 Gbps XAUI/SFI ports. VSC7438 provides a rich set of Carrier
- Network Equipment: Switch
-
Supplier: PHOENIX CONTACT USA
Description: Touch panel with 17.8 cm/7" TFT-display (analog resistive (polyester)), 800 x 480 Pixel(s) (WVGA), 262144 colors, ARM ® Cortex ® -A8, 800 MHz, 2x USB host 2.0, 1x COM (RS-232), 1x COM (RS-422/485), 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software: Visu+ / AX
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 7.6771695 inch
- Effective Screen Height: 5.4724439 inch
- Screen Diagonal: 7.0078778 inch
-
Supplier: Microchip Technology, Inc.
Description: ports. VSC7464 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and Service Activation Testing, protection switching, and Synchronous Ethernet. Using Provider Bridging (Q-in-Q) and MPLS/MPLSTP
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: XAUI/SFI ports. VSC7468 provides a rich set of Carrier Ethernet switching features such as hierarchical QoS, hardware-based OAM (Ethernet and MPLS/MPLS-TP) and Service Activation Testing, protection switching, and Synchronous Ethernet. Using Provider Bridging (Q-in-Q) and
- Network Equipment: Switch
-
Supplier: CSA Group
Description: CAN/CSA-C653 et CAN/CSA-C811; b) à alimentation à courant continu (c.c.), tels que les luminaires à alimentation électrique par Ethernet (PoE); c) utilisés pour la signalisation, tels que les feux de circulation, les panneaux d’indication de sortie et les panneaux de passages pour piétons; d)
-
Supplier: PHOENIX CONTACT USA
Description: Rugged-Touch panel with 30.7 cm / 12.1" TFT-display (Analog resistive (GFG)), 800 x 600 Pixel(s) (SVGA), 16.7 million colors, ARM ® Cortex ® -A8, 1000 MHz, 2x USB 2.0, 1x COM (RS-232), 1x COM (RS-422/485), 1 x Ethernet (10/100 Mbps), RJ45, Windows ® Embedded Compact 7 and user software:
- Operating Temperature: 68 to 158 F
- Effective Screen Width: 12.4015815 inch
- Effective Screen Height: 9.6063044 inch
- Screen Diagonal: 12.0866207 inch
-
Supplier: QLogic Corporation
Description: The FastLinQ® 41000: Cavium's Eighth-Generation 10G/25G/40G/50G Adapter family provide exceptional value in delivering industry-leading features and performance to enable the most efficient and agile software-defined data centers (SDDNs). Designed for the most demanding server and network
- Protocol / Network: Gigabit Ethernet
- Features: Other
- Port Type: RJ-45
-
Supplier: CSA Group
Description: Pluggable (SFP). Cela n'inclut pas les ports USB ; c) équipement de réseau dont la capacité sans fil principale n'est pas IEEE 802.11 (Wi-Fi) ; d) équipement de réseau alimenté directement en c.c. par câble Internet (PoE, USB) ou qui assure une alimentation électrique par câble Ethernet PoE ;
-
Supplier: ELMA Electronic Inc.
Description: backplane I/O options Marvell® 88E6390 based Gigabit Ethernet switch (in use 8 x GbE MAC/PHY 1000BASE-T, 1 x GbE MAC/SerDes) High performance, non-blocking, Gigabit Ethernet Optional Gigabit Ethernet Controller Intel® I210-IS Gigabit Ethernet controller internally
- Number of Ports: 9
- Protocol / Network: Gigabit Ethernet
- Host Bus: PCI
-
Supplier: ZyXEL Communications, Inc.
Description: Easy installation by Powerline technology The ZyXEL PL100 is a Powerline Ethernet adapter. The installation is easy by just plugging the PL100 Ethernet adapter into any electrical wall outlet. It can leverage the existing power line for data transmission without rolling out the
- Network Equipment: Power Line Network Adapter
-
Supplier: Win Source Electronics
Description: Display & Interface Controllers: LCD Ethernet: 10/100/1000Mbps USB: USB 2.0 (2) Voltage - I/O: 1.5V, 1.8V, 2.5V, 3.3V Security Features: AES, ARC4, DES, 3DES, MD5, SHA-1, SHA-224, SHA-256 Package: Tray Standard Package: 168 Package / Case: 196-LFBGA Supplier Device Package: 196-LFBGA (12x12)
- Operating Temperature: -40 to 85 C
- Data Bus: 32-Bit
- Package Type: Other
-
Supplier: ELMA Electronic Inc.
Description: (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports Configurable PCI Express® (PCIe) data plane fabric interface (VITA 46.4) supports: 2 x4 PCIe ports, 4 x2 PCIe ports or a 1 x8 PCIe port Support for Gen 1, Gen 2 and Gen 3 Compatible
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: ELMA Electronic Inc.
Description: interface supports: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports IPMI (Intelligent Platform Management Interface) Watchdog and long duration timers Optional high definition stereo audio Optional front panel
- CPU Speed: 2,100 to 2,500 MHz
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
-
Supplier: Moxa Inc.
Description: The NPort® 6600 series of secure device servers is the right choice for applications that use large numbers of serial devices packed into a small space. If you're worried about security, you can rest assured with the NPort® 6600, since it supports DES, 3DES, and AES, the three most common standards
- Operating Temperature: 0 to 55 C
- Network Protocol: 10Base-T Ethernet, Fast Ethernet
- Operating System: Linux®, Microsoft® Windows®, Other, SCO UnixWare, Unix
- Server Type: Network Server, Web Server
-
Supplier: ELMA Electronic Inc.
Description: 2 x SerDes (1000Base-BX) ports or 1 x SerDes plus 1 x Gigabit Ethernet ports or 2 x Gigabit Ethernet ports Configurable PCI Express® (PCIe) data plane fabric (VITA 46.4) supports: 2 x4 PCIe ports, 4 x2 PCIe ports or a 1 x8 PCIe port Support for Gen 1, Gen 2 and Gen 3
- RAM: 16,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Description: write protection for non-volatile memory XMC/PrPMC interface x4 PCI Express or Serial RapidIO or 10 GbE XAUI fabric Fat Pipe P1.A fabric interconnect x4 PCI Express or Serial RapidIO Fat Pipe P1.B fabric interconnect Two SerDes Gigabit Ethernet Thin Pipe P1 fabric interconnects Two
- RAM: 8,000 MB
- Communication Networks: Ethernet
- Features: Other
- Ports: Serial Ports, USB
-
Supplier: Data Connect Enterprise, Inc.
Description: Ethernet/IP interfaces to deliver a unique solution allowing the Enterprise to IP-enable legacy ISDN-PBX and analog phone/fax/answering machine and audio-intercom systems. Providing 4 Ethernet, 2 to 8 BRI, 4 to 8 FXS, and up to 4 FXO ports, the SN4660 inter-connects any Ethernet
- Network Equipment: Gateway, Router
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Form Factor: Rack Mount
-
Supplier: Patton Electronics Co.
Description: Ethernet/IP interfaces with G.SHDSL broadband access to deliver a unique, single box CPE solution allowing Enterprises to IP-enable their legacy ISDN-PBX and analog phone/fax/answering machine and audio-intercom systems. Providing 4 Ethernet, 2 to 8 BRI, 4 to 8 FXS, and up to 4 FXO
- Data Rate: 0.0114 Gbps
- Network Equipment: Gateway, Router
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Description: operating at 10.52 Gigabaud, however the same specification can support Datacom applications (e.g.,10 Gb/s Ethernet) and Telecom e.g., (SONET OC-192 and G.709 OTU-2). Nominal symbol rates include 9.95GBd, 10.31GBd, 10.52GBd, 10.70GBd, 11.09GBd (Ethernet plus FEC) and 11.31GBd (10GFC
-
Supplier: Data Connect Enterprise, Inc.
Description: circuit Auto-sensing 10/100BaseT interface to accommodate mixed Ethernet environments Command Line Interface (CLI) mimics de facto industry standard Optional DSX-1 interface available for voice connectivity to a PBX Optional dial backup system prevents network downtime Analog Modem module
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
-
Supplier: Data Connect Enterprise, Inc.
Description: circuit Auto-sensing 10/100BaseT interface to accomodate mixed Ethernet environments Command Line Interface (CLI) mimics de facto industry standard Optional DSX-1 interface available for voice connectivity to a PBX Optional dial backup system prevents network downtime Analog VPN Modem module
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
- Features: VPN
-
Supplier: Data Connect Enterprise, Inc.
Description: circuit Auto-sensing 10/100BaseT interface to accomodate mixed Ethernet environments Command Line Interface (CLI) mimics de facto industry standard Optional DSX-1 interface available for voice connectivity to a PBX Optional dial backup system prevents network downtime Analog Modem module used
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
- Features: VPN
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Ethernet ICs 4 Cha 1.2 - 3.2 Gbit/s Retimer. Supports Ser. RapidIO, XAUI/InfiniBand/10G Fibre Chan/CPRI/OBSAI. Product overview: PM8357-NI from Microchip Technology is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial
- Device Type: Transceiver
-
Supplier: Patton Electronics Co.
Description: Features 15 to 120 VoIP calls—with up to four T1/E1/PRI ports and dual Gigabit Ethernet ports. WAN Access—4-wire, 11.4-Mbps G.SHDSL.bis; 24-Mbps ADSL; 100-Mbps fiber; or serial 2-Mbpx X.21 WAN interface. VoIP Transcoding Option—Up to 60 channels for WAN bandwidth optimization. Proven
- Number of Ports: 4 #
- Features: IP Telephony / VoIP, Power-over-Ethernet (PoE) Ready, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
-
Supplier: Patton Electronics Co.
Description: congested. With dual 10/100 Ethernet ports, the SN4520 Series provides IP routing with guaranteed Quality of Service. Voice traffic is prioritized while LAN/IP traffic shaping permits efficient access to the Internet and corporate networks. As a complete enterprise router, the SN4520 supports
- Number of Ports: 8 #
- Network Equipment: Gateway, Router
- Features: IP Telephony / VoIP, Integrated Firewall, Layer 3 Capable, Power-over-Ethernet (PoE) Ready, VPN
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
Find Suppliers by Category Top
Featured Products Top
-
Temperature: -20°C ~ +70°C, -40°C ~ +85°C, or specify Start-up Time: 10ms Max. Phase Jitter (12KHz~20MHz): 15fs @ 625MHz Applications: Next-generation Ethernet (1.6T, 3.2T), SerDes, high (read more)
Browse Oscillators Datasheets for Interquip Electronics Co., Ltd. -
& Validation The MSO8804HD excels in high-speed semiconductor validation where signal integrity directly impacts product success. Its 8GHz bandwidth and ultra-low noise floor enable accurate characterization of DDR4/DDR5 memory interfaces, PCIe 4.0/5.0 links, and high-speed SerDes designs. The 12-bit (read more)
Browse Oscilloscopes Datasheets for Uni-Trend US
More Information Top
-
Lattice Delivers Industry's Smallest Footprint, Lowest Power Programmable Bridge Solution
… IP capability, and includes Lattice's 10Gigabit Ethernet Media Access Controller (MAC) soft IP core and the XAUI/HiGig/HiGig+ to SPI4.2 bridge design, provides a high-performance interface between the SERDES -based XAUI standard, used ubiquitously in 10G Ethernet networks, and SPI4.2 …
-
http://www-cs.intel.com/content/dam/www/public/us/en/documents/datasheets/ethernet-switch-fm2112-datasheet.pdf
With this combination of configuration parameters, the FM2112 can be configured to support a mixture of 1G, 2.5G, and 10G Ethernet ports within the constraint of 8 interfaces that support up to 10G in quad- SerDes mode and 16 interfaces that …
-
Optical interconnection as an IP macro of a CMOS library
A 4-channel lO:l/l:lO serdes chip with most XGXS (10-Gigabit media independent interface extending Sublayer: included 10G Ethernet draft under standardization in IEEE 802.3ae ) functions was developed by using this OIP (Fig. 9).
-
http://www.intel.com/content/dam/www/public/us/en/documents/datasheets/ethernet-switch-fm2224-datasheet.pdf
SERDES _TEST_MODE [1..24] (Continued Intel® FM2224 24-Port 10G Ethernet L2 Switch Chip Data Sheet .
-
A Physical Coding Sublayer for 100GbE [Applications & Practice]
A high-level overview of a 100-Gb/s- Ethernet link based on the proposed PCS implementation. CTBI interface • Electrical, Serdes -based • 10x10G • Common for all PMDs • Supports simple bit mux PMA Optics interface • m … … or wavelengths • Current IEEE objectives: 10km on SMF 40km on SMF 100km on MMF (4xλ@25G) (4xλ@25G) (10xfibers@ 10G .
-
http://focus.ti.com/lit/ds/symlink/cdcl6010.pdf
• Jitter Cleaning of SERDES Reference Clocks Range for 1G/ 10G Ethernet , 1X/2X/4X/10X Fibre • One Dedicated Differential CML Output, .
-
MicroTCA implementation of synchronous Ethernet-Based DAQ systems for large scale experiments
… 2] and (µTCA) [3] based on high speed serial links among which the 100G and 40G Ethernet . The last point concerns the FPGA that includes serializer/deserializer ( SERDES ) devices able to handle high speed serial links such as 10G .
-
New products
The Yahara product line integrates 10GbE/10G Fibre Channel (FC)/8G FC/OC-192/STM-64 to OTU-2 mapping services, FracN clock synthesizing cir- cuitry, Electronic Dispersion Compen- sation (EDC), GFEC/Enhanced FEC, and 10G serdes functions in a single device. The Yahara S10123 is designed for 10G OTU-2 c1ient-line tributary Metro Ethernet and Switch/Router applica …
-
Lattice Delivers Flexible, Programmable 40 Gbps Serdes Framer Interface, Level 5 (SFI5) IP Core Solution
… rates from 600Mbps to 3.8Gbps, and are the industry's highest channel count SERDES -based FPGAs in … … the devices supports an array of popular communications data protocols, including SONET/SDH, Gigabit Ethernet , Fibre Channel, 10 … … includes pre-engineered, fully standard-compliant embedded Intellectual Property cores (SPI4.2, 1G/ 10G Ethernet MACs, PCI …
-
LSI Logic 8 Gb/s SerDes Core to Enable Next Generation SANs
• LSI Logic First to Integrate Dual XFI SerDes Into 10G Ethernet SoC Design • LSI Logic Introduces RapidChip Xtreme2(TM) Family With Unprecedented SERDES Integration and I/O Bandwidth .
Indicates content that may require registration and/or purchase.