-
Supplier: Schaffner EMC Inc.
Description: substations in over 50 cities worldwide and include traction power transformers (TPT), interphase transformers (IPT), auxiliary power transformers (APT), and DC negative return reactors. In addition to that, Schaffner medium voltage (MV) grid step-up transformers support
- Power Rating (VA): 10,000,000 VA
- Features: AC, Distribution Transformer, Other, Power / Power System / Distribution Transformer
- Agency: ANSI, CSA, IEC, UL, VDE
- Winding Turns: Step-Up Transformer
-
Supplier: Newark, An Avnet Company
Description: DISTRIBUTION TRANSFORMER, 120/240V, 75VA; Wall Mount Transformer Type:Non-Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:75VA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:625mA RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:2kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:16.7A; External Depth:7"; Weight:47lb RoHS Compliant: Yes
-
-
Supplier: Siemens Energy Sector
Description: (dry-type) Transformers GEAFOL: 50 kVA to over 40,000 kVA (cooling system AN, AF, AFWF) Rated voltage: Up to 52 kV Application:Distribution Transformers, Power Transformers, Transformers for static converters (drives) Advantages / characteristics of Cast-Resin
- Features: Distribution Transformer, Power / Power System / Distribution Transformer, Power Transformer
- Mounting: Pad-Mounted
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Listed 480v Delta to 120/240v Single-phase Split Transformer 5kVA 10kVA 15kVA 20kVA 30kVA
- Maximum Primary Voltage Rating: 528 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 30,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // ANSI/UL/Transformer//SCB13 SCB14 1000kVA 3 Phase Distribution Transformer Dry Type SCB 33KV 20KV 10KV/0.4KV Transformer
- Maximum Primary Voltage Rating: 35,000 volts
- Power Rating (VA): 1,500,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Frequency: 50 Hz, 60 Hz
-
Supplier: Newark, An Avnet Company
Description: DISTRIBUTION TRANSFORMER, 15KVA; Wall Mount Transformer Type:Ventilated Distribution; Secondary Voltages:115V, 230V; Power Rating:15kVA; Frequency Range:50Hz / 60Hz; Product Range:Ventilated Distribution Transformers Series RoHS Compliant: Yes
-
Supplier: Accuris
Description: Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-1: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side - General requirements
-
Supplier: Accuris
Description: Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-2: Distribution transformers with cable boxes on the highvoltage and/or low-voltage side - Cable boxes type 1 for use
-
Supplier: Accuris
Description: Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV - Part 2-3: Distribution transformers with cable boxes on the highvoltage and/or low-voltage side - Cable boxes type 2 for use
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // Factory Price Resin Cast Dry Type Transformer 50KVA 100KVA 200KVA 315KV 400KVA 500KVA 600KVA Upto 2.5MVA 6.0KV 6.6KV 11KV
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 50,000,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Newark, An Avnet Company
Description: GENERAL PURPOSE DISTRIBUTION TRANSFORMER; Wall Mount Transformer Type:Encapsulated Non-Ventilated; Secondary Voltages:120V, 240V; Power Rating:1.5kVA; Frequency Range:60Hz; Product Range:HS Series; Current Rating:12.5A; Weight:40lb RoHS Compliant: Yes
-
Supplier: Panasonic HVAC
Description: Transformer from 460 to 230 Volts. 11 KVA For Use with 6 ton outdoor units (Heat Pump or Heat Recovery)
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
-
Supplier: Accuris
Description: Three-phase oil-immersed distribution transformers 50 Hz, from 50 kVA to 2 500 kVA with highest voltage for equipment not exceeding 36 kV \x96 Part 2-1: Distribution transformers with cable boxes on the high-voltage and/or low-voltage side \x96 General requirements
-
Supplier: Panasonic HVAC
Description: Transformer from 460 to 230 Volts. 14 KVA For Use with 8 ton outdoor units (Heat Pump or Heat Recovery)
- Mounting: Chassis Mount
- Features: Power / Power System / Distribution Transformer
-
Supplier: Shenzhen Xingkerong Technology Co., Ltd
Description: Home // All Collections // Transformer // UL Listed ANSI Three/Single Transformer 75kVA 100kVA 150kVA
- Maximum Primary Voltage Rating: 1,000 volts
- Maximum Secondary Voltage Rating: 1,000 volts
- Power Rating (VA): 150,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Transformer, sealed, 2VA
-
Supplier: Littelfuse, Inc.
Description: Transformers change one AC voltage to another by magnetic induction. Hartland Controls produces transformers with primary and secondary voltage up to 250 VA. Our heavy-duty transformers are used in a variety of applications, including HVAC, water pumps, pool and spa, food
- Features: Power / Power System / Distribution Transformer
-
Supplier: Allied Electronics, Inc.
Description: Transformer, sealed, 1VA
-
Supplier: Littelfuse, Inc.
Description: Transformers change one AC voltage to another by magnetic induction. Hartland Controls produces transformers with primary and secondary voltage up to 250 VA. Our heavy-duty transformers are used in a variety of applications, including HVAC, water pumps, pool and spa, food
- Features: Power / Power System / Distribution Transformer
-
Supplier: Aggreko
Description: 30 kVA Transformer Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features Custom-built
- Power Rating (VA): 30,000 VA
- Features: Other, Outdoor Use, Power / Power System / Distribution Transformer, Waterproof
- Transformer Type: Power Transformer
-
Supplier: Aggreko
Description: 150 kVA Transformer Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features Custom-built
- Power Rating (VA): 150,000 VA
- Features: Other, Outdoor Use, Power / Power System / Distribution Transformer, Waterproof
- Transformer Type: Power Transformer
-
Supplier: Aggreko
Description: 7 kVA Transformers Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our rental transformers are precisely matched with our generator rentals. Features Custom-built
- Power Rating (VA): 7,000 VA
- Features: Other, Outdoor Use, Power / Power System / Distribution Transformer, Waterproof
- Transformer Type: Power Transformer
-
Supplier: Aggreko
Description: 750 kVA Transformer Aggreko pays strict attention to our portable power delivery systems to help meet our clients’ stringent requirements for dependable, high-performance rental equipment. Our transformers are precisely matched with our generator rentals. Features Custom-built
- Power Rating (VA): 750,000 VA
- Features: Other, Outdoor Use, Power / Power System / Distribution Transformer, Waterproof
- Transformer Type: Power Transformer
-
Description: PWR XFMR 40VA SNAP-IN
- Maximum Primary Voltage Rating: 120 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 40 VA
- Features: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
- Power Rating (VA): 25 to 5,000 VA
- Transformer Type: Electronics Transformer, Isolation Transformer, Single Phase Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Standex-Meder Electronics
Description: 400 Hz Power Transformers 1.5 VA to 9 VA are miniature encapsulated toroidal transformers designed to meet the requirements of Mil-PRF-27/37 through /47. 308 standard designs from 1.5VA through 25 VA. A wide variety of output voltages offer maximum design flexibility. Contact
- Power Rating (VA): 1.5 to 9 VA
- Primary Frequency: 400 Hz
- Features: Power / Power System / Distribution Transformer
-
Supplier: Galco Industrial Electronics
Description: 120-208-240/24V 50VA TRANSFORMER
- Features: Power / Power System / Distribution Transformer
-
Supplier: Galco Industrial Electronics
Description: Transformer 100VA,
- Features: Power / Power System / Distribution Transformer
-
Supplier: Interpower
Description: Input Options: 100, 120, 200, 220, 230, 240V Output Options: 100, 120, 200, 220, 230, 240V Volt Amps: 2000VA Frequency: 50/60HzHz Thermal Switch Rating: 140ºC Insulation Switch Rating: Class H (180ºC) Circuit Protection: no CE Marking: yes REMARKS: Thermal switch protection devices on taps 1 and 4.
- Maximum Primary Voltage Rating: 100 to 240 volts
- Maximum Secondary Voltage Rating: 100 to 240 volts
- Power Rating (VA): 2,000 VA
- Operating Frequency Range: 50 to 60 Hz
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: We deisgn and produce Monophase transformers for lighting and electrical applications. Our monophase transformers are lead-wire or quick-connect terminal types, ranging from 25VA to 5KVA
- Power Rating (VA): 25 to 5,000 VA
- Transformer Type: Electronics Transformer, Single Phase Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Universal operation - dual primary. 115 or 230 VAC, 50/60 Hz current. 14 output voltages to choose from (5 - 36 VAC R.M.S.) Six VA size models available from - 2.5 to 56VA. Low profile, split bobbin with top shroud design. Dual winding secondaries, non-concentrically wound. Can be wired in
- Maximum Secondary Voltage Rating: 5 volts
- Power Rating (VA): 56 VA
- Transformer Type: Electronics Transformer, Power Transformer
- Features: Power / Power System / Distribution Transformer
-
Supplier: Powell Electronics, Inc.
Description: POWER PCB 56VA 115/230
- Power Rating (VA): 56 VA
- Features: Power / Power System / Distribution Transformer
-
Supplier: Acme Chip Technology Co., Limited
Description: PWR XFMR LAMINATED 56VA TH
- Maximum Secondary Voltage Rating: 5 to 10 volts
- Maximum Secondary Current Rating: 5.6 amps
- Power Rating (VA): 56 VA
- Construction: Laminated Core
-
Supplier: DigiKey
Description: PWR XFMR LAMINATED 50VA CHAS MT
- Maximum Primary Voltage Rating: 120 to 208 volts
- Maximum Secondary Voltage Rating: 24 volts
- Power Rating (VA): 50 VA
- Mounting: Chassis Mount
Find Suppliers by Category Top
Featured Products Top
-
The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with (read more)
Browse Transformers Datasheets for TPS Elektronik GmbH -
voltage regulation and power distribution. These transformers receive high-voltage electricity from the grid, step it down, and distribute it to consumers or lower-voltage substations. Fuji Electric offers distribution transformers with capacities up to 30 MVA and primary/secondary voltages up to 36 k (read more)
Browse Transformers Datasheets for Fuji Electric Corp. of America -
The WE-LAN 10/100 Base-T Pulse Transformer from Würth Elektronik is a highly reliable component optimized for LAN networking. Its robust design (read more)
Browse Transformers Datasheets for Win Source Electronics -
processing and distribution industry. In the 1950s, not long after Triad was founded, we made one of our first innovations by pushing the boundaries of what magnetics could do. Our Triad team successfully engineered and manufactured the world’s first 100 W output transformer, revolutionizing (read more)
Browse Audio Transformers Datasheets for Triad Magnetics -
Sense Transformers – The CSE5 series is specifically designed to monitor electrical currents at 250 kHz and higher. With a primary current rating of 10 amps, these surface-mounted transformers have an operating temperature range of -15 °C (5 ºF) to (read more)
Browse Current Sense Transformers Datasheets for Triad Magnetics -
search file number E549596 directly in the UL Product iQ database to validate the certification record. The transformers comply with North American safety standards and are suitable for data center, industrial power distribution, and commercial applications. (read more)
Browse Three Phase Transformers Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
: 10 kVA 20 kVA 30 kVA (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Distribution power or pad-mounted transformers 5 kVA or higher: These applications have low winding resistances Air coils: Inductors without ferrous cores Power conversion: (read more)
Browse Power Transformers Datasheets for Triad Magnetics -
– 0.333VAC. The modules are configurable for use with an external shunt, current transformer, or Rogowski Coil to measure phase currents directly or non-contact. The PWRM10-01 and PWRM20-01 modules measure and report a wide range of electrical energy parameters which include, but are not (read more)
Browse Data Input Modules Datasheets for Dataforth Corporation -
Power distribution systems Lighting circuits Control transformers HVAC equipment Industrial automation (read more)
Browse Fuses Datasheets for VICFUSE