-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS (TDK) Win Source Part Number: 199902-B57045K0103K000 Packaging: Bulk Mounting: Chassis Mount Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 4300K Length - Lead Wire: 1.18" (30.00mm) Categories: Sensors, Transducers
- Operating Temperature: -55 to 125 C
- Features: Bulk Pack, Other
- Sensor Type: Temperature Sensor
-
Supplier: Win Source Electronics
Description: Manufacturer: EPCOS (TDK) Win Source Part Number: 199901-B57045K0102K000 Packaging: Bulk Mounting: Chassis Mount Resistance in Ohms @ 25°C: 1k Resistance Tolerance: ±10% B Value Tolerance: ±3% B25/100: 3730K Length - Lead Wire: 1.18" (30.00mm) Categories: Sensors, Transducers Status:
- Operating Temperature: -40 to 100 C
- Features: Bulk Pack, Other
- Sensor Type: Temperature Sensor
-
Supplier: Angst+Pfister Sensors and Power
Description: High accuracy High sensitivity (7mV@100⁰C) Low resistance (70kOhm) Very good signal-to-noise-ratio Good response time (12ms)
- Sensor Type: Temperature Sensor
-
-
Supplier: Win Source Electronics
Description: Manufacturer: AVX Corporation Win Source Part Number: 209044-NC20K00103JBA Packaging: Reel - TR Mounting: SMD (SMT) Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±5% B Value Tolerance: ±3% B25/85: 3630K Categories: Sensors, Transducers Status: Active Temperature
- Operating Temperature: -55 to 150 C
- Features: Other, Tape Reel
- Package / Mounting: Surface Mount (SMD)
- Sensor Type: Temperature Sensor
-
Supplier: VAST STOCK CO., LIMITED
Description: Industrial Temperature Sensors 10000 Ohms 4300k 10%
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1145077-DKA103N10 Category: Sensors, Transducers>Temperature Sensors - NTC Thermistors Series: DKA103 Package: Bulk Standard Package: 2,500 Resistance in Ohms @ 25°C: 10k Resistance Tolerance: ±10% B Value Tolerance: ±1% B25/85: 3540K Length
- Operating Temperature: -40 to 250 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Honeywell International, Inc.
Description: TEMPERATURE SENSOR RESISTANCE 20 KILO OHM USED ON EXCEL 10/50/80/100/500 CONTROLLER SERIES C7041 MODEL
- Sensed Temperature: 302 F
-
Supplier: E+E Elektronik
Description: Analogue, digital or passive room temperature sensors for residential and commercial HVAC. The very stylish EE10-T enclosure is available in European and US size and in several colors. The snap-on concept allows for easy installation. The active part of the device can be replaced
- Sensed Temperature: 32 to 122 F
- Operating Temperature: 23 to 131 F
- Reference Resistance: 100 Ohms, 1000 Ohms
- Output: Analog Current (e.g., 4-20 mA), Analog Voltage
-
Supplier: Newark, An Avnet Company
Description: PLATINUM RTD TEMPERATURE SENSOR; Sensing Temperature Min:-55°C; Sensing Temperature Max:150°C; Resistance:100ohm; Product Range:HEL-777 Series; Accuracy:+/- 2.0 % ( -75 C to +540 C ) % RH; Body Material:Plastic; Supply Voltage Max:9VRoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: TEMPERATURE RTD SENSOR, -70+C to +500+C, 100 OHM; Sensing Temperature Min:-70°C; Sensing Temperature Max:+500°C; Resistance:1kohm; Product Range:DM Series; Sensor Terminals:Through Hole RoHS Compliant: Yes
-
Description: PT100 Temperature Sensor 1.probe dia.0.5-10mm 2.protected by spring cable fitted with adjustable cap. PT100 temperature sensor manufactured in many different configurations for multitude of applications. Diameters, lengths, sheath material, lead lengths and sensor
- Diameter or Width Range: 0.2362206 inch
- Reference Resistance: 100 Ohms (Most Common)
- Element Material: Platinum
- Features: RTD, Thermocouple
-
Supplier: Pyromation
Description: Pyromation’s miniature sensors are designed to measure the critical temperature of the metal bearing shoes operating in generators, turbines and other rotating equipment. Monitoring the bearing temperature of rotating equipment is very important in preventing machine failures
- Sensed Temperature: -40 to 399.2 F
- Diameter or Width Range: 0.08 to 0.275 inch
- Sensitive Length: 0.25 to 0.3 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Hottinger Brüel & Kjær A/S
Description: Temperature sensor Measuring grid foil: Nickel Carrier: Polyimide 1 measuring grid, covered Integrated solder tabs Characteristic curve of the sensor (polynomial) specified on package Nominal (rated) resistance at 0°C: 100 ohms Resistance tolerance nominal (rated)
- Sensor Type: Temperature Sensor
-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor in 316 Stainless Steel has a Pt100 RTD platinum sensor inserted into the rod with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Sitron
Description: The robust and compact Pt10 Temperature Sensor has a Pt100 RTD platinum sensor inserted into the sheath with optimum accuracy and stability. The platinum RTD has the function of converting the measured temperature in the process to resistance in a proportional way with
- Sensed Temperature: -148 to 392 F
- Operating Temperature: 14 to 158 F
- Reference Resistance: 100 Ohms
- Features: Other
-
Supplier: Lake Shore Cryotronics, Inc.
Description: Lake Shore germanium resistance temperature sensors are recognized as “Secondary Standard Thermometers” and have been employed in the measurement of temperature from 0.05 K to 30 K for nearly 40 years. Germanium sensors have a useful temperature range of about two
- Length: 0.395 inch
- Width / Diameter: 0.12 inch
-
Supplier: Galco Industrial Electronics
Description: Duct PT Sensor, NTC 10K OHM TYP2, 4
- Features: Thermocouple
-
Description: according to temperature variations in water or air. Because of this, the temperature sensor is widely used in heating, industrial control, building control, and other environmental control applications. 2. The TSP temperature sensors feature a variety of technical
- Sensed Temperature: -4 to 302 F
- Reference Resistance: 100 Ohms (Most Common)
- Features: RTD
-
Supplier: Pyromation
Description: Heat-tracing temperature sensors are made for use in systems that measure the surface temperature of process pipe that is carrying products whose temperatures must be controlled to prevent freeze-up, or to maintain a viscosity level so that the inner medium will flow.
- Sensitive Length: 3 inch
- Probe Configuration: Angled Probe
- Probe Features: Available as an Assembly
- Process Connection: Braze, Weld or Solder
-
Supplier: ABB Measurement & Analytics
Description: SensyTemp TSP411 series sensors allow for measuring inset replacement during operation. With their short response time and high vibration resistance these devices meet the most demanding process requirements. This product can be combined with the TSW400 solid drilled thermowell to provide a
- Reference Resistance: 100 Ohms (Most Common)
- Application Options: Explosion Proof, Transmitter Output (e.g. 4-20 mA)
- Features: K, RTD, Thermocouple
- Probe Configuration: Penetration (Needle) Probe
-
Supplier: Automation24, Inc.
Description: IO-Link signals are freely programmable between -58-302 °F (-50-150 °C). The TN2333 temperature sensor with a high protection rating of IP67 features a Pt1000 measuring element. The unit has a 1/2" NPT thread as process connection. The TN2333 temperature sensor with M12
- Sensed Temperature: -58 to 302 F
- Reference Resistance: 1000 Ohms
- Sensor Termination Type: Other
- Element Material: Platinum
-
Supplier: Automation24, Inc.
Description: IO-Link signals are freely programmable between -58-302 °F (-50-150 °C). The TN2313 temperature sensor with a high protection rating of IP67 features a Pt1000 measuring element. The unit has a 1/2" NPT thread as process connection. The TN2313 temperature sensor with M12
- Sensed Temperature: -58 to 302 F
- Reference Resistance: 1000 Ohms
- Sensor Termination Type: Other
- Element Material: Platinum
-
Supplier: Powell Electronics, Inc.
Description: 5PK,1000OHM 2X10MM RTD THINFIL
- Category: Element / Chip
-
Supplier: ABB Measurement & Analytics
Description: With Energy Harvester, the autonomous TSP300-W wireless temperature sensor based on WirelessHART technology, features a multitude of new functions and enhanced diagnostic information. Unique driver-independent configuration of the sensor via push buttons and LCD display.
- Sensed Temperature: -320.8 to 2,192 F
- Reference Resistance: 100 Ohms (Most Common)
- Process Connection: Braze, Weld or Solder
- Features: E, J, K, N, RTD, Thermocouple
-
Supplier: Belimo Americas
Description: Duct averaging temperature sensor, PT1000, Probe length 10 ft [3 m]
- Sensitive Length: 120 inch
- Reference Resistance: 1000 Ohms
- Element Material: Platinum
- Features: RTD
-
Description: Ni 1000 Ω -60°C to +200 °C, 5 x 2 mm, class B, 7 mm Au-coated Ni flat wires Nickel temperature sensor 1000 Ohm with TCR 6180 ppm/K with gold coated nickel flat wires offer excellent long term stability and simple linearization. Their directly welded wires make it very robust and
- Temperature Range: -60 C
- Features: Other
- Sensor Type: Temperature Sensor
-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, 100 OHM, -50 TO 200DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:200°C; Resistance:100ohm; Product Range:DRG 010632 Series RoHS Compliant: Yes
-
Supplier: GP:50 Melt Pressure
Description: The Model T1 from GP:50 Melt Pressure is a precision accuracy melt temperature sensor, capable of supporting high-temperature measurements up to +750°F. Units feature an advanced ceramic insulated sleeve for high resistance to thermal extremes. High‐Temperature
- Sensed Temperature: 0 to 750 F
- Diameter or Width Range: 0.5 inch
- Reference Resistance: 100 Ohms (Most Common)
- # of Lead Wires Per Element: 2, 3, 4
-
Supplier: Newark, An Avnet Company
Description: RTD SENSOR, 100 OHM, 50 TO 500DEG C; Sensing Temperature Min:-50°C; Sensing Temperature Max:500°C; Product Range:DM Series; Resistance:100ohm RoHS Compliant: Yes
-
Supplier: Galco Industrial Electronics
Description: Te-631Jm-1;Duct Probe 1K; 1000 Ohm
- Features: Thermocouple
-
Supplier: GP:50 Melt Pressure
Description: The Model SCT Series from GP:50 Melt Pressure is a ceramically insulated precision accuracy melt temperature sensor, designed to be directly interchangeable with screen changers manufactured by Kreyenborg, Gneuss, Xaloy, Maag, PSI—Polymer Systems, and Parkinson. All Stainless Steel
- Sensed Temperature: 0 to 750 F
- Diameter or Width Range: 0.5 inch
- Sensitive Length: 0.394 inch
- Reference Resistance: 100 Ohms (Most Common)
-
Supplier: Minco
Description: Minco miniature embedment RTDs feature a variety of mounting methods, including: spring loading or potting in drilled holes and factory applied babbitt metal tip to reduce overheating of the sensors when installed in babbitt layer. They also feature standard lead wire options of PTFE lead
- Sensed Temperature: -60 to 200 F
- Diameter or Width Range: 0.188 to 0.375 inch
- Sensitive Length: 2 to 4.5 inch
- Reference Resistance: 10 Ohms, 100 Ohms (Most Common), 1000 Ohms, 120 Ohms
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 14 - 10,000 ohm thermistor. c/w 11K shunt resistor Flying lead temperature sensor 1800mm (6'') plenum rated cable Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC
-
Supplier: HVACQuick.com
Description: Greystone - Sensor Type 7 - 10,000 ohm type 3 NTC thermistor Clip sensor (no box) Probe Sensors. The TE200 Series temperature sensors offer a choice of precision platinum RTD's, IC's, or NTC thermistor sensors which can be interfaced with a
Find Suppliers by Category Top
Featured Products Top
-
Locon Sensor Systems is proud to introduce High Temperature Inductive Proximity Sensors to its product line. These sensors can withstand temperatures from -25 degrees Celsius to +250 degrees Celsius and are available in threaded (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
sizes. Additional incorporated features include short circuit and overload protection, as well as reverse polarity protection on the supply voltage and a 100K Ohm load resistor. The protection rating (DIN 40 050) is IP67. Please see the data sheet on these sensors more features as well as complete (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
High Temperature Sensors for Harsh Environments Some application environments require the sensor system to withstand harsh environmental conditions. For these cases, we offer high temperature sensors that function under (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
Standard Current Probe BCP-615 This probe is capable of measuring pulse currents up to 100 amperes with wide operating frequency of 10 KHz - 500 MHz. Conducted currents (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
) Temperature Measurement: Measurement of Temperature via 100 ohm 3-wire Class A DIN Platinum RTD Process Seal: Our unique method of isolating sensors from the process requires no diaphragm seal and can be further enhanced by using a Purge Seal (Low Volume Continuous (read more)
Browse Air Flow Sensors Datasheets for Eastern Instruments -
conductor or metallic surface. It has a usable frequency range of 10 KHz to 150 MHz with a constant transfer impedance of 1 ohm from 1 MHz to 80 MHz. This flat response makes for an easy interpretation of spectrum analyzer or receiver reading in dBV to conducted emission limit in dBA. Another application (read more)
Browse Current Sensors Datasheets for A.H. Systems Inc. -
-based cleaning agents. The switch and matching coded actuator are also IP69K rated for use in high-temperature (176°F) and high-pressure (1450 psi) wash down applications. This switch is also available with concealed mounting to offer a continuous smooth surface without visible screws (read more)
Browse Noncontact Safety Interlock Switches Datasheets for Schmersal Inc. -
range of -60°C to +300°C. Standard IEC 43760, ½ IEC 43760, and 2x IEC 43760 sensors are offered in TCR values ranging from 4280 ppm/K to 6720 ppm/K. IST sensors are available in SMD and wired configurations, and in sizes ranging from 2mm (L) x 1.2mm (W) to 10mm (L) x 5mm (W (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
IST platinum temperature sensors provide solutions for extreme temperature applications. IST products are designed with the highest quality materials, allowing them to operate within a temperature range of -200°C to +1000°C. Standard IEC 60751 sensors are offered in class B (0 (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division -
The Temperature Sensor Module combines a 12-bit Temperature Sensor with a Real-Time Clock (RTC) IC and an embedded 32.768 kHz XTAL inside a miniature SMD ceramic package. Ultra low power consumption: 160 nA Temperature precision and accuracy: ±1°C (-40°C (read more)
Browse Temperature Sensor Chips Datasheets for Micro Crystal AG
More Information Top
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/66-0000s/66-1171.pdf
Supply for, and signal input from 10K Ohm NTC temperature sensor J8 .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/69-0000s/69-2393.pdf
Sensor 1 10k ohm NTC Temperature Sensor .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0311.pdf
Wired Outdoor Sensor ( 10K ohm Negative Temperature Coefficient) C7089U1006 .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/67-0000s/67-7169.pdf
Dual element 10K Ohm NTC resistive temperature sensors .
-
Building Automation Controls - Grainger Industrial Supply
• Temperature Sensor , Thermistor 10k ohm Type 2, Strap 3 In., For Use With Any BAS/DDC System .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2625.pdf
10K ohm sensor resistance versus temperature .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2635.pdf
10K ohm sensor resistance versus temperature .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2675.pdf
10K ohm sensor resistance versus temperature .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/63-0000s/63-2636.pdf
10K ohm sensor resistance versus temperature .
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/68-0000s/68-0290.pdf
Supply for, and signal input from 10K or 12K Ohm NTC temperature sensor .
Indicates content that may require registration and/or purchase.