-
Supplier: American Control Electronics
Description: The LGP series is a non-filtered SCR drive with isolation designed to run permanent magnet DC motors. These 1Q drives can accept any 0-10 VDC signal range for motor speed control. Single voltage units utilize our compact industry standard footprint, while dual voltage units come
- Number of Axes / Motors: 1
- Maximum Output Voltage: 180 volts
- Rated Power: 200 to 1,500 watts
- Continuous Output Current: 10 amps
-
Supplier: Dart Controls, Inc.
Description: A compact, programmable DC speed control with digital closed loop feedback and LED display for DC motors rated to 2 horsepower. An on-board microprocessor with non-volatile memory, coupled with sophisticated internal software, makes Dart's Micro-Drive the ultimate value in
- Number of Axes / Motors: 1
- Maximum Output Voltage: 0 to 90 volts
- Rated Power: 373.0729704102025 watts
- Continuous Output Current: 4 amps
-
Supplier: Classic Automation LLC
Description: AC Motor Drive
-
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 10 Amps, 5 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Classic Automation LLC
Description: ACOPOS - ACOPOS servo drive, 3x 400-480 V,34 A, 16 kW, line filter,braking resistor, DC bus power supplyand electronic secure restart inhibitintegrated
-
Supplier: Classic Automation LLC
Description: ACOPOS - ACOPOS servo drive, 3x 400-480 V,19 A, 9 kW, line filter,braking resistor, DC bus power supplyand electronic secure restart inhibitintegrated
-
Supplier: Classic Automation LLC
Description: SIMODRIVE
-
Supplier: Cole-Parmer
Description: • Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1
- Maximum Discharge Flow: 8 GPM
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: Moons' Electric Co. Ltd.
Description: ● Multi-axes Capability ● Stand-Alone Programmable ● Disconnection Proofs ● Scalable I/O ● Anti-Resonance ● Excellent Low-Speed Performance ● Auto Setup & Self Test
- Supply Voltage (DC): 24 to 70 volts
- Operating Temperature: 0 to 55 C
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 400, Fan & Pump Drive. 240 (208) VAC, 3 PH. 33 Amps. 10 HP,Frame Size C, Flange Mounted. Fixed Keypad. RS485 (without Brake IGBT)
- Supply Voltage (AC): 240 volts
- Phase: Three Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex DC Drive, 480 VAC, 3 PH, 19 Amps, 10 HP, IP20, NEMA/UL Type Open, with conformal coating, No HIM (Blank Plate), User Manual, No Communication Module
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Allen-Bradley / Rockwell Automation
Description: PowerFlex 400, Fan & Pump Drive. 480 VAC, 3 PH. 17 Amps. 10 HP,Frame Size C, IP20 (Open). Fixed Keypad. RS485 (without Brake IGBT)
- Supply Voltage (AC): 480 volts
- Phase: Three Phase
-
Supplier: Cole-Parmer
Description: • Maintenance-free drive provides for long hours of operation • Compact and efficient • Encapsulated magnet • Maximum specific gravity: 1
- Maximum Discharge Flow: 3.5 GPM
- Pump Type: Centrifugal Pumps, Magnetic Drive Pumps
- Power Source: DC Powered
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated brushless DC variable speed motor, with voltage ranges from 12 volts to 48, these seal-less, motor integrated
- Maximum Discharge Flow: 37 to 140 GPM
- Maximum Discharge Pressure: 26 psi
- Discharge Size: 1.25 inch
- Media Temperature: 149 to 225 F
-
Supplier: Advanced Energy Industries, Inc.
Description: superior arc quenching, and low stored output energy make MDX Series DC power supplies an industry leader. Intended for continuous hard use in a vacuum environment, these rugged power supplies are most commonly used as DC magnetron sputtering drives. They also offer tight
- DC Output Power: 500.00000000000006 to 2,000.0000000000002 watts
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
- Type: DC Power Supply, Plasma Power Supply
-
Supplier: Moons' Electric Co. Ltd.
Description: ● 20-60V DC Input ● Easy to Use On-line Auto Tuning ● Advanced Anti-Vibration Function ● Built-In Soft PLC ● Support CANopen ● Friendly Tuning Software
- Continuous Output Current: 10 amps
- Peak Output Current: 30 amps
- Supply Voltage (DC): 20 to 60 volts
- Operating Temperature: 0 to 50 C
-
Supplier: Clark Solutions
Description: Magnetic drive pump with a brushless DC motor. Rare earth magnets for strong performance in a compact package. Life expectancy of over 20,000 hours. Flow rates up to 5.4 GPM (20 L/min). Discharge head up to 36 ft (11m).
- Discharge Size: 0.3125 inch
- Maximum Discharge Flow: 2.2 GPM
- Maximum Discharge Pressure: 66.8931023 psi
- Pump Type: Centrifugal Pumps
-
Supplier: Premier Magnetics, Inc.
Description: Designs for Single or Double Eneded Controllers Very Low Leakage Inductance High Isolation Voltages Industry Standard Packages Designs From 20KHz to >300KHz Multiple Configurations
- Operating Temperature: -40 to 85 C
- Isolation / Hipot Level: 2.5 kilovolts
- Primary Frequency: 50 / 60 Hz
- Output Type: DC
-
Supplier: Beckhoff Automation LLC
Description: The MD3xxx series of variable frequency drives enable the operation of asynchronous motors in the MX-System and are part of a multi-axis system whose DC link is fed from a DC link module (MD6xxx). The motor is connected via a B17 hybrid connector, which includes brake control
-
Supplier: Beckhoff Automation LLC
Description: The MD3xxx series of variable frequency drives enable the operation of asynchronous motors in the MX-System and are part of a multi-axis system whose DC link is fed from a DC link module (MD6xxx). The motor is connected via a B17 hybrid connector, which includes brake control
-
Supplier: Dart Controls, Inc.
Description: potentiometer, knob, and dial plate are included with each control. This series features dual voltage and adjustable horsepower drives.
- Number of Axes / Motors: 1
- Maximum Output Voltage: 10.2 to 13.8 volts
- Continuous Output Current: 10 amps
- Supply Voltage (DC): 10.2 to 13.8 volts
-
Supplier: All-Spec Industries
Description: The Cementex IB12-10 is an insulated extension bar which is designed and engineered for maximum safety between the worker and the danger of the job. Made in the U.S.A. Cementex IB12-10 Specifications: Double-insulated for safety Bar length: 10" Female drive size: 1/2" Male drive size:
- SAE Socket Size (inch): 0.5 inch
- Size: 1/2"
- Product Type: Individual Socket, Socket Extension
- Product Features: Insulated, Standard / Shallow Length Socket
-
Supplier: Radwell International
Description: DC DRIVE, 460 VAC 5 HP, 3.7 KW REGENERATION. FREE 2 YEAR RADWELL WARRANTY
- Supply Voltage (AC): 460 volts
-
Supplier: Beckhoff Automation LLC
Description: incorporates an integrated power supply for 24 V DC, DC link capacitors, and a braking circuit. The power supply generates the control voltage from the DC link voltage. The devices support TwinSAFE as an option in order to implement the STO/SS1 drive-integrated safety
-
Supplier: Kollmorgen Corporation
Description: Direct Drive DC torque motors are ideal for servo applications where it is desirable to minimize size, weight, power and response time, and to maximize rate and position accuracies. These motors provide a servo actuator that can be attached directly to the driven load. A permanent
- Other Output Power: 0.0128661156950671 to 8.44338842488777 HP
- Continuous Torque: 0.176991150442478 to 36,017.6991150442 In-lbs
- Rotor Inertia: 0.000045312 to 4,956 oz-in-sec²
- Shaft Speed: 0.017 to 100 rpm
-
Supplier: Beckhoff Automation LLC
Description: incorporates an integrated power supply for 24 V DC, DC link capacitors, and a braking circuit. The power supply generates the control voltage from the DC link voltage. The devices support TwinSAFE as an option in order to implement the STO/SS1 drive-integrated safety
-
Supplier: Infineon Technologies AG
Description: 3 kW BLDC motor drive inverter power board based on TOLT with top-side cooling The evaluation board features a motor drive inverter power stage using high efficiency, 100 V OptiMOS™ 5 power MOSFETs in top-side cooling TOLT package. The top-side cooled MOSFET solution for 3-phase BLDC
- Category: Development Board
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: 3G3MX2 - High Performing Open Loop Vector Micro AC Drives. The 3G3MX2 is specifically designed to drive machines. It has been developed to harmonize advanced motor and machine control. Thanks to its advanced design and algorithms the 3G3MX2 provides smooth control down to zero speed,
-
Supplier: ElectroCraft
Description: This four-quadrant brushless DC servo amplifier is fully enclosed in a rugged aluminum case which can be panel mounted or DIN-rail mounted for easy integration. The drive can be configured in a variety of torque and speed control modes with the mode of operation being set by simple
- Number of Axes / Motors: 1
- Maximum Output Voltage: 15 volts
- Rated Power: 2,100 watts
- Continuous Output Current: 30 amps
-
Supplier: Galco Industrial Electronics
Description: Drive, DC, 10A Max, 90/180VDC Out,
-
Supplier: Yaskawa America, Inc. - Motion Division
Description: 0.02 - 3kW, high inertia The SGMCS servomotor line is designed for direct drive applications where the load is directly attached to the motor surface. Pre-tapped mounting holes and a hollow-through shaft permit a variety of machine designs. This direct drive motor has substantial load
- Other Output Power: 0.2801060604446894 HP
- Continuous Current: 2 amps
- Continuous Torque: 88.49557522123894 In-lbs
- Rotor Inertia: 1.9824 oz-in-sec²
-
Supplier: Win Source Electronics
Description: Category: Hard Drives Win Source Part Number: 1429128-LENOVO 01DC184 - Lenovo Storage 900GB 10K SAS Hybrid tray HDD Manufacturer: Lenovo
- Device Type: Solid State Disk
-
Supplier: SKF/Global
Description: ILD stands for "Intelligent Linear Drive" and features electronic microprocessor technology for flexible, powerful and durable automation.
- Stroke or X-Axis Travel: 27.5590551181102 inch
- Rated Speed: 1.96850393700787 in/sec
- Rated Force: 2,248 lbs
- Features: Adjustable Stroke, Closed Loop Control, Integral Sensor
-
Description: split capacitor motors are compact, cool and economical. Tolerance to voltage variation without overheating and 50/60 Hz operation allows the product to be used in a worldwide market. PSC or shaded pole AC motors are standard. Brushed and brushless motors are available for DC applications.
- Horsepower: 0.00804132230941692 HP
- Maximum Discharge Flow: 3.1 GPM
- Pump Type: Centrifugal Pumps
- Features: Magnetic Drive
-
Supplier: Tolomatic
Description: Straightness and flatness within .0002" per inch, excellent repeatability
- Stroke or X-Axis Travel: 0 to 95.9843038 inch
- Material: Aluminum
- Drive Type: Belt Drive, Gear Drive
- Motor Type: DC, DC Brushless, DC Brushless Servo, DC Servo, Stepper
Find Suppliers by Category Top
Featured Products Top
-
stable voltage for motor drive units. Comprehensive electronic protection includes overload, overvoltage and short circuit protection, and thermal shutdown with automatic reset in case of insufficient cooling. This DC-DC regulator is filtered to meet EN55032 Class A EMI with wide margins (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
-to-device matching of 5 ns Separate drive output pins: pull-up (2.8 Ω) and pull-down (1.0 Ω) Supply voltage 10.5 V < VDRV < 13.2 V Undervoltage lockout on primary VDRV and secondary VSEC (read more)
Browse DC Motor Drives Datasheets for Allegro MicroSystems Inc. -
heavy-duty applications requiring higher temporary overload capacity, it is rated for 4 kW or 5 hp motors. This dual-rating system allows engineers to select the drive according to the actual torque profile rather than relying only on the motor’s nameplate power. Normal-Duty and Heavy (read more)
Browse Electric Rotary Actuators Datasheets for ERSAELECTRONICS PTE. LTD. -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
Three sizes of Rosenberg backward curved fans with electronically commutated (EC) motors are now available with three-phase 5.5 kW motors for greater power and efficiency. They are 100% speed controllable and are CE, UL and RoHS approved. Other features include closed motor protection (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
for industrial automation, robotics, and precision motion control systems. All three models support 20 A output current, 10–50 V supply range, and microstepping up to 1/256, ensuring smooth motion and high positioning accuracy (read more)
Browse DC Motor Drives Datasheets for Win Source Electronics -
Variable Frequency Drives (VFDs) Motor Drive Systems UPS Equipment Solar Photovoltaic Inverters DC/AC Power Conversion Systems LCL Filter Circuits Industrial Power Electronics The WAM Series provides a (read more)
Browse Film Capacitors Datasheets for Shenzhen Weidy Industrial Development Co., Ltd. -
drive electronics with output power of up to 200 watts. The product range includes brushless DC motors, brush DC motors, piezo motors, stepper motors, linear servo motors, gearheads, encoders and motion controllers. In addition, MICROMO also offers (read more)
Browse Stepper Motor Drives Datasheets for FAULHABER MICROMO -
MICROMO (FAULHABER Group) specializes in high precision, micro drive systems, servo components and drive electronics with output power of up to 200 watts. The product range includes small brushless DC motors, small brush DC motors (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
ratings of 10 to 100 HP (240V) and 7.5 to 350 HP (480V) with optional NEMA 1 end cap kits. U1000 iQpump is offered both as a stand-alone drive, as well as in NEMA 3R configured package solutions. (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division
More Information Top
-
Opposed Piston Engines
engine, with the scavenge blower driven from the (lower) exhaust crankshaft, the main hydraulic pump from the (upper) air crankshaft, the 10 kW DC generator driven from the center gear of the set of five inter-crankshaft gears, and the lubri- cation…
-
A novel efficiency optimization scalar control technique for industrial IPMSM drives
The experimental setup includes the motor of Table I and a 10kW DC motor drive used as load unit, with both machines connected via a torque meter.
-
Range extended efficiency optimization technique for scalar IPMSM drives
The experimental tests have been performed on motor I, which is connected to a standard 4kW voltage source inverter; the load tests have required the use of a 10kW DC motor drive .
-
Steady-State and Transient Operation of IPMSMs Under Maximum-Torque-per-Ampere Control
MTPA and MPPA approaches, the test machine was coupled to a speed-controlled load (a 10 - kW dc motor drive ) through a torque transducer.
-
Walking with dinosaurs
In the chassis there are around about 18 truck batteries, which gives us a few dc power rails – the main one being 72V dc for a 10kW dc motor that drives an oil pump.
-
A personal memoir of James R. Wait
They used large, 10 kW diesel- driven dc generators to force pulses of current through the Earth.
-
AIAA Aviation > Study on the Hybrid Power Source Concept of Unmanned Aircraft Systems (AIAA 2013-4213)
…power of these DC system with PE reflect previous mentioned reality of power modules, and the maximum power of these DC generators are more or less 1 kW for 28 VDC for DC drives and around 10 kW and more of BLDC…
-
FEASIBILITY AND CONCEPTUAL DESIGN FOR THE STEP LOSS OF COOLANT FACILITY
LOFT will be equipped with a I5 hp dc motor driving a 10 kw ac generator to supply the necessary regulated power for reactor instrumentation.
-
Analysis of self excited induction generator feeding induction motor
The S E I G was driven by a 10 kW dc .
-
Harmonic control using an active drive
…opcration of the active drive in mode R,while supplying a motor load of 11kW connected via the DC link to the output bridge and compensating for the harmoiiic current of a 10kW 6-pulse DC drive , is shown in Fig…
Indicates content that may require registration and/or purchase.