Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PHOENIX CONTACT USA
Description: Rail-mountable Ethernet hub with 16 RJ45 ports, supports Ethernet with 10 Mbps as well as 100 Mbps
- Number of Ports: 16 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Hub
-
Supplier: PHOENIX CONTACT USA
Description: DIN rail mountable Ethernet hub with eight RJ45 ports supports Ethernet with 10 Mbps as well as with 100 Mbps
- Number of Ports: 8 #
- Data Rate: 0.01 to 0.1 Gbps
- Features: Hub
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 6 Ports 10Base-T Ethenet Hub Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order
- Number of Ports: 6 #
- Features: Hub
-
-
Supplier: Ningbo Best Group Co., Ltd.
Description: 8 Ports 10Base-T Ethenet Hub Established in 1997, Best Group (FBELE), is Chinese leading manufacturer and trader in electronic components. We can offer high quality products in very competitive price for electronics components, as well as best service, in time delivery, small order
- Number of Ports: 8 #
- Features: Hub
-
Supplier: Newark, An Avnet Company
Description: USB HUB/ETHERNET CONTROLLER 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: USB HUB/ETHERNET CONTROLLER, 100MBPS, QFN-64; Data Rate:100Mbps; Ethernet Type:IEEE 802.3, IEEE 802.3u; Supply Voltage Min:3V; Supply Voltage Max:3.6V; Controller IC Case Style:QFN; No. of Pins:64Pins; IC Interface Type:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SERVSENSOR HUB, 10/100MBPS, RJ45; No. of Ports:8Ports; Ethernet Switch Application:Commercial; Ethernet Switch Type:-; Ethernet Switch Mounting:Panel / Rack; Port Types:RJ45 x 8; Network Speeds:10Mbps, 100Mbps; Input Voltage Type:VACRoHS Compliant: Yes
-
Supplier: Patton Electronics Co.
Description: allow the Model 56X Series to connect conveniently in-line with each port on your 10Base-T hub. Installation of the Model 56X is simple. First, disconnect the twisted pair network cables from your hub. Then use the RJ-45 patch cables provide with the Model 56X to connect each
- Maximum AC Power: 1,500 watts
- Standards: IEEE
- Features: Network Applications, SPD
- Mounting: Plug-in Module
-
Network Equipment - Ethernet Sw, Rj45X6/ Scx2, 10/100Mbps; No. Of Ports Red Lion Controls -- 87X7197Supplier: Newark, An Avnet Company
Description: ETHERNET SW, RJ45X6/ SCX2, 10/100MBPS; No. of Ports:8Ports; Ethernet Switch Application:Industrial; Ethernet Switch Type:Managed Fast Ethernet; Ethernet Switch Mounting:DIN Rail; Port Types:RJ45 x 6, SC x 2; Input Voltage Type:VDC RoHS Compliant: Yes
-
Supplier: Visual Sound, Inc.
Description: Black Box Network Services Convert the AUI port on your Ethernet NIC into eight 10BASE-T ports.
- Features: Hub
-
Supplier: Data Connect Enterprise, Inc.
Description: network for a small office, lab, conference room, trade show, sales demo, or home computer installation. Personal Hubs are full-function repeaters that can operate as stand-alone hubs, providing networking services for four to nine devices. Personal Hubs can also expand local
- Features: Hub, Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: expandability of a 10Mb stackable hub system with the convenience and simplicity of a small foot-print solution. Smaller than a paperback book, an ST80 unit is easy to-install in an office, lab, support center, conference room, trade show, or sales demo facility. Stackable Personal
- Features: Hub, Local Area Network (LAN)
-
Supplier: Data Connect Enterprise, Inc.
Description: Magnum Workgroup Hubs are full-function Ethernet 10Mb repeaters that can operate as stand-alone hubs or interconnect into larger networks of any media type. Magnum Workgroup Hubs Models 1008, 1016, and 1024 offer eight, 16, or 24 front-mounted shielded RJ-45 ports
- Number of Ports: 8 to 24 #
- Features: Hub, Local Area Network (LAN), Rack Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: and options to economically support Ethernet networks. For demanding applications where the best quality and the highest reliability is needed, thousands of Magnum 3000s have been installed. These products have proven themselves to be the “best of breed” in 10Mb Ethernet Hubs.
- Number of Ports: 12 to 24 #
- Features: Hub, Local Area Network (LAN), Rack Mount
-
Supplier: Tripp Lite by Eaton
Description: The U336-U03-GB USB 3.0 SuperSpeed to Gigabit Ethernet NIC Network Adapter allows you to turn a single SuperSpeed USB 3.0 computer port into an RJ45 Gigabit network port. It also creates three new additional USB 3.0 hub ports with each port supporting data transfer speeds up to 5 Gbps.
- Number of Ports: 3 #
- Data Rate: 1 Gbps
- Features: Hub, Other
-
Supplier: TelephoneStuff.com
Description: networked games and more. Leviton Gateway Features: - Designed for use in Leviton Structured Media Enclosures - High-speed router with 10/100Mbps Ethernet switch - Connects directly to four devices such as computers or printers - Use the uplink capability to cascade additional hubs or
- Network Equipment: Gateway
-
Supplier: Computer Network Accessories, Inc.
Description: 2 GIGA + 24 Port 10/100 rack mount ethernet switching hub. 24 ports for 10/100Mbps connectivity and 2 ports for 10/100/1000Mbps connectivity. IEEE802.3x compliance with full duplex operation and flow control. Supports NWay protocol and auto detect full and half duplex modes. Supports
- Network Equipment: Switch
-
Supplier: DigiKey
Description: 10-PORT MANAGED ETHERNET SWITCH
- Network Equipment: Switch
-
Supplier: Tripp Lite by Eaton
Description: The U460-003-3A1G USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and connecting to a Gigabit
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: The U460-003-3AG USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, MacBook, Chromebook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and connecting to a Gigabit
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Features: Hub
-
Supplier: Tripp Lite by Eaton
Description: The U460-003-3A1GB USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and connecting to a Gigabit
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Features: Hub
-
Supplier: Allied Electronics, Inc.
Description: Ethernet hubs and other appliances in locations where supplying power separately would be inconvenient. The FL IF 2PSE-F module offers two PoE ports for the Modular Managed Switch (MMS). It is an “endspan” device with power sourcing equipment (PSE) integrated in the switch/hub.
-
Supplier: Omnitron Systems Technology, Inc.
Description: The iConverter 10T/2 is a 10BASE-T to 10BASE-2 media converter that converts between twisted pair (UTP) and coax LANs and joins their collision domains. The iConverter 10T/2 facilitates the connection of a coax segment to a 10BASE-T hub. When using a pair of iConverter 10T/2 converters back
- Network: 10Base-2, 10Base-T
- Connector: BNC, RJ-45
- Form Factor: Module
-
Supplier: Microchip Technology, Inc.
Description: state-of-the-art industry standard streaming and packet formats Synchronous audio streams (PCM, TDM) Isochronous audio/video streams such as (MPEG, H-264) Ethernet frame transport for packet-data applications IEEE MAC addressing for Ethernet Packets MOST High packets for lean file
-
Supplier: Omnitron Systems Technology, Inc.
Description: connectors. The RJ-45 port supports 10BASE-T in either Half or Full-Duplex mode. A UTP crossover switch eliminates the need for a crossover cable and facilitates connectivity to network equipment such as hubs, switches and workstations. The 10FL/T features user-selectable Link Propagate and
- Network: 10Base-FL, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: VersaLogic Corporation
Description: The EPM-NET-100 module combines a high-performance 10/100 Megabit per second (Mbps) Ethernet interface with an on-board DiskOnChip nonvolatile storage site. It features a high-speed PC/104-Plus PCI system interface to support high network data rates. The Ethernet section, based on the
- Data Rate: 100,000 kbps
- Number of Ports: 1
- Operating Temperature: -20 to 85 C
- Protocol / Network: 10Base-T Ethernet, Fast Ethernet
-
Supplier: TelephoneStuff.com
Description: Ethernet 10/100 Base-T/Token Ring Surge Protector (RJ45). Features: - Protects 100 Base-T, 10 Base-T and Token Ring Network Interface Cards, Hubs, or LAN equipment pins protected - 1-8 on RJ-45 Connector - Peak Voltage +/-6000V - Breakover Voltage 8V
-
Supplier: SFCable.com
Description: USB 2.0 Ethernet Adapter offers the most convenient and efficient way to connect with a laptop or desktop computer to an Ethernet network. Make the connection as easy by plugging one end of the cable into the RJ45 receptacle of the Ethernet Adapter and the other end into one
- Features: Cable Assembly, USB 2.0
- Application: Computer Cable, LAN / Ethernet
- Connector Type: RJ-45
- Product Type: Serial / RS-232/422/485, USB
-
Supplier: Omnitron Systems Technology, Inc.
Description: device, the RJ-45 port speed adjusts to either 10Mbps or 100Mbps, and the duplex-mode adjusts to either Full-Duplex or Half-Duplex. Auto-crossover enables the connection to workstations (MDI port) or hub/switches (MDI-X port) without requiring a crossover cable. The 100BASE-FX fiber
- Network: 100Base-FX, 100Base-T, 10Base-T
- Form Factor: Module
- Connector: RJ-45, SC Multimode, SC Single Mode, ST Multimode, ST Single Mode
-
Supplier: TelephoneStuff.com
Description: 4 Outlet Ethernet 10/100 Base-T/Token Ring Surge Protector. Features: - Protects 4 Lines for 10 Base-T/Token Ring, NIC's Hubs or LAN equipment - Pins Protected: 1-8 on RJ-45 Connector - Peak Voltage +/-6000V - Breakover Voltage 8V
-
Supplier: Intel Corporation
Description: The Intel® 82562 fast Ethernet PHY family of controllers are highly integrated platform LAN connect (PLC) devices combining 10BASE-T and 100BASE-TX physical layer capabilities and providing a core ingredient of the enabling solution for the integrated networking connectivity in Intel® I/O
- Pd: 300 milliwatts
- Technology: Ethernet, Fast Ethernet
- Device Type: Physical Layer Controller
-
Supplier: Microchip Technology, Inc.
Description: Interrupt and Bulk-in and Bulk-out USB endpoints. Microchip's UniClock™ technology simplifies the clocking scheme and reduces system BOM costs by using a single 25MHz crystal for both USB and Ethernet connectivity – without the need for additional components when adding USB hubs.
- Operating Temperature: -40 to 85 C
- Features: Other
-
Supplier: Intel Corporation
Description: The Intel® 8255X fast Ethernet controller family provides integrated functions for high-performance, embedded Ethernet applications. They provide optimized solutions for high-speed data transfers and low-cost, embedded applications. The Intel® 82562 fast Ethernet PHY family of
- Number of Ports: 1
- Operating Temperature: -40 to 85 C
- Protocol / Network: Fast Ethernet
- Host Bus: PCI
-
Supplier: Intel Corporation
Description: The Intel® 82562 fast Ethernet PHY family of controllers are highly integrated platform LAN connect (PLC) devices combining 10BASE-T and 100BASE-TX physical layer capabilities and providing a core ingredient of the enabling solution for the integrated networking connectivity in Intel® I/O
- Technology: Ethernet, Fast Ethernet
- Features: Other
- Device Type: Physical Layer Controller
-
Supplier: Intel Corporation
Description: The Intel® 82562 fast Ethernet PHY family of controllers are highly integrated platform LAN connect (PLC) devices combining 10BASE-T and 100BASE-TX physical layer capabilities and providing a core ingredient of the enabling solution for the integrated networking connectivity in Intel® I/O
- Data Rate: 1,000,000 kbps
- Pd: 300 milliwatts
- Technology: Ethernet, Fast Ethernet
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
transmitting Fast Ethernet (100Mbps) and Gigabit Ethernet (1000Mbps) signals across a continuously rotating interface. Designed to eliminate cable twist and ensure uninterrupted data flow, this component is essential for modern industrial automation systems, high-definition video surveillance platforms (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space. The switch offers various in-built traffic optimization (read more)
Browse Network Switches Datasheets for Volktek Corporation -
Taoglas' line of LAN transformers is designed for commercial and industrial-grade applications, supporting 10/100Base-T, 1GBase-T, and 10GBase-T. The Exos series transformers include single, dual, and quad configurations not only for standard applications but also for Power (read more)
Browse Power Transformers Datasheets for DigiKey -
resistance variation (<10mΩ) and high insulation resistance (≥500MΩ), which drastically minimizes signal attenuation, crosstalk, and electromagnetic interference (EMI). This ensures precise, real-time data transmission for position feedback, velocity control, and other critical (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd.
Conduct Research Top
-
Smart Computing Article - Get Wired
CAT5 cable for 10BASE-T (10Mbps [megabits per second]) networks, and 100BASE-T (100Mbps) Fast Ethernet networks. Category 5e, or CAT5e, features improved insulation and is better suited to higher-throughput networking, such as 1000BASE-T, or Gigabit (1000Mbps). CAT5e cable is also backwardly
More Information Top
-
Converged voice, video and data wired-wireless LANs testbed
Experiment 1: use 4 computers in the testbed intercon- riect,ed through a 10 Mbps Ethernet hub .
-
Supporting configurability and real time in RTD channels
Table I provides the values measured on our experimental platform, which consists of a cluster of 133 MHz Pentium PCs running MK 7.3 connected by a dedicated 10 Mbps Ethernet hub .
-
8 Channel Analog Input w DO Data Aquisition Module from Cole-Parmer
Model 18808-66 is a four port 10 Mbps Ethernet hub with four twisted pair ports that connects up to four Ethernet devices.
-
Novel adaptive playout algorithm for voice over IP applications and performance assessment over WANs
Its 10BASE-T transceiver is used to connect the gateway to a standard 10 Mbps Ethernet hub .
-
A Multi-Link Aggregate IPSec Model
The testing environment consists of 2 MA- IPSec VPN gateways (IBM PowerPC 405EP in 266MHz, 64MB Memory, 100BaseT Fast Ethernet Adaptor), a number of 10Mbps ethernet hubs that used as isolated physical links and a network tester NuStream-600.
-
Towards unified self-congestion probing for bandwidth measurement
The cross traffic receiver, the probing receiver and the right interface of the router are connected via a 10Mbps Ethernet Hub .
-
Precise Time Synchronization in Semiconductor Manufacturing
Initially, a 10 Mbps Ethernet hub was used because a low amount of noise was required to introduce time delays into the system.
-
Transparent caching for nomadic WS clients
machines (machines A, B and C) of identical hardware and software configurations: 600Mhz CPU, 512mb RAM, 100Mbps network cards running over a shared 10Mbps Ethernet Hub .
-
The FTT-ethernet protocol: merging flexibility, timeliness and efficiency
The experimental setup used three nodes (PCs), one acting as master and the remaining two as slaves, interconnected by a 10Mbps Ethernet hub .
-
Real-time dependable channels: customizing QoS attributes for distributed systems
The machines are connected via a dedicated 10 Mbps Ethernet hub .
Indicates content that may require registration and/or purchase.