-
Supplier: Koford Engineering, LLC
Description: Slotless design is cog free, and provides very smooth rotation and very low heat rise to avoid affecting temperature sensitive components in scientific instruments and other de-vices. Typically these motors are used to rotate optics, filters, and mirrors mounted onto the end of the
- Other DC Voltage: 12 VDC
- Shaft Size: 0.4 inch
- Diameter / Width: 1.9 inch
- Housing Length: 2 inch
-
Supplier: C.I. Takiron Corporation
Description: Description of Brushless motors ●What is a brushless motor? Brushless motors are designed without the brushes and commutators found in brush motors (such as coreless motors), instead incorporating an electrical control mechanism. To operate,
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0017288842965246377 HP
- Continuous Current: 0.103 amps
- Continuous Torque: 0.020442477876106185 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 10mm Brushless DC Motor Diameter: 10mm Length: 20mm Voltage: 3.7v 7.4v Power: 11.5W Speed: 39300rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The
- Other DC Voltage: 7.4 VDC
- Other Output Power: 0.0154125344263824 HP
- Continuous Current: 0.32 amps
- Continuous Torque: 0.0230088495575221 In-lbs
-
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball or Sleeve Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.2 to 1.2 amps
- Continuous Torque: 0.0000346902654867257 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
- Other DC Voltage: 24 VDC
- Other Output Power: 1.07217630792226 HP
- Continuous Current: 21 amps
- Continuous Torque: 0.0036424778761062 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Ball Bearing Single or Double Shaft Three Phase & 8 Poles CW & CCW IP 45
- Torque Constant: 5.0268 in-oz/amp
- Other Output Power: 0.0703615702073981 HP
- Continuous Current: 10.6 amps
- Continuous Torque: 0.000108407079646018 In-lbs
-
Supplier: Sinotech
Description: Long Life - High Reliability Compact Size High Power Density Single or Double Shaft Three Phase & 8 Poles CW & CCW Speed Control & Hall Sensor
- Other DC Voltage: 24 VDC
- Other Output Power: 0.160826446188338 HP
- Continuous Current: 0.5 to 7 amps
- Continuous Torque: 0.00693805309734514 In-lbs
-
Supplier: Constar Motion Co., Ltd
Description: 10mm 4.5V Outer Rotor Brushless DC Motor Diameter:10mm Lengh :12mm Voltage:4.5V Max. output power :7W Speed:33300rpm. Applications:UAV, Plane,Aeromodelling, etc. Options:Lead wires length,Shaft length,Special coils,Gearheads,Encoder,Driver. The brushless dc
- Other DC Voltage: 4.5 VDC
- Other Output Power: 0.00938154269431974 HP
- Continuous Current: 0.35 amps
- Continuous Torque: 0.0132743362831858 In-lbs
-
Supplier: Hymark/Kentucky Gauge
Description: DESCRIPTION Incremental encoder, size 50 mm UVW commutation signals Through hollow shaft For brushless motors
- Diameter or Width: 1.968505 inch
- Maximum Mechanical Shaft Speed: 6,000 rpm
- Rotor Inertia: 0.0002832 oz-in-sec²
- Operating Temperature: -4 to 212 F
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS MOTOR; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Shaft Diameter:5mm; Inductance:2mHRoHS Compliant: Yes
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 9 = 300 mm (11.81 in.), Stack Length 80 = 203.2 mm (8.0 in.), 2250 RPM, Multi-turn High-resolution Encoder (absolute feedback). Keyed Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180°
- Shaft Speed: 2,250 rpm
- AC Voltage & Frequency: 460 / 480V 60 Hz
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: Pelonis Technologies, Inc.
Description: 13 x 6 mm (0.52 x 0.24 in). Axially Grooved Bearings. 5V (4.5~5.5V range). Brushless Commutation for long life operation. RoHS Compliant.
- Other DC Voltage: 4.5 to 5.5 VDC
- Continuous Current: 0.066 amps
- Shaft Speed: 16,000 rpm
- Features: Brushless
-
Supplier: Pelonis Technologies, Inc.
Description: 13 x 6 mm (0.52 x 0.24 in). Axially Grooved Bearings. 5V (4.5~5.5V range). Brushless Commutation for long life operation. RoHS Compliant.
- Other DC Voltage: 4.5 to 5.5 VDC
- Continuous Current: 0.066 amps
- Shaft Speed: 18,000 rpm
- Features: Brushless
-
Supplier: Newark, An Avnet Company
Description: BRUSHLESS MOTOR W/ 1000 CPR ENCODER; Stepper Motor Type:Single Shaft; Motor Size:42mm; Coil Type:-; Step Angle:-; Torque Max:10in-oz; Current Rating:2.1A; Voltage Rating Max:24VDC; No. of Wires:8; External Length:43mm; Inductance:2mHRoHS Compliant: Yes
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: BL4520 Brushless DC Motor is a high-power outrunner motor designed for applications requiring high torque and strong power output. With a 42 mm stator diameter and optimized electromagnetic design, the motor delivers up to 750 W peak power and high stall torque, making it
- Other DC Voltage: 6 to 24 VDC
- Other Output Power: 1.005165288677115 HP
- Continuous Current: 20 amps
- Continuous Torque: 26.54867256637168 In-lbs
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SERVO MOTOR, 55 MM FLANGE, 9MM SHAFT,ENCODER MULTITURN, BRUSHLESS . FREE 2 YEAR RADWELL WARRANTY
- Features: Brushless
- Motor Type: DC Servomotor
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 60 VDC
- Continuous Torque: 27.1681415929203 to 24.3362831858407 In-lbs
- Rotor Inertia: 0.02172144 oz-in-sec²
- Shaft Speed: 2,740 to 2,630 rpm
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 60 VDC
- Continuous Torque: 8.58407079646017 to 11.7610619469027 In-lbs
- Rotor Inertia: 0.00804288 oz-in-sec²
- Shaft Speed: 4,510 to 4,280 rpm
-
Supplier: maxon
Description: maxon IDX drives consist of an EC-i motor, a magnetic absolute encoder (single-turn), and an EPOS4 positioning controller with integrated field-oriented control (FOC). The high-quality design complies with IP65 protection; only the output shaft needs to be sealed by the customer. The
- Other DC Voltage: 60 VDC
- Continuous Torque: 13.1858407079646 to 18.7610619469026 In-lbs
- Rotor Inertia: 0.014868 oz-in-sec²
- Shaft Speed: 3,380 to 3,195 rpm
-
Supplier: IntelLiDrives, Inc.
Description: I-Force linear actuator comprise of direct drive core-less and hysteresys-free linear brushless motor with integrated position sensing and bearings. They feature extremely high dynamic response and force linearity. For use in applications with force control and linear positioning.
-
Supplier: Portescap
Description: 30ECA64 Large Bone Orthopedic Surgical Motor 30ECA64 Autoclavable Slotless Brushless DC Motor The Ultra 30ECA64 brushless DC slotless motor is optimized for large bone drill and saw surgical applications. Featuring a 4.7mm cannulated shaft, motor
- Other DC Voltage: 11.1 VDC
- Torque Constant: 0.93456 in-oz/amp
- Continuous Current: 18.5 amps
- Continuous Torque: 1.0743362831858403 In-lbs
-
Supplier: Kollmorgen Corporation
Description: be viable solutions where relatively high torque and low speed, pancake type motor configurations are required. Be sure to also check out our new KBMTM series motors which represent the latest in high performance frameless brushless motor products with a more extended
- Other Output Power: 0.0187630853886395 to 4.94541322029141 HP
- Continuous Current: 1.79 to 29.6 amps
- Continuous Torque: 0.0884955752212389 to 336.283185840708 In-lbs
- Rotor Inertia: 0.000016992 to 2.30808 oz-in-sec²
-
Supplier: Pelonis Technologies, Inc.
Description: Winding Type : Star Hall Effect Angle : 120 Degree Electrical Angle Resistance Accuracy : ±10% at 20ºC Inductance Accuracy : ±20% at 1kHz Ambient Temperature : -20ºC~+50ºC Insulation Resistance : 100MO Min, 500VDC Dielectric Strength : 500VAC for one minute Shaft Radial Play : 0.02 Max (450
- Continuous Current: 0.3 amps
- Shaft Speed: 4,610 rpm
- Operating Temperature: -4 to 122 F
- Commutation: Brush
-
Supplier: H2W Technologies
Description: H2W Technologies Limited Angle Torque Motors are ideal for compact, limited angular excursion (<180º), rotary, closed loop servo applications. Unlike conventional rotary brush and brushless motors, the torquers are wound in such a way that no commutation is required for motion
- Maximum Torque: 0.1875 In-lbs
- Shaft or Table Diameter: 1 inch
- Features: Other
- Rotational Output: Shaft
-
Supplier: Genteq
Description: Meet the new standard for HVAC equipment: the X13 standard ECM. When 13 SEER became the new minimum rating for residential AC units in 2006, equipment manufacturers called for a blower motor with improved efficiency over PSC motors. To answer the call, Genteq developed standard ECM, a
- Other Output Power: 0.33 to 1 HP
- Shaft Speed: 600 to 1,100 rpm
- NEMA Frame Size: 48 #
- Output Power: 1 HP, 1/2 HP, 300 W
-
Supplier: Kollmorgen Corporation
Description: nor extra motor features Exceptional quality and value Standard motor sizes, windings and mounts to meet most application needs Easy to use, with standard connector options and matching cables
- Other Output Power: 0.509283746263072 to 1.6618732772795 HP
- Continuous Current: 1.49 to 8.43 amps
- Continuous Torque: 4.2 to 40.1 In-lbs
- Rotor Inertia: 0.060751548 to 0.68540208 oz-in-sec²
-
Supplier: Exlar
Description: Exlar 's brushless servo motor technology provides the highest torque and smallest package available in motion control today. Available in 60, 90 , 115 and 142 mm frame sizes, standard configurations include: UL Recognized 1, 2 or 3 stack lengths in 8 pole configuration 115, 230 and
- Continuous Current: 4.8 to 8.2 amps
- Continuous Torque: 22.6 to 55.8 In-lbs
- Shaft Size: 0.7480319 inch
- Shaft Speed: 4,000 rpm
-
Supplier: Allen-Bradley / Rockwell Automation
Description: Bulletin MPL - Low-Inertia Brushless Servo Motors Product, 460 V, Frame Size 3 = 100 mm (3.94 in.), Stack Length 10 = 25.4 mm (1.0 in.), 5000 RPM, Resolver. Keyless Shaft Extension, SpeedTEC DIN Connector, Right Angle, 180° Rotatable (Quick Connect), No Brake, IEC Metric, Free
- Motor Type: AC Servomotor, DC Servomotor
- Features: Brushless
-
Supplier: Cole-Parmer
Description: • Chuck guard encloses spinning chuck for added safety • Set speed maintained as fluid viscosity changes • Includes tare function to set torque reading at zero The unique, two-speed transmission delivers constant performance under changing condistions. Mixer features a sparkless, brushless DC
- Motor Speed: 20 to 3,000 rpm
- Motor Power: 0.2 HP
-
Supplier: Kollmorgen Corporation
Description: The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options,
- Other Output Power: 0.234538567357993 to 15.8146005418533 HP
- Continuous Current: 1.48 to 32.4 amps
- Continuous Torque: 5.65 to 638 In-lbs
- Rotor Inertia: 0.013169916 to 12.5468232 oz-in-sec²
-
Supplier: FAULHABER MICROMO
Description: High torque and speed rigidity thanks to 14-pole technology Speed control in tight installation spaces; thanks to the high number of poles of the motors, also available in the low speed range from 200 min-1 Modular, diameter-compliant mounting concept with integrated current limitation Simple
- Other DC Voltage: 24 VDC
- Torque Constant: 4.07808 in-oz/amp
- Gearbox Efficiency: 95 %
- Shaft Size: 1.6535442 inch
-
Supplier: FAULHABER MICROMO
Description: High torque and speed rigidity thanks to 14-pole technology Speed control in tight installation spaces; thanks to the high number of poles of the motors, also available in the low speed range from 200 min-1 Modular, diameter-compliant mounting concept with integrated current limitation Simple
- Other DC Voltage: 24 VDC
- Torque Constant: 4.956 in-oz/amp
- Gearbox Efficiency: 95 %
- Shaft Size: 1.2598432 inch
-
Description: Continuous torque up to 235 Nm and peak torque up to 1161 Nm Hollow shaft options (up to 75 mm diameter) Rated speeds from 200 to 1500 rpm Two motor technologies: HP: High precision SP: Standard precision Position feedback options: Resolver: precision ±1 arc-min or ±10 arc-min SinCos
- Other Output Power: 3.3559118437966613 to 4.432108812873626 HP
- Continuous Current: 8 to 20 amps
- Continuous Torque: 557.5221238938053 In-lbs
- Rotor Inertia: 1.04651268 to 1.64694756 oz-in-sec²
Find Suppliers by Category Top
Featured Products Top
-
long-term reliability. Our 17mm brushless gimbal motor addresses these needs with high rotational speed up to 26,000 rpm, (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
The High Torque 38mm Outer Rotor BLDC Motor offers a compact yet powerful solution. Featuring high torque output, 8800 rpm speed, and multi-voltage compatibility (24V/36V/48V), it supports lightweight UAVs and aeromodelling designs while (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
This 64mm diameter high-power brushless DC motor offers a reliable, efficient, and space-optimized solution for demanding applications such as drones and model aircraft. With a peak output of 7165W and a high-speed capability of 9500rpm, it delivers exceptional (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
As medical equipment, robotics, and industrial automation systems continue moving toward compact designs and higher performance requirements, motors must provide stable output, high efficiency, and flexible integration within limited installation space. The 25mm dual shaft DC motor combines (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
MICROMO launches the new generation of metal brush commutated motors, the FAULHABER 1024 SR series with a diameter of 10 mm. In combination with a gearhead, its output torque can achieve 300 mNm, twice that of similar products on the market. Thanks to a superior torque/speed ratio (flat slope (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
Product Overview Engineered for UAV and handheld gimbal applications, this 24mm hollow-shaft brushless DC motor delivers high performance in a space-saving design where space and precision matter most. It combines rapid rotational speed with robust reliability, and its (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
When reliability and efficiency matter, the 76mm-10 DC micro motor stands out for its exceptional performance in household appliances and power tools. Engineers often face the challenge of integrating powerful (read more)
Browse DC Motors Datasheets for Yuyao Baida Electric CO., LTD. -
10mm Micro DC Servo Motor: Compact, Precise, and Versatile The 10mm Micro DC Servo Motor is designed to deliver exceptional performance in a compact form factor, making it an excellent choice for engineers working on space-constrained applications (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
This 25mm dual shaft DC motor is engineered for applications requiring compact size, high efficiency, and precise control. Its dual shaft configuration enables (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd
More Information Top
-
A mechatronics approach to the design of light-weight arms and multifingered hands
Miniaturizing the artificial muscle down to a nut diameter of 10 mm in combination with a specially designed brushless DC- motor with hollow shaft was a first important step.
-
Electromechanical systems to enhance the usability and diagnostic capabilities of ultrasound imaging
6 Motor support Holds motor and shaft; screws ad- Machined from just pulley/pulley distance, belt aluminum tension 7 Brushless servo Provides torque; diameter: 16 Maxon EC-16 motor mm 232241 8 Coupling Transmits torque … McMaster misalignment of motor and shaft 2463K1. .... cell Converts contact force to an ana- Futek LSB200 log voltage; mounts probe 10 & 12 Probe…
-
Design criteria and operation analysis of a high speed brushless PM micro-motor
Fig. 1 – Schematic section drawing of a 2-pole, 3-phase, PM brushless micro- motor , with a slotless type stator. .... extended within an angle θs < 60°); the coil pitch θp is to be defined; (3): central zone of the shaft , consisting of solid ferromagnetic … step (≤ 0.5 mm ) in case obtained upon … to lock the PMs; ( 10 ): possible inter-magnet zone…
-
UI’lIJZATION 01; 3’} 11’ S/1” 1’1;1.1 1’] 1. I-EST ASSISTAN’ l< Ol;OT (STAR)
}’011 VISUAL ANI) “I”tl I!l{hl AI. ,\ NAIYSIS OF A1{’I’lC’1.ES IN THE
T} IIKMAI, V...
The z-axis motion is provided by a 7 Al III ((~2. !, in-lb), brushless DC motor that is ratml to (}~-wr ,ate in cold vacuum collcIitions. .... 24 VIJC f:lil-si~f~ brake that cmgages whenever the c1 rive n,() It); power is turned off, is connected to the back of i hc drive shaft . q’hc z-axis motc … il,-li II( 254 mm ( 10 inch) pulleys thrcmgh a…
-
Encoder - Nasa Tech Briefs :: NASA Tech Briefs
With industry-standard 50mm diameter and short 36 mm mounting depth, the encoder is suited for use on NEMA 23 and 34 size brushless servo and stepper motors . .... It is available with 6mm or 8mm hollow or hub shafts , or a 9mm shaft with 10 :1 taper.
-
Mechanical Ice Drilling Technology
The motor driving the drill head is a brushless Koll- morgen Frameless motor (stall torque 5.9 Nm, peak torque 23.7 Nm, voltage 400 … with a hall sensor option for servo commutation and a large hollow shaft in its center allowing .... This motor with its driver directly provides the right torque (* 10 Nm) at the right rotation speed … of this motor (including a custom-made shield to protect it from the fluid) is 88 mm .
-
Axial Flux Permanent Magnet Brushless Machines
1 — stator coil, 2 — PM, 3 — shaft , 4 — bearing, 5 — hub, 6 — rotor ferromagnetic yoke, 7 — stator ferromagnetic yoke, 8 — base plate, 9 — pole fingers, 10 — nonmagnetic ring. .... According to [129], for a HDD AFPM brushless motor with a 51- mm stator outer diameter, .
-
Characterization of a pumping system in Martian-like environment
[3] Esposito, F., et al. ‘MEDUSA: water vapor close to the surface o [4] Scaccabarozzi, D., et al. ‘Desi shutter mechanism for planetary 93, pp. 207-216. e rotor shaft is shown in Fig. 10 . shaft at about 850 Hz, which is .... The overall e motor ) was about 50g and the th 26 mm diameter and 43 mm. .... ed on a Maxon EC 20 brushless mass without control electronics).
-
Electromechanical Unit Helps Artificial Heart
The shaft travel is ± 10 mm at a maximum force of 100 N. .... Comparative analyses of various designs of such systems for artificial blood circulation have demon- strated that electromechanical drives of modular de- sign based on the planetary roller screw mechanism and brushless DC motors are the most promising trend in transplantology (4).
-
Permanent circulatory support systems at the Pennsylvania State University
A larger size intended for experimental implantation in calves has a 100 cc stroke volume, 10 1/min maximum output, and 25 mm outlet and 29 mm inlet valves. .... A brushless dc motor provides the driving torque which is converted to the linear pusher plate motion by a roller- screw actuator. .... houses a number of threaded rollers which move in a planetary motion about the central threaded shaft .
Indicates content that may require registration and/or purchase.