-
Supplier: Daheng New Epoch Technology, Inc.
Description: SM TO18 FP
- Wavelength Range: 1,550 nm
- Laser Power: 10 milliwatts
- Laser Type: Laser Diodes
-
Supplier: Newport MKS
Description: The LPM1550-05E Laser Diode Module is an economical choice for applications that only need laser diode modules with simple, more economical fixed output power supply The LPM modules include the diode and collimating optics in a single case. This Fabry-Perot (FP)
- Lamp / Output Power: 0.005 watts
- Features: Specialty / Other
-
Supplier: Laserglow Technologies
Description: The LRD-1550 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 1550 nm and a wide range of output power levels from 100 mW to 600 mW with a high level of long-term output power stability and long operating lifetime at an
- Wavelength Range: 1,550 nm
- Laser Power: 100 to 3,000 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
-
Supplier: Newport MKS
Description: The LQC1550-05E CW Laser Diode Module is an economical choice. It includes the diode and collimating optics in a single case. This Fabry-Perot (FP) 1550 nm Laser Diode Module with a 5 mW CW elliptical beam comes in a self contained module. It requires a 5 VDC
- Lamp / Output Power: 0.005 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: The LQA1550-05E Laser Diode Module with Analog Modulation is a self-contained LD module with superior optical quality, a very high precision current source and a PID temperature controller, built in the module. This Fabry-Perot (FP) 1550 nm typical Laser Diode Module with
- Lamp / Output Power: 0.005 watts
- Features: Specialty / Other
-
Supplier: Newport MKS
Description: Circular beams are generated using a micro lens built in the diode laser and exhibit better quality than elliptical versions. The wavelengths indicated are typical values only, due to the nature of FP lasers. LPMS Power Supplies Recommended for Use with Laser Diode
- Lamp / Output Power: 0.005 watts
- Features: Specialty / Other
-
Supplier: Laserglow Technologies
Description: The LLD-1550 Series of Low-Noise Collimated Diode Lasers are ideal for applications requiring less than 1% noise and output power levels from 100 mW to 600 mW. These 1550 nm IR lasers maintain a high level of long-term output power stability and long operating lifetime at an
- Wavelength Range: 1,550 nm
- Laser Power: 100 to 600 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: Laserglow Technologies
Description: The LID-1550 Series of Enhanced Profile Collimated Diode (Semiconductor) Lasers are ideal for applications requiring both a wavelength in the IR range and a good beam profile typically unavailable in a diode laser. This series is available in a range of output power
- Wavelength Range: 1,550 nm
- Laser Power: 50 to 200 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 7.999999999999993 millirad
-
Supplier: Utmel Electronic Limited
Description: LASER DIODE 650NM 500MW
- RoHS Compliant: RoHS Compliant
-
Supplier: Edmund Optics Inc.
Description: are sealed in box. User cannot access diode or diode-fiber interface. Fiber uses non-epoxy high power connector with the industry standard termination for high power lasers, SMA. Intense spots as small as 0.3mm dia. can be projected. Uses actively aligned AR coated aspheric
- Wavelength Range: 1,540 to 1,560 nm
- Laser Power: 250 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 10 to 30 C
-
Supplier: Edmund Optics Inc.
Description: IP67 Environmentally Sealed with Simple Thread Mount Focusable Output Beam Up to 80mW of Output Power Up to 1MHz Modulation Frequency These Harsh Environment (HE) laser diode modules are available in two wavelengths, Blue (450nm) and Violet (405nm), with output powers up to 80mW. These
- Wavelength Range: 405 nm
- Laser Power: 40 milliwatts
- Operating Voltage: 5 to 30 volts
- Operating Temperature Range: -10 to 50 C
-
Supplier: ROHM Semiconductor GmbH
Description: RLD63NPC5 is 635nm single mode Laser Diode for Sensor, Bar-code scanner, Leveling, Ranging.
- Wavelength Range: 630 to 645 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 33 milliamps
- Beam Divergence: 558.5053606381857 millirad
-
Supplier: Edmund Optics Inc.
Description: Visible and Near IR Models Focusable from 20mm to Infinity Designed as a compact diode for laboratory and industrial applications, this laser uses sophisticated electronics to promote long life and reliable performance. Its features include output power stabilization, integral drive
- Wavelength Range: 670 nm
- Laser Power: 3 milliwatts
- Operating Voltage: 110 to 240 volts
- Beam Divergence: 0.49999999999999917 millirad
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 655NM, 7mW; Wavelength Typ:650nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
-
Supplier: ROHM Semiconductor GmbH
Description: RLD94PZJ5 is 940nm multi mode Laser Diode for Motion Sensor, 3D Depth Sensor.
- Wavelength Range: 932 to 952 nm
- Operating Voltage: 2.2 volts
- Operating Current Range: 325 milliamps
- Beam Divergence: 523.5987755982991 millirad
-
Supplier: World Star Tech
Description: Overview of WLD-10-650N Laser Diode WLD-10-650N laser diode has Single Mode. WLD-10-650N is ideal for pointing/alignment applications demanding reliable operations with a long lifetime and stable output power.
- Wavelength Range: 650 nm
- Laser Power: 10 milliwatts
- Operating Temperature Range: 70 C
- Laser Type: Alignment Lasers, Laser Diodes
-
Supplier: ProPhotonix, Ltd.
Description: often less responsive. The green laser module consists of an anodized aluminum housing, laser diode, drive circuit and collimating lens. Electrical connections are made via external flying leads.
- Wavelength Range: 532 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 4 to 6 volts
- Operating Current Range: 300 milliamps
-
Supplier: Edmund Optics Inc.
Description: or voltage source. The output can be modulated rapidly with any arbitrary waveform. The module contains an industrial quality laser diode with built-in monitoring photodiode. An efficient processor controlled driver circuit is fully protected and matched to the diode. The stable
- Wavelength Range: 655 nm
- Laser Power: 5 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 4 milliamps
-
Supplier: VAST STOCK CO., LIMITED
Description: Laser Diodes 1310NM LC ROSA, 10Gbps, LR
- Laser Type: Laser Diodes
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 633 nm
- Laser Power: 30 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: Toptica Photonics, Inc.
Description: TOPTICA’s TopMode lasers operate as easily as a HeNe, but also offer higher power and blue wavelengths. The TopMode series sets records in terms of power, coherence and wavelength stability. The proprietary CoHerence-Advanced Regulation Method (CHARM) provides an active stabilization of the
- Wavelength Range: 405 nm
- Laser Power: 50 milliwatts
- Operating Voltage: 100 to 240 volts
- Operating Temperature Range: 15 to 30 C
-
Supplier: ODG (Origin Data Global)
Description: LASER DIODE 780NM 10MW 10.4MM
-
Supplier: OSI Optoelectronics
Description: The SCW 1590 series laser diode module is a 20 mW 1550 nm DFB laser diode packaged in a 14 pin butterfly or DIL. The laser diode is optically coupled and aligned to a Panda PM fiber pigtail and includes a back facet monitor detector, thermoelectric cooler
- Wavelength Range: 1,550 nm
- Laser Power: 20 milliwatts
- Operating Temperature Range: -30 to 70 C
- Features: Fiber Pigtailed, Other, Thermoelectric Cooling
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, 635NM; Wavelength Typ:635nm; No. of Pins:3Pins; Diode Case Style:-; Output Power:5mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:50°C; Current Rating:33mA; Product Range:- RoHS Compliant: Yes
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 775 to 800 nm
- Laser Power: 10 milliwatts
- Operating Voltage: 1.5 to 2.4 volts
- Operating Current Range: 25 milliamps
-
Supplier: First Sensor AG
Description: We offer a wide range of laser diodes in the wavelength range between 635 nm and 905 nm. The large selection covers lasers with up to 100 mW single-mode CW operation as well as high-power multi-mode lasers.
- Wavelength Range: 645 to 665 nm
- Laser Power: 35 milliwatts
- Operating Voltage: 1.8 to 2.6 volts
- Operating Current Range: 75 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor
- Wavelength Range: 685 nm
- Laser Power: 45 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Toptica Photonics, Inc.
Description: The iBeam smart WS is the ultimate choice when looking for a compact and narrow linewidth OEM diode laser system. It is the wavelength stabilized version of the iBeam smart featuring reliable wavelength-stabilized diodes. Combined with iBeam smart’s flexible, microprocessor
- Wavelength Range: 785 nm
- Laser Power: 120 milliwatts
- Operating Voltage: 12 volts
- Operating Current Range: 2,000 milliamps
-
Supplier: Newark, An Avnet Company
Description: LASER DIODE, APC, 655NM; Wavelength Typ:655nm; No. of Pins:2Pins; Diode Case Style:TO-5; Output Power:7mW; Data Rate Max:-; Laser Class:-; Operating Temperature Min:-10°C; Operating Temperature Max:70°C; Current Rating:27mA RoHS Compliant: Yes
-
Supplier: Laserglow Technologies
Description: The LRD-0880 Series of Collimated Diode (Semiconductor) Lasers are ideal for applications requiring a wavelength of around 880 nm, output power levels from 1000 mW to 2.5 W, and a high level of long-term output power stability and long operating lifetime at an aggressively competitive
- Wavelength Range: 880 nm
- Laser Power: 1,000 to 2,500 milliwatts
- Operating Temperature Range: 10 to 35 C
- Beam Divergence: 3.000000000000002 millirad
-
Supplier: ProPhotonix, Ltd.
Description: An economical range of compact, 8mm diameter, laser diode modules for integration into systems and handheld instrumentation where space is at a premium. Typical applications are targeting, industrial alignment such as pre-press plate alignment, laser alignment for label and
- Wavelength Range: 635 to 650 nm
- Laser Power: 0.9 to 4 milliwatts
- Operating Voltage: 3 to 6 volts
- Operating Current Range: 50 milliamps
-
Supplier: IDEX Health & Science
Description: The Melles Griot 85 BDD-series, directly doubled diode laser, combines the highest efficiency available in a 488-nm solid-state laser with features that make it an indispensable tool for a wide range of applications. Its compact size and universal OEM controller make it easy to
- Wavelength Range: 488 nm
- Laser Power: 20 milliwatts
- Laser Type: Solid State Lasers
-
Supplier: ProPhotonix, Ltd.
Description: Industrial laser diode modules are designed to be a complete OEM laser solution for heavy duty industrial manufacturing processes such as micro-machining, marking, cutting, drilling, welding, forming, soldering and many other industrial laser uses where superior quality,
- Wavelength Range: 635 to 830 nm
- Laser Power: 0.97 to 30 milliwatts
- Operating Voltage: 5 volts
- Operating Current Range: 50 to 100 milliamps
-
Supplier: Hamamatsu Photonics Europe
Description: The PLP-10 is an ultrashort pulsed light source that utilizes a laser diode (LD). It consists of a LD head and a controller. 11 types of LD head are available to accommodate various wavelengths, enabling optical output over a broad wavelength range of 375 nm to 1550 nm. PLP-10 is ideal
- Laser Type: Laser Diodes
- Laser Output: Pulsed
Find Suppliers by Category Top
Featured Products Top
-
-power infrared laser diode emitting at 850 nm with up to 260 mW continuous output. It features stable single-mode operation, low threshold current, and a wide operating temperature range, making it ideal for applications in night vision, laser modules, and optical sensing. Designed for efficiency and (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40071MG - 405 nm, 300 mW Violet Laser Diode Ushio HL40071MG is a 405nm single mode violet diode laser diode with 300mW output power packaged in a compact 5.6mm (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL65222DG Laser Diode HL65222DG is a high-performance 660 nm red laser diode from Ushio, designed for demanding industrial and biomedical applications. Housed in a 5.6 mm TO-56 package, this single transverse mode laser delivers a continuous-wave optical output of 210 mW and a pulsed output (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL67001DG is an AlGaInP visible single mode red laser diode designed for high optical output power and stable operation, featuring a (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Ushio Violet Laser Diodes: HL40033G: A 1000 mW, 405 nm violet laser diode, ideal for imaging, biomedical, and industrial applications. HL40071MG: A new single-mode 405 nm laser diode with a maximum power of 300 mW, perfect for high (read more)
Browse Diode Lasers Datasheets for World Star Tech -
HL40033G – High Power 405 nm 1 Watt Violet Laser Diode Typical Features Optical output power: 1,000mW (CW) Violet Lasing: 405nm Typ (read more)
Browse Diode Lasers Datasheets for World Star Tech -
Osram 5W Blue Laser Diode in a compact 9mm TO can package.. Typical Features 447 nm emission wavelength TO90 package ESD protection diode Laser Diode isolated against package High (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL65303HD is a high power red laser diode by USHIO, distributed by World (read more)
Browse Diode Lasers Datasheets for World Star Tech -
USHIO LASER DIODES HL85023MG is an 850 nm infrared laser diode designed for high output power (read more)
Browse Lasers Datasheets for World Star Tech -
diode has Single Mode. WLD-100-685 is ideal for measurement applications applications demanding reliable operations with a long lifetime and stable output power. WLD-100-685 is a high power 685 nm laser diode with key features and applications as follows: CW to high power (read more)
Browse Lasers Datasheets for World Star Tech
More Information Top
-
Performance enhancement of Raman optical time domain reflectometer using Golay codes
Such electrical pulses are converted into optical pulses by a single mode fiber-pigtailed semiconductor laser diode ( 1550 nm , 85 mW , 10 nm FWHM, Model SCW1531, MA-COM) directly modulated using a high speed current driver.
-
Temperature and current coefficients of lasing wavelength in tunable diode laser spectroscopy
The lasing spectral linewidth is not a critical characteristic for spectroscopy and 1300- and 1550-nm-band laser diodes used showed suffi- ciently narrow linewidth, for example, less than a few MHz at 10 mW for 1550 - nm -band laser diodes .
-
A novel photonic magnetometer for detection of low frequency magnetic fields
The current generation, shown in Figure 3, contains: a 1550 nm diode laser source with up to 10 mW optical output power; two photodiodes to detect the return signal; a 24-bit, 10 kS/s ADC; current and voltage bias sources (AC and …
-
Three-stage all-in-fiber MOPA source operating at 1550 nm with 20W output power
In our experiments the 3-stage MOPA system was seeded with a DFB telecom laser diode emitting 10 mW of optical power at 1550 nm wavelength.
-
Theoretical and experimental results for 1550-nm light scattering in clouds and their predictions for pulse broadening effects on high-throughput optical commu...
A single laser diode source was employed ( 10 mW output at 1550 nm wavelength coupled into a single-mode fiber) split into two parts, each entering an erbium doped fiber amplifier (EDFA) capable of outputting up to half a watt of radiation …
-
Dual mode luminescence in rare earth (Er3+ /Ho3+ ) doped ZnO nanoparticles fabricated by inclusive co precipitation technique
… a 1009 objective (NA 0.9) in the confocal microscope so that both DC and UC fluorescence distribution could be ascertained under excitation of UV (375 nm, 10 mW ) and IR diode lasers (980 nm , 300 mW and 1550 nm, 8 mW).
-
Intensity and phase noise caused by stimulated Brillouin scattering
Light from a laser diode (LD) with 1550 - nm wavelength and 10 - mW power is amplified by an erbium-doped fiber amplifier (EDFA) and attenuated by a variable optical attenuator (VOA).
-
Investigation of shock waves in explosive blasts using fibre optic pressure sensors
The fibres were single-mode at 1550nm and the sensors were interrogated with high stability 10 mW laser diode sources at 1532, 1547 and 1563 nm.
-
Photonic remoting of AN/SPQ-9B ADM ultra high dynamic range radar
In the DMOD FOL (fig. 2b), the RF signal directly modulated a 10mW , low-noise, single frequency, 1550 nm DFB laser diode .
-
Novel near-field optical probe for 100-nm critical dimension measurements
We assume a 1 mW 1550 nm diode laser coupled to a 70 tm long Bragg resonator with 10 % coupling efficiency.
Indicates content that may require registration and/or purchase.