-
Supplier: Newark, An Avnet Company
Description: EYE LOUPE INSPECTION MAGNIFIER, 6X-25X; Magnifier Type:Eye Loupe; Arm Length:-; For Use With:Inspection Applications; Magnification:6x to 25x; Product Range:-; Plug Type:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: Tools, Magnifiers Inspection; Magnifier Type:Headband Magnifier; Arm Length:-; For Use With:-; Magnification:3.5X; Product Range:-; Plug Type:- RoHS Compliant: NA
-
Supplier: Titan Tool Supply, Inc.
Description: The Ion 4.3 is an award winning inspection magnifier that provides a crystal clear image for the user. Suitable for quick and immediate use, the Ion is fast to start, comfortable to hold and highly intuitive to use as the product has been designed to replicate the look and feel of an
- Magnification: 4 to 14 X
- Applications: Assembly
- Type / Mounting: Handheld
- Features: Illuminated
-
-
Supplier: Newark, An Avnet Company
Description: INSPECTION MAGNIFIER, 10X, 8 UV LED ROHS COMPLIANT: YES
-
Supplier: Newark, An Avnet Company
Description: MAGNIFIER, INSPECTION, HAND HELD, 5X; Magnifier Type:Hand Held Magnifier; Arm Length:-; For Use With:Quality Control and Inspection Personnel; Magnification:5X; Product Range:Magna-Lite Series; Plug Type:- RoHS Compliant: Yes
-
Supplier: Edmund Optics Inc.
Description: These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design (the 15X contains coated achromatic lenses). The clear acrylic base allows ambient light to illuminate subject. Note:
- Magnification: 10 X
- Type / Mounting: Handheld
-
Supplier: Edmund Optics Inc.
Description: These excellent multiple lens Peak magnifiers offer superior image quality and are ideal for quick inspection. Features optical glass elements in a fixed focus design. The clear acrylic base allows ambient light to illuminate subject. They all also include a built-in flashlight
- Magnification: 10 X
- Type / Mounting: Handheld
- Features: Illuminated
-
Supplier: RS Components, Ltd.
Description: Inspection eyepiece w/plastic lens,9X
- Magnification: 9 X
- Features: Other
-
Supplier: Edmund Optics Inc.
Description: Extra Long Eye Relief Accepts Contact Reticles Wide, Flat Field of View Assures True Color Viewing This magnifier is ideal for backlit inspection applications since the opaque base shuts out ambient light. Also useful for focusing images on ground glass or can be used as an eyepiece in
- Magnification: 6 X
- Type / Mounting: Handheld
-
Supplier: Edmund Optics Inc.
Description: Extra Long Eye Relief Accepts Contact Reticles Wide, Flat Field of View Assures True Color Viewing This magnifier is ideal for backlit inspection applications since the opaque base shuts out ambient light. Also useful for focusing images on ground glass or can be used as an eyepiece in
- Magnification: 9 X
- Type / Mounting: Handheld
-
Supplier: All-Spec Industries
Description: The All-Spec 230-101 is a deluxe rectangular fluorescent magnifier lamp with adjustable magnifier lens and a clamp base. All-Spec 230-101 Features: 47" Spring balance arm which can be secured in any position 3 Diopter, 7" x 4-1/2" diameter adjustable lens Comes with three 9 watt
- Magnification: 1.75 X
- Type / Mounting: Arm / Boom / Clamp
- Applications: Assembly, Electronics Manufacturing, Forensics, Industrial Inspection
- Features: Illuminated
-
Supplier: Seedburo Equipment Company
Description: Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you maneuver the lamp easily. The 5-inch, 3-diopter lens increases
-
Supplier: Seedburo Equipment Company
Description: Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you maneuver the lamp easily. The 5-inch, 3-diopter lens increases
-
Supplier: Seedburo Equipment Company
Description: Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you maneuver the lamp easily. The 5-inch, 3-diopter lens increases
-
Supplier: Seedburo Equipment Company
Description: Seedburo's Circline Magnifier Lamp provides uniform lighting to illuminate and enlarge objects placed under the lens. Unit is ideal for laboratories, quality control and grain inspection. Built-in handle lets you maneuver the lamp easily. The 5-inch, 3-diopter lens increases
-
Supplier: Cole-Parmer
Description: • Improve inspection measurements Use these optional measuring scales with the Hastings triplet measuring magnifiers (03882-10 and -50) and the handheld Lenscope
magnifiers (03882-30 and -40). Scales simply screw onto the bottom of each magnifier lens. -
Supplier: Luxo Lamp Ltd.- Canada
Description: IFM Magnifiers - ideal light-duty magnifiers for low-power inspection. With a sturdy, stamped steel shade, these magnifiers feature a 5" diameter, 3-diopter (1.75X) or 5-diopter (2.25X) lens and choice of 45" or 30" arm lengths. IFM Magnifiers are a smart,
- Magnification: 1.75 to 2.25 X
- Type / Mounting: Arm / Boom / Clamp
- Applications: Industrial Inspection
-
Supplier: Flexbar Machine Corporation
Description: also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (10X Series): 10 Power. Four Elements Coated Lenses. Focusing Ring. For inspection use.
-
Supplier: Flexbar Machine Corporation
Description: also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (10X Series): 10 Power. Four Elements Coated Lenses. Focusing Ring. For inspection use.
-
Supplier: Flexbar Machine Corporation
Description: also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (10X Series): 10 Power. Four Elements Coated Lenses. Focusing Ring. For inspection use.
-
Supplier: Cole-Parmer
Description: • Improve inspection measurements Use these optional measuring scales with the Hastings triplet measuring magnifiers (03882-10 and -50) and the handheld Lenscope
magnifiers (03882-30 and -40). Scales simply screw onto the bottom of each magnifier lens. -
Scales and Balances - 81-34-37 - Measuring Scales;" scale, 0.75" in 0.005" increments -- GO-03882-12Supplier: Cole-Parmer
Description: • Improve inspection measurements Use these optional measuring scales with the Hastings triplet measuring magnifiers (03882-10 and -50) and the handheld Lenscope
magnifiers (03882-30 and -40). Scales simply screw onto the bottom of each magnifier lens. -
Supplier: Flexbar Machine Corporation
Description: also as a high grade magnifier. These are interchangeable in the screw-in mount on the bottom unit. With them, measurements of diameter, radius, angle, and thickness can be made. FEATURES (7X Series): 7 Power. Three Elements. Coated Lenses. Focusing Ring. For inspection use. Sharp
-
Supplier: Safety Glasses USA
Description: The Uvex Stealth, one of the most popular goggles on the market, has expanded to include reading magnifier lenses. The first of its kind, the Uvex Stealth Reader Goggle offers modern design, technology and materials with an extensive range of five magnification strengths. Ideal for workers
-
Supplier: ValueTronics International, Inc.
Description: swept voltage to two terminals of the EUT, measuring the level of current flowing at each voltage. Additional Features: Measures dc Parameter for 2 and 3 Terminal Devices Up to 100 watts Vertical deflection factors from .2 nA/DIV (with magnifier on) to 2 A/DIV Correct deflection factor is
-
Supplier: PCE Instruments / PCE Americas Inc.
Description: The PCE-VM 21 consists of an optical microscope, CCD camera and monitor with LCD display. Due to the 75-fold magnification, it is possible to view very small parts very clearly. The PCE-VM 21 microscope is ideal for investigating solder joints on printed circuit boards, material defects on metal
- Magnification: 10 to 75 X
- Applications: Electronics Manufacturing, Industrial Inspection
- Features: Illuminated, Variable Magnification
- Type / Mounting: Video / Digital
-
Supplier: DigiKey
Description: EYE LOUPE 10X GLASS LENS
- Magnification: 10 X
- Type / Mounting: Loupe
-
Supplier: DigiKey
Description: "Loupe, Swing Out 0.71"" (18.00mm) 10x"
- Magnification: 10 X
- Type / Mounting: Loupe
-
Supplier: Carson Optical, Inc.
Description: The LL-20 LumiLoupe™ from Carson Optical is a 10x power stand Magnifier with pre-focused dual lenses. This Magnifier is ideal for close-up examination of objects, while its transparent acrylic base allows ambient light to illuminate the subject for bright, clear viewing. The
- Magnification: 10 X
- Type / Mounting: Loupe
-
Supplier: Carson Optical, Inc.
Description: The SG-14 SureGrip™ from Carson Optical is a 2x power Handheld Magnifier with an ergonomically designed soft-grip handle for the ultimate in comfort. Its crystal-clear acrylic lens gives you a sharp distortion-free view, and a 10x high-power spot lens allows you to see even the finest
- Magnification: 2 to 10 X
- Type / Mounting: Handheld
-
Supplier: Titan Tool Supply, Inc.
Description: These compact units have their own light source located in a simple powerful pen light which is adjustable on a two-way swivel. The base is detachable by unscrewing and can be removed for special mountings on production lines, etc. The Titan 70 Series Measuring Microscope has a precision vertical
- Magnification: 10 to 20 X
- Type / Mounting: Arm / Boom / Clamp
- Applications: Assembly, Electronics Manufacturing, Industrial Inspection
- Features: Illuminated
-
Supplier: Traceable® Products
Description: Magnifiers provide an in-focus and highly defined view of surface details, illuminating uniformly over the field of observation. High-powered magnification has universal application for precise scientific, plant, and fieldwork. Illuminated magnifiers are supplied with AA replaceable
- Magnification: 3 to 10 X
- Type / Mounting: Handheld
- Features: Illuminated, Other, Variable Magnification
- Applications: Medical / Life Science, Textile, Vision Aid
Find Suppliers by Category Top
More Information Top
-
Federal Register > Monday, January 10, 2011 > [76 FR 1342] Airworthiness Directives; GROB-WERKE GMBH & CO KG Models G102 ASTIR CS, G102 CLUB ASTIR III, G102 CL...
2) In lieu of authorizing a 10x magnifier for inspection as specified in the MCAI, this AD requires you use either a dye-penetrant or magnetic-particle inspection method.
-
Federal Register > Monday, July 30, 2007 > [72 FR 41466] Airworthiness Directives; GROB-WERKE GMBH & CO KG Models G102 ASTIR CS, G102 CLUB ASTIR III, G102 CLUB...
2) In lieu of authorizing a 10x magnifier for inspection as specified in the MCAI, this proposed AD requires you use either a dye penetrant or magnetic particle inspection method.
-
Federal Register > Wednesday, December 24, 2008 > [73 FR 78929] Airworthiness Directives; Aircraft Industries a.s. (Type Certificate G60EU previously held by L...
We are requiring a dye penetrant inspection and a 10X magnifier to detect cracks that could go undetected using only a 6X magnifier.
-
Federal Register > Monday, December 3, 2007 > [72 FR 67841] Airworthiness Directives; Aircraft Industries, a.s. (Type Certificate No. G24EU Formerly Held by LE...
We are requiring a dye penetrant inspection and a 10X magnifier to detect cracks that could go undetected using only a 6X magnifier.
-
Federal Register > Monday, October 17, 2005 > [70 FR 60246] Airworthiness Directives; Bell Helicopter Textron Canada Model 206A, B, L, L-1, L-3, and L-4 Helico...
The commenter further states that since the only difference between the pilot check and the mechanic inspection is the 10X magnifier , pilots need to be certified to perform the 12-hour inspection.
-
Federal Register > Tuesday, September 19, 2006 > [71 FR 54757] Airworthiness Directives; Stemme GmbH & Co. KG Model STEMME S10-VT Sailplanes
Use a minimum 10X magnifier to aid the inspection .
-
Federal Register > Tuesday, February 4, 1997 > [62 FR 5143] Airworthiness Directives; Raytheon Model Hawker 800 and 1000 and Model DH/BH/HS/BAe 125 Series Airp...
… series airplanes equipped with MLG sidestay assemblies on which Post-Mod 252091 steel jack pivots have been installed, except for airplanes as specified in paragraph (d) of this AD: Perform a detailed visual inspection , using a 10X magnifier , to detect cracking of …
-
Federal Register > Friday, October 18, 1996 > [61 FR 54359] Airworthiness Directives; Beech (Raytheon) Model Hawker 800 and 1000 and Model DH/BH/HS/BAe 125 Ser...
… series airplanes equipped with MLG sidestay assemblies on which Post-Mod 252091 steel jack pivots have been installed, except for airplanes as specified in paragraph (d) of this AD: Perform a detailed visual inspection , using a 10X magnifier , to detect cracking of …
-
Cellular pattern recognition towards discrimination of normal skin from melanoma in non-invasive confocal imaging
Human pattern recognition in RCM images is better than clinical inspection with the dermoscope ( 10X magnifier ) because RCM images provide cellular detail, which contains valuable pathological information.
Indicates content that may require registration and/or purchase.