-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Wet Tantalum Capacitor 110uF 75V 10% Axial 1.3R 125C Product overview: ST110-75T2KI from Vishay is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 110.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 75 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon RF Capacitors / Thin Film 250volts 11pF 1% NP0 Product overview: 600F110FT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 0.000011000000000000001 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
-
Supplier: New Yorker Electronics Co., Inc.
Description: SMT Clad RF Capacitors 11µF 300V
- Capacitance Range: 11 microF
- DC Rated Voltage Range (WVDC): 300 volts
- Capacitance Type: Fixed
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: 470uF 25V ±20% Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: Cornell Dubilier
Description: For New Design: Yes Capacitance: 110 µF Voltage DC: — Voltage AC: 250V Tolerance: -10%/+10% Min Temp: -55°C Max Temp: 90°C dV/dt: 4 RMS Current: — ESR: — Diameter: 55.5mm Length: 112mm Thickness: — Width: —
- Capacitance Range: 110.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 250 volts
- Operating Temperature: -55 to 90 C
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: DigiKey
Description: 11pF ±5% 50V Ceramic Capacitor C0G, NP0 0402 (1005 Metric)
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- AC Rated Voltage (WVAC): 50 volts
- Operating Temperature: -55 to 125 C
-
Supplier: Acme Chip Technology Co., Limited
Description: 11.0PF 50.0V
- Capacitance Range: 0.000011000000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP ALUM 220UF 20% 2.5V SMD
- Capacitance Range: 220.00000000000003 microF
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Description: CAP ALUM 47UF 20% 6.3V SMD
- Capacitance Range: 47 microF
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 to 105 C
- Capacitance Type: Fixed
-
Supplier: Utmel Electronic Limited
Description: TAIYO YUDEN - JMK063BC6474KP-F - SMD Multilayer Ceramic Capacitor, 0.47 µF, 6.3 V, 0201 [0603 Metric], ± 10%, X6S, M Series
- Capacitance Range: 0.47000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 6.3 volts
- Operating Temperature: -55 C
-
Description: CAP CER 11PF 50V C0G/NP0 0201
- Capacitance Range: 0.000011000000000000001 microF
- DC Rated Voltage Range (WVDC): 50 volts
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 6.8uF 400V ±20% Plugin,D10xL13mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 6.800000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 400 volts
- Operating Temperature: -40 to 105 C
-
Supplier: Newark, An Avnet Company
Description: SUPER CAPACITOR, 110F, 3V, RADIAL; Capacitance:110F; Voltage(DC):3V; Capacitor Terminals:PC Pin; Capacitance Tolerance:-10%, +30%; Lead Spacing:7.5mm; Lifetime @ Temperature:1000 hours @ 65°C; Capacitor Case / Package:Can RoHS Compliant: Yes
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Through-Hole, 110 uF, 75 V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, Through-Hole, 110 uF, 75 V,
- Capacitance Range: 110.00000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 75 volts
- Operating Temperature: -55 to 85 C
-
Supplier: Richardson RFPD
Description: KYOCERA AVX’s 600F, EIA 0805, Multilayer Capacitor Series offers superb performance in the most demanding RF / Microwave applications requiring consistent and reliable operation. The combination of highly conductive metal electrode systems, and low loss propriety dielectrics, yields Ultra-Low
- Capacitance Range: 0.000011000000000000001 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Electrostatic Capacitors: Ceramic
-
Supplier: Utmel Electronic Limited
Description: In a Pack of 25, AVX Tantalum Capacitor 220µF 10V dc MnO2 Solid ±10% Tolerance TAJ Series
- Capacitance Range: 220.00000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 110PF, 300V, 2%, RADIAL; Capacitance:110pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No
-
Supplier: Win Source Electronics
Description: Temperature Coefficient: CH Family Name: C4520 Categories: Capacitors Dimension: 0.177" L x 0.079" W (4.50mm x 2.00mm) Voltage Rating DC: 3000V (3kV) Thickness (Maximum): 0.051" (1.30mm) Introduction Date: December 21, 2012 ECCN: EAR99 Country of Origin: United States of America Estimated EOL
- Capacitance Range: 0.000022000000000000003 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 3,000 volts
- Operating Temperature: -25 to 85 C
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
Supplier: Newark, An Avnet Company
Description: ALUMINUM ELECTROLYTIC CAPACITOR 30UF, 450V, +100, -10%, AXIAL; Capacitance:30µF; Voltage(DC):450V; Capacitance Tolerance:-10%, +100%; Capacitor Terminals:PC Pin; Lifetime @ Temperature:-; Polarity:Polar; Lead Spacing:-; ESR:6.7ohm RoHS Compliant: Yes
-
Supplier: Lingto Electronic Limited
Description: CAP MICA 11PF 0.5PF 300V RADIAL
- Capacitance Range: 0.000011000000000000001 microF
- Operating Temperature: -55 to 125 C
- Capacitance Type: Fixed
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Allied Electronics, Inc.
Description: Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect
-
Supplier: TDK-Lambda Americas Inc.
Description: make this device easy to use, system designers need to only add input and output capacitors to have a complete DC-DC converter.
- DC Output Voltage: 0.9 volts
- Type: DC/DC Converter
- Technology: Switching
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1303226-SQCAEM110JAJWE Category: Capacitors>Ceramic Capacitors Series: SQ Features: High Q, Low Loss, Ultra Low ESR Applications: RF, Microwave, High Frequency Standard Package: 100 Capacitance: 11 pF Tolerance: ±5% Voltage - Rated: 150V Temperature Coefficient:
- Capacitance Range: 0.000011000000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 150 volts
- AC Rated Voltage (WVAC): 150 volts
-
Supplier: Newark, An Avnet Company
Description: Tantalum Capacitor, Polar, T110 Series, 1 F, 10%, 35 V, Axial Leaded RoHS Compliant: Yes
-
Supplier: TDK Corporation
Description: High Voltage (1000V and over)
- Capacitance Range: 0.000022000000000000003 microF
- DC Rated Voltage Range (WVDC): 3,000 volts
- Insulation Resistance: 10,000 Mohms
- Electrostatic Capacitors: Ceramic
-
Supplier: DigiKey
Description: "110 Ohm ±2% 250mW Power Per Element Isolated 8 Resistor Network/Array ±100ppm/°C 16-DIP (0.300"", 7.62mm)"
- Resistance Range: 110 ohms
- Tolerance: 2 +/- %
- Temperature Coefficient (TCR): 100 ±ppm/°C
- Number of Resistors: 8
-
Supplier: Allied Electronics, Inc.
Description: Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect
-
Supplier: Allied Electronics, Inc.
Description: Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect
-
Supplier: Allied Electronics, Inc.
Description: Specifications Capacitance Range: 21 to 1280 μF Voltage Range: 110 to 330 VAC Operating Temperature:–40°C to +65°C Operating Frequency: 50 to 60 Hz Power Factor: 10% max. (12% 30 μF) Features For Motor Starting and Other Intermittent Duty AC Applications Dual Quick Connect
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Organic Polymer Capacitors 160V 10uF 20% ESR=110mOhms
-
Supplier: Cornell Dubilier
Description: Standard Dipped
- Capacitance Range: 0.000011000000000000001 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- Operating Temperature: -55 to 125 C
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
. Capacitance values range from 0.1 to 15 µF in 34 standard values, at 305 Vac, 50/60Hz. Their operating temperature range is from -40° C to +110° C. The series possesses multiple agency approvals including UL, CSA, and VDE, for safety and performance in X2, across-the-line applications (read more)
Browse Capacitors Datasheets for Knowles -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier -
+150°C. The series is available with capacitance values from 0.2 nF to 0.012 µF and rated voltages from 100 VDC to 500 VDC. Built with silvered mica dielectric and certified to MIL standards, the CM Series ensures long-term stability, low drift, and outstanding repeatability. Ro (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc.