Products/Services for 110 To 18 Volt Transformers
-
Transformers - (2124 companies)Transformers are electrical devices that are designed to transfer energy from one circuit to another by electromagnetic induction.A basic transformer consists of two coils of wire wrapped around a core, known as the primary coil and secondary coil...
-
Power Transformers - (1034 companies)...do not provide electrical isolation, but are smaller, lighter, and cheaper than dual winding transformers. These devices are often used to step voltages up from 220-240 V to 110-120 V for residential use. Variable autotransformers (or variacs) provide... -
AC-DC Adapters - (409 companies)AC-DC adapters accept AC input voltage directly from a wall outlet, and output DC voltage. -
Isolation Transformers - (181 companies)Isolation transformers provide electrical decoupling or isolation to two connected circuits. They have a turn ratio of 1:1. Isolation transformers provide electrical isolation to two connected circuits. Electrical isolation of two circuits...
-
RF Transformers - (127 companies)RF transformers transfer energy from one circuit to another by electromagnetic induction. Typically, they are used to increase or decrease voltage as it passes from one side through the other. RF transformers are devices designed to transfer energy... -
Transformer Winding Services - (152 companies)Transformer winding services design transformers and other magnetics products for application-specific and OEM usage in a variety of industrial, medical, military, aerospace, telecommunications, commercial and specialty applications. Transformer...
-
Flyback Transformers - (32 companies)Flyback transformers (FBT) or line output transformers (LOPT) are designed to produce a very high voltage by storing energy in their magnetic windings. Flyback transformers (FBT), or line output transformers (LOPT), are designed to produce a very...
-
Signal Transformers - (436 companies)Signal transformers transfer information from one circuit to another by electromagnetic induction. They are used to increase or decrease the voltage from one side of a power transformer to the other. Signal transformers are used as a step-up...
-
Single Phase Transformers - (89 companies)Single-phase transformers output single-phase AC power, typically while stepping-up or stepping-down the voltage between two circuits. Single-phase transformers accept single-phase AC power and output single-phase AC power, typically at a higher...
-
Voltage and Potential Transformers - (72 companies)Voltage and potential transformers are used to measure voltage (potential). The secondary voltage is substantially proportional to the primary voltage and differs from it in phase by an angle that is approximately zero. Voltage and potential...
Product News
-
MP Metal Products
R-110 Pre-Painted Aluminum Stiffener R-110 Pre-Painted Aluminum Stiffener -- Strength, Style, and Seamless Integration. The R-110 is a precision-engineered, 0.05" thick x 0.200" high x 3" wide pre-painted aluminum stiffener designed for strength, durability, and visual appeal. Ideal for OEM applications, it 's often used as a splice joint or connector between components, delivering both structural stability and corrosion resistance right out of the box. Manufactured through a coil-based process, the R-110 offers exceptional cost... (read more) -
SAB BRÖCKSKES GmbH & Co. KG
Highly Flexible Single Core for E-Mobility-B 110 C The B 110 C is designed for adapting DUTs (devices under test) to test bench systems, as a power supply line for large electric motors or generators, and wherever high currents need to be transmitted safely and reliably. This makes the cable a versatile solution for e-mobility development and validation environments. A key advantage lies in its easy installation: The finely stranded conductor design and the use of silicone as insulation and sheath material enable effortless handling, even... (read more)Browse Electrical Power Wires Datasheets for SAB BRÖCKSKES GmbH & Co. KG -
Majestic Transformer Co.
Auto Transformers for Use with American Equipment Majestic Transformer Company's transformers for this application are AUTO-WOUND with a secondary voltage of 110 - 120V and will suit most American domestic appliances. The transformers are enclosed in portable silver grey cases with standard American socket outlets and UK standard cable & plug input, (other European plugs available to order). All units are fused on the input winding. All units have rubber feet and those rated 500VA and above have a carrying handle for convenience. The input... (read more)Browse Autotransformers Datasheets for Majestic Transformer Co. -
Triad Magnetics
Why Transformer Insulation Ratings Matter by temperature rating and deduced from the total sum of the temperature rise, hotspot allowance, ambient temperature, and safety margin. Ratings also help define a transformer 's overload capability. Class 105: Insulation class A features an average winding temperature rise of 55 C, hot spot temperature rise of 65 C, and maximum winding temperature of 105 C. Class 130 or 150: Insulation class B features an average winding temperature rise of 80 C, hot spot temperature rise of 110 C, and maximum winding... (read more)Browse Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Custom Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Transformers Datasheets for Triad Magnetics -
Triad Magnetics
Instrument Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more) -
Triad Magnetics
Current Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more) -
Triad Magnetics
Isolation Transformers Triad Magnetics' pioneering design process promotes innovation. There are thousands of Triad Magnetics designs providing application solutions throughout the world, from data processing to telecommunications to power conversion. Our engineers are experienced in all styles, Thru-hole, SMD, Leaded, Planar, Toroidal, Potted, Flat Wire, Litz Wire, Bobbin Wound, Edge Wound, Section Wound, Low Frequency, High Frequency, Low Voltage and High Voltage. If you need it, we can design and manufacture it. (read more)Browse Isolation Transformers Datasheets for Triad Magnetics -
TPS Elektronik GmbH
Transformers - Three Phase Pad Mounted Transformer The Three Phase Pad Mounted Transformer is a factory direct,American standard (ANSI/IEEE) distribution solution built for safe,stable and efficient power conversion in demanding field installations. Featuring an isolated HV/LV compartment design inside a lockable,outdoor ready cabinet with radiator cooling,it supports a wide rated capacity range from 75 kVA to 3735 kVA. Primary (HV) voltage is customizable from 34.5 kV to 13.8 kV (and other common utility ratings),while secondary (LV) output... (read more)Browse Transformers Datasheets for TPS Elektronik GmbH -
Majestic Transformer Co.
What is the transformer inrush current Transformer inrush current is the temporary surge of current that occurs when a transformer is first switched on. It can be several times higher than the normal operating current, even when the transformer is working correctly. (read more)Browse Three Phase Transformers Datasheets for Majestic Transformer Co.
-
International Encyclopedia of Robotics: Applications and Automation Volume 2 Complete Document
Analogue 110 modules are most complex since they deal from milliamps to volts inputs and outputs plus specialized devices such as temperature process, transformers , etc. … can be an RS232-C, an RS422, an RS488 or digital lines (see Figs. 18 and 19).
-
http://vbn.aau.dk/ws/files/36989298/soeren_baekhoej_kjaer.pdf
and is evaluated to 400 V / (2× 18 × 110 kHz) = 100⋅10-6 V⋅s. As seen, the applied volt -second is independent of the PV operating point, assuming CCM. The RMS value of the primary transformer current is equal to (assuming infinite magnetizing and DC-link …
-
A Phantom Burden for Current Transformer Calibration
Quadra- ture burden components are derived from the second transformer , using either a capacitor connected to its secondary winding for capacitive burdens or a resistor coupled to an operational amplifier differentiating circuit for inductive burdens. … on a 6x4xl inch toroidal core of 12 mil oriented silicon steel, with a primary winding of 55 turns of eight No. 14 conductors in parallel and a secondary winding of 1100 turns of 18 conductor, tapped at 11 and 110 turns. Tests on the completed equipment indicated that it could supply 24 volt -amperes to provide a burden …
-
A 48 V output DC-to-DC resonant converter suitable for telecommunication applications
external inductance value used vas 110 pH. The mutual inductance of the transformer vas about 1610pH. The load voltage vas regulated to an approximte value of 18 volts by increasing the svitching frequency (for varlations in the load or input SUPPlY voltagel.
-
Discussion on ¿The development and design of electrical control gear for machine tools¿ before the North-Western Utilization Group, at Manchester, 18th April, ...
Mr. J. C. Jones: In Section 5.5 the author refers to the question of control-circuit … I think that 110 volts , with the mid-point of the control- transformer secondary earthed, is satisfactory and lines up with Canadian and American practice. … in mechanical design can be gained by using a lower voltage such as 18 -24 volts, which …
-
CR4 - Thread: Time Delay and/or Relay?
02/ 18 /2010 9:20 AM I am trying to find out if there is an altertive to my problem, I have a … I came up with a pulse sprinkler head, and a motion sensor ( 110 volt ) which activates a small step down transformer to a 24 volt sprinkler valve which in turn kicks the sprinkler on, which works great when it works.
-
A Field Guide to Geophysics in Archaeology
A Field Guide to Geophysics in Archaeology … Survey 97, 99–100, 103–4, 137–8, 135–52, 153–4 earthwork 5 Surveying 9 Tape 105, 110 , 197, 201–2 Team … Temperature ambient 51 constant 127 Terminal 32–3 Tesla 18 , 210 Theodolite 60, 210 laser 60 Tilt 82 Time averaging 122 dead 71 Timer … … 126 Time slice 41, 58, 95, 144, 211 Total station 60–8, 211 Transform 16 Transformer 16 TR/CIA 38, 78 … Variation 19 Velcro 201 Volt 11–15, 211 Voltage 11–15, 25, 32–40, 154 .
Indicates content that may require registration and/or purchase.