-
Supplier: Renesas Electronics Corporation
Description: The HIN202, HIN206, HIN207, HIN208, HIN211, HIN213 family of RS-232 transmitters/receivers interface circuits meet all ElA RS-232E and V.28 specifications, and are particularly suited for those applications where ±12V is not available. They require a single +5V power supply and feature onboard
- Data Rate: 120 kbps
- Features: Other
- Package Type: PDIP, SOIC
- Technology: RS232
-
Supplier: Utmel Electronic Limited
Description: PANASONIC - 2R5SVPE390MX - Polymer Aluminium Electrolytic Capacitor, 390 µF, 2.5 V, Radial Can - SMD, OS-CON SVPE Series
- Capacitance Range: 330 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 2.5 volts
- Operating Temperature: -55 C
-
Supplier: Utmel Electronic Limited
Description: RUBYCON - 16ZLH100MEFC5X11 - Electrolytic Capacitor, Miniature, 100 µF, 16 V, ZLH Series, ± 20%, Radial Leaded, 5 mm
- Capacitance Range: 100.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 16 volts
- Operating Temperature: -40 C
-
-
Supplier: Utmel Electronic Limited
Description: KEMET - FYD0H223ZF - CAP, 22000µF, 5.5V, SUPER CAP, RADIAL
- Capacitance Range: 22,000 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 5.5 volts
- Operating Temperature: -25 C
-
Supplier: Utmel Electronic Limited
Description: 10µF Surface Mount, MLCC 1206 (3216 Metric) Package Ceramic Capacitors
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 25 volts
- Operating Temperature: -55 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include 15uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, 15uF, 12.5V, Tantalum Polymer Capacitors. This listing supports
- Capacitance Range: 15.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 12.5 volts
- AC Rated Voltage (WVAC): 12.5 volts
-
Supplier: ODG (Origin Data Global)
Description: 5.6uF 400V ±20% Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Technology: Film Capacitors
- Capacitance Type: Fixed
- RoHS Compliant: RoHS Compliant
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Film Capacitors 1200Volts 1.5uF 10% Tol. Product overview: 941C12W1P5K-F from Cornell Dubilier Electronics (CDE) is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 1.5 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 1,200 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 33uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 33uF, 12.5V, Tantalum Polymer Capacitors. This listing
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 12.5 volts
- AC Rated Voltage (WVAC): 12.5 volts
-
Supplier: New Yorker Electronics Co., Inc.
Description: Motor-Run and Power Supply Capacitors 12.5µF 440V
- Capacitance Range: 12.500000000000002 microF
- DC Rated Voltage Range (WVDC): 440 volts
- Capacitance Type: Fixed
- Applications: Motors / Motor Starting, Power Supply
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 10uF, 12.5V. Search-friendly keywords include capacitor, decoupling, filtering, ceramic, electrolytic, SMD, 10uF, 12.5V, Tantalum Polymer Capacitors. This
- Capacitance Range: 10.000000000000002 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 12.5 volts
- AC Rated Voltage (WVAC): 12.5 volts
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1302622-SFP44T12.5K238B-F Category: Capacitors>Film Capacitors Series: SF Termination: Quick Connect, Disconnect Package: Bulk Voltage Rating - AC: 440V Applications: Motor Run Height - Seated (Max): 2.500" (63.50mm) Standard Package: 84 Capacitance:
- Capacitance Range: 12.500000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM, 1.2UF, 1.2kV 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1.2µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 5.6uF 250V ±20% Plugin,D8xL12mm Aluminum Electrolytic Capacitors - Leaded ROHS
- Capacitance Range: 5.6 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- Electrolytic Capacitors: Aluminum Oxide
-
Description: CAP FILM 7.5UF 10% 1.2KVDC RAD
- Capacitance Range: 7.500000000000001 microF
- Operating Temperature: -55 to 105 C
- ESR: 13.5 milliohms
- Packing Method: Bulk Pack
-
Supplier: Win Source Electronics
Description: Manufacturer: Cornell Dubilier Electronics (CDE) Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 999063-941C12W1P5K-F Packaging: Bulk Termination: Axial Voltage Rating: 1.2 kV Length: 54 mm Mounting: SMD (SMT) Capacitance: 1.5 µF
- Capacitance Range: 1.5 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- AC Rated Voltage (WVAC): 1,200 volts
-
Supplier: Acme Chip Technology Co., Limited
Description: CAP FILM 12.5UF 10% 440VAC RAD
- Capacitance Range: 12.500000000000002 microF
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
- Mounting Style: Bolt Mounted
-
Supplier: Beckhoff Automation LLC
Description: The EL9570 buffer capacitor terminal contains high-power capacitors for the stabilization of supply voltages. The EL9570 can be used in conjunction with the EL7041 stepper motor terminal, the EL7342 DC motor terminal and the EL7201 and EL7211 servomotor terminals. Low internal
- Data Acquisition: I/O Module
-
Supplier: Lingto Electronic Limited
Description: CAP FILM 7.5UF 10% 1.2KVDC RAD
- Capacitance Range: 7.500000000000001 microF
- ESR: 13.5 milliohms
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: DigiKey
Description: 12.5µF Film Capacitor 440V Polypropylene (PP), Metallized Radial, Can
- Capacitance Range: 12.500000000000002 microF
- Capacitance Tolerance: 10 (+/- %)
- AC Rated Voltage (WVAC): 440 volts
- Operating Temperature: -40 to 70 C
-
Supplier: DigiKey
Description: 20µF Film Capacitor 1200V (1.2kV) Polypropylene (PP), Metallized Radial
- Capacitance Range: 20.000000000000004 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR POLYPROPYLENE PP FILM, 1UF, 1.2kV 5%; Dielectric Type:Metallized PP; Capacitor Case / Package:Axial Leaded; Capacitance:1µF; Capacitance Tolerance:± 5%; Typical Applications:Snubber; Capacitor Mounting:Through Hole RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: SILVER MICA CAPACITOR 12PF, 500V, 5%, RADIAL; Capacitance:12pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm; Qualification:-RoHS Compliant: No
-
Supplier: Cornell Dubilier
Description: Power Film Dc Applications / Dc Link Capacitors / Large Cylindrical
- Capacitance Range: 7.500000000000001 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- Operating Temperature: -55 to 105 C
-
Supplier: LCSC Electronics Technology (HK) Limited
Description: 10V 1000uF ±20% Plugin,D8xL12mm Solid Capacitors ROHS
- Capacitance Range: 1,000.0000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 10 volts
- Operating Temperature: -55 to 105 C
-
Supplier: Richardson RFPD
Description: Type 941C flat, oval film capacitors are constructed with polypropylene film and dual metallized electrodes for both self healing properties and high peak current carrying capability (dV/dt). This series features low ESR characteristics, excellent high frequency and high voltage capabilities.
- Capacitance Range: 1.5 microF
- Capacitance Tolerance: 10 (+/- %)
- DC Rated Voltage Range (WVDC): 1,200 volts
- AC Rated Voltage (WVAC): 1,200 volts
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,1F 5.5V
-
Supplier: Allied Electronics, Inc.
Description: extends battery life up to 1.6 times longer. The EDL is a cut above the standard electrolytic capacitor in that it can act as a battery without having to deal with the environmental or hazardous material issues that batteries entail. Capacitance Range:.22 F to 70 F Voltage
-
Supplier: Electrocube, Inc.
Description: Capacitor, Film, F-Dyne/Southern, .1µf 5% 50V, Polystyrene/Foil, Axial Lead, Wrap & Fill
- Capacitance Range: 0.1 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 50 volts
- Lead Style: Axial Leads
-
Supplier: VAST STOCK CO., LIMITED
Description: Mica Capacitors 10pF 500Volts .5pF
-
Supplier: Allied Electronics, Inc.
Description: capacitor; Cap 34000uF; Vol-Rtg 100Vdc;Screw Terminal; 2 1/2 x 5 5/8
-
Supplier: Allied Electronics, Inc.
Description: CAPACITOR; SUPER CAPACITOR; MEMORY BACKUP GOLD CAPACITOR,0.22F 5.5V
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 4700pf 15000V Y5V HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.0047 microF
- DC Rated Voltage Range (WVDC): 15,000 volts
- AC Rated Voltage (WVAC): 15,000 volts
- Operating Temperature: -25 to 100 C
-
Supplier: Newark, An Avnet Company
Description: CAPACITOR 12µF/±5%/100VDC
-
Supplier: HVC Capacitor Manufacturing Co., Ltd.
Description: Ceramic Capacitor 4700pf 10000V Y5V HVC High Voltage Ceramic Disc Capacitor, Alternative replacement for Japanese names. 1) Low losses, high stability, high capacitance and smaller size 2) ROHS Compliant :2011/65(EU) ,2015/863 3) Various ceremic dielectric : Y5T,Y5U,Y5V,X7R,N4700,SL,UJ
- Capacitance Range: 0.0047 microF
- DC Rated Voltage Range (WVDC): 10,000 volts
- AC Rated Voltage (WVAC): 10,000 volts
- Operating Temperature: -25 to 100 C
Find Suppliers by Category Top
Featured Products Top
-
capacitance (10 µF), rated voltage (16 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Tantalum Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
(22 µF), rated voltage (25 VDC), and tolerance (±20%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
µF), rated voltage (50 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component-review teams (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
capacitance (10 µF), rated voltage (25 VDC), and tolerance (±10%) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives architecture, schematic, and component (read more)
Browse Ceramic Capacitors Datasheets for ERSAELECTRONICS PTE. LTD. -
KEMET A7C5 series radial conductive polymer hybrid capacitors have outstanding electrical performance. The polymer system creates an electrical pathway between the anodic oxide layer and the cathode through a (read more)
Browse Capacitors Datasheets for DigiKey -
The most compact LTE modem and RF front-end in a single package, the SKY66431-11 is a multi-band multi-chip System-inPackage (SiP) supporting 5G Massive IoT (LTE-M/NB-IoT) platforms. (read more)
Browse Chip Capacitors Datasheets for Skyworks Solutions, Inc. -
traditional tantalum devices. They offer capacitance values from 4.7 µF to 680 µF and voltage ratings from 2.5 V to 63 V, ensuring stable, efficient performance in power supplies, radios, radars, and energy storage systems. Tested for long-term reliability with 2000 hours at 125 °C, (read more)
Browse Tantalum Capacitors Datasheets for New Yorker Electronics Co., Inc. -
The ZKU series of capacitors from Panasonic have the industry’s largest capacitance, a high ripple current, and let you reduce the size and number of capacitors needed when designing. Capacitance of up to 560µF (25V, 10x10.2mm (read more)
Browse Capacitors Datasheets for RS Components, Ltd. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitors deliver high-performance energy storage in a compact SMD footprint (7.3×4.3×1.9mm). Available in 6.8µF to 470µF values and up to 35VDC, they feature solid polymer dielectric for very low ESR, robust ripple (read more)
Browse Capacitors Datasheets for New Yorker Electronics Co., Inc. -
. Newly added capacitance values in the range of 150 µF to 330 µF are offered at 550 and 600 Vdc in the 380LX series and 140 µF to 340 µF at 500, 550, and 600 Vdc in the 381LX series. Developed at our technology center in Liberty, SC, these new ratings are offered with (read more)
Browse Aluminum Electrolytic Capacitors Datasheets for Cornell Dubilier