-
Supplier: Allied Electronics, Inc.
Description: AC laminate solenoids are shipped with plungers, but without return springs. The AC laminate push solenoid's pushing action extends the stainless steel rod out from the body of the solenoid.
-
Supplier: Allied Electronics, Inc.
Description: AC laminate solenoids are shipped with plungers, but without return springs. The AC laminate push solenoid's pushing action extends the stainless steel rod out from the body of the solenoid.
-
Supplier: Allied Electronics, Inc.
Description: Industrial Solenoid, Intermittent, 120VAC, Push
-
-
Supplier: Allied Electronics, Inc.
Description: AC laminate solenoids are shipped with plungers, but without return springs. The AC laminate push solenoid's pushing action extends the stainless steel rod out from the body of the solenoid.
-
Supplier: Newark, An Avnet Company
Description: SOLENOID, CYLINDRICAL PULL, INTERMITTENT; Holding Force - Imperial:215ozf; Holding Force - Metric:59.773N; Solenoid Operation:Pull; Coil Voltage VDC Nom:12V; Solenoid Duty Cycle:25%; Coil Power Cont:20.7W; Coil Resistance:7.3ohm RoHS Compliant: Yes
-
Supplier: Radwell International
Description: INDUSTRIAL SOLENOID, SL-110/120/60-PULL-SIDE MTG-KK. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: DigiKey
Description: "Continuous Duty Solenoid Open Frame (Pull) Type 0.750"" (19.05mm) Stroke 120VAC Chassis Mount"
- Construction: Open Frame
- Action: Pull
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID, AC, PUSH PULL, COIL 110/120 VAC 50/60 HZ, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: Latching Solenoid 24v
- Maximum Stroke: 12 mm
- Features: Other DC Voltage
- Action: Pull
- Construction: Push / Pull
-
Supplier: Arcmed Bio-Chem
Description: What is a Solenoid Operated Micro-Pump? A Micro-Pump is a solenoid operated device designed to provide a precise, repeatable and discrete dispensed volume of fluid. The flow path is isolated from the operating mechanism by a flexible diaphragm. When the solenoid is energized the
- Maximum Discharge Flow: 0.0003168 to 0.0019008 GPM
- Pump Type: Diaphragm Pumps, Metering Pumps, Micro Pumps, Positive Displacement Pumps, Self-Priming Pump
- Features: Other
- Pump Housing Material: Plastic
-
Supplier: Galco Industrial Electronics
Description: Solenoid, SOL-110/120/60-PULL-K100B
-
Supplier: Specialty Product Technologies
Description: The EB200 Series Industrial Solenoids are avilable in standard base and side mountings and have stainless steel saddle type retainers. They are available in stacking widths of 1/2, 3/4, 1 and 1-1/4 inches. Standard versions available for 115, 230, 460V and 60 Hz.
- Maximum Stroke: 3.175 to 15.748 mm
- AC: 115VAC
- Construction: Laminate
- Features: Other AC Voltage, Other DC Voltage
-
Supplier: Transmotec
Description: application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type solenoids are
- Power Rating (DC watts or AC VA): 12.96 DC watts or AC VA
- Maximum "On" Time: 18 to 390 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Other DC Voltage, Return Spring Included
-
Supplier: Eaton Corporation
Description: PULL TYPE 1 INCH MAX. STROKE 60 HZ FREQUENCY RATING 220 V VOLTAGE RATING FLOOR MOUNTING OPEN ENCLOSURE B DESIGNATED SIZE 4.2 LB HORIZONTAL POSITION MAGNETIC FORCE 0.42 AMPERE SEALED CURRENT 3.9 LB MAGNETIC FORCE AGAINST GRAVITY 4.5 LB MAGNETIC FORCE WITH GRAVITY 2.6 AMPERE INRUSH CURRENT
- Maximum Stroke: 25.4 mm
- Starting Force: 18.6832740213523 N
- Holding Force: 18.6832740213523 N
- AC: 230VAC
-
Supplier: ODG (Origin Data Global)
Description: SOLENOID PULL CONTINUOUS 6V
-
Supplier: Transmotec
Description: the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange •
- Power Rating (DC watts or AC VA): 6 DC watts or AC VA
- Maximum "On" Time: 9 to 140 seconds
- DC: 12VDC, 24VDC, 6VDC
- Construction: Open Frame
-
Supplier: VAST STOCK CO., LIMITED
Description: Solenoids & Actuators Open Frame Solenoid B22 Pull - 120VAC Intermittent Duty
-
Description: The C9 from Deltrol Controls is a C-frame solenoid that provides efficient performance in AC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 24, 120, 240 VAC (Other voltages available upon request) Power: 13.7 VA
- Maximum Stroke: 12.7 mm
- Power Rating (DC watts or AC VA): 13.7 to 15.5 DC watts or AC VA
- Starting Force: 1.66814946619217 to 2.78024911032028 N
- Holding Force: 16.4034697508897 to 23.3540925266904 N
-
Description: The D4HD from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 120, 240 VAC (Other voltages available upon request) Power: 11.5
- Maximum Stroke: 25.4 mm
- Power Rating (DC watts or AC VA): 11.5 to 31 DC watts or AC VA
- Starting Force: 1.11209964412811 to 6.95062277580071 N
- Holding Force: 25.5782918149466 to 39.201512455516 N
-
Supplier: Microchip Technology, Inc.
Description: significantly higher speeds are obtained. The CMOS inputs are compatible with standard CMOS, PMOS, and NMOS circuits. TTL or DTL circuits may require the use of appropriate pull-up resistors. The bipolar outputs are suitable for use with relays, solenoids, stepping motors, LED or
- Package Type: DIP, SOIC
- Features: Other
-
Supplier: Radwell International
Description: INDUSTRIAL SOLENOID, SOL, 110/120V, 60HZ, PULL, KK100A. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLENOID, AC, 110/120V COIL, 50/60HZ, SIZE 3, PUSH-PULL, OPEN STYLE, MOUNTABLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Beckhoff Automation LLC
Description: Optimized control of proportional valves with PWM The EL2535-xxxx output terminals are specially designed for the precise control of single and double-coil proportional valves and proportional solenoid valves. They regulate the output current through pulse width modulation (PWM) of the supply
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: Optimized control of proportional valves with PWM The EL2535-xxxx output terminals are specially designed for the precise control of single and double-coil proportional valves and proportional solenoid valves. They regulate the output current through pulse width modulation (PWM) of the supply
- Data Acquisition: I/O Module
-
Supplier: Infineon Technologies AG
Description: V Undervoltage lockout CMOS Schmitt-triggered inputs with pull-down (AUIRS2117) or pull-up (AUIRS2118) Output in phase with input (AUIRS2117) or out of Phase with input (AUIRS2118) Leadfree, RoHS compliant Automotive Qualified Potential Applications Injection Piezo Injection
- Peak Output Current: 0.29 amps
- Propagation Delay: 140 ns
- Driver Type: High-side Gate Driver
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: Optimized control of proportional valves with PWM The EL2535-xxxx output terminals are specially designed for the precise control of single and double-coil proportional valves and proportional solenoid valves. They regulate the output current through pulse width modulation (PWM) of the supply
- Data Acquisition: I/O Module
-
Supplier: Infineon Technologies AG
Description: to 20 V Undervoltage lockout CMOS Schmitt-triggered inputs with pull-down (AUIRS2117) or pull-up (AUIRS2118) Output in phase with input (AUIRS2117) or out of Phase with input (AUIRS2118) Leadfree, RoHS compliant Automotive Qualified Potential Applications Injection Piezo Injection
- Peak Output Current: 0.29 amps
- Propagation Delay: 140 ns
- Driver Type: High-side Gate Driver
- Features: Other
-
Supplier: Beckhoff Automation LLC
Description: Optimized control of proportional valves with PWM The EL2535-xxxx output terminals are specially designed for the precise control of single and double-coil proportional valves and proportional solenoid valves. They regulate the output current through pulse width modulation (PWM) of the supply
- Data Acquisition: I/O Module
-
Supplier: Western Analytical Products
Description: or recycling timer and power supply) to operate. The action of the pump is that the diaphram of the pump is held closed with an internal spring mechanism. When the voltage is applied, the solenoid coil becomes energized and pulls the diaphram open. This opening action causes the fluid
- Pump Type: Micro Pumps, Self-Priming Pump
-
Supplier: Littelfuse, Inc.
Description: de-energized. When the input voltage value is above the pull-in voltage, the restart delay begins. At the end of the restart delay, the output relay energizes. When the input voltage falls below the trip point, the trip delay begins. If the input voltage remains below the pull-in
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: 3.3 MHz Minimum Data-Input Rate CMOS, PMOS, NMOS, TTL Compatible Internal Pull-Up/Pull-Down Resistors Low-Power CMOS Logic and Latches High-Voltage Current-Sink Outputs Output Transient-Protection Diodes Single or Split Supply Operation
- Features: General Purpose (PN Junction Diodes), Other
-
Supplier: ValueTronics International, Inc.
Description: external power supply to control microwave switches and attenuators, solenoids, power relays, indicators, and more. Use-the digital inputs to sense limit switch and digital bus status. There are no complex handshake modes; reads and writes are initiated either from the front panel or the bus.
- Data Acquisition: Datalogger / Recorder
-
Supplier: Oil-Rite Corp.
Description: connect additional PurgeX pumps. Lubricant delivery can be completely shut off at any time by adjusting the piston to the fully closed position. The self-priming PurgeX will fill lines with lubricant automatically. A vacuum of 20-25” HG pulls liquid into the PurgeX chamber with each cycle.
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line, Single Line / Single Point
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: Lubricant delivery can be completely shut off at any time by adjusting the piston to the fully closed position. The self-priming PurgeX will fill lines with lubricant automatically. A vacuum of 20-25” HG pulls liquid into the PurgeX chamber with each cycle. Any entrapped air and other
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
-
Supplier: Oil-Rite Corp.
Description: cycle. It is easy to connect additional PurgeX pumps. Lubricant delivery can be completely shut off at any time by adjusting the piston to the fully closed position. The self-priming PurgeX will fill lines with lubricant automatically. A vacuum of 20-25” HG pulls liquid into the PurgeX
- Operating Pressure: 40 to 120 psi
- Features: Adjustable Volume
- Feed Type: Multi-line
- Media: Oil
Find Suppliers by Category Top
Featured Products Top
-
Two New PHu Models from Geeplus Allow Customers to Maximize Solenoid Performance Invaluable as a development tool, two new PHu modules, the 50 and 150, have been added to the Geeplus range. Operating with supply voltage from 8vDC to 50vDC, this (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
and accurate results. Giving peak power of >1kW and capable of operating up to 50V, the new unit provides bipolar forward and reverse excitation of one device, or unipolar excitation of two devices. While the new PHu module allows the user to optimize excitation conditions for a solenoid (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc.
More Information Top
-
Subsurface Drip Irrigation Systems for Specialty Crop Production in North Dakota
The solenoid valves were 38-mm (1.5-in.), normally closed, 120 - V bronze body valves. … downstream from each solenoid valve to prevent soil and foreign materials from being pulled into the drip …
-
IEEE Recommended Practice for Electric Power Systems in Commercial Buildings
The pull of ac solenoids varies approximately as the square of the voltage. Applied Voltage (volts) 120 V Lamp Rating 125 V .
-
The Physics of Metrology
On the other hand, the straightforward op- eration of directly actu- ating solenoid valves calls for heavier sole- noids with sufficient pull to get the plunger off its rest position, re- gardless of the presence of sediments, dust, and contaminants carried in … They make a timer jumpstart the valve on a higher than rated volt- age, say, 160 V for a 120 V valve, and switch it back one or two sec- onds later to 120 V.
-
Electroimpact Compaction of PM Components
The coil in the mechanical relay is activated using a 24 V dc power supply. The solenoid pulls the plunger and the spring loaded firing pin is released to hit the cartridge and fire it. … mm long ha.rdened steel cylinder, travels through the gun barrel at about 120 m s- 1 …
-
Electrical webs
… series / parallel-circuit 86 safety driving circuit 184 boiling bath cooling 173 sine run 22 solar cells 239 solenoid brake 185 voltage, lamella … … voltage-change 82 - - divider 120 -- time surface 143 151 … … setting actuators 94 low train device 220 Totmann device … … 151 -, stromgeführter 151, 162 - - technique 82, 151 maintenance 229 undershoot method 155 246 V circuit 254, voltage …
-
Power Circuit Breaker Theory and Design
Since the closing power in kilowatts is proportional to F 2 , the closing power at 120 % of V is twice that at 80% V. With a solenoid mechanism, the static pull of the solenoid is inversely proportional to the airgap in the solenoid, and therefore the static pull increases as the airgap reduces.
-
Strange ( to me ) Valve - Self Help Forums
If it's 120V , it could be wired to a switch somewhere, even in with lights or something (turning the lights off to go home, kills the outside water). The valve itself would be springloaded to make it close when power is lost (or applied), and the solenoid may not be strong enough to pull it in and keep it.
-
CMOS-compatible back-end process for in-place actuating ferromagnetic MEMS
… with a 2D analytical model that uses the Schwarz-Christoffel transformation and a coercivity of 120 A/m. Our solenoid relay with a 300-μm-wide core achieved an ini- tial coil inductance of 16 μH, had a pull -in current of 8 mA (0.4 V across the 50-ohm coil), for a total power consump- tion of 3 …
Indicates content that may require registration and/or purchase.