-
Supplier: Larson Electronics LLC
Description: Heavy duty transformer converts input primary 230/240 Volts AC 50/60HZ to 120/110 Volts DC. www.magnalight.com builds transformers to your specifications. If this model does not meet your needs, please use our specification sheet to
- Category: Power / Power System / Distribution Transformer
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such
- Maximum Primary Voltage Rating: 120 to 24 volts
- Maximum Secondary Voltage Rating: 16 to 32 volts
- Power Rating (VA): 50 to 10,000 VA
- Features: 60 Hz, AC, Other
-
Description: Buck-Boost Transformers are small single phase transformers designed to reduce (buck) or raise (boost) line voltage from 5-20%. The most common example is boosting 208 volts to 230 volts, usually to operate a 230 volt motor such
- Maximum Primary Voltage Rating: 120 to 240 volts
- Maximum Secondary Voltage Rating: 12 to 24 volts
- Power Rating (VA): 50 to 10,000 VA
- Features: 60 Hz, AC, Other
-
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
Description: The Acme Electric AE and CE Series Industrial Control Transformers are designed specifically for machine tool control circuit applications. These transformers have the ability to handle potentially damaging high in-rush currents that occur when electromagnetic components are
- Maximum Primary Voltage Rating: 220 to 480 volts
- Maximum Secondary Voltage Rating: 110 to 120 volts
- Power Rating (VA): 50 to 750 VA
- Features: 50 / 60 Hz, AC, Encapsulated Transformers, Other
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Dongguan Yili Electronics Co., Ltd.
Description: transformers can be used to power low voltage circuits including control, lighting circuits, or applications that require 12, 16, 24, 32 or 48 volts, consistent with the design's secondaries. The transformer is connected as an isolating transformer and the
- Power Rating (VA): 50 to 5,000 VA
- Operating Frequency Range: 50 to 60 Hz
- Features: Encapsulated Transformers, NEMA Enclosure
- Category: Power / Power System / Distribution Transformer
-
Supplier: Hammond Manufacturing Company Inc.
Description: Features Primary 115 VAC, 60 Hz. (Except 261D6 & 261GE6 which are 115/230 50/60 Hz.) and (262EE5 which is 120/240, 50/60 Hz) Designed for small power or bias supplies, test equipment, preamps etc. Models 261C6, 261D6, 261E6, and 261G6 can also be used with full wave C.T. rectifiers.
- Power Rating (VA): 12 VA
- Other Transformer Types / Applications: Electronics Transformer, Power Transformer
- Standards: RoHS Compliant
- Category: Signal / RF Transformer
-
Supplier: TiMOTION Technology
Description: General Features Transformer type: EI, Toroidal or SMPS Input voltage: 110V AC, 120V AC, 230V AC, or 100~240V AC (SMPS) Maximum output: 30V DC, 5A Plug support: EU, USA, AUS, UK, JPN, or customized Color: Black or grey IP rating: Up to IP66 Certificate: IEC60601-1 and ES60601-1
- DC Output Voltage: 30 volts
- DC Output Current: 5 amps
- AC Input Voltage: 115 to 230 volts
- Number of Outputs: 1 #
-
Supplier: Reznor
Description: ETL certification 20°-75°F temperature rise Circuit breaker protected transformer for 24-volt controls Integrated circuit board with diagnostic indicator lights High temperature limit control Vibration/noise isolated venter motor, blower(s) and blower motor (spring or rubber isolators)
- Cooling Capacity: 395,999.99999999994 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Woo Audio Inc.
Description: allows for direct connection to any power amplifier, negating the need for a preamplifier. Maximum output can be set at either two or four volts to suit different amplifier/speaker combinations. Specifications: Chipset: PCM1795 D/A Sampling rate: up to 24-Bit, 192kHz for
- Signal Converter Type: Digital-to-Analog Converter
-
Supplier: Lift Products, Inc.
Description: With the same key features of the standard Max-Lift Table, The Double High Max-Lift Table offers a solution to those material handling applications with high lift requirements. Additional applications are those in which the platform size must be smaller than what is offered on a single pair
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Description: Distortion: 0.3% mid-band Optional Output Transformers: Up to 6000V and up to 100A available Output Meter: Analog Volt Meter on Front Panel
- Frequency Range: 0.00001 to 1 MHz
- Output Power( P1dB): 46.98970004336019 dBm
- Minimum Operating Voltage: 120 volts
- Maximum Operating Voltage: 230 volts
-
Description: Plasma Power Supplies Features Output Voltage: 0-130V or 0-260V with internal output transformer 0-22.5 rms. into primary of external output transformer Frequency Response: 40Hz to 20KHz with internal output transformer 20KHz to 200KHz with external output
- AC Output Voltage: 0 to 260 volts
- Output Frequency: 0.00004 to 0.2 MHz
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: ValueTronics International, Inc.
Description: The 3505D is a HiPot from Associated Research. HiPot, or high potential, is a class of electronic test equipment used to verify electrical insulation. Engineers use HiPot-testing instruments on cables, wires, circuit boards, appliances, electric motors, and transformers. As a product
-
Supplier: Precision Surfacing Solutions
Description: controls, 110 volt, single phase, 60 cycles actuated through a transformer for operation on 230 or 460 volts. Wired to National Electrical Code Standards unless otherwise specified. Equipped with a power factor controller for energy conservation. Attachment
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Data Connect Enterprise, Inc.
Description: short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission is impeded by unwanted energy on the twisted pair line. The Model 1070 counters this problem in
- Form Factor: Desktop / Standalone
- Network Equipment: Modem
-
Supplier: Patton Electronics Co.
Description: the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission
-
Supplier: Data Connect Enterprise, Inc.
Description: the RS-232 interface does not provide the necessary signal voltages to operate a self-powered short haul. The Model 1070 handles this problem by deriving power via external AC transformer-either 120 or 230 volts. A high noise environment is one where transmission
Find Suppliers by Category Top
Featured Products Top
-
Amps or a few volts at up to 6000A. All our isolation transformers incorporate an electrostatic screen between the primary and secondary windings and are built in compliance with the latest European standards. Other worldwide standards, e.g. UL, CSA can also be met. In addition, isolation from the supply may not be required, and in this instance an Auto Wound transformer may be considered to economise on size and cost. (read more)
Browse Single Phase Transformers Datasheets for Majestic Transformer Co. -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Majestic Transformer Company's transformers for this application are AUTO-WOUND with a secondary voltage of 110 - 120V and will suit most American domestic appliances. The transformers are enclosed in portable silver grey cases with standard American socket outlets and UK (read more)
Browse Autotransformers Datasheets for Majestic Transformer Co. -
120 or 230vac, single-phase power. These hoists are typically ¼ to 2-ton capacity and are most often used in home workshops, garages, and some light manufacturing facilities. Most industrial facilities throughout North America are wired for 208, 230, 460 or 575v, 3-phase, 60 Hz power (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
. The new 146-mm x 188-mm blowers are powered by 150W electronically commutated (EC) motors in both 120 and 230 volt AC input, 50/60 Hz. EC motors allow for easy speed control, long life expectancy and low operating costs. They are UL-Recognized and meet the ErP 2015 efficiency requirements (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg's redesigned and improved GD84 500-Watt, 230-Volt single phase EC motors run cooler and more efficiently, while increasing airflow. They are available now on Rosenberg axial and backward curved fans for HVAC and equipment cooling applications. The new UL-recognized motors (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
.5-inch (800 mm), 35.5 inches (900 mm) and 40-inch (1000 mm) models. They are available in 208, 230 or 460 volt operation at 60 Hz. All sizes employ six (6) finned blades. See more info here: https://www.rosenbergusa.com/axial/ (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
N42-28002), the fan features Rosenberg’s new 120-V, single-phase 400-watt EC motor coupled with a very highly efficient and exceptionally quiet glass fiber reinforced polyamide impeller. Both models are IP54 rated. Standard input voltages are 100 to 130 Volt or (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
/airflow model is also available. Constant pressure and constant airflow blowers automatically adjust to maintain optimum performance levels in changing conditions. The new forward-curved centrifugal blowers, designated the GDSV8 Series, are powered by 230-Volt (actually 200 to 277-Volt), 1 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
TPS030-GP12V 30W Din Rail Power Supply The TPS030-GP12V is a high-performance ac to dc power supply and din rail power supply from the TPS010-100W GP Series, also serving as a reliable 12v power supply, 12v dc power supply, 12 volt power supply, 12 dc power supply, 12 v power supply, and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH
More Information Top
-
CR4 - Thread: Voltage Conversion Rewinding
As someone else mentioned, it would be better to have bought a 230 to 120 volt transformer .
-
Grainger.com
… R410a, H 14-1/8 In, W 43-1/8 In, D 33-3/4 In, 208- 230 Volt , Nominal Capacity 4 to 5 Tons, 1150 CFM … … EPAK-20E, AC-WPAK- 120 , EDH-3642, EDH-4860 … … Anti-frost Control, 24V Transformer , Fan Relay, Insulated Cabinet …
Indicates content that may require registration and/or purchase.