-
Supplier: TDK-Lambda Europe GmbH
Description: Input to output isolation voltage is 1,500VDC, 2,250VDC or 3,000VDC depending on the package style. Features Standard Quarter Brick Footprint 9-36, 18-36VDC Inputs Up to 91.5% Efficiency Four package Styles Up to 3,000VDC Input to Output Isolation Applications for
- DC Input Voltage: 9 to 36 volts
- DC Output Voltage: 24 volts
- DC Output Current: 5 amps
- DC Output Power: 120.00000000000001 watts
-
Supplier: Richardson RFPD
Description: M57182N-315 is a hybrid IC for non-isolated type DC-to-DC converters. Wide range of input voltage (DC 140V-380V) enables direct connection to rectified 120V and 240V AC. This device is best suited for use as a pre-regulator for standard DC-to-DC converter
- Output Voltage (Volt): 15 volts
- Input Voltage (VIN): 140 to 380 volts
-
Supplier: TDK-Lambda Europe GmbH
Description: consumption, but also optimize the balance between performance and cost efficiency – without compromising on quality or reliability. The D1SE series demonstrates a consistent response to evolving system requirements. In addition to conventional operation with AC voltage, the
- DC Output Voltage: 24 volts
- DC Output Current: 10 amps
- DC Output Power: 240.00000000000003 watts
- Type: DC Power Supply
-
-
Description: MORNSUN 120-480W DIN-Rail AC to DC converter offers 85~264VAC/120~373DC input voltage and features an extremely compact design for space-saving. The PFC function is available. Output voltages from 5 to 48 VDC are ideal for applications such as
- AC Input Voltage: 85 to 264 volts
- DC Input Voltage: 120 volts
- DC Output Power: 240.00000000000014 watts
- Number of Outputs: 1 #
-
Supplier: CARLO GAVAZZI Automation Components
Description: SPDC Series can be powered with AC Voltage (85VAC to 264VAC) or with DC Voltage (130VDC to 350VDC). Reliable critical protection. Safety and reliability is guaranteed by the various output protections: Over Voltage (OVP), Over Load (OLP), Short Circuit (SCP) and
- DC Input Voltage: 127 to 375 volts
- DC Input Current: 1.5 to 3 amps
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 12 to 48 volts
-
Supplier: Win Source Electronics
Description: Manufacturer: Artesyn Embedded Technologies Win Source Part Number: 1143305-AL60A-048L-120F09 Type: Isolated Module Mounting Style: Through Hole Features: Remote On/Off, OTP, OVP Applications: ITE (Commercial) Voltage - Output 1: 12V Efficiency: 85% Categories: Power Supplies - Board Mount
-
Supplier: Electro Standards Laboratories
Description: Plastic Optical Fiber (POF) interface converter from Electro Standards Laboratories. Typical operating speeds are up to 1 Mbps. Designed to operate from -40°C to +85°C, it is a member of the Electro Standards Laboratories' rugged community fiber-to-copper and fiber
- Features: Full Duplex, LED Indicator, Other
- Form Factor: Module
- Network: Multimode Fiber
- Connector: SC Multimode
-
Supplier: Allied Electronics, Inc.
Description: Global Performance Switchers Power Supplies, 160 W Power Rating, 85 to 264 VAC Input Voltage World-wide ac input ranges and safety standards Industry standard packages Capacitors have highest CV & ripple current ratings Medical leakage current does not exceed 10 μA All electrolytic
-
Supplier: Allied Electronics, Inc.
Description: Global Performance Switchers Power Supplies, 160 W Power Rating, 85 to 264 VAC Input Voltage World-wide ac input ranges and safety standards Industry standard packages Capacitors have highest CV & ripple current ratings Medical leakage current does not exceed 10 μA All electrolytic
-
Supplier: CARLO GAVAZZI Automation Components
Description: SPDC Series can be powered with AC Voltage (85VAC to 264VAC) or with DC Voltage (130VDC to 350VDC). Reliable critical protection. Safety and reliability is guaranteed by the various output protections: Over Voltage (OVP), Over Load (OLP), Short Circuit (SCP) and
- DC Input Voltage: 127 to 375 volts
- DC Input Current: 0.65 to 1.5 amps
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 12 to 48 volts
-
Supplier: Autec Power Inc.
Description: The unit is also equipped with four protections: OVP, SCP, OTP, and OCP, making it a safe choice to power a system. “The Engineer” runs at an efficiency of up to 86%, making it a strong contender in the world of Industrial Power Supplies.
- AC Input Voltage: 90 to 264 volts
- AC Input Power: 240 watts
- DC Output Power: 240.00000000000014 watts
- Type: AC/DC Converter
-
Supplier: Daburn Electronics & Cable
Description: over temperature protection. INPUT Voltage Range 24 Vin(nom), 3.3 and 5 Vout; 9 to 36 Vdc Others: 8.5 to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.01 to 0.025 amps
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 3.8 to 40 amps
-
Supplier: Daburn Electronics & Cable
Description: to 36 Vdc 48 Vdc nominal input: 16.5 to 75 Vdc 110 Vdc nominal input: 43 to 160 Vdc Start up voltage 24 Vdc nominal input: 9 Vdc 48 Vdc nominal input: 18 Vdc 110 Vdc nominal input: 43 Vdc Shutdown voltage 24 Vdc nominal input: 7.3 to 8.1 Vdc 48 Vdc nominal
- DC Input Voltage: 24 to 110 volts
- DC Input Current: 0.025 to 0.09 amps
- DC Output Voltage: 3.3 to 48 volts
- DC Output Current: 5.2 to 50 amps
-
Supplier: Autec Power Inc.
Description: “The Garnet” is a AC-DC DIN Rail Mount Power Supply unit. It features a universal input voltage of 90-264Vac, an output current of 1250mA-20000mA, and is available in power ratings of 60W, 120W, 240W, and 480W. It’s low profile and convection cooling helps to manage space on your DIN
- AC Input Voltage: 90 to 264 volts
- AC Input Power: 60 to 480 watts
- Type: AC/DC Converter
-
Supplier: Electro Standards Laboratories
Description: The Model 9504 is a high speed ruggedized 16-Channel ST Single Mode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for 2-wire
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, ST Single Mode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: Allied Electronics, Inc.
Description: Rugged Metal Housing: 120 W: 125 × 63.5 × 126 mm; 240 W: 125 × 83 × 126 mm (H × W × D) Up to 89 % Typical Efficiency Ratings 90-265 VAC/210-370 VDC Universal Supply Voltage Adjustable DC Output Voltage (5 or 48 VDC Available Upon Request) Screw Terminal Connection
-
Supplier: Telatemp Corporation
Description: 200W Step UP / DOWN Voltage Transformer 200 Watt Voltage Transformer (VC200) This voltage converter can be used in 110 volt countries and 220 volt countries. It will convert from 220-240 volt to 110-120 volt AND from 110-120 volt to
-
Supplier: Electro Standards Laboratories
Description: The Model 9502 is a high speed ruggedized 16-Channel SC Duplex Multimode Fiber to RJ45 RS485/422 media converter. Typical operating speeds are up to 5 Mbps for RS485/422 to fiber conversion. When operating in RS485/422 mode, each converter can be configured for
- Features: Full Duplex, LED Indicator
- Form Factor: Module
- Connector: RJ-45, SC Multimode
- Network: RS232/422/485, Single Mode Fiber
-
Supplier: OMEGA Engineering, Inc.
Description: accept dc and ac voltages respectively and provide an isolated 0 to 10 Vdc or 4 to 20 mA output. Models are available with three different power options, 24 Vdc, 120 Vac and 240 Vac. The DRF-VDC and DRF-VAC are ideally suited for industrial applications. All models
- Features: AC Voltage Input, Current Loop Converter, Current Output, DC Voltage Input, Voltage Converter / Inverter, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: Radwell International
Description: VOLTAGE CONVERTER 220/240VAC TO 110/120VAC STANDAR. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: It is presents a new range of power supplies especially designed for the automation market. The wide range of supply voltages and DC output voltages/power provide a multitude of choices for all low power electrical or electronic devices commonly used in automatic machinery. Components
-
Supplier: ValueTronics International, Inc.
Description: USB or GPIB. The Chroma 6310A series offers 8 different modules with power ratings from 100 watts to 1,200 watts, current ratings from 0.5mA to 240A, and voltage ratings from 0.5mV to 500V. The loads can be operated in constant current, constant voltage, constant
- Load Bank Type: DC, Programmable
-
Current Sensors - Sensor technology - Current sensors - TLI4971-A120T5-E0001 -- TLI4971-A120T5-E0001Supplier: Infineon Technologies AG
Description: stability of offset over temperature and lifetime High robustness to voltage slew rates up to 10V/ns Galvanic functional isolation up to 1150V peak VIORM. Partial discharge capability of at least 1200V. 4mm clearance and creepage. Differential sensor principle ensures
- Measuring Range: 120 amps
- Input Voltage: 3.1 volts
- Accuracy: 2 %FS
- Current Type: AC Current, DC Current
-
Supplier: UL Standards & Engagement
Description: 1.1 These requirements cover fixed and stationary power converters, power-converter systems, and accessories having a rated nominal input of 120, 120/240, or 240 V, alternating current and a nominal output of 24 V60 V or less, direct current. Additionally, a
-
Supplier: OMEGA Engineering, Inc.
Description: input and provides an isolated 0 to 10 Vdc or 4 to 20 mA output. Models are available with three different power options, 24 Vdc, 120 Vac and 240 Vac. The DRF-PR are ideally suited for industrial applications. They feature galvanic isolation between input, output and
- Features: Current Loop Converter, Current Output, Current-to-Voltage Converter, DC Current Input, DC Voltage Input, Voltage Converter / Inverter, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: The DRF series DIN rail signal conditioners are designed to accept a broad range of input signals, such as ac and dc voltage and current, frequency, temperature (thermocouple and RTD), and process transducers, and provide standard process outputs of either 4 to 20 mA, or 0
- Features: Current Loop Converter, Frequency Input, Frequency-to-Voltage Converter
- Outputs: Current Output, Voltage Output
- Form Factor: DIN Rail
- User Interface: None
-
Supplier: OMEGA Engineering, Inc.
Description: digital inputs: the HE-XDIA converts 120/240 Vac AC inputs to 24 Vdc (8 points). Three signal conditioning devices allow the standard 24 Vdc, 0.5 A outputs of a PLC to drive specialized loads. The solid-state HE-XDQA allows a 120/250 Vac load to be driven at
- Digital I/O Channels: 8 #
- Accuracy: 0.25 % FS
- Maximum Output: 24 volts
- Input Impedance: 0.01 Mohms
-
Supplier: Transcat, Inc.
Description: Product Highlights Operates between 0-120 VDC, 1 mA-240 A, 1200 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant) Bright, easy to read display
- Resistive Capacity: 1,199.999999999997 watts
- Power Rating: 1,199.999999999997 watts
- Features: DC, Programmable
-
Supplier: Transcat, Inc.
Description: Product Highlights Operates between 0-120 VDC, 1 mA-240 A, 2400 W max Constant current (CC), resistance (CR), voltage (CV) and power (CP) operation Built-in high resolution (1 mA/1 mV) voltage and current measurement (range dependant) Bright, easy to read display
- Resistive Capacity: 2,400.000000000002 watts
- Power Rating: 2,400.000000000002 watts
- Features: DC, Programmable
-
Supplier: Transcat, Inc.
Description: (0.1 mA/1 mV) voltage and current measurement (models 8500 & 8502) Over-Current/Over-Voltage/Over-Power/Over-Temperature Protection USB to TTL serial converter cables and application software included List mode operation for increased throughput Battery testing mode
- Resistive Capacity: 600 watts
- Power Rating: 600 watts
- Features: DC, Programmable
-
Supplier: SEC America, LLC
Description: The Model 12CT is a compact and lightweight desk-top power supply ideal for communications applications. It is operable from either 120 VAC, 60 Hz or 240 VAC, 50 Hz. power sources where mode of operation is chosen by an internal selector switch setting. Specifications Input Operating
- DC Output Voltage: 13.8 volts
- DC Output Current: 10 amps
- AC Input Voltage: 115 to 230 volts
- Input Frequency: 50 to 60 Hz
-
Supplier: ABB Inc.
Description: features Rated output voltage 24 V DC Rated output currents 5 A, 10 A, 20 A Rated output powers 120 W, 240 W, 480 W High efficiency up to 94 % Ambient temperature range during operation -25...+70 °C Free convection cooling (no forced cooling with ventilators)
-
Supplier: CARLO GAVAZZI Automation Components
Description: SPDC Series can be powered with AC Voltage (85VAC to 264VAC) or with DC Voltage (130VDC to 350VDC). Reliable critical protection. Safety and reliability is guaranteed by the various output protections: Over Voltage (OVP), Over Load (OLP), Short Circuit (SCP) and
- DC Input Voltage: 130 to 350 volts
- DC Input Current: 3.5 to 7 amps
- Input Frequency: 47 to 63 Hz
- DC Output Voltage: 12 to 48 volts
Find Suppliers by Category Top
Featured Products Top
-
TDK Corporation announces the introduction of the GQA120 series of 120W industrial grade DC-DC converters. Four package types allow product performance to be optimized for the application. The series can accept a (read more)
Browse DC-DC Converters Datasheets for TDK-Lambda Americas Inc. -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
well as conventional switch cabinets and communications equipment. The power supplies accept a three phase 350 to 575Vac input, with output voltages of 12V or 24V rated at 120W, and 24V or 48V rated at 240W. The DRB series has a wide adjustment range of 11.4 to 15V, (12V model), 22.5 to 29V (read more)
Browse DC Power Supplies Datasheets for TDK-Lambda Americas Inc. -
converter that delivers a stable 24Vdc output from a wide 9-32Vdc vehicle electrical system. As a versatile power supply unit for cars, trucks, and boats, it functions as a reliable 24V multiplug car power supply and wide voltage input 9-32V to 24V converter. It features comprehensive protection (read more)
Browse Computer Power Supplies Datasheets for TPS Elektronik GmbH -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
ABSOPULSE Electronics' FTP 1K-F7W series frequency converters use microprocessor controlled high frequency pulse width modulation (PWM) technology to convert an AC-input of 115Vac or 230Vac and frequency of 47…410Hz to the required 3-phase AC-output voltage and frequency (read more)
Browse AC Power Sources Datasheets for ABSOPULSE Electronics Ltd. -
Coilcraft has expanded its market-proven XEL Family of high-performance, molded power inductors to include three new higher-voltage series: the XEL401xV, XEL4020V and XEL4030V. All three offer operating voltage ratings of 120 V, 50% hgher than the standard versions. They also offer exceptionally (read more)
Browse Datasheets for Coilcraft, Inc. -
. The most common are voltages are 240v and 480v, although 575v is also frequently used in Canada. It is important to verify your available power supply before attempting to purchase or specify an electric hoist. Selecting a Control Type for Your Electric Hoist To (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
High and Low Voltage Power Supplies Interpoint® Lower Power DC-DC Converters (120 W max) Interpoint® EMI Filters High Voltage DC-DC Converter (read more)
Browse RF Power Dividers and RF Power Combiners Datasheets for Crane Aerospace & Electronics -
Operation Easy service 5 Year warranty Standard 208/240/480 input voltage settings UL and cUL listed Ecopoint Charger follow us on (read more)
Browse Batteries Datasheets for Micropower LLC
More Information Top
-
Design and control of grid-connected converter in bi-directional battery charger for Plug-in hybrid electric vehicle application
This proposed grid-connected converter can operate in three modes- the first of which is a battery charger: the converter uses different IGBT bridges based on 120 V or 240 V input voltage to converter the ac power to dc and use…
-
Multi-function bi-directional battery charger for plug-in hybrid electric vehicle application
At V2G mode the grid-side converter in figure 3 is controlled to feed the power back to 240V network while at V2H mode the converter will supply both 120 V and 240 V output voltage to the local loads.
-
Development and testing of a 20 kHz component test bed
The three converters are phase shifted 120 and 240 degrees to produce a line- to -line six-step AC voltage .
-
Direct-linked-type frequency changer based on DC-clamped bilateral switching circuit topology
Here, the input current ripple is detected and the converter command waveform Er (60 – 120 and 240 –300 ) is obtained by adding the dc bias voltage to the inverted wave- form of the input current ripple.
-
Fundamental operation of direct linked frequency changer with bilateral switching circuits
Here, the input current ripple is detected and the converter command waveform Er (60 to 120 ° and 240 to 300°) is obtained by adding the dc bias voltage to the inverted waveform of the input current ripple.
-
Direct linked type frequency changer based on DC-clamped bilateral switching circuit topology
Here, the input current ripple is detected and the converter command waveform Er (60- 120 degree and 240 - 300 degree) is obtained by adding the dc bias voltage to the inverted waveform of the input current ripple.
-
2004 Office of Fossil Energy Fuel Cell Program Annual Report
Single-phase 120 -V/ 240 -V, 60-Hz, 3-wire Output Voltage of the Direct DC- to -AC Converter of Figure 1 and Figure 2 .
-
Load position detection and validation on variable-phase contactless energy transfer desktops
These devices normally operate with relatively low DC voltage levels (typically 5 - 12 V) compared to the higher utility voltage of 240 V AC ( 120 V AC in the U … in general require an AC- to -DC converter (also called a charger).
-
CR4 - Thread: Electric Truck Conversion
There is a device called a boost converter that will increase DC voltages , but it would never be used to, for instance, bring a 120 V battery pack up to 240 V, partly because a boost converter that would handle vehicle loads…
-
An active current ripple compensation technique in grid connected fuel cell applications
Moreover, a DC-DC step up converter is required to boost the stack voltage up to 400V (200V), in order to make possible the generation of the standard 240 V ( 120 V), 50Hz (60Hz) grid voltage.
Indicates content that may require registration and/or purchase.