-
Supplier: Venture Mfg. Co.
Description: When it comes to procuring linear actuators for heavy duty applications, Venture is the right source that can provide you appropriate solutions at the best deals. With us, you will find 120V linear actuators that are intelligently designed and precision manufactured in
- Motor Voltage: 120 volts
- Motor Type: AC
- Features: Adjustable Stroke
- Actuation Type: Electrical
-
Supplier: Belimo Americas
Description: Linear Damper Actuator,34 lbf,Non-Spring Return,100 to 240V,Modulating
- Supply Voltage: 100 to 240 volts
- Shaft / Table Axial Load Capacity: 34 lbs
-
Supplier: Allen-Bradley / Rockwell Automation
Description: MP-Series Heavy Duty Electric Cylinders, Actuator Rod w/Male Rod End,304.8 mm (12.0 in.), 230V AC, 1024 SIN/COS Multi-turn ABS Encoder (150...450mm stroke lengths), No Brake
- Mounting Type: Face Mount
- Device Type: Rod Type
-
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA26 series electric linear actuator is designed for furniture applications such as recliners or lift chairs . This linear actuator is designed to function as a direct cut system, eliminating the need for a control box, offering a straightforward and cost
- Rated Speed: 0.94488188976378 in/sec
- Rated Force: 899.2 lbs
- Material: Aluminum, Plastic
- Mounting Type: Clevis or Eye
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA2 series linear actuator is compact, robust and capable of performing well in certain outdoor environments. This linear actuator is perfect for use in small spaces where force or capability cannot be sacrificed. Options include feedback sensors, signal
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.65748031496063 in/sec
- Rated Force: 224.8 lbs
- Material: Aluminum
-
Supplier: LINAK U.S. Inc.
Description: linear actuator LA27/LA40 as with the CB9 and the LA31 system. The control box CB6 has an LED power ON indicator, detachable power cable and strain relief for all cables. The control CB6 box communicates with the LA27/LA40 by means of the built-in end stop signal switches in the
- Supply Voltage (AC): 100 to 230 volts
- Frequency: 50 Hz, 60 Hz
- Application: Medical, Other
-
Supplier: Belimo Americas
Description: UGVL w/ Non-Spring, 112 lbf,120V,Floating Point
- Actuator Force (Seating Thrust): 112 lbs
- AC Voltage: 100 to 240 volts
- Features: Electric, Other NEMA Enclosure
- Valve Motion: Linear Motion Valve
-
Supplier: TiMOTION Technology
Description: TiMOTION’s TA27 series linear actuator is manufactured with a specially formulated plastic material for the upper and lower housing. The patented TA27 linear actuator is designed to work with zero-wall seating frames and is the perfect choice for recliner movement.
- Stroke or X-Axis Travel: 9.8818951 to 12.2441011 inch
- Rated Speed: 2.08661417322835 in/sec
- Rated Force: 168.6 lbs
- Base Length: 19.5275696 inch
-
Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SPST-NO/DPST-NC, 120V, 3A; Limit Switch Actuator:Spindle Mount Roller Lever; Contact Configuration:-; Contact Current AC Max:3A; Contact Voltage AC Max:120V; Operating Force Max:0.6N-m; Product Range:SI-LM40 Series RoHS Compliant: Yes
-
Supplier: Hymark/Kentucky Gauge
Description: Mechanical linear unit size 120 with circulating toothed belt drive and linear guide rail: Max. speed: v = 5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 8000 N Max. feed force: FX = 4000 N Aluminum profile 120 x 90 mm with screwed-on linear
- Stroke or X-Axis Travel: 9.448824 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 899.2 lbs
- Drive Type: Belt Drive
-
Supplier: Hymark/Kentucky Gauge
Description: Portal linear drive size 120 with circulating toothed belt drive and ball guiding rail: Max. speed: v = 5 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 8000 N Max. feed force: FX = 2800 N Aluminum profile 120 x 100 mm with 2 screwed-on ball guiding rails size
- Stroke or X-Axis Travel: 7.87402 inch
- Rated Speed: 196.850393700787 in/sec
- Rated Force: 629.44 lbs
- Drive Type: Belt Drive
-
Supplier: Hymark/Kentucky Gauge
Description: Portal linear drive size 120 as vertical drive with upright omega toothed belt drive, powered carriage and external HSB roller guide: Max. speed: v = 8 m/s Max. acceleration: a = 60 m/s² Max. guide load: FZ = 3000 N Max. feed force: FX = 3200 N Aluminum profile 120 x 100
- Stroke or X-Axis Travel: 9.448824 inch
- Rated Speed: 314.96062992126 in/sec
- Rated Force: 719.36 lbs
- Drive Type: Belt Drive
-
Limit Switches - Limit Switch, Spdt, Plunger, 6A, 120Vac; Limit Switch Actuator Honeywell -- 62M8426Supplier: Newark, An Avnet Company
Description: LIMIT SWITCH, SPDT, PLUNGER, 6A, 120VAC; Limit Switch Actuator:Roller Plunger; Contact Configuration:SPDT; Contact Current AC Max:6A; Contact Voltage AC Max:120V; Operating Force Max:-; Product Range:91MCE Series RoHS Compliant: Yes
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking,
- Stroke or X-Axis Travel: 12 to 52 inch
- Rated Force: 1,500 lbs
- Motor Voltage: 12 to 120 volts
- Mounting Type: Clevis or Eye, Flange, Trunnion
-
Supplier: Honeywell International, Inc.
Description: LINEAR TYPE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL VALVE APPLICATION 110 TO 120 V VOLTAGE RATING IP40 ENCLOSURE PLASTIC BODY MATERIAL 6 VA POWER RATING 32 TO 150 DEG F OPERATING TEMPERATURE 0 TO 10 VDC OUTPUT SIGNAL 0.4 INCH LINEAR TRAVEL
- Valve Stem Stroke Length: 0.4 inch
- AC Voltage: 110 to 120 volts
- Operating Temperature: 32 to 150 F
- Features: Electric
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1131339-MA120GQ-Z Category: Sensors, Transducers>Position Sensors - Angle, Linear Position Measuring Termination Style: SMD (SMT) Tab Package: Tape & Reel (TR) Standard Package: 5,000 Mounting: SMD (SMT) Technology: Hall Effect Output: SPI Actuator Type:
- Sensor Technology: Hall Effect Position Sensor
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly from stock
- Other DC Voltage: 120 VDC
- Continuous Current: 0.5 amps
- Continuous Torque: 1.25 In-lbs
- Shaft Speed: 3,091 rpm
-
Supplier: Acme Chip Technology Co., Limited
Description: SWITCH SNAP ACTION DPST 15A 120V
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 120 volts
- Switch Configuration: Double Pole, Single Throw (DPST)
- Features: Linear Limit Switch, Other
-
Supplier: TiMOTION Technology
Description: General Features Voltage: 100V AC, 120V AC, or 230V AC Built-in transformer type: Toroidal Maximum output: 25V DC, 7.5A Plug support: EU, USA, AUS, UK, JPN, or customized Number of actuators: 1~3 Color: black or grey IP rating: Up to IP66 Certificate: EMC and LVD Compatible with safety strip
- Length: 10.76772235 inch
- Width: 5.4330738 inch
- Voltage: 100 to 230 volts
- Supply Voltage: AC Voltage
-
Supplier: Win Source Electronics
Description: On-Mom Actuator Type: Lever, Straight Operating Force, Torque: 88gf Release Force: 6gf Pretravel: 0.120" (3.0mm) Differential Travel: 0.032" (0.81mm) Overtravel: 0.090" (2.3mm) Operating Position: 0.600" (15.2mm) Family Name: V3L-3296 Categories: Switches Alternative Parts
- Features: Rotary Limit Switch
-
Supplier: Honeywell Sensing & IoT
Description: go around curves and corners, does not contact terminal pins to reduce chances of fluid migration,) front mounting and interchangeability of single- and double-pole switches, plug-in and non plug-in with one another and with other switch brands, tracking interchangeability of actuator levers
- Maximum Current Rating: 10 amps
- Maximum AC Voltage Rating: 600 volts
- Maximum DC Voltage Rating: 250 volts
- Operating Temperature: -29 to 121 C
-
Supplier: Radwell International
Description: STANDARD LIMIT SWITCH,FULL SW HEAD & BODY,STANDARD NON-PLUG-IN,2 CIRCUITS,AIR OPERATED ACTUATOR,PUSH ACCUATION,STANDARD MOUNTING,120V AC 50/60 HZ LED,507. FREE 2 YEAR RADWELL WARRANTY
- Features: Linear Limit Switch
-
Description: SWITCH SNAP ACTION DPDT 10A 120V
- Maximum Current Rating: 10 amps
- Maximum DC Voltage Rating: 120 volts
- Switch Configuration: Double Pole, Double Throw (DPDT)
- Features: Linear Limit Switch, Other
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1205938-V7-1C17D8-294 Category: Switches>Limit Switches Series: V7 Termination Style: Quick Connect - 0.187" (4.7mm) Package: Bulk Voltage Rating - AC: 125 V Voltage Rating - DC: 125 V Standard Package: 100 Circuit: SPDT Switch Function: On-Mom Actuator
- Features: Rotary Limit Switch
-
Supplier: Win Source Electronics
Description: Actuator Type: Coil Spring Operating Force, Torque: 198.4gf Pretravel: 2.000" (50.8mm) Categories: Switches Status: Active Temperature Range - Operating: -12°C to 93°C Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Sufficient
- Features: Rotary Limit Switch
-
Supplier: Eaton Corporation - Sensors
Description: E50 Heavy-Duty Modular Limit Switches The E50 Modular Plug-In Limit Switch from Eaton's Cutler-Hammer sensor business are the industry standard with versatility of design and high reliability for low maintenance, installation and inventory costs. Standard Viton® gaskets, seals and boots and a zinc
- Maximum Current Rating: 60 amps
- Maximum AC Voltage Rating: 120 volts
- Maximum DC Voltage Rating: 125 volts
- Electrical Life (Minimum): 100,000 (#)
-
Supplier: 3X Motion Technologies Co., Ltd
Description: up to 210Nm maximum torque, ensuring dependable load handling.With full IP65 protection, rated current of 11A, and an operating temperature range of -40°C to 60°C, this geared motor is well suited for industrial automation systems, adjustable equipment, linear actuation platforms, and
- Other Output Power: 0.23520867755044492 HP
- Continuous Current: 11 amps
- Continuous Torque: 1,061.9469026548672 In-lbs
- Gearbox Ratio: 300 : 1
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s WWBASE-BK WorkWise™ Standing Desk Base lets you change the height of your workspace at the touch of a button. The DC linear actuator motor lifts or lowers a desk top at a speed of 1.5 inches per second. Base height adjusts from 23.5 to 49 inches in precise 0.1-inch
- Length: 22.64 inch
- Width: 42.5 to 72 inch
- Type: Office Cubicle Workstation
-
Supplier: Tripp Lite by Eaton
Description: Tripp Lite’s WWBASE-GY WorkWise™ Standing Desk Base lets you change the height of your workspace at the touch of a button. The DC linear actuator motor lifts or lowers a desk top at a speed of 1.5 inches per second. Base height adjusts from 23.5 to 49 inches in precise 0.1-inch
- Length: 22.64 inch
- Width: 42.5 to 72 inch
- Type: Office Cubicle Workstation
-
Supplier: ValueTronics International, Inc.
Description: 6 µV Built-in cold junction reference 34903A 20 ch Actuator/GP Switch SPDT/form C 120 300 V 1A 10 MHz < 3 µV 34904A 4 x 8 Matrix 2-wire armature 120 300 V 1A 10 MHz < 3 µV 34905A Dual 4 ch RF Mux 50 Ohms Common Low (unterminated) 60 42 V
- Data Acquisition: Datalogger / Recorder
-
Description: Packing…………………………………………………. EPDM O-rings Steam Packing……………………………………. PTFE V-rings and EPDM O-ring Operating Controlled Medium …………………………………….. Saturated Steam, Water, Glycol Solutions up to 50% Medium Temperature Range Normal Duty Packing…………………………………..20 to 250°F (-7 to 120°C) Steam
- Valve Size: 4 to 6 inch
- Valve Type: Directional Valves, Globe Valves, Shut Off Valves
- Media: Water
-
Supplier: ABB Measurement & Analytics
Description: General specifications: With integrated electronic unit or for use with separate electronic unit Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly
- Stroke or X-Axis Travel: 0 to 2.362206 inch
- Rated Speed: 0.01968503937007875 to 0.078740157480315 in/sec
- Rated Force: 899.2 lbs
- Motor Voltage: 115 to 230 volts
-
Supplier: DigiKey
Description: PIEZO ACTUATOR 19.0UM 650N
- Motor Voltage: 120 volts
- Motor Type: Linear Motor
-
Supplier: Exlar
Description: GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear motion
- Stroke or X-Axis Travel: 5.9 inch
- Rated Speed: 10 in/sec
- Rated Force: 415 to 905 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: Kollmorgen Corporation
Description: The EC1 Series offers a limited range of application solutions designed to reduce cost and minimize cylinder frame size by 30 to 40 percent compared to other Kollmorgen cylinders. Made for plug-and-play capability with a variety of Kollmorgen drives, this design is perfect for converting from
- Stroke or X-Axis Travel: 1.968505 to 7.87402 inch
- Rated Speed: 13 in/sec
- Rated Force: 150 lbs
- Lead: 0.125 inches per
Find Suppliers by Category Top
Featured Products Top
-
The ENDURO is a belt-driven, actuated linear guide system based on our v-groove guide roller technology. The simple, durable design features Double Track mounted to a rigid, machined steel tube. To facilitate (read more)
Browse Linear Bearing Rails Datasheets for Modern Linear Incorporated -
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift® -
Linear actuators come in hundreds of different varieties. 6V, 12V, 24V, different stroke lengths, different gear ratios and control options etc. There's a lot out there to choose from. It can still be difficult however to find a device that suits your specific needs. In a previous post we (read more)
Browse Linear Bearing Rails Datasheets for Actuonix Motion Devices -
application, you may need to use a separate power supply to meet the 12V requirement. The P8-R micro linear servo is ideal for projects where higher force or speed is required, and RC or Arduino control is preferred. Applications where minor actuator customization or remote position monitoring is necessary are also a good fit. Using our Ext-R board saves you designing a custom controller or a custom actuator. (read more)
Browse DC Servomotors Datasheets for Actuonix Motion Devices -
The ALD810030SCLI from Advanced Linear Devices stabilizes supercapacitors for a wide variety of uses. Balanced supercapacitors are ideal for high-power, high-energy applications such as actuators, telematics, solar panels, emergency lighting, security (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Advanced Linear Devices, Inc. -
Our popular P8 line is now offered as a linear servo. This is possible by using the included Ext-R board. A 12V power supply is required. P8-R Series Micro Linear Servos The P8-R series is the servo variant of our popular P8 actuator line. To use the P8 (read more)
Browse Linear Actuators Datasheets for Actuonix Motion Devices -
no-load power consumption of less than 150mW and comply with DOE Efficiency Level VI requirements. Average efficiency levels are greater than 89% (87.2% for the 5V model). The CSW65 measures 63.5 x 120.7 x 38.1 mm (W x L x H) and 63.5 x 120.7 x 47.2 mm with the DIN rail clip installed (read more)
Browse Power Supplies Datasheets for TDK-Lambda Americas Inc. -
air required. Input/output isolation. Extensive EMI filtering and shielding. 5. Mini Encapsulated - PC Board Mounting LINEAR REGULATED AC-DC dual tracking outputs(±5v, ±10v, ±12v and ±15v)- These dual tracking output mini-modules are compact and convenient sources of the voltages (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
actuators and notify about product suitability. The series includes: RF627 — universal high-speed scanners; RF627Smart — scanners with in (read more)
Browse 3D Scanners Datasheets for RIFTEK EUROPE Sp. z.o.o. -
mechanically locked while the solenoid is de-energized. Applying the rated 24 V AC or DC supply energizes the solenoid and releases the actuator so that the guard can be opened. This arrangement is frequently described as “locking on de-energization and (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Actuated elastomers with rigid vertical electrodes
If the actuator is to operate under a moderate voltage of 120 V , linear analysis should be sufficient to approximate the displacement characteristics of the elastomer capacitor.
-
Design optimization of a spatial hybrid mechanism for micromanipulation
The selected piezoelectric linear actuator produces a blocking force of 310 N at a voltage of 120 V .
-
Highly sensitive thermal actuators for temperature sensing
To avoid plastic deformations and to ensure a linear behavior of the actuator we choose 120 µm for the lateral o set between the V -shaped beam stacks.
-
Thermal actuators featuring large displacements for passive temperature sensing
To avoid plastic deformations and to ensure a linear behavior of the actua- tor the lateral offset between the V -shaped beam stacks for the design type A is 120 μm.
-
Phase-shifting common-path interferometer with binary grating: application on optical tomography
Typical displacements of the mirror M in fringe numbers as a function of the pulse width applied to the actuator employed were very linear for several voltages of the pulse (4-9 V ) within a range from 2 to 120 ms.
-
Phase-shifting with translation ruling in common-path interferometer: characterization and experimental results
… of the mirror M in fringe numbers as a function of the pulse width applied to the actuator employed were very linear for several voltages of the pulse (4-9 V ) within a range from 2 to 120 ms, approximately, as it …
-
Passive torque regulation in an underactuated flapping wing robotic insect
The can- tilever beam has a linear spring constant of 467 mN/mm, and under a 100 V amplitude sinusoidal drive signal, the ac- tuator exerts a 120 mN amplitude sinusoidal force.
-
Proceedings of the FISITA 2012 World Automotive Congress
mover that means to fix the two sides of the electromagnetic linear actuator and (2) apply power voltage 220 V and power frequency 50 Hz of three phase Alternating Current electric to each winding, which has 120 degree delay in phase with …
-
Advances in Mechatronics and Control Engineering
… 0 m/s velocity to both the primary and the mover that means to fix the two sides of the electromagnetic linear actuator and 2) apply power voltage 220 V and power frequency 50Hz … … each winding, which has 120 degree delay in phase …
-
Electromagnetic Active Vehicle Suspension System
… 0 m/s velocity to both the primary and the mover that means to fix the two sides of the electromagnetic linear actuator and 2) apply power voltage 220 V and power frequency 50Hz … … each winding, which has 120 degree delay in phase …
Indicates content that may require registration and/or purchase.