-
Supplier: Harold Beck and Sons, Inc.
Description: Group 14 linear valve actuators combine the benefits of precise, responsive modulation and tight shutoff for exceptional performance in globe valve applications. Group 14 drives are ideal for steam flow control, combustion control, and any other application which requires more precise
- Stroke or X-Axis Travel: 0.3125 to 4.5 inch
- Rated Force: 4,000 lbs
- Motor Continuous Power: 180 HP
- Motor Voltage: 120 volts
-
Supplier: ABB Measurement & Analytics
Description: General specifications: With integrated electronic unit or for use with separate electronic unit Electrical actuator for continuous positioning or step control Stallproof without the need of position or torque dependent switch-off Three-phase asynchronous motor Sturdy gear unit with highly
- Stroke or X-Axis Travel: 0 to 2.362206 inch
- Rated Speed: 0.01968503937007875 to 0.078740157480315 in/sec
- Rated Force: 899.2 lbs
- Motor Voltage: 115 to 230 volts
-
Supplier: Kollmorgen Corporation
Description: The R4 Series is our most powerful rodless actuators system, built for the heaviest loads, high acceleration and maximum duty cycle. The robust design incorporates an internal linear motion guide rail with a built-in flexible seal to ensure reliable operation in industrial
- Stroke or X-Axis Travel: 108 inch
- Rated Speed: 40 to 118 in/sec
- Rated Force: 300 to 700 lbs
- Lead: 0.25 to 1 inches per
-
-
Supplier: Yamaha Motor- Robot Division
Description: A clean room applicable model of the less expensive compact single-axis robot FLIP-X series. Suction air joint is provided as standard accessory and low dust emission grease is used. As a stainless sheet with excellent durability is attached to the slide table surface, this achieves high
- Stroke or X-Axis Travel: 1.968505 to 23.62206 inch
- Rated Speed: 11.8110236220472 to 62.992125984252 in/sec
- Rated Force: 18.8832 to 76.2072 lbs
- Lead: 0.1968503937007874 to 0.7874015748031497 inches per
-
Supplier: Exlar
Description: GSX Series linear actuators combine the advantages of Exlar's roller screw technology and T-LAM stator technology to create a powerful and robust linear solution. Exlar uses a specially designed roller screw mechanism for converting electric motor power into linear
- Stroke or X-Axis Travel: 10 inch
- Rated Speed: 33.33 in/sec
- Rated Force: 92 to 192 lbs
- Motor Voltage: 115 to 460 volts
-
Supplier: Yamaha Motor- Robot Division
Description: An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric
- Stroke or X-Axis Travel: 5.905515 to 41.338605 inch
- Rated Speed: 15.748031496063 to 47.244094488189 in/sec
- Rated Force: 4.2712 to 14.3872 lbs
- Lead: 0.23622047244094507 to 0.7874015748031497 inches per
-
Supplier: Yamaha Motor- Robot Division
Description: Large inertial moment capacity, easily handles offset loads. Ideal for Cartesian robots requiring arm strength, and for moving arms that shift the entire axis.
- Stroke or X-Axis Travel: 5.905515 to 41.338605 inch
- Rated Speed: 11.8110236220472 to 23.6220472440945 in/sec
- Rated Force: 12.5888 to 76.2072 lbs
- Lead: 0.1968503937007874 to 1.1811023622047239 inches per
-
Supplier: Exlar
Description: By combining the latest electronic power technology with advanced thermal management modeling technology, Exlar's has set a new benchmark for electric actuator performance versus size. The new Tritex IITM Series actuators integrate an AC powered servo drive, digital position
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 3.33 to 37.5 in/sec
- Rated Force: 314 to 3,685 lbs
- Motor Voltage: 100 to 240 volts
-
Supplier: Venture Mfg. Co.
Description: This versatile actuator is available in Acme or Ballscrew and AC or DC versions. A clevis to clevis version of our 800 and 850 series actuator, it is utilized in many industrial applications including; Agricultural, Medical equipment, Lawn and Garden, ATV, Turf care, table lifts and
- Stroke or X-Axis Travel: 2 to 24 inch
- Rated Speed: 0.2 to 0.72 in/sec
- Rated Force: 1,100 lbs
- Motor Voltage: 12 to 230 volts
-
Supplier: Kollmorgen Corporation
Description: The N2 Series is an economical, light-duty electric cylinder with a small package size designed for exceptional durability and ease-of-use. The complete system provides simple extend-retract motion, positioning either to predetermined stop locations or to an analog voltage input. Features Max
- Stroke or X-Axis Travel: 2 to 22.5 inch
- Rated Speed: 12 to 30 in/sec
- Rated Force: 600 lbs
- Lead: 0.2 to 0.5 inches per
-
Supplier: Ewellix
Description: cycle, the CAHB-30 family of electromechanical actuators from Ewellix features robust metal gears and corrosion-resistant housings and ball screws. Other design options are available.
- Stroke or X-Axis Travel: 4.0157502 to 24.015761 inch
- Rated Speed: 0.984251968503937 in/sec
- Motor Voltage: 115 to 230 volts
- Actuation Type: Electrical
-
Supplier: KADANT
Description: A proven technique that greatly improves doctoring performance and increases blade life. Features/Benefits Prevents particle buildup under the doctor blade Reduces roll scoring Extends blade life Enhances sheet shedding capability Increased roll life Oscillation Improves Doctoring Performance and
- Stroke or X-Axis Travel: 0.75 inch
- Motor Voltage: 115 to 575 volts
- Motor Type: AC
- Actuation Type: Electrical
-
Supplier: ProMation Engineering, Inc.
Description: 4-20mA, 1-5VDC, 0-10VDC or 2-10 VDC input and feedback as well as AutoCalibration or manual end of travel set point and alphanumeric diagnostic indicators. Manual Override – All ProMation Engineering linear actuators come with a standard manual override that allows fast and simple
- Stroke or X-Axis Travel: 2 inch
- Rated Speed: 0.044 in/sec
- Rated Force: 1,200 lbs
- Motor Voltage: 24 to 230 volts
-
Supplier: Yamaha Motor- Robot Division
Description: An electric actuator that is composed of an AC servomotor, a base, ball screw, belt, and linear guide. This electric actuator is a general purpose robot that can be used in a wide variety of applications, such as assembly and inspection. The electric
- Stroke or X-Axis Travel: 29.527575 to 78.7402 inch
- Rated Speed: 47.244094488189 in/sec
- Rated Force: 38.216 lbs
- Lead: 0.7874015748031497 inches per
-
Supplier: Joyce/Dayton Corp.
Description: Joyce linear actuators are designed to lift and precisely position loads up to 1500 pounds. They are built with cast aluminum housings, include motors (120VAC and 12 VDC), and are best suited for use in environments that are protected from the elements. A spring brake ensures that the
- Stroke or X-Axis Travel: 3 to 24 inch
- Rated Speed: 0.833333333333335 in/sec
- Rated Force: 1,500 lbs
- Motor Voltage: 120 volts
-
Supplier: Venture Mfg. Co.
Description: Venture’s very versatile 800 Series Acme Screw actuators combine an Acme screw with a DC motor gearbox providing a rugged and reliable ready to install linear drive system. Suitable for many industrial applications, such as; Solar Tracking, Ventilation, Commercial Satellite tracking,
- Stroke or X-Axis Travel: 12 to 52 inch
- Rated Force: 1,500 lbs
- Motor Voltage: 12 to 120 volts
- Mounting Type: Clevis or Eye, Flange, Trunnion
-
Supplier: Venture Mfg. Co.
Description: When it comes to procuring linear actuators for heavy duty applications, Venture is the right source that can provide you appropriate solutions at the best deals. With us, you will find 120V linear actuators that are intelligently designed and precision manufactured in
- Motor Voltage: 120 volts
- Motor Type: AC
- Features: Adjustable Stroke
- Actuation Type: Electrical
-
Supplier: Joyce/Dayton Corp.
Description: Joyce MA2547, MA3527, MA4514, and MA7007, multipurpose linear actuators are compact, versatile and designed to lift 7000N (1574 pounds) dynamic load, and 13,600N (3057 pounds) static load. Each 120 VAC actuator is equipped with a potentiometer and adjustable, preset limit
- Stroke or X-Axis Travel: 6 to 18 inch
- Rated Speed: 0.2833333333333339 to 1.0666666666666689 in/sec
- Rated Force: 337.2 to 786.8 lbs
- Motor Voltage: 120 volts
-
Supplier: TiMOTION Technology
Description: TiMOTION’s MA1 series linear actuator is the proven choice for applications requiring a durable, long life solution. Specifically designed for harsh working environments, the MA1 linear actuator is ideal for use in heavy-duty machinery, industrial equipment and off road
- Stroke or X-Axis Travel: 0.787402 to 39.3701 inch
- Rated Speed: 2.30314960629921 in/sec
- Rated Force: 1,011.6 lbs
- Motor Voltage: 12 to 220 volts
Find Suppliers by Category Top
Featured Products Top
-
The easyE® line of electric linear actuators features four models— easyE-25, easyE-35, easyE-50, and easyE-60—with outer diameters of 25, 35, 50, and 60mm, respectively. This slim, in-line design, achieved through a linear layout of motor, gear, and spindle, ensures seamless (read more)
Browse Linear Actuators Datasheets for Bansbach Easylift®
More Information Top
-
Piezoelectric Positioning Enables Vibration Assisted Machining - Nasa Tech Briefs :: NASA Tech Briefs
The piezo- electric ceramic layers are 0.5 mm thick and formed from PZWT- 100, a high … The stack materials and design operate reliably at the estimated interior temperature of 120 °C. … minor axis and 33 μm in the major axis with drive voltages of 0 to 1000 volts . The actuator shape and specifications were developed by researchers at the Precision Engineering Center (PEC) at NCSU … This is achieved using a Class AB-1 linear amplifier, which produces 1500 watts and 6.3 …
-
Arduino Robotics
… system, 520–523 3.3v (volt) power, for Seg-bot, 459 6v 1000mAh NiCad battery pack, 276 8-pin IC sockets, Wally robot, 176 10k ohm resistors, 122 12v ( volt ) supply, for Seg-bot … … 227, 249 22AWG wire, 120 28DIP socket, 228 80mm … … 449–450 headlights, 448 lawnmower kill-switch, 450–451 painting, 447 acetone, 205 ACS-712 bi-directional current sensor, 80–81 ACS714 +/-30amp current sensor, Allegro Microsystems, 309, 311 ACS714 bidirectional +/- 30amp current sensor, 430 ACS-714 current sensor, 104 actuators , linear , 90–91 … 420– 424 mounting Wally robot sensors on, 187–188 brakes generating, 93–94 removal of electric , 467–471 .brd (board …
-
Optimal and reinforced robustness designs of fuzzy variable structure tracking control for a piezoelectric actuator system
Four linear guides provided by THK Co., Japan (Model no. VRU3088) are used to support the moving … The piezoelectric actuator system is a Model no. P-246.70 from Physical Instrument (PI) Co., Germany. Its specifications are briefly described as follows: maximum expansion 120 m, electric capacitance 3000 nF, stiffness 190 N/ m, resonant frequency 3.5 kHz, and temperature expansion 2 m K The output signal of the driver with voltage between 200 and 1000 volt is used to drive …
-
Manual of the Mess- and automation technique in the automobile
The output quantities are describable at rotary drives with the moment M, the angle of rotation ϕ or the angular velocity ϕ· (t) by linear actuators however with the generated force F, the position x bzw.der speed x · (t). - Automotive actuators must be functional in the interior region in an ambient temperature of -40 ° C until +80 ° C, in the engine compartment and by the exhaust system, the requirements of -40 ° C until +120 ° C go. - The ambient temperature and the heat flux coming into the actuator have the significant influence on the … … must be functional however in the operating voltage region, typically of 7.5 volts until 16 volts …
-
A dynamic hysteresis model for Thunder transducers
The actuator is driven with 120 Volts at 1Hz to minimize the inertial effects. … displacements in a THUNDER actuator generated by applied voltages by utilizing a hysteretic electric field-polarization relationship. The inclusion of such terms and other linear dielectric loss terms is currently under investigation.
-
WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
… hypersensitive_J|1 cold_N|6 histamine_N|8 hair_oil_N|1 medicinal_drug_N|3 metabolite_N|1 neoplastic_cell_N|1 cancer_cell_N|1 suppression_N|11 bone_marrow_N|36 antibiotic_drug_N|3 perspiration_N|14 itch_V|4 piece_of_furniture_N|19 like_J|11 rarity_N|1 micro-organism_N|3 shipboard_system_N|5 syphilis_N|14 tumor_necrosis_factor_N|1 tnf_N|4 instigate_V|4 firth_of_forth_N|5 firth_of_clyde_N|2 build_in_V|22 frontier_N|17 steel_N| 120 hammer_V|12 vietnamese_J|5 long_sleeve_N|6 panel_N|30 … … water_tank_N|1 gown_N|10 moving-coil_galvanometer_N|1 electric _charge_N|28 physical_pendulum_N|2 medical_instrument_N|19 cardiac_J|10 … … arrhythmia_N|8 beta-adrenergic_receptor_N|2 autonomic_nervous_system_N|6 fibroblast_N|3 multiple_sclerosis_N|3 beam_N|53 electric_field_N|17 magnetic_flux_N|8 licensed_J|5 bookmaker_N|2 cyclotron_N|4 electron_ volt _N|2 cutting_tool_N|5 hemp_N|14 … … high_relief_N|1 slang_term_N|6 knockout_drops_N|1 monistat_N|1 dot_V|12 microfilm_N|2 magnification_N|3 densitometer_N|1 magnifier_N|2 cook_N|34 midair_N|2 disable_V|3 diathermy_machine_N|2 linear _accelerator_N|1 injectable_J|1 benzodiazepine_N|4 … … card_index_N|1 bloomers_N|1 bloomer_N|1 root_vegetable_N|2 ski_tow_N|2 string_of_beads_N|1 flower_bed_N|1 scandinavian_J|11 dinnerware_N|1 floral_J|5 motif_N|4 badge_N|9 rosin_N|2 actuator _N|1 data_track_N|5 barbecued_J|1 …
-
Applying Precision Switches
Operating Characteristics of a Switch - The commonly specified force, torque, and linear or angular travel properties of … A double pole switch can control two independent circuits (such as a 120 volt AC heater and a 6 volt DC lamp) at the same time. … Electrical Manufacturer’s Association defines a precision snap-acting switch as “a mechanically operated electric switch having predetermined … … switch consists of a basic switch used alone, a basic switch used with actuator (s), or a …
-
Microsystem Design
excess, 356 Electron- volt , 354 Electronic charge, 268 Electrons, 38 Electroosmotic flow, 343 Electrophoresis, 344 in electroosmotic flow, 345 Electroplating … … 465 Equivalent circuit, see Lumped-element model Error in feedback system, 24, 398 Etch stop di electric , 67 electrochemical, 66, 92 … … 197 Fracture mechanics, 287 Fraunhofer diffraction, 547 Frequency modulation,430 Frequency response of linear system, 159 Friction … … laminar flow, 326 Incompressible material, 189 Inductance of electrical inductor, 123 Inductor electrical, 120 generalized, 112 Inertance … … circuit, 121 Magnetic diffusion, 289 Magnetic field, 121 Magnetic flux, 121 in magnetic actuator , 140 Magnetic hysteresis …
-
Plasma aerodynamics in a supersonic gas flow
Segments were made from Kovar with a coeffi cient of linear heat expansion smaller by approxi mately … A di electric Teflon film with a thickness of 50 μm was placed between neighboring segments. Experiments with different lengths of the discharge gap (40– 120 mm) show that the effective electric field strength equal to the ratio of the voltage at the actuator and the discharge gap between the end segments is constant. Experiment showed that the value of breakdown volt age depends on the angle of attack of the …
-
Voltage tunable sensitivity of piezoelectric materials based sensors and actuators
120 d33(pm/ Volt ) The external DC voltage increases or decreases the internal electric field and also changes the measured amplitude … It can be noticed that the piezoelectric constant roughly has a linear relation with the dc voltage. … external dc voltage, can be utilized for tuning the sensitivity of piezoelectric materials based sensors and actuators .
Indicates content that may require registration and/or purchase.