-
Supplier: GAO Tek, Inc.
Description: This 125 kHz clear disc RFID tag is commonly used in the warehouse or anywhere asset tracking is required. It is laminated within PVC to withstand harsh environments. A variety of sizes are available (see below). Ink jet printing of ID is available.
-
Supplier: GAO Tek, Inc.
Description: This low frequency (LF) RFID tag has a key ring design and is generally used for personnel identification/ authentication, access control, transit, parking, event attendance management, ticketing, card payment, and product identification. The tag is ABS encapsulated thus it is
-
Supplier: GAO Tek, Inc.
Description: This passive low frequency RFID tag is ideal for laundry applications, supply chain management, inventory control, asset tracking, and process control. The RFID laundry tag meets the extreme demands of rotary ironing and other requirements in terms of heat, pressure and
-
-
Supplier: GAO Tek, Inc.
Description: 125 kHz Low Frequency (LF), Glass RFID Tag Hitag-S Passive
-
Supplier: ifm efector inc.
Description: RFID tag 125 kHz - Q5 Reliable coding of workpiece carriers Tag fixture for workpiece carriers From May 1st 2025, products produced in EU and Singapore have an import surcharge reflected in the price.
- Frequency: 125,000 Hz
- Memory: 224 bits
- Operating Temperature: -40 to 85 C
-
Supplier: Quarktwin Technology Ltd.
Description: RFID Tag Memory 125kHz
- Frequency: 125,000 Hz
- Operating Temperature: -25 to 85 C
-
Supplier: Radwell International
Description: RFID TAG, RFID TAG 125 KHZ - Q5 RELIABLE CODING OF WORKPIECE CARRIERS SUITABLE FOR INSTALLATION WITH PLASTIC AND METAL CARRIERS. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: DigiKey
Description: RFID Tag Memory 125kHz Coin
- Frequency: 125,000 Hz
- Operating Temperature: -25 to 85 C
- Technology: Passive
-
Supplier: Newark, An Avnet Company
Description: RFID TRANSPONDER, 125KHZ, 256BIT; Tag Type:RFID; Frequency:125kHz; Memory Size:256bit; Product Range:HITAG 2 Series RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: RFID TRANSPONDER, 125KHZ, CARD; Tag Type:-; Frequency:-; Memory Size:-; Product Range:- RoHS Compliant: Yes
-
Description: RFT-100 is a low-frequency RFID landmark label (RFID tag), complying with the ISO11785 communication protocol. Its reading distance is more than 10cm, the working frequency is 125KHz and it is easy to install. The RFID tag features PPS packaging material, a solid
- Frequency: 125,000 Hz
- Detection Range: 8 to 10 cm
- Operating Temperature: -20 to 70 C
-
Supplier: Newark, An Avnet Company
Description: RFID TRANSPONDER, 125KHZ, 2KBIT; Tag Type:RFID; Frequency:125kHz; Memory Size:2Kbit; Product Range:HITAG 1 Series; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
-
Supplier: ODG (Origin Data Global)
Description: RFID TAG R/W 125KHZ ENCAP
- TJ: -40 to 85 C
-
Supplier: Win Source Electronics
Description: Manufacturer: Parallax Inc. Win Source Part Number: 197733-446PA Technology: Passive Frequency: 125kHz Categories: RF/IF and RFID Status: Active Temperature Range - Operating: -25°C to 85°C Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance
- Frequency: 125,000 Hz
- Operating Temperature: -25 to 85 C
-
Supplier: SFCable.com
Description: RFID EM Key Tag, Keyfob. F=125KHZ Blue Color ABS, Water and dust proof anti-shock
- Frequency: 125,000 Hz
-
Supplier: SFCable.com
Description: RFID EM Key Tag, Keyfob. F=125KHZ Grey Color ABS, Water and dust proof anti-shock
- Frequency: 125,000 Hz
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1342471-ATA5580M256-TSMW Category: RF and Wireless - RFID Transponders, Tags Package: Bulk Size / Dimension: 0.472" L x 0.236" W (12.00mm x 6.00mm) Standard Package: 1,000 Technology: Passive Frequency: 125kHz Style: Encapsulated Memory Type: Read/Write
- Frequency: 125,000 Hz
- Operating Temperature: -40 to 85 C
-
Supplier: SFCable.com
Description: 100 Tag RFID EM Key Tag, Keyfob. F=125KHZ Grey Color ABS, Water and dust proof anti-shock
- Frequency: 125,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 791527-PCF7935AS/3851,122 Frequency: 125kHz Memory Type: Read/Write Part Status: Obsolete(EOL) Categories: RF/IF and RFID Alternative Parts (Cross-Reference): PCF7935AA/C0A,122; Introduction Date: January 01, 2000 ECCN: 5A992 Estimated EOL Date:
- Frequency: 125,000 Hz
-
Supplier: Win Source Electronics
Description: Manufacturer: NXP Win Source Part Number: 791528-PCF7936AS/3851,122 Series: HITAG 2 Technology: Passive Frequency: 125kHz Style: Encapsulated Memory Type: Read/Write Part Status: Obsolete(EOL) Family Name: PCF7936AS/3851,122 Categories: RF/IF and RFID Dimension: 11.90mm x 5.90mm x 2.90mm
- Frequency: 125,000 Hz
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: RFID TAG R/W 125KHZ ENCAP / RFID Tag Read/Write 2kb (User) Memory 125kHz Encapsulated Product overview: ATA5580M256-TSMW from Microchip Technology is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing
- Operating Temperature: -40 to 85 C
- Features: Other
-
Description: 1. Description RF-1110-113 is a 125KHz/134.2KHz non-contact low frequency RFID reader, which automatically read passive tags through RF signals, and access to tag address and other related data, can work in a variety of harsh environments. The RFID reader can work in
- Frequency: 125,000 to 134,200 Hz
- Detection Range: 8 to 8.999999999999998 cm
- Operating Temperature: -20 to 70 C
-
Supplier: Coilcraft, Inc.
Description: Our 4312RV Series of RFID transponder coils is made of a rugged design and is approved for tire pressure monitoring (TPMS) systems. For RFID applications at 125kHz Designed to withstand the harshest mechanical shock and high temperatures Developed for tire pressure monitoring systems
- Operating Temperature: -40 to 125 C
-
Supplier: Coilcraft, Inc.
Description: Our 4308RV Series High Temperature RFID transponder coils are designed for RFID applications at 125kHz. Their low profile and extended length allow longer read ranges and provide higher Q. For RFID applications at 125kHz Low profile and extended length allow longer read ranges
- Operating Temperature: -40 to 125 C
-
Supplier: ODG (Origin Data Global)
Description: NFC/RFID Tags & Transponders 125 KHz Transceiver IC90109CA.
- Device Type: Transceiver
-
Supplier: CSA Group
Description: tag-to-interrogator transmission, and operate at 125 kHz. Type B tags are powered by the interrogator, except during the tag-to-interrogator transmission, and operate at 125 kHz or 134,2 kHz.
-
Description: tag-to-interrogator transmission, and operate at 125 kHz. Type B tags are powered by the interrogator, except during the tag-to-interrogator transmission, and operate at 125 kHz or 134,2 kHz.
-
Description: tag-to-interrogator transmission, and operate at 125 kHz. Type B tags are powered by the interrogator, except during the tag-to-interrogator transmission, and operate at 125 kHz or 134,2 kHz.
-
Supplier: Newark, An Avnet Company
Description: SECURITY TRANSPONDER, READ/WRITE, SMD; Frequency Min:-; Frequency Max:125kHz; RFID IC Type:Read, Write; Programmable Memory:456B; Output Power:-; RF IC Case Style:SMD; No. of Pins:20Pins; Supply Voltage Min:5.6V; Supply Voltage RoHS Compliant: Yes
Find Suppliers by Category Top
Conduct Research Top
-
RFID Coil Design
In a Radio Frequency Identification (RFID) application, an antenna coil is needed for two main reasons: To transmit the RF carrier signal to power up the tag To receive data signals from the tag An RF signal can be radiated effectively if the linear dimension of the antenna is comparable
More Information Top
-
125 KHz ubiquitous RFID tag signal detector system
125 KHZ RFID TAG SIGNAL DETECTOR .
-
World Congress on Medical Physics and Biomedical Engineering, September 7 - 12, 2009, Munich, Germany
125kHz RFID tag system are used in the experiment.
-
Beginning Arduino Programming
Assorted 125kHz RFID tags • .
-
4th European Conference of the International Federation for Medical and Biological Engineering
13.56MHz and 125kHz RFID tag system are used in the experiment.
-
13.56 MHz polymer rectifier by printing processes
However, the reading distance of a 125KHz RFID tag is too short.
-
Flexible wireless power-transmission system fabricated by 13.56 MHz polymer rectifier
However, the reading distance of a 125KHz RFID tag is too short.
-
Beginning Arduino
125KHz RFID tags or cards* (At least 4 .
-
Integration of radio-frequency identification and 4D CAD in construction management
The 125 kHz, 13.56 MHz and 914 MHz passive RFID tags are available in market, but the 125 kHz RFID tags are selected in this research based on reviews of technological feasibility, field test, and eco- nomic balance.
-
Integrating Patient Digital Photographs with Medical Imaging Examinations
These passive 125 KHz RFID tags feature RFID integrated circuits based on the EM4001 ISO standard, with the corresponding DICOM tag 0018,1004.
-
Architecting the Internet of Things
An automotive tail-light was tailored to be the Intelligent Product for the imple- mentation scenario which has the feature of having an integrated 125 kHz RFID tag , enabling the identification of each item.
Indicates content that may require registration and/or purchase.