Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DSP CTRLR 128BIT BUS 625BGA Product overview: ADSP-TS101SAB1-100 from Analog Devices Inc. is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Operating Temperature: -40 C
- Data Bus: 128-Bit
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: IC DSP CTRLR 128BIT BUS 625-BGA Product overview: ADSP-TS101SAB1Z100 from Analog Devices Inc. is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement
- Pin Count: 625
- Operating Temperature: -40 C
- Data Bus: 128-Bit
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: IC DSP DECODER 32BIT 128-LQFP
- Operating Temperature: 0 to 70 C
- Interface Type: I²C, SPI
- Features: Other
- Package Type: QFP
-
-
Supplier: Utmel Electronic Limited
Description: IC DSP 32BIT HD DECODER 128LQFP
- Operating Temperature: 0 to 70 C
- Interface Type: I²C, SPI, UART
- Features: Other
- Package Type: QFP
-
Supplier: Utmel Electronic Limited
Description: IC DSP 32BIT DUAL AUDIO 128LQFP
- Operating Temperature: 0 to 70 C
- Interface Type: I²C, SPI
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 16-Bit DSP, 200MHz, 128KB RAM, LFBGA, I2C, -40-85C Product overview: TMS320VC5507GHH from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing
- Clock Speed: 200 MHz
- Operating Temperature: -40 C
- External Memory Interface: 16-Bit
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: DSP 32-Bit 456MHz LFBGA 144 I/O 128KB RAM Product overview: TMS320C6748EZWT4 from Texas Instruments is a Dsp for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets,
- Clock Speed: 456 MHz
- Operating Temperature: -40 C
- Data Bus: 32-Bit
- Features: Other
-
Supplier: Utmel Electronic Limited
Description: DSP Fixed-Point 32bit 150MHz 150MIPS 128-Pin LQFP
- Pin Count: 128
- Operating Temperature: -40 to 85 C
- Data Bus: 32-Bit
- Interface Type: I²C, SCI, SPI, UART, USART
-
Supplier: Newark, An Avnet Company
Description: 16BIT MCU-DSP, 128K FLASH, 40MIP; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP; No. RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: IC, 16BIT MCU/DSP 128K FLASH, SMD; Product Range:dsPIC33F Series; Core Frequency:40MHz; Flash Memory Size:128KB; No. of I/O's:53I/O's; Embedded Interface Type:DCI, ECAN, I2C, SPI, UART; Core Supply Voltage:2.75V; DSC Case Style:TQFP;RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation
-
Supplier: Microchip Technology, Inc.
Description: to 3.6V, -40ºC to +150ºC, DC to 100 MIPS dsPIC33CK DSC Core Up to 128 KBytes of Program Flash with ECC and Live Update (dual-partition Flash) Up to 16 KBytes of Data SRAM with Memory Built in Self-Test (MBIST) Modified Harvard architecture with 16-bit data and 24-bit
- Pin Count: 36
- Clock Speed: 100 MHz
- MIPS: 100
- Operating Temperature: -40 to 150 C
-
Supplier: Microchip Technology, Inc.
Description: Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators with Rounding and Saturation Options Single-Cycle Multiply and Accumulate Single-Cycle shifts for up to 40-bit Data 16x16 Fractional
- Pin Count: 44
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Supplier: DigiKey
Description: IC DSP CTRLR 128BIT BUS 625BGA
- Pin Count: 625
- Clock Speed: 300 MHz
- Operating Temperature: -40 to 85 C
- Supply Voltage: 1.2 V, 3.3 V
-
Supplier: Microchip Technology, Inc.
Description: 3.0V to 3.6V, -40ºC to +150ºC, DC to 60 MIPS dsPIC33E DSC Core Modified Harvard Architecture C Compiler Optimized Instruction Set 16-bit Wide Data Path 24-bit Wide Instructions 16x16 Integer Multiply Operations 32/16 and 16/16 Integer Divide Operations Two 40-bit Accumulators
- Pin Count: 64
- Clock Speed: 70 MHz
- MIPS: 70
- Operating Temperature: -40 to 150 C
-
Digital Signal Processors (DSP) - Dsp, Multi Core, 24Bit, 250Mhz, Lqfp-144; Dsp Type Nxp -- 49AC3588Supplier: Newark, An Avnet Company
Description: DSP, MULTI CORE, 24BIT, 250MHZ, LQFP-144; DSP Type:Dual Core; No. of Bits:24bit; Frequency:250MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:144Pins; No. of I/O s:-; No. of MIPS:250; Embedded Interface Type:ESAI, I2C, RoHS Compliant: Yes
-
Supplier: DigiKey
Description: S12ZVLA128 S12 MagniV HCS12Z MCU 16-Bit Embedded Evaluation Board
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: Olimex LTD Win Source Part Number: 769202-AVR-MT128 Series: AVR ATmega Type: MCU 8-Bit Core Processor: AVR For Use With/Related Products: ATMega128-16AI Mounting: Fixed Contents: Board(s), LCD Family Name: MT128 Board Type: Evaluation Platform Categories: Development Boards,
- Category: Development Board
-
Supplier: Newark, An Avnet Company
Description: FIXED POINT DIGITAL SIGNAL PROCESSOR -DSP, 24 BIT, 150MHZ LQFP-144; DSP Type:Fixed Point; No. of Bits:24bit; Frequency:150MHz; Flash Memory Size:-; DSP Case Style:LQFP; No. of Pins:144Pins; No. of I/O s:36I/O s; No. of MIPS:150 RoHS Compliant: Yes
-
Supplier: Quarktwin Technology Ltd.
Description: IC MCU 128TQFP
- Features: Other
- Package Type: QFP, TQFP
-
Supplier: Rochester Electronics
Description: 16-Bit Size, 16-Ext Bit, 120MHz, CMOS, PQFP128
- External Memory Interface: 16-Bit
- Features: Other
- Package Type: QFP
-
Supplier: Allied Electronics, Inc.
Description: 16 BIT MCU/DSP 44LD 30MIPS 48 KB FLASH
-
Supplier: Lingto Electronic Limited
Description: IC MCU 128TQFP
-
Supplier: Cirrus Logic, Inc.
Description: Designed as an ideal silicon solution for audio/video receivers and DVD receivers, the CS4953xx audio DSP family integrates two programmable 32-bit DSP cores and a DMA engine with a full set of audio peripherals. Feature-rich designs can be easily developed using the Cirrus
- Pin Count: 128
- Clock Speed: 131 to 150 MHz
- Operating Current: 350 mA
- Operating Temperature: -40 to 85 C
-
Supplier: VAST STOCK CO., LIMITED
Description: 16-bit Microcontrollers - MCU RL78/G10 1KB/128B 16SSOP -40_+85C
-
Supplier: ROHM Semiconductor USA, LLC
Description: It is a digital audio sound processor used for thin TV. Digital signal processor is Rohm original DSP only for TVsound signal processing, and it’s cost performance is excellent. Digital inputs are two lines. Output is digital outputcorresponding to 2.1ch or play of sub-voice L/R signal.
- Supply Voltage: 3 to 3.6 volts
- Interface: I2C
-
Supplier: ODG (Origin Data Global)
Description: IC MCU 128TQFP
- Features: Other
- Package Type: QFP
-
Supplier: Allied Electronics, Inc.
Description: DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation
-
Supplier: Allied Electronics, Inc.
Description: DSCs blend the features of both MCUs and DSPs into a single-chip solution enabling you to add DSP features to your embedded application. Microchip offers two compatible Flash-based 16-bit DSC families. The 30 MIPS dsPIC30F family is designed for applications where 5 V operation
-
Description: IC MCU 128TQFP
- Package Type: QFP
-
Supplier: Acme Chip Technology Co., Limited
Description: IC MCU FLASH MEM 65NM 128TQFP
- Clock Speed: 0.016 MHz
- Features: Other
-
Supplier: Win Source Electronics
Description: Package: 128-TQFP (14x14) Case / Package: 128-TQFP Exposed Pad Fake Threat In the Open Market: 75 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected Other Part Number: 880-XVF3000-TQ128-CA Base Product Number: XVF3000 RoHS Status: ROHS3 Compliant
- Clock Speed: 0.016 to 0.048 MHz
- Features: Other
- Package Type: QFP, TQFP
- Interface Type: USB
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1346319-PBS12C128SLK Category: Development Boards, Kits, Programmers - Evaluation Boards - Embedded - MCU, DSP Series: HCS12 Type: MCU 16-Bit Core Processor: HCS12 Package: Box Standard Package: 1 Contents: Board(s) , Cable(s) Utilized IC / Part: MC9S12C128
- Category: Development Board
-
Supplier: Cirrus Logic, Inc.
Description: The CS48AU2 is the industry’s first cost-effective, high-performance 32-bit audio DSP that is solely dedicated to enable Audyssey Laboratories audio processing technologies for today’s high-volume consumer electronic products. Features Audyssey Dynamic Volume™, Audyssey Dynamic EQ™,
- Pin Count: 48
- Clock Speed: 400 MHz
- Operating Current: 203 mA
- Power Dissipation: 480 milliwatts
-
Supplier: Lingto Electronic Limited
Description: IC MCU 16BIT 24KB SRAM 128LQFP
- Bits: 16 Bit
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
core (32-bit C28x with floating-point unit), performance (150 MHz / 150 MIPS), and flash memory (512 KB) to judge functional fit, performance headroom, and system-level margins early in the design cycle. This parameter-led approach reduces the risk of selecting by family name alone and gives (read more)
Browse Digital Signal Processors (DSP) Datasheets for ERSAELECTRONICS PTE. LTD. -
• 1 µs settling and 16-bit resolution ensure fine analog control • SPI compatibility simplifies MCU/DSP integration (read more)
Browse Digital-to-Analog Converter (DAC) Chips Datasheets for Win Source Electronics -
appropriate for a substantial performance upgrade. It provides a 170 MHz Cortex-M4 core with FPU and DSP instructions, 128 KB of Flash, 32 KB of SRAM, high-speed ADCs, DACs, comparators, operational amplifiers, mathematical accelerators and an FDCAN controller (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
9408 Series Vibration Controller is developed to address these challenges through a powerful distributed architecture and advanced real-time control technology. Built on a multi-core ARM and high-speed DSP platform, the system delivers fast computation, stable signal (read more)
Browse Shock and Vibration Testing Shakers Datasheets for ECON Technologies Co.,Ltd -
DSP-based closed-loop control ensures real-time performance independent of PC operations 120 dB dynamic (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
are exposed to vibration loads from multiple directions and multiple sources simultaneously. The MI-8100 Series MIMO Vibration Controller is designed to meet these challenges. Utilizing advanced multi-DSP parallel processing architecture and distributed (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd -
separates real-time control from the host PC, ensuring stable closed-loop performance even in complex and long-duration tests. DSP (read more)
Browse Shaker Controllers Datasheets for ECON Technologies Co.,Ltd
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
Intel investment fuels Infineon's public offering Buyers benefit as DRAM prices head south Sony, TI collaborate to expand Memory Stick IC applications Chip technology implements RF direct conversion in standard CMOS Micromem aims ferromagnetic technology at 16-K memories Micronas combines RISC, DSP
More Information Top
-
DSP chips and total processing load of FFT analysis
A 128 bits DSP chip architecture is given in Fig. 1 allowing a triadic instruction set for minimizing code expansion, with 32 bit opcode and 32 bit addresses.
-
Broadcom mediaDSP: A Platform for Building Programmable Multicore Video Processors
The BCM35421 mediaDSP has four RISC-based control engines, six task-oriented engines specifically for subtasks of the frame-rate conversion application, and 10 128 - bit DSP crunch engines.
-
DSP / 4
Two differential measurement units with a wide frequency range and 4 dual-phase demodulators, are matched with the unprecedented precision of a 128 - bit DSP engine.
-
BlinkSight’s Innovative Single-Chip Indoor GPS Solution for RTLS and WSN Applications
• Embedded software programmable ultra low power 128 bit vector DSP (<16 pJ / cycle .
-
The Equator MAP-CA/spl trade/ DSP: an end-to-end broadband signal processor/spl trade/ VLIW
The MAP-CA DSP ’s 128 - bit vector product instructions (illus- trated in Fig. 9) are well suited to computing the IDCT using (4)–(7) with 16-bit fixed-point numbers being used to represent the input and output values.
-
Fast switching burst mode receiver in a 24-channel 112Gb/s DP-QPSK WDM system with 240km transmission
We have previously demonstrated a physically realizable parallel DSP implementation for the blind recovery of 112Gb/s DP-QPSK bursts, where the DSP used a 128 bit wide bus that is suitable for realization on an ASIC with a 437.5MHz clock speed …
-
A reconfigurable computing board for high performance processing in space
Even if we assume that the operations are efficiently grouped together, so that the DSP processor performs 128 bit -wise operations per cycle, a 720 MHz DSP still performs only 92.2 Giga operations per second - about 73 times slower than the …
-
Applied Computational Intelligence in Engineering and Information Technology
Movidius DSP core (SVEs) – a 128 bit VLIW low power DSP with 8 paral- lel execution units (including an integer, scalar and vector SIMD floating point units – for both 16 and 32 bits floating point arithmetic).
-
Pairing-Based Cryptography – Pairing 2012
We prototype the design on a Xilinx Virtex-6 FPGA using 5237 slices and 64 DSPs ; a 128 - bit pairing is computed in 0.358 ms running at 230MHz.
-
High-Performance Energy-Efficient Microprocessor Design
StarCore SC 140 is also a VLIW DSP core with 128 - bit instructions.
Indicates content that may require registration and/or purchase.