-
Supplier: Visual Sound, Inc.
Description: JVC Professional Products Company 17-in TFT-LCD SXGA Monitor (1280x1024) Rugged professional design Heavy metal cabinet and stand Slim bezel Protected corners Selectable color temperature from high, low, user1, user2 Users can store individual levels of each RGB color Scan size select
- LCD Matrix Type: AMLCD
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
- LCD Technology: TFT
-
Supplier: Visual Sound, Inc.
Description: picture with less noise, making these monitors especially suited for surveillance and monitoring. One of the most important features of a surveillance monitor is its built-in toughness and how it performs dependably all year-round. In demanding professional applications, JVC
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: Visual Sound, Inc.
Description: picture with less noise, making these monitors especially suited for surveillance and monitoring. One of the most important features of a surveillance monitor is its built-in toughness and how it performs dependably all year-round. In demanding professional applications, JVC
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
-
Supplier: Visual Sound, Inc.
Description: ToteVision 19" with audio, S-Video, component, NTSC/PAL, RGB, BNC IN/OUT, 16.7M colors, 1280 x 1024, 250 Nit, contrast 500:1, AC incl., VESA Hot key allows toggeling between video, S-Video, and PC modes Front controls Active Matrix technology eliminates distortion Built-in removeable desk stand
- Features: Flat Panel Monitor
-
Description: UNIVUE-8 8" LCD Touch Monitor 800x600 Resolution 2 USB 2.0 Ports optional CAT5 powered from UnivuePC Up to 15 feet cable operation
- Screen Diagonal: 8 inch
- Image Resolution: 800 x 600
- Applications: Computer
- Style: External
-
Supplier: New Vision Display
Description: Introducing the world's first color reflective LCD computer monitor. This 32” RLCD computer monitor is the first in the world of its kind. Made primarily for indoor use, this monitor combines familiarity with groundbreaking innovation. It has no backlight, using only the
- Diagonal Screen Size: 32 inch
- Screen Width: 28.5 inch
- Voltage Rating: 12 volts
- Environmental Temperature: -4 to 158 F
-
Supplier: Computer Express L.L.C.
Description: • SVGA~XGA TFT LCD (LVDS Interface) • Analog RGB Input • H : 35 - 61kHz • V : 55 - 76Hz
- Technology: Thin Film Transistor (TFT)
-
Supplier: DoubleSight Displays
Description: Experience the future of LCD Monitors today with the latest release from DoubleSight Displays. Whether for Home or Office, Graphic Design to Games, the new DS-277W Series Wide Screen LCD Monitors provide sharp, crystal clear images and fast response times which make them
- Diagonal Screen Size: 27 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
- Features: Audio Capabilities, Flat Panel Monitor, Other Input Types, Other Screen Resolution
-
Supplier: CableOrganizer.com, Inc.
Description: LCD Monitoring/Command Desk - Middle Atlantic
- Features: Office/Home
-
Supplier: DoubleSight Displays
Description: Experience the future of LCD Monitors today with the latest release from DoubleSight Displays. Whether for Home or Office, Graphic Design to Games, the new DS-307W Series Wide Screen LCD Monitors provide sharp, crystal clear images and fast response times which make them
- Diagonal Screen Size: 30 inch
- Screen Width: 27.75 inch
- Horizontal Viewing Angle: 178 Degrees
- Vertical Viewing Angle: 178 Degrees
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial PCAP touch LCD monitor AMG-17OPGD01T3 made by Amongo features as below: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components adopted for a reliable 24/7 longtime use; Durable mechanical design to meet tough
- Pixel Pitch: 0.264 mm
- Operating Temperature: 32 to 122 F
- Effective Screen Width: 13.303944192 inch
- Effective Screen Height: 10.6431553536 inch
-
Supplier: Newark, An Avnet Company
Description: PORTABLE LCD MONITOR, 15", 1024X768; Product Range:PMA-1115; Plug Type:- RoHS Compliant: Yes
-
Supplier: General Digital Corporation
Description: General Digital was challenged by a military prime contractor to manufacture a high definition 24.0" diagonal LCD monitor, suitable for operation in military Naval vessels. The monitor is designed with the intent of meeting a multitude of MIL-STD requirements (see below). In
- Diagonal Screen Size: 24 inch
- Horizontal Viewing Angle: -89 to 89 Degrees
- Vertical Viewing Angle: -89 to 89 Degrees
- Environmental Temperature: 32 to 140 F
-
Supplier: American Portwell Technology Inc.
Description: 17" Medical Grade (EN60601 and UL2601 approved) TFT LCD Display, optional DMC 5-Wire or ELO SAW TouchScreen
- Diagonal Screen Size: 17 inch
- Screen Width: 13.303944192 inch
- Horizontal Viewing Angle: 80 Degrees
- Vertical Viewing Angle: 80 to 160 Degrees
-
Supplier: Amongo Technology Co., Ltd.
Description: The high brightness LCD monitor AMG-17IPPC02T3 offered by Amongo is built with the following benefits: Branded LCD panels with perfect image quality and wide viewing angles; Built with industrial-grade components for a reliable 24/7 continuously operation; 10-points PCAP
- Diagonal Screen Size: 17 inch
- Screen Width: 13.303944192 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade panel mount LCD monitor AMG-17IPPC01T1 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a
- Diagonal Screen Size: 17 inch
- Screen Width: 13.303944192 inch
- Voltage Rating: 2 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: Amongo Technology Co., Ltd.
Description: The industrial grade panel mount LCD monitor AMG-19IPPC02G1 offered by Amongo is ideal for both industrial and commercial industries environments with the following features: Branded LCD panels with perfect image quality and wide viewing angles, industrial-grade components for a
- Diagonal Screen Size: 19 inch
- Screen Width: 14.815756032 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: DoubleSight Displays
Description: The DS-2200WA Dual Monitor is an All-in-One turnkey solution providing 2 High Resolution Monitors, 1 Dual Monitor Flex Desktop Stand and all of the cabling needed. All required components are preassembled and ship in one box which saves time and money. The DS-2200WA's Flex Stand
- Diagonal Screen Size: 21.5 inch
- Screen Width: 40 inch
- Voltage Rating: 100 to 240 volts
- Horizontal Viewing Angle: 170 Degrees
-
Supplier: General Digital Corporation
Description: configured with an LCD video controller that converts analog video signals into the proper signals required to drive the LCD panel of choice. General Digital™ offers LCD video controllers capable of supporting both analog and digital LCD displays. It is the LCD
- Diagonal Screen Size: 24 inch
- Screen Width: 5.2 to 20.41 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -89 to 89 Degrees
-
Supplier: General Digital Corporation
Description: live video). Video Support All standard PanelPal™ LCD monitors support non-interlaced analog video (separate sync). High Performance LCD Controller Features include Auto Setup, Horizontal / Vertical Positioning, Phase and Fine Tune Adjustments, Color Control, Multiple Languages,
- Diagonal Screen Size: 15 to 19 inch
- Voltage Rating: 12 volts
- Horizontal Viewing Angle: -85 to 85 Degrees
- Vertical Viewing Angle: -85 to 85 Degrees
-
Supplier: TelephoneStuff.com
Description: Increase usable space inside your equipment cabinet or rack using the new LCD Monitor Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, CPI's LCD Monitor Shelf-with a sleek, 15" screen-uses less than
- Type: Shelving
-
Supplier: Titan Tool Supply, Inc.
Description: 1/2” Color CCD Camera & 19” LCD Monitor 1/2" Color CCD Camera Specifications: Active Pixels: 768H X 494V (380,000 pixels) Image Sensor Area: 6.55H MM X 4.87V MM Resolution: 480 Horizontal TV Lines Min. Illumination: 1.8 Lux Signal Format: NTSC 2:1 Interlace Video Output: 75 Ohms BNC
- Diagonal Screen Size: 19 inch
- Screen Width: 16.81 inch
- Voltage Rating: 100 to 240 volts
- Color: Color
-
Supplier: Teguar Corporation
Description: another touchscreen panel PC. The touchscreen monitor provides a graphical user interface where the operator may perform tasks such as: operate a machine, view sensor data, or interact with ERP software. 8" LCD with 800 x 600 Resolution Rugged Die Cast Aluminum Chassis IP66 Compliant
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 8 inch
- Image Resolution: 800 x 600
- Sensor Type: Capacitive, Resistive
-
Supplier: Security Camera Warehouse
Description: (7 kg) Power Supply AC 100~240V 50/60Hz Dimensions 20.08" x 16.54" x 7.48" (510 x 420 x 190 mm) 22" Professional LCD Monitor 1680 x 1050 / 1000:1 Contrast Vitek VTM-LCD220P Additional Information Color Video Yes Infrared Yes Use Outdoor Lens Type Fixed Weather Rating No Wide Dynamic
- Features: Flat Panel Monitor
- Monitor Type: LCD Display
-
Supplier: TelephoneStuff.com
Description: Increase usable space inside your equipment cabinet or rack using the new LCD Monitor+Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor+Shelf-with a sleek, 15" screen, uses less than 2
- Type: Shelving
-
Supplier: TelephoneStuff.com
Description: Increase usable space inside your equipment cabinet or rack using the new LCD Monitor Shelf. Typically, computer monitors need 10 RMU to 14 RMU of space when mounted in a cabinet or rack. By contrast, the LCD Monitor Shelf-with a sleek, 17" screen, uses less than 2
- Type: Shelving
-
Description: SPECIFICATIONS: • Resolution: 1024 x 768 • Colors: 16.7 million • Brightness: 200 cd/m2 • Dimensions: 11.875" Wide x 9.375" High x 1.375" Deep (Standard Stand is 6" Deep) • Power: 110 VAC operation • 12 Volt 2 Amp Power Supply • Input Connections: VGA, NTSC and Power • A/C Connection • Controller:
- Diagonal Screen Size: 12.1 inch
- LCD Matrix Type: AMLCD
- Color: Color
- Input Types: Composite, VGA
-
Supplier: Teguar Corporation
Description: mounted, the front bezel is IP66 rated and protected from liquids and dust. 10.1" LCD with 1280 x 800 Resolution Rugged Die Cast Aluminum Chassis Optional Sunlight Readable 1000 Nit LCD Optional Optical Bonding IP66 Compliant Front Panel Available with Resistive or Projected Capacitive
- Operating Temperature: 32 to 122 F
- Screen Diagonal: 10.1 inch
- Sensor Type: Capacitive, Resistive
- Screen Type: LCD / Flat Panel
-
Supplier: General Digital Corporation
Description: General Digital adapted our sunlight readable Impact Monitor Kit so that we could integrate it into a customer-specified stainless steel, waterproof enclosure. The intent of this design was to provide the customer with a solution capable of surviving harsh outdoor environments including rain,
- Diagonal Screen Size: 15 inch
- Environmental Temperature: 14 to 158 F
- Color: Color
- Input Types: Composite, DVI, VGA
-
Description: Extended Life 12.1 VGA LCD Monitor with USB Resistive Touch "Increased Brightness" option available on this model. Extended Life 12.1 VGA LCD Monitor with USB Resistive Touch
- Diagonal Screen Size: 12.1 inch
- Color: Color
- Features: Other Input Types
- Mounting: Panel Mount
-
Supplier: Acnodes Corporation
Description: 9U quad split rackmount LCD display 19 inch 1280 x 1024 industrial LCD monitor VGA + QD (Composite BNC x 4) 1 x D-sub 9 pin RS-232 remote port 1 x VCR-in/out & 1 x D-sub 9 pin alarm I/O Front membrane buttons for Quad & OSD function Auto-sensing 100 to 240VAC, 50 / 60Hz power
- Computer Type: Computer Terminal
-
Supplier: SFCable.com
Description: Replacement LCD Monitor LAD6019AB4 AC Adapter 48W 12V 4A with 5.5x2.5mmB Plug, USA 2-Prong Power Cord, works for AOC LM700, viewsonic va720, HP Pavilion f1703, Acer, BenQ, Hitachi LCD Monitor
- DC Output Voltage: 12 volts
- DC Output Current: 4 amps
- DC Output Power: 48.00000000000003 watts
- Type: AC/DC Adapter
-
Supplier: Classic Automation LLC
Description: Simatic - SCD 1597-ETS, LCD MONITOR 15" FLUSH MOUNTED WITH TOUCH AND HIGH-GRADE STEEL FRONT, UL1950/IP54, 30-97 KHZ OPT. RESOLUTION 1024X768 COLOR TFT, OSD, 15 CONTACT/ 3ROW SUB-D
-
Supplier: SFCable.com
Description: Replacement LCD Monitor & LCD TV 36Watt 12V 3A AC Adapter with 5.5x2.5mmB plug, USA 2-Prong Cord
- DC Output Voltage: 12 volts
- DC Output Current: 3 amps
- DC Output Power: 35.999999999999986 watts
- Type: AC/DC Adapter
-
Supplier: SFCable.com
Description: 1 x Sunglasses Hidden Camera with earphone. 1 x 2.4" LCD Monitor with Built-in 1GB SD memory. 1 x Earphone for LCD monitor, 1 x Monitor bag. 1 x 3' of 3.5mm Stereo male to 3 RCA male cable. 1 x 2.5' A-M/Mini 5 Pin USB 2.0 Cable. 1 x Video encoder software CD. 1 x 5
- Physical: Outdoor Rated
- Application / Industry: Security / Law Enforcement
- Camera Function: Video
Find Suppliers by Category Top
Featured Products Top
-
an SD card. For real-time current, voltage and power consumption measurements at a glance, the PCE-PA 8000 features an easy-to-read 3.7" / 94 mm (320 x 240 pixel) LCD screen with backlight. Order your PCE-PA 8000 (read more)
Browse Power Quality Analyzers and Monitors Datasheets for PCE Instruments / PCE Americas Inc. -
High End Process Monitoring for Metal Forming and Sheet Metal Forming X7 The X7 is an in-process monitoring system for metal forming processes such as cold, warm and (read more)
Browse Process Monitors Datasheets for Marposs Corp -
Remote Monitoring System The 4600-RMS Remote Monitoring System offers a simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. The 4600-RMS is well suited for applications where it is inconvenient or impossible to (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
Monitoring System The 4600-RMS Remote Monitoring System offers a simple and cost-effective approach to monitoring your field instruments from anywhere in the world via remote access. The 4600-RMS is well suited for applications where it is inconvenient or impossible to (read more)
Browse Process Monitors Datasheets for Arjay Engineering -
monitoring a wide range of gases in ambient air, SA-XDS systems utilize Smart Sensors, each with a combination of optional gas types, range of sensitivity and alarm levels. The system controller is equipped with an intuitive full-script Human Machine Interface (HMI) featuring a color LCD. On startup (read more)
Browse Gas Sensors Datasheets for Safeguard Analytics -
Display only. Camera cable sold separately. See accessories to customize. Screen 7" LCD 800 x 480 pixels Photo resolution / format 640 x 480 pixels / JPEG (read more)
Browse Videoscopes Datasheets for PCE Instruments / PCE Americas Inc. -
The new Bonomi SP Series smart valve positioner uses a microprocessor to position a pneumatic valve actuator for continuous valve control while monitoring and recording operating data. It can be used with virtually any size pneumatic actuator, single or double acting (read more)
Browse Valve Positioners Datasheets for Bonomi North America, Inc. -
HCI. The BSGS Large Flow Specialty Gas Supply Cabinet is an advanced solution for safely managing specialty gases in industries such as semiconductors, LCD manufacturing, and solar energy. Designed to handle toxic, flammable, or corrosive gases, this 3-cylinder gas storage cabinet (read more)
Browse Gas Cabinets and Distribution Systems Datasheets for Shenzhen Jewellok Technology Co., Ltd. -
With this EMF measuring device it is possible to measure magnetic fields up to 999.9 mG directly. At the same time, the EMF measuring device displays the strength of the magnetic field numerically using an X, Y and Z axis. The EMF measuring device is (read more)
Browse EMF Meters Datasheets for PCE Instruments / PCE Americas Inc. -
capacitive touch TFT LCD display screen Rich peripheral interfaces: Supports keyboard, mouse, storage, host computer, remote control, Web control, multi-device synchronization, presentation monitoring, 3.5mm headphone jack, etc. (read more)
Browse Spectrum Analyzers and Signal Analyzers Datasheets for kTB Solutions
More Information Top
-
30.1: Invited Paper : 24‐Inch Wide UXGA TFT‐LCD for HDTV Application
We have developed a 24-inch multi-function monitor , that can be applied to HDTV and high .... This is the first TFT- LCD developed that can receive true HDTV signal either in 1920x1080 interlaced or 1280x720 progressive format.
-
What every surgeon wants: practical aspects on the use of stereoscopic applications in operative theatres
…image without any resolution loss, as they provided a resolution of at least 1280x720 pixels or more. .... The iz3d LCD monitor was found to be particularly useful in this context, as it does not require any particular set- up and alignment.
-
Techist - All Things Tech - Lcd Moniter
also i would like it to have add least 1280x720 capablities. .... I found this: OCTIGEN LCD MONITOR 17IN 0933NS0TG MULTIMEDIA is it any gd?
-
iMac Update Slated For Late June - MacRumors Forums
My PC is now a media/gaming centre only you see, plugged into a 26" LCD TV running at 1280x720 , so I can't use that. .... I have contemplated using an external monitor with the MacBook when working from home, but hate the…
-
Automotive Display Market Tracker - PowerPoint - H2 2015
The automobile monitor market experienced a sharp price decrease from 2014 to 2015 as several new players .... We still expect TFT LCD TN and mainstream sizes, such as 7-inch 800x480 will show higher .... However, the before-market demand has been grading to 8-inch 800x480 and 1280x720 , and also the…
-
Shopping - Best Prices On The Sony DSCS930 10.1 megapixels, 3x optical zoom, 2.4-inch LCD and SteadyShot - Big Bruin
…In-Flash Flash Mode Auto, Forced Flash, Slow Syncro, No Flash Red-Eye Reduction YES Auto Daylight Synchronized Flash NO LCD/ Viewfinder LCD Screen Size (inches) 2.4 LCD Total Dots Number 112.300 LCD Monitor Type TFT Auto Bright … NO Moving Image Size (1440x1080 30fps Standard Approx.7Mbps) NO Moving Image Size ( 1280x720 30fps Fine Approx…
-
Teaching microsurgery to undergraduate medical students by means of high-definition stereo video microscopy: the Aachen skills lab experience
…our first experience with teaching microsurgery to medical students by means of high- definition stereo video monitoring . .... The live image was displayed by two LCD projectors @ 1280x720 pixels on a 1,25m rear-projection screen by polarized filters.
-
Using a high-definition stereoscopic video system to teach microscopic surgery
The video signal passed to two standard LCD projectors with 1280x720 pixels resolution (Sharp Co., Tokyo, Japan) which are built into an adjustable metal frame to allow proper alignment of both (left and right) images. .... conjunction with the rear-projection screen is preferred to the single-user LCD monitor set, as it…
-
Design of multi-view stereoscopic HD video transmission system based on MPEG-21 digital item adaptation
Also, we use two kinds of stereoscopic LCD monitors (stereoscopic and auto- stereoscopic). .... The resolution of each stream is 1280x720 at 30 fps (1440x1080i at 60 fps in SONY HDV…
-
Sell HD Car Camera Recorder with 2.5inch LCD /140 Visual Angle
2.5 inch HD LCD screen. .... Records can be directly replayed on car monitors . .... Video Resolution: 1280X720 / 960X720 /640X480 (By the customer to choose) .
Indicates content that may require registration and/or purchase.