-
Supplier: International Polymer Solutions Inc.
Description: 12 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Features: Electric, PTFE - Teflon®, Solenoid Valves, Threaded, Tube Fitting
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 4-Way NAMUR Solenoid Valve w/ Conduit Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 3-Way NAMUR Solenoid Valve w/ DIN Connection
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 12 volts
- Valve Type: Single Solenoid
-
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 4-Way Explosion Proof Solenoid Valve
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 4
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Bonomi North America, Inc.
Description: 12VDC 3-Way Explosion Proof Solenoid Valve
- Pressure Rating: 20 to 120 psi
- Number of Ports/Ways: 3
- Power: 12 volts
- Valve Type: Single Solenoid
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, VALVE, SOLENOID VALVE, WET TYPE SOLENOID, DIAMETER SIZE 1, CASCADE MOUNTING, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: RS Components, Ltd.
Description: 2/2 way solenoid valve 24Vdc, G1/2
- Valve Size: 0.5 inch
- Pressure Rating: 145.0377 psi
- Number of Ports/Ways: 2
- Features: Brass / Bronze, Other, Pilot Operated, Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Solenoid Valve Operators feature a rugged construction designed to require an absolute minimum amount of maintenance and repair. The coil is permanently molded into the steel housing for a durable, water resistant construction. This solenoid operator is interchangeable with
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Special elastomer diaphragm and seals are forgiving of particulate matter that would typically damage a plastic valve seat • Inert materials
excellent chemical resistance • Molded PEEK valve bodies • Excellent choice for demanding low-flow applications where minimum size and - Pressure Rating: 29 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Allied Electronics, Inc.
Description: Solenoid Valve; 5 port; 2 posit single;body ported; 12VDC; grommet .3m lead
-
Supplier: Cole-Parmer
Description: Solenoid Electric Valves (actuated)
- Power: 12 volts
- Valve Type: Pinch Valves
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: indefinitely without being damaged. When the power is cut, the valve is turned off immediately, as though the CoolCube were not in the system. |The CoolCube permits placing an overdrive voltage on a solenoid valve. This means that a solenoid valve rated for
- Features: Solenoid Valves
-
Supplier: TE Connectivity
Description: Body Features Body Material : Anodized Aluminum Configuration Features Electrical Connection : M12 Connector Number of Positions : 2 Electrical Characteristics Supply Voltage Range (VDC) : 24 Mechanical Attachment Pneumatic Connection : 1/4" NPT Product Mounting Feature Type : (2) M4 Screws
- Power: 24 volts
- Features: Solenoid Valves
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Open Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30 million
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Motor & Float Spool High-Flow, High Pressure D03 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Use for continuous control of liquid or gas flow • Valves withstand pressures to 500 psi Apply a 0 to 30 VDC input signal—these normally-closed valves open to give you flow rates that are proportional to the input voltage. Stainless steel valve construction withstands
- Flow (Cv): 0.033
- Features: Solenoid Valves
-
Supplier: Mencom Corporation
Description: Solenoid Valve Connectors, Cordset, 3 Pole, ISB 10mm, with 4 Pole M12 Male Straight, 50V, 10A, LED w/Flyback Diode
- Maximum Rated Voltage: 50 volts
- Maximum Operating Current: 10 amps
- Operating Temperature: -40 to 176 F
- Contacts / Poles: 3 Contacts plus Ground
-
Description: Enhance system integrity with cost effective, manifolded solenoid valves. Simplify valve installation while reducing total purchasing, installation, and testing costs. The modular design allows for a variety of valve options in one manifold. Valve selection and
- Supply Ports: 2
- Outlet Ports: 2 to 8
- Maximum Pressure: 950 psi
- Temperature Range: 30 to 240 F
-
Supplier: BI-TORQ® Valve Automation
Description: BI-270.) Both units are universal 3 and 4-way solenoids that can easily be converted in the field. BI-TORQ factory-trained personnel assemble and test all solenoid units on our pneumatic actuators before shipping. SPOOL VALVE/PILOT OPERATED SOLENOID VALVE 5/2 OR
- Valve Size: 0.25 inch
- Pressure Rating: 35 to 150 psi
- Power: 12 to 115 volts
- Flow (Cv): 1.8
-
Supplier: Clark Solutions
Description: inert gases. The KSV3 is a three way configuration and is available for 12 VDC and 24 VDC power. Product uses are on medical equipment such as filling and venting a cuff on automatic blood pressure measurement equipment, appliance applications and a range of industrial low
- Valve Size: 0.1968505 inch
- Pressure Rating: 5 psi
- Media Temperature: 32 to 113 F
- Number of Ports/Ways: 3
-
Supplier: Hayward Flow Control
Description: SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features PVC and Corzan CPVC
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 120 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 70 F
-
Supplier: Schmalz Inc.
Description: Solenoid valve for use at high volume flow rates in systems with large cross sections Control of vacuum and venting of the suction cup Suitable for neutral or filtered air
- Valve Size: 0.4724412 inch
- Features: Solenoid Valves
-
Description: The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or
- Valve Size: 0.25 to 0.3149608 inch
- Pressure Rating: 40 to 90 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: International Hydraulics
Description: Hydraulic Directional Valve - Parallel Circuit, Tandem Center High-Flow, High Pressure D05 Directional Hydraulic Valves. Electrical box with indicator lights and terminal strip connection standard. Plug-in coils provide easy changing without disturbing wiring. Designed to last 30
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Supplier: International Hydraulics
Description: million spool shifts under proper use. Bolt Kit included with valve standard. Solenoid Operated D03 or CETOP-03 Size 4Way / 3 Position 12V DC 2.5 Holding Amps 12 GPM @ 3000 PSI Max Pressure 5000 PSI Max Tank Pressure 3040 PSI Manual Override Length 9.04" X Width 1.81" X Height
- Pressure Rating: 5,000 psi
- Number of Ports/Ways: 4
- Valve Type: Cartridge / Manifold Valves
- Features: Electric, Solenoid Valves
-
Description: The DSVP12 from Deltrol Controls is a 2-way, direct acting valve with a modular twist-lock connection. This version of the DSVP12 valve is designed for non-potable water applications. Electrical Specifications Coil Voltages: 24, 110/120, 220/240 VAC | 12, 24, 36 VDC
- Material Inlet Pressure Range: 0 to 0.867048 psi
- Dispense Rate: 5.3314393939393945 L/min
- Material Temperature Range: 210 F
- Material Feed: Continuous Feed
-
Description: The DSVP40-S from Deltrol Controls is a pilot-operated 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty Cycle: -10 min on /
- Valve Size: 0.47 to 0.75 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 35.6 to 194 F
-
Supplier: RS Components, Ltd.
Description: MSSD-EB-M12-24VDC-SD-EX Plug socket
-
Supplier: Quarter Turn Valve
Description: • BRASS FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1/2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
- Valve Size: 0.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: Festo Corporation
Description: solenoid coil MH-2-24VDC-PA For DC voltage, without plug socket. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%, Power factor cos {phi}=0,7
- Features: Solenoid Valves
-
Supplier: Quarter Turn Valve
Description: • STAINLESS STEEL FULL FLOW BALL VALVE • 2-WAY NORMALLY CLOSED PATH, • SPRING RETURN • 1/2" NPTF BALL VALVE • SINGLE SOLENOID GENERAL PURPOSE VALVE 24VDC
- Valve Size: 0.5 inch
- Number of Ports: 2
- Number of Ports/Ways: 2
- Valve Type: Ball Valves
-
Supplier: IMI Bimba
Description: Direct Acting, Single/Double Solenoid and Latching models available from 12 to 220 VDC. Many sizes, materials and flow configurations available.
- Number of Ports/Ways: 2 to 4
- Power: 12 to 220 volts
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
-
Description: The DSV28N-NC-D from Deltrol Controls is a miniature 2-way, normally closed, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 24, 100, 120, 200, 240 VAC |
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Clark Solutions
Description: Model JTV-2 inert isolation valve offers great performance and is an economical choice for applications that require compatibility with aggressive media. The valves utilize a soft elastomeric seal which is forgiving of particulate matter that would typically destroy an inert
- Valve Size: 0.04724412 inch
- Pressure Rating: 11.603016 psi
- Number of Ports/Ways: 2
- Power: 10.8 to 26.4 volts
-
Supplier: Critical Velocity Enterprises, LLC
Description: Independently control 2 solenoid valves using a 0 - 5 volt analog input signal or any 1k to 30k pot. Each channel is capable of 5 amps of continuous current. It can also be used for small motors and lamps. Features: Use any 1k to 30k pot for control Selectable PWM Frequency to better
- Application: Commercial
- Features: Other
Find Suppliers by Category Top
Featured Products Top
-
), hydrazine, hydraulic fluid and many solvents. The EP Valves are available in standard 12 and 24 vdc coil designs, and are used in medical instrumentation, aerospace and satellite thrust control applications. Special designs and configurations, including threaded ends with MINSTAC® (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
Festo Corporation manufactures custom solenoid valves to match your specifications. (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The VUVG is setting a new benchmark for solenoid valves. It makes applications easier and less expensive. Its small footprint with its high flow rate to small size ratio makes it the best in its class. And of course it is easy to order, install and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
cost savings. The EVP Series Valve provides air or gas flow control, and varies the output flow based on the current input to the solenoid. The consistent gain of this valve provides a high degree of control for many applications. Controllability and value are some of the features of the EVP Valve. (read more)
Browse Solenoid Valves Datasheets for Clippard -
The new CB Solenoid Valve is economically designed, utilizing a cartridge bobbin coil coupled with our unique MultiSeal™ technology. The MultiSeal radically simplifies port layout by allowing total porting flexibility 360° around the seal, without the need for O-Rings or anti (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
open for 3,000 psi systems 250 Series Solenoid Valves: 2 position, 3-way normally open and normally closed for 3,000 psi systems. Optimized for 12 Vdc applications CB Solenoid Valves: 2 position, 3-way normally closed (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The Lee Company’s new perfluorinated semi-inert solenoid valve is specifically designed to handle moderately aggressive gases and liquids in a wide range of fluid handling applications. The valve is ideal for use in anesthesia delivery, inkjet printing, gas detection systems, reagent (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
The new Festo solenoid valve VZWD can switch at any pressure from 0 to 90 bar without differential pressure - even in closed media circuits. This new valve is ideal for high pressure and dosing applications. It can be operated with water, air, and neutral media. These units operate (read more)
Browse Solenoid Valves Datasheets for Festo Corporation
More Information Top
-
Direct Nozzle Injection of Pesticide Concentrate into Continuous Flow for Intermittent Spray Applications
… and MethodsInjection Flow System, Valve, and Controls The machine-vision based offset sprayer first reported by Slaughter et al. (1999) and most recently described by Gillis et al. (2002) used three-way, direct-acting, 12 VDC solenoid valves to control the flow …
-
http://etd.auburn.edu/bitstream/handle/10415/2923/Dissertation_Sharda_Final.pdf?sequence=2
nozzle was equipped with a 12 VDC solenoid valve (Capstan Ag Systems, Inc., Topeka, Kansas, USA) to .
-
CR4 - Thread: what pump?
Gravity feed a normally closed 12 VDC solenoid valve with your oil.
-
The Development and Testing of a Prototype Electromagnetic ABS for Drum Brakes
A single piston master cylinder and lever arm were used to apply the brake, and a 12 VDC solenoid valve was used to limit pressure to the wheel cylinder when the ABS was energized.
-
Starterless, High-Efficiency Automobile Engine and Powertrain
Four MAC 46A-L00-LECA-1BA direct-acting, 12vdc solenoid valves are used for controlling the main valves.
-
DEVELOPMENT OF AN ON-LINE, REAL-TIME ALPHA RADIATION MEASURING INSTRUMENT FOR LIQUID STREAMS
MULTI CHANNEL ANALYZER CARD PC BOARD ISA HVPS O-5 kV 5000 MM SILICON PHOTODIODE PREAMPLIFIER 10OOW 120VAC HEATER 200W 120VAC HEATER 12VDC SOLENOID VALVE PERISTALTIC PUMPHEAD PERISTALTIC PUMPDRIVE, 470 RPM GROUNDWATER .
-
Electrical conductivity channel for a shock tube
Two 12 VDC solenoid valves are used to control the inlet and outlet air flow through the seed injection column assembly.
-
Real-Time Pressure and Flow Response for Swath Control Technology
Each nozzle was equipped with a 12 VDC solenoid valve (Capstan Ag Systems, Inc., Topeka, Kansas) in order to turn individual nozzles ON/OFF.
-
Real-time Application of Herbicides in Seed Lines by Computer Vision and Micro-Spray System
Each tubing was controlled individually by a 12Vdc solenoid valve (039T2M, BioChem ValveTM INC.) and covered a deposit width of 5 mm.
-
A high‐frequency response relaxed eddy accumulation flux measurement system for sampling short‐lived biogenic volatile organic compounds
DC power supplies (not shown) also provide power to drive the solid- state relays (5 VDC), solenoid valves ( 12 VDC ), pressure sensors (18 VDC), and Peltier coolers (12 VDC).
Indicates content that may require registration and/or purchase.