-
Supplier: Data Connect Enterprise, Inc.
Description: Features Interface 24-Port RJ45 STP 12-Port “Data input” 12-Port “POE (Data + Power) output” 1 10/100Base-TX Management Port with Auto MDI / MDI-X features POE Complies with IEEE 802.3af Power over Ethernet Mid-Span PSE Up to 12 IEEE 802.3af
- Number of Ports: 12 #
- Features: Hub, Local Area Network (LAN), Power-over-Ethernet (PoE) Ready, Rack Mount
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • 24-port and 12-port stackable 10BASE-T hubs with low cost of ownership and high port density • Optional SNMP agent as separate box unit or embedded board module • Durable metal enclosure i n - corporates internal universal power supply. 19” RETMA
- Number of Ports: 12 to 24 #
- Features: Hub, Local Area Network (LAN), Rack Mount
-
Supplier: Tripp Lite by Eaton
Description: The U460-003-3A1G USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and connecting to a
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Features: Hub
-
-
Supplier: Tripp Lite by Eaton
Description: The U460-003-3A1GB USB 3.1 Gen 1 USB-C Portable Hub/Adapter expands the potential of your tablet, laptop, Chromebook, MacBook, smartphone or PC’s USB-C or Thunderbolt 3 port. It’s ideal for adding a thumb drive and other USB peripherals, charging a mobile device, and connecting to a
- Number of Ports: 4 #
- Data Rate: 1 Gbps
- Features: Hub
-
Supplier: L-com, Inc.
Description: The Planet POE-1200G is a 12-port Gigabit IEEE 802.3af PoE Web Management Injector Hub, which complies with IEEE 802.3, IEEE 802.3u, IEEE 802.3ab and IEEE 802.3af standards. With 12 10/100/1000Base-T Gigabit Ethernet ports, the POE-1200G supports full 48V DC
- Number of Ports: 12
-
Supplier: Tripp Lite by Eaton
Description: ensure fast, easy connection every time. Three USB-A ports accept USB peripherals, such as a flash drive, mouse, keyboard or printer, and the dedicated BC 1.2-compliant port provides up to 1.5A for charging smartphones and other mobile devices. All ports support fast USB 3.1 Gen
- Number of Ports: 5 #
- Data Rate: 1 Gbps
- Features: Hub
-
Supplier: Patton Electronics Co.
Description: The Patton Model 56X Series solves the dilemma of providing transient surge protection for multiple Ethernet 802.3 10Base-T ports spaced closely together on a hub. This compact box houses 4, 6, 8 or 12 surge protectors in a high density array. Matching input/output
- Maximum AC Power: 1,500 watts
- Standards: IEEE
- Features: Network Applications, SPD
- Mounting: Plug-in Module
-
Supplier: Data Connect Enterprise, Inc.
Description: Features • Dual speed 10/ 100Mb, 12 port Ethernet Hub-on-acard • Occupies a rear I/O slot, eliminating the need for a hub in a separate box • 6U cPCI form factor, no backplane connection • MTBF over 30 years • NEBS Level 3 compliant, EMI Class B Magnum BLADE is a
- Number of Ports: 12 #
- Form Factor: Board
- Features: Hub, Local Area Network (LAN)
-
Supplier: DigiKey
Description: 6 PORT GIGABIT ETHERNET SWITCH
- Number of Ports: 6 #
- Network Equipment: Switch
-
Supplier: Microchip Technology, Inc.
Description: Non-removable port for cascading hubs or attaching card reader device 1 Upstream port for USB Host connection 1 downstream ports with dual role (host/device) physical interfaces 1 Non-removable port for cascading hubs or attaching card reader device Patented
- Features: Serial Hub
-
Supplier: Tripp Lite by Eaton
Description: Gigabit Ethernet NetworkThe RJ45 port offers access to a Gigabit Ethernet network when no Wi-Fi is available or when a wired connection offers faster speeds. Connect using a UTP cable (sold separately), and enjoy true 10/100/1000 Mbps Ethernet speeds for fast data
-
Supplier: Microchip Technology, Inc.
Description: single-ended mode Two configurable Streaming Ports Two serial data pins per port Capable of routing stream data in industry standard formats Sequential mode with max. 512xFs on each of the four streaming port pins available Operating voltages: 1.2 V(**)/1.8 V/3.3 V 88-pin QFN
-
Supplier: Patton Electronics Co.
Description: protection is important, but it doesn't offer complete protection. Your Ethernet data lines need to be guarded as well. Our Model 534 connects directly to DB-15 AUI ports on interface cards, hubs and repeaters. Protecting DB-15 pins 1 thru 6, 8, 9, 11, 12, 13 and 14 (pins
- Maximum AC Power: 7,199.999999999997 watts
- Connection: DB Connector (DB-9, DB-25, etc.)
- Standards: IEEE
- Features: Network Applications, SPD, Silicon Avalanche Diode
-
Supplier: Neousys Technology Inc.
Description: applications. Nuvo-7200VTC offers an assortment of peripherals, connections and expansion flexibility. It has four or eight 802.3at PoE+ ports to supply 25W power to connected devices such as IP cameras with M12 (x-coded connectors) and connector screw-lock mechanisms on I/Os like Gigabit
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: Neousys Technology Inc.
Description: in-vehicle applications. Nuvo-7250VTC is equipped with supercapacitor technology to provide 2500 watt-second stored energy to sustain the system to safely shutdown during unforeseen power outages. Nuvo-7250VTC offers a variety of peripherals and connections. It has four or eight 802.3at PoE+
- RAM: 64 GB
- Operating Temperature: -40 to 158 F
- Processor: Intel®
- Features: Other, Ruggedized
-
Supplier: TelephoneStuff.com
Description: networked games and more. Leviton Gateway Features: - Designed for use in Leviton Structured Media Enclosures - High-speed router with 10/100Mbps Ethernet switch - Connects directly to four devices such as computers or printers - Use the uplink capability to cascade additional hubs or
- Network Equipment: Gateway
-
Supplier: Teguar Corporation
Description: settings. With up to 16GB of DDR4 memory, the TP-5045-12 fanless panel PC is a great solution for most Windows or Linux based applications. An optional PoE (Power over Ethernet) GbE LAN port can be added to simplify cabling. Also, a sunlight readable touchscreen option can be
- Display Size: 12.1 inch
- RAM: 4 to 16 GB
- Processor: Intel®
- General Features: Panel Mount, Touch Screen
-
Description: Front panel microphone/headphone header 10/100/1000 Mb/s (Gigabit) Ethernet LAN 4 Serial Ports 3 External USB 2.0 Supports an Intel Z-U130 Solid State Drive or compatible One parallel ATA (PATA) interface (44-pin) with ATA-100/66 support Two Serial ATA (SATA) 3.0 Gb/s connectors
- RAM: 1 GB
- Computer Type: Computer Terminal, Desktop / Tower
- Processor: Intel®
- Features: Other
-
Supplier: Cable Depot Inc.
Description: are needed on this bus. The A (flat) type port would be considered the "out" port on a computer or hub. The B (square) type port would be considered an "in" port on hubs or peripherals. A typical USB "out" (Type-A) port can provide up to 500mA. The
- Device Type: Serial Data Converter
-
Supplier: SIE Computing Solutions, Inc.
Description: hubs, Wi-Fi and Wi-Max radio boxes. Multiple configurations support half and full height, single and double width AMCs Up to 12 AMCs can be configured into a 2U rack space Push Pull controlled and monitored thermal management system for 40 watts per AMC MCH and a 12-port
- Length / Height: 3.5 inch
- Width/Diameter: 18 inch
- Depth: 17.5 inch
- Rack Height: 2 U
-
Supplier: TelephoneStuff.com
Description: Use Hubbell’s enhanced 100BASE-T patch panels are used to connect 10/100BASE-T Fast hubs to a Category 5/5e network. Patch Panel Features: - Utilizes Category 5 Modular 50-pin/25-pair interfaces connected via a printed circuit board to 12 two-pair, 8-position, Ethernet wired
- Port Type: RJ (Modular)
-
Supplier: Indocomp Systems, Inc.
Description: and Firmware Hub LAN1, Intel 82562EM 10/100 Mbps Ethernet LAN2, Intel 82541GI (1Gb) Support Wake-on-LAN with ATX power x1CompactFlash socket x4 USB2.0 ports, IrDA, Floppy, Parallel, K/B & Mouse ports One RS-232, one RS-232/422/485 selectable serial ports Two
-
Supplier: Indocomp Systems, Inc.
Description: Hub, I/O controller Hub 4, and Firmware Hub LAN1, Intel 82562ET 10/100 Mbps Ethernet LAN2, Intel 82551QM or Intel 82541GI (1Gb) Support Wake-on-LAN with ATX power x1CompactFlash socket x4 USB2.0 ports, IrDA, Floppy, Parallel, K/B & Mouse ports One RS-232,
-
Supplier: AAEON Electronics, Inc.
Description: 3.5" SubCompact Board with Intel Atom Z5x0P Processor Main Feature Intel Atom Z530P/Z510P Processor Intel System Controller Hub US15WP DDR2 400/533 SODIMM, Max. 2 GB Gigabit Ethernet x 1 CRT, 24-Bit Single Channel LVDS LCD 2CH HD Audio SATA 3.0Gb/s x 1, Onboard SSD Up To 4GB USB2.0 x
- Operating Temperature: 32 to 140 F
- Communication Networks: Ethernet
- Processor / CPU: Intel® AtomTM
- Chipset: Intel® Chipset
-
Supplier: Aaeon Systems Inc.
Description: an onboard SST SSD with a maximum of 4 GB. For expansion options, there is one Mini Card (Mini-PCI Express) slot and one LPC bus connector that offer flexibility to meet various application demands. The GENE-U15B has many I/O ports, including six USB ports, four COM ports, an
- RAM: 256 MB
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Chipset: Intel® Chipset
-
Supplier: Microchip Technology, Inc.
Description: The Microchip USB4914 is a USB2.0 Hi-Speed Hub with unique Smart Hub features targeted to automotive consumer ports and head unit applications. The USB4914 is compliant with the USB 2.0 Specification and has passed AEC-Q100 testing. This highly integrated chip optimizes board
-
Supplier: Aaeon Systems Inc.
Description: mini-HDMI interface (audio/video), LVDS, five USB2.0 ports, one 4-bit programmable DIO interface, 2-channel High Definition Audio and a Gigabit Ethernet port. It also has a half size Mini Card expansion slot that can be configured through BIOS setting to support either half size
- Operating Temperature: 32 to 140 F
- Operating Humidity: 0 to 90 %
- Features: Other, RJ-45 Connectors, Watchdog Timer
- Ports: Serial Ports, USB
-
Supplier: SIE Computing Solutions, Inc.
Description: hubs, Wi-Fi and Wi-Max radio boxes. Multiple configurations support half and full height, single and double width AMCs Up to 12 AMCs can be configured into a 2U rack space Push Pull controlled and monitored thermal management system for 40 watts per AMC MCH and a 12-port
- Output Rating: 600 watts
- Cooling Fans: 8
- Certifications: CE / FCC Certified, Meets UL, CSA, and TUV Requirements
- Features: Other, Other Slot Type
-
Supplier: ELMA Electronic Inc.
Description: The SC3-LARGO is a equipped with a 5th generation Intel® Core™ mobile processor (Broadwell H quad-core). The front panel provides two Gigabit Ethernet ports, two USB 3.0 receptacles, and two mDP connectors, compliant with the DisplayPort 1.2 standard for Multi-Stream-Transport (MST).
- CPU Speed: 2,600 to 2,700 MHz
- RAM: 24,000 MB
- Computer Bus: CompactPCI (cPCI)
- Features: Other
-
Supplier: Vision Research
Description: single cable to Vision Research’s new Miro Junction Box (JBox). The JBox is a flexible hub designed not only to operate the cameras but to create almost any multi-camera configuration imaginable. Each JBox can accept up to six cameras, or use any one of the camera ports to daisy chain
- Horizontal Resolution: 8 to 1,024 lines
- Maximum Frame Rate: 1,800 to 67,140 fps
- Width / Diameter: 2.8740173 inch
- Height: 2.8740173 inch
-
Supplier: MilesTek Corporation
Description: is a hub or a workstation that supports only half duplex, the converter adapts to the half-duplex mode and provides the nominal 100Mbps bandwidth. An override switch provides total manual control over the half/full-duplex operation, in fiber-optic interface. The fiber port of converter
-
Supplier: ValueTronics International, Inc.
Description: for PFR-100 is Ethernet port. PFR-100 also has a built-in web server and intuitive user interface. Users, via general browsers including Internet Explorer, Mozilla Firefox or Android cellular phones, can monitor PFR-100's test and measurement anywhere. Users not only can remotely
- DC Output Power: 100 watts
- Type: DC Power Supply
Find Suppliers by Category Top
Featured Products Top
-
. Applications include Enterprise/Security/IP Video/Shield Rooms/Process Control/SCADA and Industrial. Model #2151 is small compact (4 x 3.6 x 1.2 Inches) size, Ruggedized Bit-Driver® with one Ethernet port (10/100 Mbps) and one Fiber Port. The Fiber Port can be Multi (read more)
Browse Network Media Converters Datasheets for S.I. Tech, Inc. -
The 7013-16T-1 Industrial Ethernet Switch is a versatile and resilient networking device, equipped with sixteen 10/100Base-TX ports to support high-bandwidth applications in industrial settings. It's designed with a 16KB jumbo frame for efficient data packet processing and is built to withstand (read more)
Browse Network Switches Datasheets for Volktek Corporation -
ADAM-250PN 16-ch configurable DIO and 2-port power/ethernet daisy chain IEC 61131-2 type 3 sink DI and fast response source DO Support I/O and power diagnostic and DO safety value protection functions Printable marking label & LED indicator (read more)
Browse I/O Modules and Instruments Datasheets for Advantech -
Mbps), and high speed(480 Mbps) USB data transfer. The 2183/2184 are enumerated as generic USB hub and provide a 4-port USB hub at distances up to 2 Km over fiber optic cable. The 2183 connects to host PC through USB type B connector. The 2184 connects to USB peripherals through USB type A connector. (read more)
Browse Fiber Optic Connectors Datasheets for S.I. Tech, Inc. -
. The cage and connector design provides backward compatibility to QSFP28 modules which can be inserted into a QSFP DD port and connected to four of the eight electrical channels. It is one of the industry's leading multi-lane pluggable form factors used across Ethernet, Fibre Channel, and Infini (read more)
Browse Electrical Connectors Datasheets for DigiKey -
INS-8005EM is an unmanaged industrial Fast Ethernet switch with 5 auto-negotiation 10/100 Mbps downlink ports to expand Ethernet networks in factory floors and for high demanding environments with complex networks and limited space. The switch offers various in-built traffic optimization (read more)
Browse Network Switches Datasheets for Volktek Corporation -
over Ethernet (PoE, PoE+, and PoE++). With over 15 years of LAN magnetics design and manufacturing experience, the Taoglas LAN transformers team is committed to continuously improving and designing better solutions to meet the various needs of customers for their network applications (read more)
Browse Power Transformers Datasheets for DigiKey -
Built for today’s connected industrial environments, the GA501 is engineered to simplify integration and accelerate system design. With dual-port Ethernet and embedded support for (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
They come equipped with rugged, resistive IP68 and NEMA 4x, 12 rated touchscreens to withstand the toughest industrial conditions. This cost-effective solution features an industrialgrade, multi-core CPU, embedded Linux OS, and two Ethernet ports, as well as serial (read more)
Browse Touch Screen Displays Datasheets for WAGO -
capabilities due to the on-board Ethernet port. Follow us! Youtube LinkedIn (read more)
Browse Human Machine Interfaces Datasheets for Fuji Electric Corp. of America
More Information Top
-
An accelerator controls network designed for reliability and flexibility
hub contai;s six 12 port fiber Ethernet modules. each of which is connected to an Ethernet switch that in mm connects to the concentrators via FDDI.
-
Beyond DoD: non-defense training and education applications of DIS
To accommodate all equipment on the LAN, two 12 - port , 10 Base-T ethernet concentrator hubs were installed.
-
Shopping - Best Prices On The Cisco Catalyst 3512-XL-EN 12 Port Ethernet Switch - Big Bruin
Bigbruin.com » Shopping » Computers » Networking » Switches & Hubs » Catalyst 3512-XL-EN 12 Port Ethernet Switch .
-
Performance investigation of Ethernet LANs for educational computer systems
Fig. 4 illustrates the relation between the proper numbers of client workstations for educa- tional systems and the estimated cost per port of HUB for variations of Ethernet in 1999[ 12 ].
-
Network upgrade for the SLC: PEP-II network
The hubs provide 12 lObaseT Ethernet connections from a single Catalyst 10 baseT port and can be monitored remotely.
-
Network Upgrade for the SLC: PEP II Network
The hubs provide 12 10baseT Ethernet connections from a single Catalyst 10 baseT port and can be monitored remotely.
-
Optimizing communications for parallel ML-EM image reconstruction on large clusters of processors
… nine SMC EtherPower SMC9332 [22] fast Ethernet PCI adapters are available to the processors for communication via 100BaseTX cabling on eight 100 Mbps half-duplex 3Com Superstack I1 12 - port hubs [23] and one Bay … … l6-po1-t fast Ethernet switch [24].
-
Catalyst 2960 and 2960-S Software Configuration Guide, 12.2(55)SE - Configuring Interface Characteristics [Cisco Catalyst 2960 Series Switches] - Cisco
As shown in Figure 12 -4, the active link is from the Ethernet management port on the stack master (switch 2) through the hub , to the PC.
-
Implementation of an open systems network
The hub is in the form of a steel, lockable cabinet, in which is housed a patch panel for wiring management, a number of 12 port Ethernet repeaters, local bridges to manage traffic and fibre transceivers to take the communications onto the …
Indicates content that may require registration and/or purchase.