Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: MULTI DIGIT 7-SEGMENT DISPLAY; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Transflective; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, 7-SEGMENT, 10MM, GREEN; LED Color:Yellow; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:2.75mcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Anode; Product Range:- RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DISPLAY, 7-SEGMENT, 10MM, RED; LED Color:Red; Forward Current If:20mA; Forward Voltage:2V; Luminous Intensity:650µcd; No. of Digits / Alpha:1; Character Size:10mm; Common Connection:Common Cathode; Product Range:- RoHS Compliant: Yes
-
-
Supplier: Newark, An Avnet Company
Description: MULTI DIGIT 7-SEGMENT DISPLAY, 4DIGIT, 12.7MM; No. of Digits / Alpha:4; Character Count x Line:4 x 1; Character Size:12.7mm; Supply Voltage:-; Display Mode:Reflective; Product Range:-; Display Area Height:17.78mm RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: 0.3 in. Character Height, Seven Segment LED Display 12.7 mm length, 7.62 mm width, 6.09 mm height Red color. Micro bright display.
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.3 inch digit height Excellent character appearance Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
- Color Wavelength: 568 nm
- Character Height: 7.62 mm
- Typical Luminous Intensity: 11,000 microCandela
- LED Color: Green
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.8 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 588 nm
- Character Height: 20.32 mm
- Typical Luminous Intensity: 7,900 microCandela
- Character Type: Numeric
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.39 inch digit height Excellent character appearance Available in Common Anode and Common Cathode Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination
- Color Wavelength: 568 nm
- Character Height: 9.906 mm
- Typical Luminous Intensity: 6,400 microCandela
- LED Color: Green
-
Supplier: Kingbright Corporation
Description: Features and Applications 0.3 inch digit height Excellent character appearance Available in various colors Gray face, white segment RoHS compliant Display characters and text. Show numeric status Display time and digital combination Appliances & White Goods Gaming applications
- Color Wavelength: 640 nm
- Character Height: 7.62 mm
- Typical Luminous Intensity: 42,000 microCandela
- Character Type: Numeric
-
Supplier: Win Source Electronics
Description: Manufacturer: Kingbright Win Source Part Number: 933143-SC39-12GWA Features: Display Modules - LED Character and Numeric Green 7-Segment 1 Character Common Cathode 2.2V 20mA 0.512" H x 0.394" W x 0.276" D (13.00mm x 10.00mm x 7.00mm) 10-DIP (0.300", 7.62mm) Package: Tube Package:
- Display Type: Dot Matrix Display
-
Supplier: Utmel Electronic Limited
Description: PCF8551 Series 5.5 V 1.2 µA Universal 36 × 4 LCD Segment Driver - TSSOP-48
- Operating Temperature: -40 F
- Display Type: Segmented Display
-
Supplier: Radwell International
Description: LED DISPLAY MODULE, 7-SEGMENT, GREEN, COMMON CATHODE,12.7X7.62X6.09MM. FREE 2 YEAR RADWELL WARRANTY
- Display Type: Character Display
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 4-inch (102 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment LEDs
- Number of Characters: 6 #
- Character Height: 101.6 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 8-inch (200 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 203.2 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: deep Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 2-inch (57 mm) 4-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment
- Number of Characters: 4 #
- Character Height: 57.15 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Laurel Electronics LLC
Description: Programmable from front panel Optional two or four 2A relay outputs, analog output, serial I/O The Magna Series Large Digit Display with a 6-inch (150 mm) 6-digit configuration is a rugged industrial display engineered for clear data visualization. Featuring solid-segment LEDs
- Number of Characters: 6 #
- Character Height: 152.4 mm
- Viewing Distance: 97.536 m
- Operating Temperature: -13 to 122 F
-
Supplier: Win Source Electronics
Description: Display Type: 7-Segment Number of Characters: 1 Digit/Alpha Size: 2.24" (56.90mm) Common Pin: Common Cathode Package / Case: 10-DIP (2.367", 60.10mm) Dimension: 2.756" H x 1.890" W x 0.472" D (70.00mm x 48.00mm x 12.00mm) ECCN: EAR99 Fake Threat In the Open Market: 46 pct. MSL
- Display Type: Dot Matrix Display
-
Supplier: BEI Sensors
Description: This versatile 7-digit display reads out in inches or millimeters. Resolutions from 0.1 micron to 1 mm or 5 micro inches to 0.01 inch are selectable via the front panel. The SA100 accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental encoders.
- Number of Rows: 1 #
- Number of Characters: 7 #
- Width: 5.878 mm
- Height: 2.835 mm
-
Supplier: BEI Sensors
Description: This versatile 7-digit display reads out in degrees/minutes/seconds (DMS) or decimal degrees. Resolutions up to 0.001 degree are selectable from the front panel. The SA100(R) accepts a 5VDC standard differential quadrature signal from either linear or rotary incremental encoders. Incremental
- Number of Rows: 1 #
- Number of Characters: 7 #
- Width: 5.878 mm
- Height: 2.835 mm
-
Description: Lumex’s InfoVue™ family of thru-hole mountable LED displays offers a variety of color options, digit sizes and display types, including dot matrix and digit displays. Specification Options Color Amber Blue Green Orange Purple Red White Yellow Digit Size 0.2" - 0.3" 0.30" - 0.36"
- Number of Characters: 1 to 9 #
- Color Wavelength: 400 to 700 nm
- Character Height: 5.08 to 106.68 mm
- Operating Temperature: -40 to 221 F
-
Supplier: RS Components, Ltd.
Description: HE Red 7-segment LED, SA23-12EWA
- Color Wavelength: 617 nm
- Character Height: 57 mm
- Typical Luminous Intensity: 57,000 microCandela
- Width: 48 mm
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Character Type: Numeric
- Display Type: Segmented Display
- LED Color: Standard Red
-
Supplier: ODG (Origin Data Global)
Description: IC DRVR 160 SEGMENT 100QFP
- Operating Temperature: -40 to 105 C
- Input Voltage (VIN): 3 to 5.5 volts
- Features: Linear Regulator, Other
- Package Type: QFP
-
Supplier: VAST STOCK CO., LIMITED
Description: LED Displays & Accessories .52 " 4 1/2 Digit Display 7-Segment
-
Supplier: Radwell International
Description: LED DISPLAY, 7 SEGMENT, 1 DIGIT, 1016 MM CHARACTER SIZE, 20 MA, 2 V, 12.9 X 9.63 X 6.36 MM, THROUGH HOLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Allied Electronics, Inc.
Description: Apollo not only enhances the appearance of any panel, it can also be sealed in the front panel for use in wash down areas and tough, dirty industrial environments. The 3 1/2-digit bi-polar display (minus sign displayed when voltage is negative) features 0.56" (14.2 mm) high, 7-segment
-
Supplier: Radwell International
Description: 0.3 INCH, DISPLAY MODULE, LED CHARACTER AND NUMERIC, BLUE, 7-SEGMENT, 1 CHARACTER, COMMON CATHODE, 3V, 20MA, 12.70MM X 7.60MM X 6.35MM, 10-DIP. FREE 2 YEAR RADWELL WARRANTY
- LED Color: Blue
- Lamp Type: LED Lamps
-
Description: IC DRVR 160 SEGMENT 100QFP
-
Supplier: DigiKey
Description: "Display Modules - LED Character and Numeric Red 7-Segment 3 Character Common Cathode 1.95V 20mA 12-DIP (0.600"", 15.24mm)"
- Number of Characters: 3 #
- Color Wavelength: 650 nm
- Typical Luminous Intensity: 73,000 microCandela
- Common: Common Cathode
-
Supplier: Win Source Electronics
Description: Manufacturer: Rohm Semiconductor Win Source Part Number: 788957-ML9470-12GAZ0AA Packaging: Tray Operating Temperature Range: -40°C ~ 105°C Package: 100-BQFP Mounting: SMD Configuration: 160 Segment Operating Supply Voltage: 3 V ~ 5.5 V Interface: Serial Display Type: LCD Categories:
- TJ: -40 to 105 C
- Features: Other
- Device Type: Sensor Interface
-
Supplier: Renesas Electronics Corporation
Description: The Intersil ICL7106 and ICL7107 are high performance, low power, 3sup1/sup/sub2/sub digit A/D converters. Included are seven segment decoders, display drivers, a reference, and a clock. The ICL7106 is designed to interface with a liquid crystal display (LCD) and includes a
- Input Voltage Range (Vpp): 0 to 2 volts
- Input Type: Differential
- Package Type: PDIP, QFP
-
Supplier: Allied Electronics, Inc.
Description: The SP Series consists of six 31⁄2 digit voltmeters with ±200 mVDC full scale reading, a 3-digit 2-wire signal powered voltmeter (SP 5-1200-BL), a graphic display with serial interface (SP 5-GFX1) and a 17 segment, analog-style LCD panel meter (SP 5-1710-BL). The SP Series voltmeters
-
Supplier: ROHM Semiconductor GmbH
Description: BU97601FV-M is a 1/4, 1/3, 1/2duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 116 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame
- TJ: -40 to 85 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor USA, LLC
Description: BU91600FV-M is a 1/4, 1/3, 1/2duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 148 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame
- TJ: -40 to 105 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
-
Supplier: ROHM Semiconductor GmbH
Description: BU91600FV-M is a 1/4, 1/3, 1/2duty or Static general-purpose LCD driver that can be used for automotive applications and can drive up to 116 LCD Segments. This product can support VA LCD displays, which has better optical performance with higher LCD voltage driving and higher frame
- TJ: -40 to 105 C
- Supply Voltage: 2.7 V
- Device Type: LCD Driver
- Features: Other, RoHS Compliant
Find Suppliers by Category Top
Featured Products Top
-
optimized to allow a smooth transmission with high accuracy, reliability, low return loss, and can replace a dual 6G or Quad 3G links. Today many 4K professional cameras uses Quad link BNC connectors simultaneously to transmit 12G signals for UHD displays. The new LEMO product will allow the (read more)
Browse Audio and Video Connectors Datasheets for LEMO USA, Inc. -
Quad 3G links. Today many 4K professional cameras uses Quad link BNC connectors simultaneously to transmit 12G signals for UHD displays. The new LEMO product will allow the transmission of 12G-SDI from a single link connection for UHD displays. Follow us on (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
Altech’s low-voltage push-button digital indicators combine clear 7-segment LED displays with compact sizing and multiple color options. Available models support voltage, current, temperature, and frequency monitoring for panel applications where visibility and (read more)
Browse Pushbutton Switches Datasheets for Altech Corp. -
signals for UHD displays. The new LEMO product will allow the transmission of 12G-SDI from a single link connection for UHD displays. Follow us on LinkedIn (read more)
Browse Electrical Connectors Datasheets for LEMO USA, Inc. -
dual 6G or Quad 3G links. Today many 4K professional cameras uses Quad link BNC connectors simultaneously to transmit 12G signals for UHD displays. The new LEMO product will allow the transmission of 12G-SDI from a single link connection for UHD displays (read more)
Browse Medical Electronic Connectors Datasheets for LEMO USA, Inc. -
-defined masks 16 digital channels (optional) 25 MHz function / arbitrary waveform generator, built-in multiple predefined waveforms Large 12.1” TFT-LCD display with 1280 * 800 resolution; Capacitive touch screen supports multi-touch gestures Interfaces (read more)
Browse Power Supplies Datasheets for Siglent Technologies NA, Inc.
Conduct Research Top
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
systems. Field-sequential LCDs ready to debut A new form of LCD that can display color without using a color filter will soon hit the market. The field-sequential color LCD will first appear in segment display panels and later in active-matrix panels able to display moving images. Berkeley Center
More Information Top
-
Displaying All Bangla Compound Letters & Alphabets By 32-
Segment
For display Bangla numerals several works as like 9 segment,10 segment,11 segment, 12 segmented display [1],[2],[3],[4],[5],[6] are already proposed.
-
A new 3-D display method for 12-lead ECG
to the conventional 12 line segments display in one 12-lead ECG system for easy screening and diagnosis of cardiopulmonary diseases.
-
Clinical Image-Based Procedures. Translational Research in Medical Imaging
The values of the 12 segments are displayed employing an elliptical 2D plot.
-
Temperature and relative humidity changes inside greenhouse**
It is made up of an AVR microcontroller, a 2´ 12 segment LCD display , an IC 74C573 to activate the 8 actuators relays, a power supply and an IC MAX-232 interface card for sending/receiving data to microcontroller from RS-232 serial…
-
An 8-Segment Display for Simple and Accurate Representation of Bangla Numerals
A.K.M Khaled Ahsan Talukdar et al. proposed 16- segment display [ 12 ] where there is no segment overlapping and no fabricated bend segment is used.
-
Green Power, Materials and Manufacturing Technology and Applications II
The 7- segments display utilized 12 output lines, so it also needs two 74LS373.
-
Blood Smear Image Based Malaria Parasite and Infected-Erythrocyte Detection and Segmentation
The red curves in Fig. 12 display the segmentation results from the images in Fig. 4.
-
Artificial Life Models in Hardware
Dual seven- segment LED display 12 .
-
The modulation of inhibition of return by objectinternal structure: Implications for theories of object-based attentional selection
Planned comparisons on the resulting IOR effects be- tween the critical conditions (2 and 3) showed a significant difference in the segmented displays ( 12 msec) [t(9) = 22.3, p < .001] but not in the unsegmented displays (7 msec) [t(9) = 0…
-
An Electronic Energy and Average Power-Factor Meter with Controllable Nonuniform Rate
…chips with a crystal oscillator reference can be used, such as the MM5735 or the M3500, which will keep the correct time if battery back-up is used The MM5316 has a standard seven segment display with 12 - and 24-h modes.
Indicates content that may require registration and/or purchase.