-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, Automotive, TVS, TVS Protection
- Tj: -55 C
- Peak Pulse Power: 312 watts
- Features: Other, Single
- RoHS Compliant: RoHS Compliant
-
Supplier: Littelfuse, Inc.
Description: accordance with IEC 61000-4-2 EFT protection of data lines in accordance with IEC 61000-4-4 Fast response time: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability
- Clamping Voltage (VC): 19.9 volts
- VBR: 13.3 to 14.7 volts
- PD: 7,000,000 milliwatts
- Diode Type: Avalanche Diodes, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Garage Equipment Supply
Description: handle provide ease and 6 & 12 volt modes 60 amp high, 40 amp medium & 2 amp low charging rates for use on a variety of batteries 250 amp engine starting assistance Automatic-reset circuit breaker technology protects against overloads Heavy-duty transformer and multi-diode
- Charger Type: Automotive / Electrical Vehicle
-
-
Supplier: Garage Equipment Supply
Description: 12 Volt charging power in a convenient, economical unit. New Transoid charging technology delivers more efficient charging, lower power consumption, quieter operation and longer product life expectancy. Color-coded meters, E-Z ViewT angled control panel, slim line chassis and Comfort
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Mile-X Equipment, Inc.
Description: Temperature AC/DC Amps Ohm meter Diode test Scope mode Volts/Amps mode Advanced Electrical System Diagnostics Diode Ripple Pattern Amplitude Level And Frequency Analysis Accurate Identification Of Open Or Shorted Diodes Accurate Identification Of Open-Phase Conditions
-
Supplier: Littelfuse, Inc.
Description: typically less than 1.0ps from 0 Volts to BV min Excellent clamping capability Low incremental surge resistance High temperature soldering guaranteed: 260°C/40 seconds / 0.375" (9.5mm) lead length, 5 lbs., (2.3kg) tension Plastic package has a UL flammability rating of 94V-O
- Clamping Voltage (VC): 19.9 volts
- VBR: 13.3 to 14.7 volts
- PD: 5,000,000 milliwatts
- Diode Type: Avalanche Diodes, Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Configuration: Single Rectifier Type: Schottky Diode Peak Non-Repetitive Surge Current (Max): 40 Peak Rep Rev Volt: 30(V) Rev Curr: 5000(uA) Forward Voltage: 0.37(V) Avg. Forward Curr (Max): 3 Peak Non-Repetitive Surge Current: 40(A) Popularity: Medium Fake Threat In the Open Market:
- VF: 0.37 volts
- Tj: -40 to 125 C
- Features: Other
-
Supplier: Waytek, Inc.
Description: Song Chuan Micro Relay 871-1C-S-D1-12VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Volt Rating: 12VDC Space-saving relay with high current capacity Typically used in the automotive industry for sound and security installations Internal diode included
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 to 257 F
- Throw: Double Throw
- Features: Other
-
Supplier: Waytek, Inc.
Description: Song Chuan High Power Mini Relay 896H-1CH-C-001-12VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Volt Rating: 12VDC Terminals: (5) 1/4" nickel-plated terminals Diode included Space-saving relay with high current capacity Ideal for use in a variety of
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 to 257 F
- Throw: Double Throw
- Features: Other
-
Supplier: Waytek, Inc.
Description: Song Chuan 301-1C-C-D1-U05-12VDC 280 Micro Relay Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Contact Rating: 35A, 14VDC Volt Rating: 12VDC Diode included Low cost automotive relay with ISO 280 footprint Flux Tight enclosure style
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 to 257 F
- Throw: Double Throw
- Features: Other
-
Supplier: Waytek, Inc.
Description: Song Chuan High Power Skirted Mini Relay 896H-1CH-D1SW-001-12VDC Category: Mechanical Relays & Connectors Manufacturer: Song Chuan Volt Rating: 12VDC Terminals: (5) 1/4" nickel-plated terminals Skirted Mini Relay with Diode Space-saving relay with high current capacity Ideal for use in
- DC Coil Voltage: 12 volts
- Operating Temperature: -40 to 257 F
- Mounting: Bracket (Flange) Mount
- Throw: Double Throw
-
Supplier: Win Source Electronics
Description: Manufacturer: Bourns Inc. Win Source Part Number: 1029118-CGA0402MLC-12G Packaging: Reel - TR Number of Circuits: 1 Mounting: Surface Mount, MLCV Capacitance @ Frequency: 0.5pF @ 1MHz Maximum DC Volts: 12VDC Categories: Circuit Protection Status: Active Temperature Range - Operating: -40°C to
- Tj: -40 to 85 C
- CT: 0.5 pF
- Diode Type: Transient Voltage Suppressor Diodes (TVS)
-
Supplier: Win Source Electronics
Description: Manufacturer: Diotec Semiconductor AG Win Source Part Number: 046974-SM5404 Operating Temp Range: -50C to 175C Mounting: Surface Mount Pin Count: 2 Operating Temperature Classification: Automotive Rad Hardened: No Package Type: MELF Configuration: Single Rectifier Type: Schottky Diode
- VF: 1.2 volts
- Tj: -50 to 175 C
- Features: Other
-
Supplier: Garage Equipment Supply
Description: Solar OS6150 6/12/24V Battery Charger Fleet with Engine Start 12 Volt charging power in a convenient, economical unit. New Transoid charging technology delivers more efficient charging, lower power consumption, quieter operation and longer product life expectancy. Color-coded
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Littelfuse, Inc.
Description: Designed to fit in a MINI® Blade fuse block or panel. SAE Type II used primarily as a wiring harness protector in 12 volt DC automotive systems. Conforms to SAE J553C standard.
- Features: Miniature Circuit Breaker
-
Supplier: Littelfuse, Inc.
Description: The TP5KP Series is designed specifically to protect sensitive electronic equipment from voltage transients induced by lightning and other transient voltage events High-reliability and automotive-grade AEC-Q101–qualified Glass passivated chip junction in P600 Package 5 kW peak pulse
- VR: 12 volts
- Clamping Voltage (VC): 19.9 volts
- VBR: 13.3 to 14.7 volts
- RoHS Compliant: RoHS Compliant
-
Supplier: Win Source Electronics
Description: Varistor Voltage (Max): 42.9 V Current - Surge: 1.2 kA Maximum AC Volts: 25 V Maximum DC Volts: 31 V Energy: 9.6J Package / Case: 2220 (5750 Metric) Temperature Range - Operating: -55°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. MSL Level: 1 (Unlimited) REACH
- Tj: -55 to 125 C
- IFSM: 1,200 amps
- CT: 4,000.0000000000005 pF
- Features: Other
-
Supplier: Analytic Systems
Description: with On/Off control. Applications include temporarily brightening 12 volt headlights or work lights, increasing voltage into an automotive or marine ignition system for hotter spark and/or prevention of failures due to voltage drop during engine start, stabilizing 12V and 24 VDC
- DC Input Voltage: 10.5 to 28 volts
- DC Input Current: 30 amps
- DC Output Voltage: 1 to 27.5 volts
- DC Output Current: 7.5 to 18 amps
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 2.85 TO 12 VOLT FIXED POSITIVE LOCAL VOLTAGE REGULATOR Product overview: ZR78L03C from Diodes Incorporated is a LDO Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful
- Features: Linear Regulator
-
Supplier: Voltage Multipliers, Inc.
Description: axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we perform complete in-house testing for PIV, Vf, Ir and Trr on all our diodes.
- VF: 12 volts
- IF: 100 mA
- VR: 10,000 volts
- IR: 0.0005 to 0.02 mA
-
Supplier: Voltage Multipliers, Inc.
Description: K-series – High voltage, high current epoxy diodes. 1.5 Amps to 3.0 Amps, 100nS, 200nS, 3000nS. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we
- VF: 12 volts
- IF: 1,500 mA
- VR: 10,000 volts
- IR: 0.002 to 0.1 mA
-
Supplier: Voltage Multipliers, Inc.
Description: Axial-lead glass-body diodes 2kV and higher. Ranging from 2kV to 20kV Vrwm, and 3000ns to 30ns Trr. VMI offers the most complete range of MIL qualified, high voltage, axial-leaded diodes in the world. To insure that our customers receive the highest quality diodes possible, we
- VF: 12 volts
- IF: 600 mA
- VR: 10,000 volts
- IR: 0.001 to 0.025 mA
-
Supplier: Voltage Multipliers, Inc.
Description: VMI’s rectifier assemblies are suitable for rugged-environment applications High voltage stacks are axial-leaded, epoxy encapsulated devices. Width and height stays the same, depending on which family (FP, SP, or SPJ), but the length will vary depending on the reverse voltage rating. Check the data
- VF: 12 volts
- IF: 10 mA
- VR: 10,000 volts
- IR: 0.0005 to 0.02 mA
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VF: 12 volts
- VR: 6,000 volts
- IO: 0.6 amps
- IFSM: 30 amps
-
Supplier: MACOM
Description: At MACOM we produce a wide variety of Schottky diodes as your best choice for microwave circuit detector and mixer applications ranging from DC to 80 GHz. These devices are available in die form, SURMOUNTTM, flip chip, plastic and ceramic packaging.
- VF: 0.09 to 1,200 volts
- Diode Applications: Detector, Mixer
- Features: Other
- Diode Type: Schottky Barrier Diodes
-
Supplier: Solid State Devices, Inc.
Description: SSDI is a world-renowned leader in the design, manufacture, and marketing of semiconductors, assemblies, and modules. As a pioneer semiconductor manufacturer for over 45 years, we have earned and maintained a reputation for setting the highest standards of reliability and performance. This
- VF: 12 volts
- VR: 7,500 volts
- IR: 2,000 mA
- IO: 1.75 amps
-
Description: DIODE GEN PURP 12KV 2A MODULE
- VF: 12 volts
- VR: 12,000 volts
- Diode Applications: Rectifier Diode
- Features: Removed
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Full Wave Bridge Rectifier Assembly
- VF: 12 volts
- IF: 1,000 to 3,000 mA
- IR: 0.0005 mA
- IFSM: 50 amps
-
Supplier: Acme Chip Technology Co., Limited
Description: DIODE GEN PURP 12KV 12A MODULE
- VF: 12 volts
- VR: 12,000 volts
- Features: Other
- Diode Applications: Rectifier Diode
-
Supplier: Bourns, Inc.
Description: packaging technologies. Functional integration and miniaturization is the key to success! To aid this miniaturization campaign, a new generation of Chip Diodes from Bourns has emerged that offers the capability to provide a silicon diode with minimal packaging overhead. The small
- VF: 1.9 to 40.95 volts
- IF: 2,000 mA
- VR: 1 to 39 volts
- IR: 0.0001 to 0.1 mA
-
Supplier: Frontier Electronics Corp.
Description: Fast Recovery Diodes or Rectifiers are used as a voltage rectifier in a circuit (electrons are allowed to pass only one direction in the circuit).This function is often used to convert AC voltage to DC voltage. Frontier's series of SMD Fast Recovery Diodes have a reverse recovery time
- VF: 2 to 85 volts
- IF: 10 to 500 mA
- VR: 1,000 to 24,000 volts
- IR: 0.005 mA
-
Supplier: Frontier Electronics Corp.
Description: Frontier Electronics designs and manufactures customer specific solutions when industry standard products do not meet their requirements. Redesigns for tighter tolerances, smaller footprints, higher performance, etc.. Redesigning and/or re-manufacturing obsolete components to conform to the latest
- VF: 2 to 16 volts
- IF: 200 to 750 mA
- VR: 1,000 to 20,000 volts
- IR: 0.005 mA
-
Supplier: Elite Semiconductor Products, Inc.
Description: High Voltage Power Diodes Standard and Ultra-Fast
- VF: 12 volts
- IF: 500 mA
- IR: 0.0005 mA
- trr: 40 ns
Find Suppliers by Category Top
Featured Products Top
-
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
is suitable for a 12Vdc/48dc industrial applications. For instance, it may be used in automotive auxiliary systems, solar power and telecommunications systems. The LTH 1K5-12/48-3U4 boost converter is built with four LTH 65F internal modules that are connected parallel via (read more)
Browse DC Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
Optimized layout for multi-SiC MOSFET and diode chips assembly in phase leg topology Symmetrical design to accept up to 12 SiC MOSFET chips in parallel per switch All die in parallel with their own gate series resistor for homogenous current balancing High (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Industry-first precision module for ultra-low power, ultra-low-voltage voltage clamp for systems starting at 5 Volts or less (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc. -
a large electrolytic capacitor and small ceramic capacitors. The ripple noise of the output is additionally reduced with a foil capacitor on the load side of the HV module. A schottky-type diode is used as rectifier on the 12 V input and an NTC-thermistor protects the circuit against high inrush (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
12"x8' The HCBS offers state of the art sealing. It produces a tight secure sealed bag using Polyolefin and PVSC shrink films, that require precise temperature controls to create a consistently tight package every time. It works equally well on a variety of films such as Polyethylene (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
well as wave soldering and other state-of-the-art methods of securing products. This makes them ideally suited for applications such as electronic components, computers, office equipment, home and industrial controls, appliances, power tools, automotive, medical and defense electronics (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
that its governing body is not so much ASTM but the SAE or Society of Automotive Engineers. Their technical committees bring the engine manufacturers, airframe manufacturers, oil companies, and the aviation authorities together to agree on certain standards for safety and for reliability. One (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific
More Information Top
-
automotive diode - offers from automotive diode manufacturers, suppliers, exporters & wholesalers
ROHS Automotive 30 Amp 40 Amp Relay 12 Volt Diode Paralleled Type ...
-
automotive diode exporter - automotive diode manufacturers, exporters, factories, suppliers, China automotive diode
ROHS Automotive 30 Amp 40 Amp Relay 12 Volt Diode Paralleled Type ...
-
Dedicated-Alternator Fan Drive for Light-Truck Engine Cooling
The alternator is a standard 12 - volt automotive alternator, modified only in that the zener diodes conventionally fitted to the rectifier are replaced by normal diodes.
-
CR4 - Thread: 12V Alternator Conversion
You could also just modify the regulator on a 12 or 24 volt alternator to get more output voltage. .... Most of the diodes used in automotive alternators are 100 volt or higher rated and would have no problems with a 48 volt output.
-
MOSTVS: A New Class of Transient Voltage Suppressors to Reduce Voltage Rating and Cost of Automotive Power Electronics
To maintain a reasonable voltage rating and thus affordability of power electronics, the automotive industry has recently established a new specification for the emerging 42- volt power bus, which is significantly tighter than the common practice in 12 V systems [2, 7]. .... However, neither Zener diodes nor MOVs can meet this new requirement, as to be explained next.
-
CR4 - Thread: 12 or 24 volt alternators
An automotive alternator that is supposed to charge a 12 V battery with the engine idling speed at 900 RPM must apply 12.7 volts at the battery. .... of the alternator's stator windings must be at least 13.3 volts to forward bias the diodes .
-
CR4 - Thread: Alternator Not Charging
The other nice thing about their designs is that so far I have not found one model whether it was a 12 , 24, or 60 volt unit that had diodes that did not pass the 1000 volt megger test for reverse breakdown .... Now Motorola, Delco, and most other standard automotive type alternators they rarely make it past the 150…
-
An improved automotive power distribution system using nonlinear resonant switch converters
The alternatoris sized to produce adequate load current and has electronic voltage regulation which provides proper voltage for 12 volt battery charging. .... These systems have two areas of inefficiency: (1) the generator- the Lundell machine, due to brushes and slip rings, high leakage flux, and diode forward drop, has an efficiencyof only … inefficienciesin the load side of the automotive electrical systemoccur primarily because…
-
CR4 - Thread: Voltage Regulator - ( 12vdc down to 3.0 and 1.5 vdc)
What I'm trying to accomplish is reducing 12 VDC ( automotive application) down to 1.5VDC in one application for LED's and again an other 12 VDC to 3.0 VDC. .... I know I can through the use of a 220 resister and a 5.1 volt zener diode reduce the 12vdc to 5.1, but how do you reduce the voltage even further for the above mentioned.
-
Recently developed well test insrumentation for low-to-moderate temperature hydrothermal reservoirs
by two 12 - volt automotive batteries. .... contains a pair of diodes to ensure that the power is supplied from the .
Indicates content that may require registration and/or purchase.