Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Allied Electronics, Inc.
Description: begin with 97F8 or 27L6 are Industrial capacitors and part numbers that begin with 97F5 and 97F9 are Motor Run capacitors. Metallized Film Capacitor UL Recognized
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 33uF 80 Volt
- Capacitance Range: 33.00000000000001 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 80 volts
- Operating Temperature: -55 C
-
Supplier: Newark, An Avnet Company
Description: METALIZED POLYESTER FILM CAPACITORS, MKT RADIAL EPOXY LACQUERED TYPE, 0.0039 UF, 400 VOLTS
-
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 200volts 47uF 12.5X20 20%
- Capacitance Range: 47 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 200volts 68uF 12.5X20 20%
- Capacitance Range: 68 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 200 volts
- Operating Temperature: -40 C
-
Supplier: Utmel Electronic Limited
Description: Aluminum Electrolytic Capacitors - Leaded 350volts 22uF 12.5X20 20%
- Capacitance Range: 22 microF
- Capacitance Tolerance: 20 (+/- %)
- DC Rated Voltage Range (WVDC): 350 volts
- Operating Temperature: -40 C
-
Supplier: Allied Electronics, Inc.
Description: Type EDL Electric Double Layer Capacitors provide a 15 year long life specifically used for battery back-up applications where memory hold-up is critical when battery replacement is necessary. The EDL capacitor is available in horizontal and vertical radial-leaded stacked coin
-
Description: systems, via the promise of 42-volts to the eventual switch to 48-volt technology. • the transition from 12-volt/48-volt architecture to 48-volt technology. • 48-volt standards (LV148), regulations and geographic trends, and includes an assessment of
-
Supplier: Mile-X Equipment, Inc.
Description: Requires two Group 31 AGM (900 CCA or higher) batteries for charging capacitor (not included-can be ordered as an option) Available in 12 and 24 volt models 13-085 12 volt model 13-087 24 volt model Dimensions: 48”H x 20”W x 26”D Shipping weight: 200 lbs.
-
Supplier: Mile-X Equipment, Inc.
Description: for charging capacitor (not included-can be ordered as an option) Available in 12 or 24 volt models 13-095 12 volt model 13-097 24 volt model Dimensions: 19.5” x 42” x 14.5” Shipping Weight: 230 lbs.
-
Supplier: VAST STOCK CO., LIMITED
Description: Trimmer / Variable Capacitors 12pF 500volts
-
Supplier: VAST STOCK CO., LIMITED
Description: Mica Capacitors 10pF 500Volts .5pF
-
Supplier: Maxwell Technologies, Inc.
Description: Maxwell Technologies’ 16V ultracapacitor module product line gives customers a broad range of choices to meet their energy storage and power delivery requirements in a rugged package that can be configured for higher voltages and energy that may be needed. The broad selection of modules allows
- Capacitance Range: 500,000,000 microF
- DC Rated Voltage Range (WVDC): 16 to 17 volts
- Rated Current: 100 to 160 amps
- Leakage Current: 5,200 microamps
-
Supplier: DigiKey
Description: 1210+ MLCC - HI VOLT
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 12,000 volts
- AC Rated Voltage (WVAC): 12,000 volts
- Operating Temperature: -55 to 125 C
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon RF Capacitors / Thin Film 250volts 12pF 5% NP0 Product overview: 600F120JT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets,
- Capacitance Range: 0.000012 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 250 volts
- AC Rated Voltage (WVAC): 250 volts
-
Supplier: Microchip Technology, Inc.
Description: supply voltage. The tripler requires three external capacitors. The regulator output is constant-current limited when the controller detects 35mV across an optional external sense resistor. An active-low open-collector flag indicates a low voltage of 8% or more below nominal output. A
- Regulated Output Voltage (Volt): 5 volts
- Volt Tolerance: -1 to 1 %
- Input Voltage (VIN): 3 to 36 volts
- Package Type: DIP / CDIP / PDIP, SOIC / SOP
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Silicon RF Capacitors / Thin Film 150volts 1.2pF Product overview: 100A1R2BW150XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 0.0000012 microF
- DC Rated Voltage Range (WVDC): 150 volts
- AC Rated Voltage (WVAC): 150 volts
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: Radwell International
Description: CAPACITOR, 12.5 X 36 ALUMINUM ELECTROLYTIC CAPACITORS - LEADED 6.3VOLTS 5600UF. FREE 2 YEAR RADWELL WARRANTY
- Capacitance Range: 5,600 microF
- Electrolytic Capacitors: Aluminum Oxide
- Configuration / Form Factor: Leaded Capacitor
-
Supplier: RS Components, Ltd.
Description: Capacitor Alu SMD Hi Volt 4.7uF 400V 12
- Electrolytic Capacitors: Aluminum Oxide
- Capacitance Type: Fixed
- Features: Other
- RoHS Compliant: RoHS Compliant
-
Supplier: ODG (Origin Data Global)
Description: Silicon RF Capacitors / Thin Film 250volts 1.2pF
- Technology: Film Capacitors
- Capacitance Type: Fixed
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Multilayer Ceramic Capacitors MLCC - SMD/SMT 250volts 1.2pF NP0 Product overview: 800A1R2BT250XT from KYOCERA AVX is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing
- Capacitance Range: 0.0000012 microF
- AC Rated Voltage (WVAC): 250 volts
- Electrostatic Capacitors: Ceramic
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Film Capacitors 100volts 0.0047uF 5% LS 5mm Product overview: PFR5472J100J12L4BULK from KEMET is a Capacitor for filtering, decoupling, timing, energy storage, power supply smoothing, and signal conditioning. It is useful for engineers and buyers comparing datasheets, replacement
- Capacitance Range: 0.0047 microF
- Capacitance Tolerance: 5 (+/- %)
- DC Rated Voltage Range (WVDC): 100 volts
- Operating Temperature: -55 to 100 C
-
Supplier: VAST STOCK CO., LIMITED
Description: Aluminum Electrolytic Capacitors - Radial Leaded 12uF 400 Volts 20%
-
Supplier: Win Source Electronics
Description: Alternative Parts (Cross-Reference): Cross Manufacturer: AMIS Category: Capacitors>Capacitor Networks, Arrays Packaging: Bulk Part Status: Obsolete Maximum AC Volts: 6.4 V Maximum DC Volts: 9 V Varistor Voltage (Min): 60 V Varistor Voltage (Typ): 70 V Varistor Voltage
- Packing Method: Bulk Pack
- Features: Other
-
Supplier: ODG (Origin Data Global)
Description: .050 X.050 12 PF 1% 300 VOLTS SU
- Capacitance Range: 0.000012 microF
- Capacitance Tolerance: 1 (+/- %)
- DC Rated Voltage Range (WVDC): 300 volts
- AC Rated Voltage (WVAC): 300 volts
-
Supplier: C.I. Takiron Corporation
Description: currents, adding capacitors is possible, so please feel free to consult with us regarding operation. ・Low-voltage startup Our small motors can start up at low voltages, enabling the operation of small devices using contactless power supply such as NFC in smartphones. We also offer models that
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0008577410463378048 HP
- Continuous Current: 0.016 amps
- Continuous Torque: 0.02088495575221238 In-lbs
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2 HP 3600 and 1800 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base Capacitor start / induction run (1/3-1 HP) Capacitor start / capacitor run (1.5-2 HP) for reduced amperage and high torque Shaft slinger to keep
- Other Output Power: 0.5 HP
- Continuous Current: 3.3 amps
- Gearbox Efficiency: 63 %
- Shaft Speed: 3,600 rpm
-
Supplier: WorldWide Electric Corporation
Description: 1/3-2HP 3600 RPM 115/208-230 volt TEFC enclosure 1.15 service factor Class F insulation C-face - removable base 304 stainless steel threaded shaft Capacitor start / induction run (1/3 - 1 HP) Capacitor start / capacitor run (1.5 - 2 HP) for reduced amperage and high
- Other Output Power: 0.5 HP
- Continuous Current: 3.3 amps
- Gearbox Efficiency: 61 %
- Shaft Speed: 3,600 rpm
-
Supplier: Time Mark Corporation
Description: The Model 295 Capacitor Trip Device is used to trip circuit breakers requiring an AC voltage, by using the stored energy in a capacitor. The capacitor is kept at full charge during normal operation by a half-wave silicon rectifier which draws its energy from the power line. When
-
Supplier: American High Voltage, Inc.
Description: potentiometer. A 20-kOhm resistor connected between Pins 2 and 3 may also be used to adjust the output, and will lower the output by a factor of 3. The output may also be programmed by an external voltage of 0 to 5 volts applied to Pin 3 with 5 volts yielding full output. Since the
- DC Output Voltage: 0 to 1,250 volts
- DC Output Current: 0 to 0.0024 amps
- DC Output Power: 3 watts
-
Supplier: Allied Electronics, Inc.
Description: KEMET’s 250 VDC or Tip & Ring MLCC capacitors are designed and rated for telecommunication ringer circuit where the capacitor is used to block -48 to -52 Volt DC of line voltage and pass a 16-25 Hz AC signal pulse of 70 Vrms to 90 Vrms. The surface mount ceramic
-
Supplier: ElectroCraft
Description: The series 119-1 (1.9 inch diameter) permanent magnet step motor is available in 7.5 degree or 15 degree step angles, and can be wound for bipolar or unipolar drives. Motors that are wound for bipolar drives can be run from an AC voltage source, using a capacitor to create a phase shift in
- Other DC Voltage: 12 to 24 VDC
- Continuous Torque: 0.08125 to 0.2375 In-lbs
- Shaft Size: 0.37 inch
- Shaft Speed: 300 to 600 rpm
-
Supplier: Sinotech
Description: applications requiring autoclavability Hall sensors with pull-up resistors and bypass capacitors for electrical noise suppression High energy neodymium magnets maximize output torque Low loss lamination material for increased performance High quality ball bearings for increased life, smooth
- Other DC Voltage: 6 to 24 VDC
- Torque Constant: 0.470112 to 1.867704 in-oz/amp
- Other Output Power: 0.000978360880979059 to 0.00671450412836313 HP
- Continuous Current: 0.08 to 0.94 amps
-
Supplier: TDK-Lambda Europe GmbH
Description: voltages of 12, 24, 48 and 72 volts, and users can operate them, both with AC or DC voltage. The DRB’s high operating efficiencies, the use of high-quality electrolytic capacitors and the integration of a gas discharge tube provide maximum system up-time. Special models
- DC Output Voltage: 12 volts
- DC Output Current: 10 amps
- DC Output Power: 120.00000000000001 watts
- Type: DC Power Supply
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PCB BOARD, RELAY BOARD, 10 AMPS, 120 VAC, 28 VDC, 10-RELAY DRY CONTACT, TWO 15-POSITION TERMINAL STRIPS, ONE 12-POSITION TERMINAL STRIP, 100 VOLT/ 1000 MICRO FARAD CAPACITOR. FREE 2 YEAR RADWELL WARRANTY
- Output: AC Output, DC Output
Find Suppliers by Category Top
Featured Products Top
-
charge amplifiers, sample and hold amplifiers, data converter switches, and programmable gain amplifiers. Key features of these switches are their low charge injection of 0.2pC, 200pf sampling capacitor, and picoamp leakage current, which enable very fast and precise signal acquisition with (read more)
Browse IC Analog Switches Datasheets for Advanced Linear Devices, Inc. -
a large electrolytic capacitor and small ceramic capacitors. The ripple noise of the output is additionally reduced with a foil capacitor on the load side of the HV module. A schottky-type diode is used as rectifier on the 12 V input and an NTC-thermistor protects the circuit against high inrush (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd.
Conduct Research Top
-
MCP1701 vs MCP1701A vs MCP1702 Technical Brief
rates many of the device parameters over the extended temperature range of Stable with Ceramic, Tantalum, and Aluminum -40°C to +125°C. The following parameters are now Electrolytic Capacitors
More Information Top
-
CR4 - Thread: Wind Turbine Generator
Two 500 farad 12 volt capacitors connected in series would yield a 250 Farad 24 volt capacitor.
-
Dielectric Materials and Capacitor Miniaturization
size for a 12 volt capacitor is the same as for a 120 volt capacitor, and is 100 times the volume of the best theoretical 12 volt design.
-
Improvement of system reliability using SoC technique
… capacitors, 4 resistors and two 8- pin linear Op-Amp ICs from TI; the operating conditions are same as above and the failure rates are as following: Resistor, Fixed, Composition (Insulated) = 0.274 FIT Electrolytic Capacitor ( 12 volts ) = 0.285 FIT OPA …
-
http://dspace.mit.edu/bitstream/handle/1721.1/95130/91ja033_full.pdf?sequence=1
The power supply section contains 15 volt input filtering capacitors, 12 volt regulators and 12 volt filtering ca- pacitors .
-
A dual channel transistor power amplifier
25 pf- 12 volt electrolytic capacitors .
-
Over electric waves in systems of high capacity and self induction
As electrical exposure, a capacitor discharge 12 became volts 1 Mikrof.) after the scheme depicted in figure 11, uses; to be it so strongly muBte, dainit also by rocker position B in spite of the Dekrementes still maximum convulsion takes place veil …
-
SNAP PROGRAMS. Quarterly Progress Report No. 4 for July 1 through September 30, 1960. Subtask 5.3 and Task 6
The pulse generator charged the emitter-collector capacitor to 12 volts , which then discharged through the 10,000-ohm resistor.
-
CR4 - Thread: Using Differential Equations to Solve a Series RLC Circuit
In simple terms it looks like you've charged up a capacitor to 12 volts and then are going to discharge it through a resistor and inductor against (not with) a voltage of 10 volts.
-
A case study of starting power requirement: for Visteon Integrated Starter-Alternator system
Depending on battery’s state of charge, the regenerative action charges the 42 volt battery, 12volt battery and capacitors respectively.
-
An eigenvalue study of the MLC circuit
If the autonomous system is started up with an initial condition of e.g. le- 12 volt across the capacitor C the signalswill increase exponen- tially until the bending point of the piecewise linear conductanceG,, i.e. it is to be expected …
Indicates content that may require registration and/or purchase.