-
Supplier: TelephoneStuff.com
Description: output loads. A greater than 12 Amp load on power will cause the power supply to current limit. Short circuit protection is provided. Over voltage is provided to limit the output voltage to approximately 28 Volts should a failure occur within the power supply. Outputs may
- Technology: Switching
-
Description: topology it can provide full current into low impedance loads or even a short circuit. Standard units limit at 103% of maximum rated output current. Standard Interface: The Spellman UM Series interface provides current programming capability and positive polarity, buffered, low output
- DC Input Voltage: 12 to 24 volts
- DC Output Voltage: 12,000 volts
- DC Output Current: 0.000333 amps
- DC Output Power: 4 watts
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply technology to
-
-
Supplier: Larson Electronics LLC
Description: secure plate to Golight. Voltage: 12 Volts DC appropriate for most consumer vehicles, off road vehicles and small boats Lamp Wattage: 35 Watt High Intensity Discharge Bulb - 3000 Lumens - 15 million candlepower - 5331 foot working beam Amp Draw: 3 amps on 12 Volts
-
Description: LR08 series metal cylindrical inductive proximity sensor is used to detect metal objects, the use of temperature range from -25℃ to 70℃, not easy to be affected by the surrounding environment or background. The supply voltage is 10… 30 VDC, NPN, PNP and DC 2 wires three output modes can be
- Operating Distance: 0.05905515 to 0.1574804 inch
- Output Load: 2-Wire, DC Load
- Body Shape: Cylindrical
- Power Requirements: DC Powered
-
Supplier: GAIA Converter
Description: characteristics, high power density and a low profile package. Standard models are available with nominal input voltages as 5, 12 or 28 volts in range of 4,5-5,5 9-36 or 16-40 volts. The series include single voltage choices of 3,3, 5, 12 or 15 volts. The MGDM-18
- Output Voltage (Volt): 3.3 to 15 volts
- Input Voltage (VIN): 4.5 to 40 volts
- Output Current (IOUT): 0.06 to 4 amps
- Output Power: 18.00000000000003 watts
-
Supplier: Larson Electronics LLC
Description: working beam Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds to start) Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle
-
Supplier: Opto 22
Description: sensing ON/OFF voltage levels. Typical uses and applications include sensing the presence or absence of voltage or sensing contact closures from sources such as: Proximity switches Limit switches Selector switches Push buttons Photoelectric switches TTL-compatible
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Data Acquisition Instrument / System, Input Module, Other Output, Stand Alone
- Application: General Lab and Industrial
-
Supplier: AMETEK Programmable Power
Description: The DCS Series of 1 kW, 1.2 kW, and 3 kW DC programmable power supplies provides a highly reliable switch mode power supply platform. This switched-mode DC power supply utilizes unique packaging techniques to achieve continuous full output power (1 kW, 1.2 kW, or 3 kW) in any
- DC Output Current: 1 to 350 amps
- DC Output Power: 1,000.0000000000001 to 3,000 watts
- AC Output Voltage: 8 to 600 volts
- AC Output Current: 1 to 350 amps
-
Supplier: ValueTronics International, Inc.
Description: quality general purpose dc power source. The power supply provides 0-50 volts dc output, adjustable with both coarse and fine controls for precise settability. The current output of the Model 1611 is 0-2 amps. Two current ranges, HI and LO, provide excellent current settability
- DC Output Power: 100 watts
- Type: DC Power Supply
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, DC SERVO AMPLIFIER, 12 AMP, 250 VOLT, 5.0 PV, 63 VDC, 4 LEDS FOR STATUS SIGNALS, 2 LIMIT SWITCH INPUTS. FREE 2 YEAR RADWELL WARRANTY
- Continuous Output Current: 12 amps
- Supply Voltage (DC): 63 volts
-
Supplier: Honeywell International, Inc.
Description: VERTICAL/HORIZONTAL IMMERSION, CAPILLARY TYPE 240 DEG F MAX. TEMPERATURE RATING SPDT CONTACT CONFIGURATION 0.25 TO 12 VOLT DC AT 0.25 AMP (MILLI VOLT), 120 VOLT AC AT 8 AMP (FULL LOAD), 240 VOLT AC AT 5.1 AMP (FULL LOAD), 120 VOLT AC AT 48 AMP (LOCKED
- Standards and Compliance: Other
-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation minimizes speed
- Rated Power: 43.89093769531794 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 0.5 amps
-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line, 50/60 Hz. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, and wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation minimizes speed
- Rated Power: 248.71531360680143 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 2.3 amps
-
Supplier: Bodine Electric Company
Description: Operates off 115 Volt AC line. Filtered DC output for cooler motor operation, longer brush life, lower audible noise, wider speed range. Dip switches to easily calibrate control for different motor sizes. Line voltage and temperature compensation minimizes speed drift. NEMA
- Rated Power: 124.35765680340108 watts
- Supply Voltage (AC): 115 volts
- Maximum Output Voltage: 0 to 130 volts
- Continuous Output Current: 1.25 amps
-
Supplier: TiMOTION Technology
Description: use of external limit switches. Shafting allows for the mechanical synchronization of dual spindles. General Features Voltage of motor: 12V DC, 24V DC, or 36V DC Maximum speed:107RPM (±5%) after gear reduction Torque: 15Nm after gear reduction IP rating: Up to IP66
- Other DC Voltage: 12 to 36 VDC
- Continuous Torque: 132.743362831858 In-lbs
- Shaft Size: 0.4724412 inch
- Shaft Speed: 107 rpm
-
Supplier: ValueTronics International, Inc.
Description: Hz, and 500-5000 Hz. Pulse amplitude is independently controlled and may be added to a preselected DC current by the combination of the front panel controls. The meter normally reads peak pulse current, so the DC current should be preset, and the pulse current is the difference between
- Load Bank Type: DC
-
Supplier: Honeywell International, Inc.
Description: 2 INCH WIDTH X 2-1/8 INCH DEPTH X 5-5/8 INCH HEIGHT SIZE UL, CSA, AGA APPROVAL HIGH LIMIT AND LOW LIMIT PROTECTION, BOILER, STORAGE TANK, DUCT APPLICATION 120 TO 240 VOLT AC, 0.25 TO 12 VOLT DC VOLTAGE RATING HORIZONTAL/VERTICAL MOUNTING 100 TO 240 DEG F
- Standards and Compliance: Other
-
Supplier: American High Voltage, Inc.
Description: Regulated Output Voltage: N series are available in multiple output voltages ranging from +/-100VDC to +/-10,000VDC Power: 3W Dimension: 3.00” x 1.50” x 0.85” Electrical Characteristics & Description The “N” series precision switching supplies are extremely efficient DC to DC
- DC Output Voltage: 0 to 1,250 volts
- DC Output Current: 0 to 0.0024 amps
- DC Output Power: 3 watts
-
Supplier: Allied Electronics, Inc.
Description: LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC⁄VDC Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs. Specifications Voltage Limits: 24 V
-
Supplier: Allied Electronics, Inc.
Description: LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC⁄VDC Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs. Specifications Voltage Limits: 24 V
-
Supplier: Allied Electronics, Inc.
Description: LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC⁄VDC Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs. Specifications Voltage Limits: 24 V
-
Supplier: Allied Electronics, Inc.
Description: LED Pilot Light Pushbutton Switch, Panel Mount, 12 to 24 VAC⁄VDC Utilizing the PROTECTED® LED technology, the 16 mm Pilot Lights are the only UL, CSA and CE marked 120 volt LEDs available. Complete units come with quick connectors/solder tabs. Specifications Voltage Limits: 24 V
-
Supplier: L-com, Inc.
Description: The RMSP-CAT5S-12 provides protection for up to 12 CAT5 data lines. The unit is fully compatible with industry-standard 802.3af Power-over-Ethernet (PoE) devices and 10/100 Base-T Ethernet networks, providing protection to both Ethernet data pairs as well as the PoE power feed. The
- Device Type: Lightning Arrestor
- Mounting: Rack Mount Type
-
Supplier: MAXPRO Technologies, Inc.
Description: Electric actuators are designed to be used with 2-way & 3-way style ball valves for remote operation. Actuators will accept a wide range of single phase input voltages from 12 to 240 volts DC or AC current. Optional limit switches with visual indication available.
- DC Voltage: 12 to 240 volts
- AC Voltage: 12 to 240 volts
- Actuation Time: 10 seconds
- Operating Temperature: 0 to 160 F
-
Supplier: Larson Electronics LLC
Description: Amp Draw: 3 amps on 12 Volts DC (7.2 amps for 60 seconds to start) Cord: Detachable 16 foot, outdoor rated cord with cigarette plug. Weather tight connector enables operators to disconnect cord at 12 inches from the light for storage or vehicle portability. Beam: Narrow
-
Supplier: Migatron Corporation
Description: contained in an optional second channel input for added expandability. The controller can also supply 24 volts up to 110 mA to the sensors. The outputs consist of four solid state relays for use as outside limit monitors. These outputs can be programmed as either normally open or
- Interface: Computer Programmable, Digital Front Panel
- Type: Current Loop (Transmitter) Input
- Form Factor: DIN Rail
- Control: Limit / Set Point Control
-
Supplier: Visual Sound, Inc.
Description: QSC Audio Products, Inc. The new 4-channel CX amplifiers give you four channels in only two rack spaces-without compromising on power. Choose from three models-a direct 70-volt model and two-low impedance versions-each equipped with our exclusive PowerWave switching power supply technology to
-
Supplier: L-com, Inc.
Description: voltage, positive or negative on the wires. The limits are +/- 58 volts on the four cable pairs. The unit is compatible with both normal and inverted polarity voltage PoE equipment. The design utilizes Thyristor diode technology which has superior power handling capability compared to
- Mounting: Rack Mount Type
-
Supplier: Visual Sound, Inc.
Description: automatically within 3 to 4 seconds after the short is removed. The jack allows the PA640 to be powered on and off by a positive DC control voltage ranging between 4 and 30 volts. Specifically, it permits the 12 volt CO output from the ZPR68 to switch PA640's on and off
-
Supplier: Eagle Eye Power Solutions, LLC
Description: alarming and NTP date/time sync via Ethernet Real-time clock with battery backup Full AC input and DC output protection UL 1236 and cUL/CSA equivalents (pending) CE certified (pending) Digital amp/volt meter included standard on all units Web-Based Software Internal web server uses a
- Input Voltage: 100 to 240 volts
- Charging Current: 10 to 20 amps
- Output Voltage: 12 to 24 volts
- Power Source: AC
-
Supplier: Progressive Automations
Description: When you’re looking for power and performance, the PA-03, 12 volt linear actuators are the only one you need. No matter what your use, these models add the automation you need to any project or application. These actuators can be found everywhere across hundreds of industries. They’re
- Stroke or X-Axis Travel: 1 to 40 inch
- Rated Force: 200 to 600 lbs
- Material: Aluminum
- Actuation Type: Electrical
-
Supplier: Lift Products, Inc.
Description: base table can have up to a maximum top width of 72". However, if this was a double wide 48" wide base, the top could be 12 feet wide. The other benefits of double wide base tables are increased capacity and increased edge loading. Zerk Fittings On camroller and pivot points. Regreasable.
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: ValueTronics International, Inc.
Description: 4500VA Frequency: 15~1.2 kHz Phase angle: 0~360° Built-in PFC, provides input power factor of over 0.98 AC+DC output mode Comprehensive measurement capability,V, Irms, Ipk, Iinrush, P, PF, CF of current etc. Programmable r.m.s. current limit Turn on, turn off phase angle control
- Type: AC Power Source
-
Supplier: ValueTronics International, Inc.
Description: units. Alarms are available on a per-channel basis as well. Enter a high limit, a low limit, or both. The unit compares each reading to its limits and flags any out-of-range measurements. You can assign one of four TTL alarm outputs to any input channel to trigger external alarm
- Data Acquisition: Datalogger / Recorder
Find Suppliers by Category Top
Featured Products Top
-
Asahi/America, Inc. is pleased to introduce the new J-Switch™ manual limit switch compatible with Asahi/America’s Type-21/21a ball valves and Type-23 Multiport™ ball valves. The new limit switch is a low-cost manual valve position indication solution. Asahi/America, Inc (read more)
Browse Ball Valves Datasheets for Asahi/America, Inc. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Acopian Power Supply - AC-DC or DC-DC • Single, dual and triple output • Linear regulated and Switching regulated • With Screw Terminals or PC Board Mounting • Linear regulated models shipped within 3 Days; switching, within 6 Days • 1 Year (read more)
Browse Linear Power Supplies Datasheets for Acopian Power Supplies -
Higher Voltages Today’s vehicle electrical systems use current that sometimes exceeds the switching capabilities of 12- or 24-volt contactors—especially when it comes to EVs and energy storage, emergency equipment, and agricultural and construction vehicles (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
HSA-X-2-40 has: 670 pV (pico volt - 10^-12) noise levels 40dB VA gain at the 2GHz high frequency end. The (read more)
Browse Instrumentation Amplifiers Datasheets for Electro Optical Components, Inc. -
soldering your own power leads and they improve overall system sensitivity by 39 dB. All of A.H. Systems' Preamplifiers come with a DC regulated power source. A low voltage indicator confidently allows you to power the amplifier with your own external 12-volt DC battery. This makes it a convenient (read more)
Browse RF Amplifiers Datasheets for A.H. Systems Inc. -
Airflow proving switch Fireye flame safeguard Fused disconnect switch High and low temperature controls Mild weather thermostat High and low gas pressure limits (read more)
Browse Datasheets for Hartzell Air Movement -
DC power is generated by Daitron LFS series low-ripple noise switching power source from the 230 V AC mains. The HV voltage is generated by the Hamamatsu C9619 series module, with maximum rating of +2000 V and 2 mA. Following the manufacturers recommendation, the 12 V power input is HF-decoupled by (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
12–24 VDC and can operate within limits of 10–36 VDC. Its output supports a switching current of up to 200 mA and includes reverse-polarity, overload, and short-circuit protection. The closed-state voltage drop is less than 2 V, while no-load current consumption is no more than 10 m (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Power Management Software Interfaces Standard
Specific component technologies to be integrated include, but are not limited to the following: Smart batteries Integrated starter … … Ultra-capacitors Configurable power generation (e.g., 12 , 24, 42, 600 volts dc ) Power distribution and load balancing Remote Switching Modules providing low or …
-
Linearized optical directional-coupler modulators for analog rf/microwave transmission systems
… value is much lower than the switching voltage of the devices … … designed which is 48 volts , we have to limit the bias voltage applied … … volts when doing the DC response measurement, and for safety reason we took 12 volts as a maximum …
Indicates content that may require registration and/or purchase.