-
Supplier: VARNA Products
Description: prime and is more efficient and quieter than a gear pump. Anywhere you need to move oil or fuel around you can do it reliably and safely with an EP4 pump. The EP4-24 is powered by a self-contained motor running on 24 Volt DC power. The EP4-12 is the same unit running on
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil. Pump only usually ships within 1 business day. Pump with switch usually ships within 3 - 5 business days. Pumps are now manufactured in black only. Features Specifications Options Spare Parts Related Products Ideal for
- Maximum Discharge Flow: 3 GPM
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil, diesel or water. Appropriate for cold weather applications and moving cold, heavy oil. The GP-212 also works at a high operating duty cycle. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only. Features
- Maximum Discharge Flow: 1.9 GPM
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
-
Supplier: Reverso Pumps, Inc.
Description: Description: Self-priming gear pump for oil, diesel or water. Usually ships within 1 - 3 business days. Pumps are now manufactured in black only. 12V with Reversing Switch (30-2239) 24V with Reversing Switch (30-2240) Features Specifications Options Spare Parts Related Products Ideal
- Maximum Discharge Flow: 3 GPM
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: Xylem Applied Water Systems
Description: End Suction Centrifugal Pump The Xylem Rule General Pupose Pump is designed 1-1/2" (38mm) inlet and 1-1/2" (38mm) discharge outlet. The Xylem Rule General Purpose Pump must be mounted below the waterline. It does not deliver high pressure, nor is it self priming.
- Maximum Discharge Flow: 63.333333333333336 GPM
- Pump Type: Centrifugal Pumps, Circulation Pumps
- Power Source: DC Powered
- Pump Housing Material: Plastic
-
Supplier: Air Compressors Direct
Description: High Volume Air Pump •Fast and easy inflation of tires and rafts Built-In Tire Gauge •Allows convenient reading of tire pressure Work Light •Converts to flashing safety light for night-time emergencies Portability •Plugs into standard 12 volt cigarette outlet
- Discharge / Operating Pressure: 120 psi
- Power Source: DC
-
Supplier: Traceable® Products
Description: pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 120-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or
- Maximum Discharge Flow: 0.00047550969 GPM
- Media Temperature: 500 F
- Power Source: AC Powered
- Pump Type: Peristaltic Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: the flexibility to precisely configure an Integrity Series pump to meet an OEM’s specific flow and pressure requirements. Equipped with an integrated 12 to 24 volt brushless DC variable speed motor, the INTG7 Series magnetically coupled centrifugal pumps
- Maximum Discharge Flow: 22 GPM
- Maximum Discharge Pressure: 75 psi
- Discharge Size: 1 inch
- Media Temperature: 203 F
-
Supplier: Traceable® Products
Description: pulsation, prevent siphoning, and eliminate the need for check valves. There are no valves to clog, no seals to leak. The 120-VAC CSA-approved wall power supply ensures that a safe 12 volts drive the pump motor. Comes with a battery connector for portable use with any 9 or
- Maximum Discharge Flow: 0.625 GPM
- Media Temperature: 200 F
- Power Source: AC Powered
- Features: Other
-
Supplier: GRI Pumps (A Gorman-Rupp Company)
Description: components in-house, GRI has the flexibility to precisely configure an Integrity Series pump to meet an OEM's specific flow and pressure requirements. Equipped with an integrated brushless DC variable speed motor, with voltage ranges from 12 volts to 48, these seal-less,
- Maximum Discharge Flow: 37 to 140 GPM
- Maximum Discharge Pressure: 26 psi
- Discharge Size: 1.25 inch
- Media Temperature: 149 to 225 F
-
Supplier: Air Compressors Direct
Description: Tank Size 10 Gallons Power N/A Designed for Commercial & Industrial Use •Made for work trucks and tow trucks Runs On Your 12 Volt Vehicle Battery •Unit arrives ready to connect to your battery XD 4000 100% Duty Cycle Pump •Great for continued, extreme, & construction use •Rated
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Air Compressors Direct
Description: Tank Size 10 Gallons Power 8 CFM @ 90 PSI Designed for Commercial & Industrial Use •Made for work trucks and tow trucks Runs On Your 12 Volt Vehicle Battery •Unit arrives ready to connect to your battery XD 3000 Extended Duty Pump •Great for continued, extreme, & construction
- Flow Capacity: 9 to 8 SCFM
- Horse Power: 2 HP
- Power Source: DC
-
Supplier: Pressure Washers Direct
Description: Commercial Grade 26 Amp Induction Motor •230 volt motor comes with 12 foot cord; add your own plug Triplex Plunger Pump by General Pump •1725 rpm low speed pump is quiet and powerful •Ceramic components run cooler, last longer •Easy to maintain and rebuild
- Water Jet Pressure: 2,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Powerful 12 Amp, 230 Volt Motor •Commercial power and durability •Includes 12 foot power cord; add your own plug to suit your needs Triplex Plunger Pump Made By General Pump •1725 rpm low speed pump runs strong and quiet •Ceramic components run
- Water Jet Pressure: 1,500 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Wall Mounted •Heavy duty shelf mounted unit for convenience and security •Commercial Grade 26 Amp Induction Motor •230 volt motor comes with 12 foot cord; add your own plug Triplex Plunger Pump by General Pump •1725 rpm low speed pump is quiet and powerful
- Water Jet Pressure: 2,000 psi
- Features: Cold Water, Other
- Power Source: Electric Motor
-
Supplier: Pressure Washers Direct
Description: Powerful 35 Amp, 230 Volt Motor •Commercial power and durability •Includes 12 foot power cord; add your own plug to suit your needs Triplex Plunger Pump Made By General Pump •1725 rpm low speed pump runs strong and quiet •Ceramic components run cooler, last
- Water Jet Pressure: 3,000 psi
- Machine Mounting: Cart / Hand Truck
- Features: Cold Water
- Power Source: Electric Motor
-
Supplier: Xoxide
Description: computer power supply The MCP350™ can be used with full confidence in any MP servers, and high-end workstations Superior real world performance thanks to its high pressure characteristics (13ft of head) The MCP350™ is particularly well adapted to the proliferation of
-
Supplier: Mi-T-M Corporation
Description: preset trapping unloader · Thermal relief valve · Adjustable high pressure detergent injection Motor: Open drip-proof motor with manual thermal overload protection Frame: Powder coated steel side panels and frame Components: Pressure switch and over-pressure safety
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Higher Power Supplies, Inc.
Description: 12 volt battery and marine battery box • Fully self-contained, no external power required • Beckett Diesel Fired 12 Volt Burner System • 18 HP Vanguard Engine, General TS2021B Pump • 5.5 GPM @ 3500 PSI • Pulsar EZ Unloader w/ Tank Feed Plumbing • Reliable Beckett
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Power: 18 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • General pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil
- Water Jet Pressure: 4,000 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • General pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: volt battery and marine battery box • Fully self-contained, no external power required • General pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: Westerbeke Corporation
Description: consumption Self-bleeding fuel system Easy one-side servicing Water-cooled cast iron block for a longer life Cooling designed for high ambient temperatures 12 volt starter motor 12 volt 50 ampere alternator Electric fuel pump Safety shutdowns: High
- Wattage: 12,500 watts
- Frequency: 50 Hz, 60 Hz
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature
- Wattage: 12,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature
- Wattage: 12,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: control brackets Low oil pressure and high water temperature alarms Gear-driven sea water pump Mechanical marine gear with 2.05:1 reduction Glow plug cold starting aid Four point adjustable flex mounts Lube oil drain hose Tuned air intake silencer Operator’s Manual and Parts
- Displacement: 0.6349982208561089 liters
- Number of Cylinders: 2
- Length: 24.5 inch
- Width: 20 inch
-
Supplier: jbj Techniques Limited
Description: These power take offs contain an integral bi-directional oil pump, integral pressure relief valve and SAE pump mount or keyed shaft output. 380 kW (510 hp) capability. 12 or 24 Volt DC solenoid. SAE 3, 2 and 1 pump pad configurations. 1000 kg side load
- Application: Industrial
-
Supplier: CECOR
Description: Reduce, Reuse and recycle coolants and oils. Increasing costs for the purchase, use and disposal of cutting fluids have made extending their life mandatory in most shops. High suction lift the SE50 sucks out fluid, chips and sludge fast. Patented filter separates solids from fluid.
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: Precision Surfacing Solutions
Description: plate 84” in diameter approximately 5” think. Also, four 35” O.D. x 32” I.D. 7” high non-hardened cast alloy conditioning ring assemblies with serrated and lapped conditioning surfaces. One (1) Main Drive Motor, 40 H.P., 230/460 Volt, 60 cycle, 3 phase. Special high torque gear
- Power: 15 to 25 HP
- AC Voltage & Phase: 115 / 120 V 60 Hz, 208 - 230 / 240 V 60 Hz, 460 / 480 V 60 Hz, 50 Hz / International Power, Three-Phase
- Automation / Material Handling: Automatic / Indexing, PLC
- Applications / Materials Abraded: Biotech / Medical Devices, Ceramics / Glass, Metals / Metalworking, Ophthalmic / Optical, Plastics / Composites, Semiconductors / Electronics, Wet Finishing
-
Supplier: Caterpillar Oil & Gas
Description: front Hydraulic pumps — rear Enclosed Clutch Clutch Support Protection System Air shutoff Air shutoff switch Starting System Electric starting motors — 12 Volt, 24 Volt Starting aids Battery sets — 24 Volt, dry Battery cable Battery rack Transmission Arrangement
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: CECOR
Description: Series: CE10 Tank Size: (2) 250 Gal (947 L) Standard Transport: TW -Tow (see options) Pump: Rotary, vane-type vacuum pump Suction Lift: 17" Hg (Mercury) Standard Filter: F10 - 1 cu. ft. (see options) Clean Out door: 16" diameter hinged door with 2-1/2" drain port Pressure
Find Suppliers by Category Top
Featured Products Top
-
glazing requirements. The porous ceramic body provides broad diffuse reflection and high electrical insulation around the optical pumping chamber. Depending on coolant exposure, fluid pressure, and optical cleanliness requirements, reflectors can be supplied unglazed, fully glazed (read more)
Browse Reflectors Datasheets for Xiamen Innovacera Advanced Materials Co., Ltd. -
» High self-priming capacity. » High rotation rates = minimizing the size and cost of the pump. (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Flow Available in both 12V DC and 115V AC configurations, the pump delivers up to 3.3 GPM (12.5 LPM) at a maximum pressure of 50 PSI (3.4 bar). Its three (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
maintenance required by the mechanical seal of a typical gear pump reducing the overall cost of operation. These seal-less gear pumps offer flows up to 32 m3/hr (140 gpm) and an operating pressure of 12 bar (174 psi). GML/GMB pumps can handle viscosities as high as 15,000 to 20,000 cps and (read more)
Browse Gear Pumps Datasheets for Dickow Pump Company, Inc. -
Hydraulic System: Built with an aluminum one-piece molded tank, the system is compact, lightweight, and offers superior heat dissipation. It utilizes high-quality hydraulic components to ensure excellent pressure retention, stable performance, and long-term leak prevention, all while (read more)
Browse Dewatering Equipment Datasheets for KINTEP NEW POWER -
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement -
Conveyor Drive Systems: High-cycle applications demanding reliability Pump and Compressor Linkages: Maintenance-sensitive installations (read more)
Browse Shaft-Hub Locking Devices Datasheets for Chengdu Leno Machinery Co., Ltd. -
, processing equipment (pumps, compressors), inputs for annunciator panels, and fire suppression systems. Features: • UL listed and cUL certified CE compliant to low voltage directive and pressure equipment directive. Optional ATEX or GOST intrinsic safety compliance (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
The power lock is a keyless shaft-hub locking device for connecting hubs and shafts with high torque transmission. It is unaffected by vibration or torsion load reversal. Chinabase Machinery has the capability to custom design and manufacture these specialized power lock prdoucts, and (read more)
Browse Shaft-Hub Locking Devices Datasheets for Hangzhou Chinabase Machinery Co., Ltd.
More Information Top
-
Investigation of spray characteristics in a spray-guided DISI engine using PLIF and LDV
The fuel flow circuit comprises a supply tank, a low pressure electrical pump ( 12 volts ), a high pressure pump driven by the engine, a common rail system equipped with a pressure regulator and the injector itself.
-
Effects of intake swirl and coolant temperature on spray structure of a high pressure multi-hole injector in a direct-injection gasoline engine
The fuel flow circuit comprises a fuel tank, low fuel pressure electrical pump ( 12 volts ), a high fuel pressure pump , a common rail system equipped with a pressure regulator and the injector.
-
Drip irrigation powered by solar cell for dry rainfed and no electricity area
The components of the set were a 1 m3 water tank installed at 1 m high and water was easily refilled, 12 volt DC water pressure pump with maximum head and flow rate of 2.80 bar and 1.02 m3 /hr …
-
Wirtschaftlich‐gewerblicher part
The pump installation passes ails of an 12 stufigen high pressure -centrifugal pump of Klein, Schanzlin & Becker in Frankenthal (Pfalz), that is mounted with a 5000 volt -rotary current motor of the A. E. G. on common base plate and is …
-
Calibration of an Aftermarket EFI Conversion System for Increased Performance and Fuel Economy with Reduced Emissions
… Low-side Drivers Low-level quad output High -side Driver 12 V, 8A single channel … … Sync) MAP (Manifold Absolute Pressure ) TPS (Throttle Position Sensor) CTS (Coolant Temperature Sensor) Volts (Electrical system voltage) EGO … … Idle speed control) Fuel pump control w/safety cutoff EST …
-
https://customer.honeywell.com/resources/techlit/TechLitDocuments/74-0000s/74-1820.pdf
… 4 5 6 7 8 9 10 11 12 13 14 15 16 … … of CHW flow No pump down Refrig freeze protect … … oil press Hi condenser pressure Mech high pressure Bad evap press … … press sensor Bad phase/ volts CHW freeze protect Bad …
Indicates content that may require registration and/or purchase.