Products/Services for 12 Volt Hydraulic Linear Actuators

  • Linear Actuators-Image
    Linear Actuators - (789 companies)
    ...to drive the actuator. Hydraulic actuation is performed by hydraulic actuators or cylinders. They use fluid pressure actuated by a linear motion piston within an enclosed cylinders. There are two isolated sides of the hydraulic piston. One side...
  • Electrohydraulic Valve Actuators and Hydraulic Valve Actuators-Image
    Electrohydraulic Valve Actuators and Hydraulic Valve Actuators - (132 companies)
    ...a disc or ellipse which turns about an angular shaft. Linear hydraulic valve actuators -- Linear actuators move linear valves such as gate, globe, diaphragm, and pinch valves by sliding a stem that controls the closure element. Valve Function...
  • Hydraulic Cylinders-Image
    Hydraulic Cylinders - (813 companies)
    Hydraulic cylinders are actuation devices that utilize pressurized hydraulic fluid to produce linear motion and force. Video detailing operating specifications. Video Credit: AgriSupplyHowTo / CC BY-SA 4.0. Stroke- The distance that the piston...
  • Hydraulic Pumps-Image
    Hydraulic Pumps - (689 companies)
    Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work...
  • Valve Actuators-Image
    Valve Actuators - (917 companies)
    ...position by converting air pressure into linear or rotary motion. Image Credit: Nuclear Power Training. Similarly, electrohydraulic valve actuators and hydraulic valve actuators convert fluid pressure supply into linear or rotary motion. Actuator...
  •  
    Linear Thrusters - (78 companies)
    Linear thrusters use double-acting pneumatic cylinders or hydraulic cylinders mated to shafts and plates to provide reoccurring linear motion They are used in conveying, inspection systems, and lifting applications, or to apply thrust load Linear...
  •  
    Electrohydraulic Cylinders - (46 companies)
    Electrohydraulic cylinders are actuation devices that use pressurized hydraulic fluid to produce linear motion and force. A hydraulic pump is an integral part of the cylinder design. Electrohydraulic cylinders use a combination of fluid power...
  •  
    Rodless Cylinders - (106 companies)
    Pneumatic actuators adjust valve position by converting air pressure into linear or rotary motion. Electrohydraulic - Electrohydraulic actuators are self-contained electrically driven hydraulic pumps used to drive cylinders or actuators. For more...
  •  
    Lifting Jacks - (390 companies)
    Lifting jacks are used for leveling or positioning heavy equipment, or for supporting structures. They use screw or cylinder-based actuators and are powered by hydraulic, mechanical, electric, or manual methods. Lifting jacks are used for leveling...
  •  
    Industrial Vibrators - (155 companies)
    Industrial vibrators use rotary or linear motion to provide consistent vibration for laboratory and industrial shakers, screeners and classifiers, and bins and hoppers. They are powered by an electric motor, pneumatic pistons, or hydraulic fluid...

Product News

Conduct Research

Linear actuators are typically characterized by their drive mechanism - belt drive, ball or lead screw drive, pneumatic drive, etc. But it 's not unusual for rod style electric actuators to be classified by the input voltage - commonly 12 or 24 volts - of their integrated motors. These actuators...

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire

  • Modified friction device for control of large‐scale systems
    Two 2-kN linear hydraulic actuator operating on 12 volts are installed at 0.086 m up from the center of the drum, and shoes terminate at 0.15 m down from the center of the drum, giving a force amplification factor …
  • http://dspace.mit.edu/bitstream/handle/1721.1/66852/757997595-MIT.pdf?sequence=2
    Two 2 kN linear hydraulic actuator operating on 12 volts are installed at 0.086 m up from the center of the drum, and shoes terminate at 0.15 m down from the center of the drum, giving a force amplification factor …
  • Design of real time embedded PID controller for sun tracking robot manipulator
    Linear actuators are highly precise by design, especially when compared to pneumatic and hydraulic solutions. Electric linear actuator consumes extremely low electric energy available in 12 Volts DC that can be supplied by the solar panel supported by a battery.
  • CR4 - Thread: Best Way to Get Info on Actuators
    If we can find a small enough linear actuator to fit an inside space - 2.5"x 3.5" that would be optimum. 12 volt DC no pneumatic or hydraulic available from existing systems .
  • WNGlosses (finlayson-gwc2014.zip\CICWN-1.0.zip)
    … voluminous_J|2 antifungal_J|3 sporanox_N|1 ruffle_N|5 jacks_N|1 connector_N|5 jump_out_V|1 pumpkin_N|6 rung_N|3 jackstraws_N|1 shuttle_N|4 jacquard_loom_N|3 correctional_institution_N|4 window_frame_N|4 transmitter_N|9 sedan_chair_N|1 varnish_V|3 artificial_heart_N|2 field_event_N|1 hydraulic _J|3 denim_N|2 indescribable_J|1 collarless_J|3 … … oruvail_N|1 torodal_N|1 toradol_N|1 stew_V| 12 drumhead_N|2 actuate_V|5 typesetting_machine_N|3 keep_track_V|5 … … long_chain_N|3 graphite_N|8 hardness_N|17 sulphuric_acid_N|4 volt _N|18 bracket_V|1 campanile_N|1 pisa_N|2 … … high_relief_N|1 slang_term_N|6 knockout_drops_N|1 monistat_N|1 dot_V|12 microfilm_N|2 magnification_N|3 densitometer_N|1 magnifier_N|2 cook_N|34 midair_N|2 disable_V|3 diathermy_machine_N|2 linear _accelerator_N|1 injectable_J|1 benzodiazepine_N|4 … … card_index_N|1 bloomers_N|1 bloomer_N|1 root_vegetable_N|2 ski_tow_N|2 string_of_beads_N|1 flower_bed_N|1 scandinavian_J|11 dinnerware_N|1 floral_J|5 motif_N|4 badge_N|9 rosin_N|2 actuator _N|1 data_track_N|5 barbecued_J|1 …
  • Electronic Control of a Belt Continuously Variable Transmission for a Quarter Scale Tractor
    A hydraulic control system was first considered, but was disregarded because of its weight and cost. After considering a variety of actuators , the Electrak E150 P/N: DF12-10W52-04LPMHN by Danaher was selected. The linear actuator was able to operate off of the tractor’s 12 volt electrical system.
  • http://dspace.mit.edu/bitstream/handle/1721.1/54841/607526378-MIT.pdf?sequence=2
    The D/A converter used is a commercial board ( 12 bit resolution with a 10 volt range) sold by Strawberry Tree Inc. … the PVC to apply pressure (which can be converted to axial load in the hydraulic load frame). motor driven ball screw actuator (manufactured by Duff-Norton) that converts the rotary motion of the motor into linear motion of a piston that displaces fluid from a cylinder.
  • Electrically-Controlled Demand-Thrust Rockets for Satellite Guidance
    It should be noted at this point that some navigationi systems will require linear thrust level control … A typical power supply for this application would comprise a 12 - volt nickel-cadmiiumii battery weighing 0.75 pound and a solar cell recharge system which would weigh as much as 4 pounds. The diagram shown in Fig. 4 illustrates the use of an electrohydraulic actuator for driving the injector. TIhis design would use hydraulic pressure on an enlarged area on the base to move the injector …
  • Energy and power
    The coming transition from 12 volts to 42 volts in automobiles will take years because agreement is needed among all of the world’s manufacturers of automobiles and accessories with re- spect to normal voltage-range and system transients. Also coming to an end is use of hydraulic power systems in airplanes. New solid-state electronics and samarium-cobalt motor magnets will al- low linear electromechanical actuators to satisfy the high control torque requirements previously only avail- able with hydraulic actuators.
  • Teaching Analysis of Structures Using a Small‐Scale Structural Behavior Laboratory
    … provided at each work station, each with a 6 in. travel machine screw actuator with fabricated base. • Hydraulic Loading Devices - two 5,000 lb. capacity single- acting solid plunger cylinders at each work … … 001 in. sensitivity and 1 in. range, two ± 0.1 in. travel Linear Variable Displacement Transducers … bridge completion units at each workstation plus 12 spares were fabricated to connect a strain gage to … … # 3497A data acquisi- tion control unit with a 20 channel multiplexor, 5 volt power supply, and …