-
Supplier: Sinotech
Description: applications requiring autoclavability Hall sensors with pull-up resistors and bypass capacitors for electrical noise suppression High energy neodymium magnets maximize output torque Low loss lamination material for increased performance High quality ball bearings for increased life, smooth
- Other DC Voltage: 6 to 24 VDC
- Torque Constant: 0.470112 to 1.867704 in-oz/amp
- Other Output Power: 0.000978360880979059 to 0.00671450412836313 HP
- Continuous Current: 0.08 to 0.94 amps
-
Supplier: Maury Microwave
Description: AVCP-series current probes are based on a series resistor and differential amplifier which generates an output voltage proportional to the current flowing through the resistor. Large series resistors are used to create a large voltage drop in order to measure extremely low
- Current Rating: 0.02 amps
- Operating DC Voltage: -5 to 80 volts
- Category / Application: Current Sensing Resistor
-
Supplier: Win Source Electronics
Description: Composition: Potentiometer Height: 12.9 mm Operating Force: 5.2 N Resistance: 10 kΩ Power Rating: 12.5 mW Width: 16 mm Categories: Potentiometers,Variable Resistors Insulation Resistance: 100 MΩ Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status:
- Resistance Range: 10,000 ohms
- Power Rating: 0.0125 watts
- Operating DC Voltage: 12 volts
- Standards and Certifications: RoHS Compliant
-
-
Supplier: Win Source Electronics
Description: Composition: Potentiometer Height: 12.9 mm Resistance: 10 kΩ Power Rating: 12.5 mW Width: 16 mm Categories: Potentiometers,Variable Resistors Insulation Resistance: 100 MΩ Alternative Parts (Cross-Reference): PTA1544-2015CIA103; PTA3043-2010CIB103; PTA4553-2015CPB103;
- Resistance Range: 10,000 ohms
- Power Rating: 0.0125 watts
- Operating DC Voltage: 12 volts
- Standards and Certifications: RoHS Compliant
-
Supplier: Waytek, Inc.
Description: Eaton's Bussmann Series 22902-68, 2.8mm Blade Resistor Category: Diodes Manufacturer: Eaton Unique design ensures a solid electrical and mechanical connection to the internal components Thermoplastic housing Brushed aluminum cover 2.8 mm blades on 8.1 mm center line spacing -40°F (-40°C) to
- Resistance Range: 68 ohms
- Operating DC Voltage: 12 to 24 volts
- Configuration: Single Resistor
-
Supplier: Win Source Electronics
Description: Manufacturer: ALPS Electric Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 978185-RKJXV1224005 Voltage Rating: 12 V Height: 18.95 mm Resistance: 10 kΩ Power Rating: 12.5 mW Categories: Potentiometers,Variable Resistors Popularity:
- Resistance Range: 10,000 ohms
- Power Rating: 0.0125 watts
- Operating DC Voltage: 12 volts
- Standards and Certifications: RoHS Compliant
-
Supplier: Riedon, Inc.
Description: Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available
- Resistance Range: 0.02 to 15,000 ohms
- Power Rating: 1.5 to 50 watts
- Operating DC Voltage: 10 to 1,000 volts
- Operating Temperature: -40 to 155 C
-
Supplier: Riedon, Inc.
Description: Resistances from 0.02Ohm to 100kOhms Power Rating to 50Watt Resistance Tolerances to ±1% TCR to ±50ppm/K Load Stability to 0.5% TO-220 Housing Convenient SMD D2Pak Available
- Resistance Range: 0.02 to 100,000 ohms
- Power Rating: 1.5 to 30.000000000000004 watts
- Operating DC Voltage: 10 to 1,000 volts
- Operating Temperature: -40 to 155 C
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POT, 50KOHM, SINGLE, TSSOP-14; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:14Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POT, 5KOHM, SINGLE, TSSOP-14; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:14Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POT, 50K, SINGLE, UMAX-10; End To End Resistance:50kohm; No. of Pots:Single; Control Interface:SPI; Track Taper:Linear; Resistance Tolerance:± 25%; Supply Voltage Min:10V; Supply Voltage Max:30V; No. of Pins:10Pins RoHS Compliant: Yes
-
Supplier: Newark, An Avnet Company
Description: DIGITAL POT, 5KOHM, SINGLE, QFN-20; End To End Resistance:5kohm; No. of Pots:Single; Control Interface:I2C; Track Taper:Logarithmic; Resistance Tolerance:± 20%; Supply Voltage Min:10V; Supply Voltage Max:36V; No. of Pins:20Pins RoHS Compliant: Yes
-
Supplier: Utmel Electronic Limited
Description: VISHAY AC03000004709JAC00 Through Hole Resistor, 47 ohm, Axial Leaded, 3 W,5%, AC Series
- Resistance Range: 47 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 0.125 ±ppm/°C
- Power Rating: 3 watts
-
Supplier: Utmel Electronic Limited
Description: RES 50 OHM 3W 5% AXIAL
- Resistance Range: 50 ohms
- Tolerance: 5 +/- %
- Temperature Coefficient (TCR): 0.125 ±ppm/°C
- Power Rating: 3 watts
Find Suppliers by Category Top
Featured Products Top
-
Optimized layout for multi-SiC MOSFET and diode chips assembly in phase leg topology Symmetrical design to accept up to 12 SiC MOSFET chips in parallel per switch All die in parallel with their own gate series resistor for homogenous current balancing High (read more)
Browse Power MOSFET Datasheets for Richardson RFPD -
Industry-first precision module for ultra-low power, ultra-low-voltage voltage clamp for systems starting at 5 Volts or less (read more)
Browse Uncategorized Products Datasheets for Advanced Linear Devices, Inc.
More Information Top
-
CR4 - Thread: 12V Alternator Conversion
If you just went with a single inline dropping resistor to limit the input current to the regulator from your 48 volt source you should be able to get by with a 12 ohm 50 watt resistor.
-
CR4 - Thread: Best Method for Accurate Measurement of DC Current?
12/29/2006 12 :38 PM The 2 or 4 terminal inline resistor of say .001 Ohm value is useful for this measurement and a DVM or DMM (Digital Volt or MultiMeter is placed on the terminals and the I=V/R).
-
CR4 - Thread: Gas Gauge / Sending Unit
As the gauge unit is 36 ohms, may I suggest a resistor in series also of 36 … Take the sender and the gauge out of the car, let all fumes dissipate first and test using a 12 volt battery or power supply and an inline fuse of say 1 amp max, to get everything working well.
-
Intrinsic Reliability of a 12 volt Field Plate pHEMT Measured using Conventional and Step Stress Methods
Automated in- line monitoring ofthe gate process ensures consistent gate lengths from wafer to wafer and lot to lot. … options with this technology, which are intended to facilitate IC design, include four resistors (n+, n-, precision … These devices are designed to have breakdown voltages in excess of 30 volts in order to safely enable 12 volt power amplifier operation.
-
Development of an Extremely Small Video Taperecorder
Power consumption in the VTR block of less than three watts is made possible by using micro switching regulators and by reducing the supply voltage for the video circuits from 12 volts to 9 volts. … electronic components to the area of the ceramic base) of the modules, the resistors and two conductive … … are miniaturized and LSI chips are mounted on 1.27 mm-pitch dual- inline flat packages or …
-
Adapters / 9
Tests Path To Ground and Presence of an Inline 1 Megohm Resistor in Wrist Strap or Foot Grounder*Determines that operator's personal grounding device** is functioning correctly. … Foot GroundersRocker switch allows operator to quickly test all personal grounding devices.9 Volt Battery Power or … Simple one-button operation and powered by a 9 volt battery or 12 volt adapter.
-
http://dspace.mit.edu/bitstream/handle/1721.1/69522/776150846-MIT.pdf?sequence=2
It includes two linear regulators, giving the board both 5 and 3.3 volt power rails. Inline resistors are used to enable communication between the 3-3V RF IC and the 5V microcontroller. It is capable of auto-calibrating and driving 12 channels, although the touchpad design utilized in this …
-
Methanol-Ethanol-Gasoline Blended Fuel (M5e20) Injection Investigations on Single Cylinder SI Engine
… by which, injection duration of the fuel injector can be varied by the variable resistor as shown. Injector coil is excited by 17.5- Volts supply from D.C. power pack. … gravity head was channeled through the fuel measuring burette and switch over unit to an inline filter. A positive displace pump, driven by a 12 V electric motor, raised the pressure of the system …
-
Gasoline Fuel Injection Investigations On Single Cylinder SI Engine
… timer (T2), by which, injection duration of the fuel injector can be varied by the variable resistor . Injector coil is excited by 17.5- Volts supply from D.C. power pack. … gravity head was channeled through the fuel measuring burette and switch over unit to an inline filter. A positive displacement pump, driven by a 12 V electric motor, raised the pressure of the system …
-
CR4 - Thread: 6volt 48 ford truck
12 /01/2009 4:22 PM I've worked on too many positive ground 6 volt systems to count actually and countless magneto systems … Maybe what you have worked on did not have inline ballast resistors but I have found diverse enough range of old 6 volt systems that did have and need them to ever write them off as not being apart of a system.
Indicates content that may require registration and/or purchase.