-
Supplier: Bodine Electric Company
Description: 24A motor provides high starting torque, adjustable speed, and predictable performance. Pre-seated motor brushes for quiet operation. Class "F" insulation and ratings. Unvented integral gearhousing, mounts in any orientation. Permanently lubricated with high-performance lubricant.
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0625 HP
- Continuous Current: 6.9 amps
- Continuous Torque: 168.14159292035396 In-lbs
-
Supplier: Bodine Electric Company
Description: 42A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. Unvented gearhousing. Industrial lip type seals on motor and output shafts. Needle bearing on hardened output shaft journals for increased radial load capacity.
- Other DC Voltage: 12 to 24 VDC
- Continuous Torque: 98 In-lbs
- Gearbox Ratio: 20 : 1
- Shaft Speed: 50 to 125 rpm
-
Supplier: Bodine Electric Company
Description: Performance ratings of 12 VDC models are based on operation from DC power. 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. TENV. Class F. 1-inch hollow shaft One plastic shaft cover is included with
- Other DC Voltage: 12 VDC
- Other Output Power: 0.2 HP
- Continuous Current: 17 amps
- Continuous Torque: 145 In-lbs
-
-
Supplier: Bodine Electric Company
Description: 33A Motor provides high starting torque, adjustable speed, and predictable performance under a range of operating conditions. 12VDC (at 2500 rpm). Insulation Class F. TENV. Rated IP-55. Protected from limited dust ingress and low pressure water jets. Cartridge style brushes for easy routine
- Other DC Voltage: 12 VDC
- Other Output Power: 0.166666666666667 HP
- Continuous Current: 14 amps
- Continuous Torque: 29 In-lbs
-
Supplier: FAULHABER MICROMO
Description: Extremely flat design. Lengths ranging from 9 mm to 22 mm 4-pole design Electronic commutation using three digital Hall sensors Integrated spur gearheads of minimal length with high gear ratio are available Precise speed control
- Other DC Voltage: 12 VDC
- Torque Constant: 1.009608 in-oz/amp
- Rotor Inertia: 0.0000097704 oz-in-sec²
- Gearbox Ratio: 324 : 1
-
Supplier: FAULHABER MICROMO
Description: Extremely flat design. Lengths ranging from 10 mm to 22 mm with speed controller already integrated 4-pole design Easy to use Integrated spur gearheads of minimal length with high gear ratio are available Precise speed control
- Other DC Voltage: 12 VDC
- Torque Constant: 2.56296 in-oz/amp
- Rotor Inertia: 0.000114696 oz-in-sec²
- Gearbox Efficiency: 78 %
-
Supplier: DigiKey
Description: Brushless (BLDC) DC Motor Gearmotor 43 RPM 66W 12 ~ 32VDC
- Other DC Voltage: 12 to 32 VDC
- Other Output Power: 0.08845454540358612 HP
- Continuous Torque: 105.6875 In-lbs
- Gearbox Ratio: 92.7 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 0.625 In-lbs
- Gearbox Ratio: 1,075 : 1
-
Supplier: FAULHABER MICROMO
Description: Powerful rare-earth magnet Wide operating temperature range: -30 °C to +85 °C (optional to +125 °C) All-steel housing with corrosion-resistant coating No cogging torque, highly dynamic performance, precise speed control Low current and starting voltage Extremely compact and lightweight design with
- Other DC Voltage: 12 VDC
- Torque Constant: 2.02488 in-oz/amp
- Rotor Inertia: 0.00001416 oz-in-sec²
- Gearbox Efficiency: 80 %
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 0.05 In-lbs
- Gearbox Ratio: 86 : 1
-
Supplier: FAULHABER MICROMO
Description: Extremely flat design. Lengths ranging from 9 mm to 22 mm 4-pole design Electronic commutation using three digital Hall sensors Integrated spur gearheads of minimal length with high gear ratio are available Precise speed control
- Other DC Voltage: 12 VDC
- Torque Constant: 2.49216 in-oz/amp
- Rotor Inertia: 0.000111864 oz-in-sec²
- Gearbox Ratio: 112 : 1
-
Supplier: ElectroCraft
Description: BLDC motors have peak performance at very high RPMs. These speeds are simply too high to make efficient use of a gearbox, and even when a traditional BLDC motor is paired with a custom high-rpm gearbox there are typically noise and heat issues that make it prohibitive for discerning
- Other DC Voltage: 12 to 48 VDC
- Continuous Torque: 53.09734513274336 In-lbs
- Shaft Size: 0.2355 to 0.236 inch
- Shaft Speed: 2,489 rpm
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 1 In-lbs
- Gearbox Ratio: 1,740 : 1
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: High-torque gearbox motor for adjustable desks. Supports synchronized lifting through Hall feedback. Suitable for ergonomic and medical tables.
- Other DC Voltage: 12 to 29 VDC
- Other Output Power: 0.1072176307922256 HP
- Continuous Torque: 57.52212389380531 In-lbs
- Shaft Speed: 250 rpm
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 0.15625 In-lbs
- Gearbox Ratio: 211 : 1
-
Description: PGM.P029P0018-14 Brushed DC gear motor
- Other DC Voltage: 12 VDC
- Other Output Power: 0.025598209351643864 HP
- Continuous Current: 0.7 amps
- Continuous Torque: 5.486725663716812 In-lbs
-
Supplier: Portescap
Description: 23GST2R82 Brush DC Coreless Motor 23GST2R82 The 23GST2R82 (short version) offers high power density combined with graphite/copper commutation. This brush DC motor is able to achieve high acceleration and dynamics in a small package size. Product Highlights Ironless
- Other DC Voltage: 12 VDC
- Torque Constant: 1.8408 in-oz/amp
- Other Output Power: 0.023051790620328503 HP
- Continuous Current: 1.7 amps
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer
- Other DC Voltage: 6 to 20 VDC
- Other Output Power: 0.43490151490096507 HP
- Continuous Current: 2.7 amps
- Continuous Torque: 1.7119646017699124 In-lbs
-
Supplier: Midwest Motion Products, Inc.
Description: also provide fully-sealed IP-65 motor speed controls @ 12/24/48 VDC, AC~DC power supplies and a wide variety of 12/24 VDC linear actuators. If you need a sample right away, we can be a project saving convenience for you. We offer a wide variety of finished goods, directly
- Other DC Voltage: 12 VDC
- Continuous Current: 26 amps
- Continuous Torque: 5.1875 In-lbs
- Shaft Speed: 3,813 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Worm shaft Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 12 VDC
- Continuous Current: 1.151 amps
- Continuous Torque: 0.33331447787610635 In-lbs
- Shaft Speed: 2,690 rpm
-
Supplier: Constar Motion Co., Ltd
Description: 12v DC Brushless Motor With Hall Sensor Diameter: 12mm Length: 33mm Voltage: 12v Max. output power : 10W Speed: 20000rpm Applications: Medical Equipment, Industrial Automation Options: Lead wires length, Shaft length, Special coils, Gearheads, Bearing type, Encoder, Driver The
- Other DC Voltage: 12 VDC
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.15 amps
- Continuous Torque: 0.00973451327433628 In-lbs
-
Supplier: C.I. Takiron Corporation
Description: Description of Coreless motors ●What is a coreless motors? A coreless motor is a motor that does not have an iron core inside the coil. Unlike conventional motors, the rotor does not have an iron core, which makes it lighter and more responsive at high speeds. In
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00908669420964112 HP
- Continuous Current: 0.025 amps
- Continuous Torque: 0.10415929203539818 In-lbs
-
Description: 12V low voltage brushless DC motor, non-standard products, for reference only. Better Stability, Long Life, Customizable.
- Other DC Voltage: 12 VDC
- Other Output Power: 0 to 0.00871143250186833 HP
- Continuous Torque: 0 to 0.7079646017699112 In-lbs
- Shaft Speed: 1,613 to 3,200 rpm
-
Supplier: 3X Motion Technologies Co., Ltd
Description: The brushless DC motor which implemented by 3X Motion are inner rotor BLDC Motor. In internal rotor motors, the rotor with the permanent magnets rotates on a shaft inside a stationary stator with coils. Their benefits lie in their lower rotor inertia and their better
- Other DC Voltage: 12 to 48 VDC
- Torque Constant: 0.074 in-oz/amp
- Other Output Power: 105 HP
- Continuous Torque: 0.25 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer
- Other DC Voltage: 9 to 18 VDC
- Other Output Power: 0.026000275467114708 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 0.3035398230088497 In-lbs
-
Supplier: 3X Motion Technologies Co., Ltd
Description: Brushed dc motor is a kind of traditional motor with stabled performance. It has the characteristics of quick start, timely braking, smooth speed regulation in a large range and relatively simple control circuit. In terms of motor speed control, 3X has a variety of
- Other DC Voltage: 12 to 24 VDC
- Other Output Power: 250 HP
- Continuous Current: 23 amps
- Continuous Torque: 1,200 In-lbs
-
Description: Compact; Reliable; High Torsion; Low Noise; Long Life.
- Other DC Voltage: 12 VDC
- Other Output Power: 0.3668933716894564 HP
- Continuous Torque: 8.212389380530972 In-lbs
- Shaft Speed: 2,817 rpm
-
Supplier: Constar Motion Co., Ltd
Description: 44mm Flat brushless motor Diameter:44mm Lengh :16mm Voltage:12V、18V 、24V Max. output power :95W Speed:3450rpm Applications:Robotics, industrial automation, etc. Options: Lead wires length,Shaft length,Special coils,Gearheads,Encoder,Driver. The brushless dc motor (BLDC) utilizes
- Other DC Voltage: 12 VDC
- Other Output Power: 0.127320936565768 HP
- Continuous Current: 0.3 amps
- Continuous Torque: 0.84070796460177 In-lbs
-
Supplier: Portescap
Description: 16ECP52-2A Ultra EC Slotless Brushless DC Motor 16ECP52-2A Ultra EC The 16ECP52 2A motor has been developed to be one of the most advanced and highest performing brushless slotless motors in its class. The 16ECP52 2A motor is a plug and play motor which is
- Other DC Voltage: 12 VDC
- Torque Constant: 5.096184 in-oz/amp
- Continuous Current: 0.39 amps
- Continuous Torque: 0.12327433628318579 In-lbs
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Drive PCB board Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 12 VDC
- Continuous Current: 1.19 amps
- Continuous Torque: 0.42348141592920374 In-lbs
- Shaft Speed: 2,768 rpm
-
Supplier: Portescap
Description: 16ECP36-2A Ultra EC Slotless Brushless DC Motor 16ECP36-2A Ultra EC The 16ECP36 2A motor has been developed to be one of the most advanced and highest performing brushless slotless motors in its class. Featuring integrated electronics, the 16ECP36 2A Ultra ECP
- Other DC Voltage: 12 VDC
- Torque Constant: 2.49216 in-oz/amp
- Continuous Current: 0.4 amps
- Continuous Torque: 0.05973451327433626 In-lbs
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer
- Other DC Voltage: 8 to 15 VDC
- Other Output Power: 0.009435151509715852 HP
- Continuous Current: 0.14 amps
- Continuous Torque: 0.07787964601769916 In-lbs
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Eccentric wheel Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 12 VDC
- Continuous Current: 0.17 amps
- Continuous Torque: 0.021854867256637177 In-lbs
- Shaft Speed: 5,600 rpm
-
Description: Better Stability, Long Life, and Customizable.
- Other DC Voltage: 12 VDC
- Other Output Power: 0.01742286500373666 HP
- Shaft Speed: 3,200 rpm
- Standard DC Voltage: 12 Volt
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in consumer
- Other DC Voltage: 6 to 18 VDC
- Other Output Power: 0.055887190050447594 HP
- Continuous Current: 0.85 amps
- Continuous Torque: 0.3954690265486728 In-lbs
Find Suppliers by Category Top
Featured Products Top
-
armature diameters of 9cm, 12cm, and 16cm. Every GN series motor is available in a parallel winding (designated LR) or low-resistance configuration. These DC pancake motors are best suited for low battery, low voltage, or higher speed applications. Applications (read more)
Browse DC Motors Datasheets for Pelonis Technologies, Inc. -
. 4. Flat Brushless DC Motors. Designed for space-constrained applications, these pancake-shaped motors range from 20mm to 90mm in diameter and integrate easily into compact systems (read more)
Browse DC Motors Datasheets for Portescap -
a nominal voltage of between 12 volts and 48 volts, it delivers high torque and also ensures that the slope of the n/M curve remains extremely flat. At the same time, the total weight of the DC micro motor is only 312 grams (11 ounces). Based on (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
3863-CR has ZHN48 magnet material for benchmark torque performance of 150 mNm at 8,000 RPM. The new DC Motor is available in 12, 18, 24, 36, 48 volts and can be equipped with a three channel encoder (also available in a Linedriver design) as well as combined with a wide range of precision gearheads (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
The DC-10i has a low-profile chassis allowing it to tunnel under pre-positioned carts or utilize load handling attachments for interface with other automation. In addition to automatic cart pickup, transport and delivery of carts, it can be configured with powered roller or lift (read more)
Browse Automatic Guided Vehicles (AGV) Datasheets for Savant Automation, Inc. -
White-Rodgers Emerson, and Egis Mobile Electric. Typically, these contactors are available in the 12- to 24-volt range and come in many varieties, sizes, and ratings depending on the application (read more)
Browse Electrical Contactors Datasheets for Waytek, Inc. -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
tilting machines today. Special Features All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc.
More Information Top
-
Making Innovation Last: Volume 1
In reducing the size to 5.25-inches, the motor was changed to a 12 volt DC ‘ pancake ’ design and positioned beneath the spindle” (p. 251).
-
Spatial resolution of vibrotactile perception on the human forearm when exploiting funneling illusion
…which provides a continuous, relatively flat surface to study, permitting the required separation of the vibrators [ 12 ]. .... Our tactile feedback device consists of four pancake -type vibrating DC motors that are usually used in cell phones. .... Their operating voltage is 3.6 volt and their operating frequency range is up to 220Hz.
-
Investigating the influence of temporal intensity changes on apparent movement phenomenon
In our work, we chose a pancake -type vibrating DC motor , usually used in cell phones. .... Its operating voltage range is 3.6 volt and its operating frequency range is 220Hz, which is .... The result demonstrates that the perceived intensities stay in almost linear ratio up to level 12 .
-
Design of an integral computer-based wheelchair controller/linear synchronous motor system
During the past 12 years, little has been done in the design and development of better wheelchair .... The most recent relevant work was completed in 1974, as evaluated by Ronald Lipskin, 5 "After 20 months of development effort, one motor emerged that offered apparent superiority over all other types . . . the new printed [ pan- cake ] motors," which "exhibited exceptional … of Virginia has developed a new design for the motor-in-wheel concept, using standard DC motors. .... First, LSMs typically require a 220- or 440- volt three-phase frequency- controlled power source.
-
2013 Combined Author Index IEEE Industry Applications Society Publications
L’Esperance, Kenneth A., see Hill, Dennis J., ESW Mar. 2013 71-83 Labak, A., and Kar, N. C., Designing and Prototyping a Novel Five-Phase Pan- cake -Shaped Axial-Flux SRM for Electric Vehicle Application Through Dynamic FEA Incorporating Flux-Tube Modeling … 531 Lawrence, Roger, An update on the revisions to IEEE Standard 1566; PPIC Jun. 2013 35-38 Lawrence, Roger, and Miller, David, Optimlzing system efficiency using premlum efficient motors ; PCICON Sep. 2013 1 … IAS Oct. 2013 1- 12 Lazari, P., see Sen … Jul.-Aug. 2013 1539-1547 Lee, Kevin, Yao, Wenxi, Bin, Chen, Lu, Zhengyu, Yu, Anbo, and Li, David, A new oscillation controller design and induction machine stability analysis of volts /Hz based industrial adjustable … electrolytic capacitor-less AC- DC LED driver; APEC .
-
Mechanical and Psychophysical Studies of Surface Wave
Propagation during Vibrotactile Stimulation
Some variability in frequency is likely to occur between motors as well as for a single motor , which can vary in frequency by as much as 12 Hz (Jones & Held, Characterization of tactors used in vibrotactile displays, 2008). .... A plot of the sinusoidal motion of a pancake motor on the forearm as it vibrates at 41 Hz with a supply voltage of 4 Volts . .... Once the motor was properly mounted, it was powered by a DC power supply (Agilent E3632A) at…
-
Development of Ulta-Efficient Electric Motors
V.S. Vysotsky, et.al., Thermal Quench Study il HTSC Pancake Coil, Cryogenics 40 (2000) pp. 9 .... Development of Ultra-Efficient Electric Motors DoE Cooperative Agreement No. DE-FC36-93CH10580. .... 12 -2. .... Electric Motor Systems”, Presentation made to 2004 Annual Superconductivity Peer Review Meeting,Washington, DC , July 27-29 … Medium Voltage, generally speaking these are rms voltages in the range of 1000 volts to 6600 volts.
-
Electric controls for a high-performance EHA using an interior permanent magnet motor drive
Input power was specified to be 270 Volts DC , with the restriction of no regenerative power flow permitted from the controller back into the electrical system. .... Fig. 7 Photograph of 12 hp demonstrator IPM motor . .... A brushless " pan- cake " resolver is mounted on the rotor shaft to provide rotor position feedback.
-
CR4 - Thread: DC Generators
Most of the modern ones also have the diodes and control circuitry needed to keep either 12 or 24 volt (truck alternators) batteries correctly charged.. .... These units have slip rings, not commutators (most DC generators have commutators, quite difficult to fabricate yourself .... If AC generator then pancake version: you will get flat magnets that are magnetised axially without problems. .... (Or you can try with a servo- motor .) .
-
A pilot study on simulating continuous sensation with two vibrating motors
…used a sensory illusion called ‘sensory saltation’, that is also called ‘cutaneous rabbit’ [ 12 ], in conveying directional .... In this paper, we use funneling illusion [15] where two fixed vibrating motors produce a considerable slow .... OVERVIEW OF TACTILE DEVICE We chose a pancake -type vibrating DC motor, that is usually used in a cell phone, as a tactor for the tactile device because it is lightweight, inexpensive, small power consumptive and easy to implement. .... Its operating voltage range is 3.6 volt and its operating frequency range is 220Hz.
Indicates content that may require registration and/or purchase.