-
Supplier: Allied Electronics, Inc.
Description: cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last
-
Supplier: Allied Electronics, Inc.
Description: cards which allow the meters to be upgraded now or in the future. Two choices for communication are available, RS232 or RS485. Control capability is accomplished with two 5 amp relays. Stop throwing those meter away when changes occur, start using CUB5 meters, the last
-
Supplier: Radwell International
Description: ANALOG PANEL METER, WIDE-VUE, ANALOG, MODEL 1212, 1- 1/2 SIZE, 0-10 DC VOLTS. FREE 2 YEAR RADWELL WARRANTY
-
-
Supplier: Newark, An Avnet Company
Description: ADVANCED PANEL METER, VOLT/AMP/FREQ; No. of Digits / Alpha:4; Meter Function:Current, Frequency, Voltage; Meter Range:0A to 5A / 0V to 600V / 2Hz to 400Hz; Digit Height:12mm; Panel Cutout Height:68mm; Panel Cutout Width:68mm RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: Accuracy: AC Volts TRMS Sensing: AC Voltage Range: 1 VAC to 300 VAC; ±1.0% of Range +2 Digits Frequency Range: 45 Hz to 65 Hz Drift in the Least Significant Digit May Occur Due to Thermal Changes in the Operating Environment Accuracy: AC Current TRMS Sensing: Maximum Input Current: 100 mAAC;
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: This series was designed to meet industrial requirements and for other applications where rugged metal or phenolic cases with glass fronts that can provide long service under adverse conditions.Models come in DC ranges from 20 microamperes to 50 millivolts to 750 volts DC with 4 1/2"
- Scale Length: 4.5 inch
- Analog Input Channels: 1
- Width: 118.11 mm
- Height: 106.68 mm
-
Supplier: Newark, An Avnet Company
Description: PANEL METER, DC VOLT, 3.5-DIGIT, 200MV; No. of Digits / Alpha:3.5; Meter Function:DC Voltage; Meter Range:200mVDC; Digit Height:12.7mm; Panel Cutout Height:22.2mm; Panel Cutout Width:68mm; Supply Voltage Min:85VAC RoHS Compliant: Yes
-
Supplier: Allied Electronics, Inc.
Description: BL series DPMs feature 31⁄2 digits that read 1999 full scale. Big-Little digital meters have 1⁄2" high digits on high contrast liquid crystal displays and have auto polarity (–) displayed. Accuracy: (0.1% of full scale +2 counts). Resolution: 1 part in 2000. Decimal Points: User selectable.
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: Marine-Ideal for ship to shore panels.Generators-Ideal for generator panels.0-200 AC Ammeters; 0-200 DC Ammeters;0-200 DC Voltmeters; 0-300 AC Voltmeter.Frequency, 50 or 60 Hertz.DC Volt 12-24 Battery Operated.8-40 Volts DC Auxiliary Power.Completely
- Number of Digits: 3.5
- Analog Input Channels: 1
- Operating Temperature: -4 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Red Lion Controls, Inc.
Description: PAX® Lite Process Volt Meter 1/8 DIN (50 mm x 97 mm) 3 1/2 Digit, 0.56" (14 mm) LED 24 VDC Excitation Supply Wide Span & Offset Scaling Range (covers 1 to 5 VDC process input) Over Range Indication Selectable Decimal Points NEMA 4X/IP65 Optional Custom Units Overlay w/backlight ±25
- Number of Digits: 2
- Width: 50 mm
- Depth: 97 mm
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Newark, An Avnet Company
Description: DIGITAL METER, VOLT/CURRENT, 12/24VDC; No. of Digits / Alpha:6; Meter Function:AC Current / DC Current / AC Voltage / DC Voltage; Meter Range:0A to 5A, 0V to 300V; Digit Height:15mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm RoHS Compliant:
-
Supplier: Newark, An Avnet Company
Description: DC VOLT/AMP METER, 5DIGIT; No. of Digits / Alpha:5; Meter Function:DC Current / DC Voltage; Meter Range:0mA to 2A, 0mV DC to 600V DC; Digit Height:18mm; Panel Cutout Height:45mm; Panel Cutout Width:92mm; Supply Voltage Min:90VAC
-
Supplier: Red Lion Controls, Inc.
Description: DC Voltmeter Selectable DC voltage ranges: +/- 1.999 V, +/- 19.99 V, +/- 199.9 V, +/- 300 V 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity 1/8 DIN (50 mm x 97 mm) Built-in Scaling Provisions Selectable Decimal Point Location Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel
- Number of Digits: 2
- Width: 50 mm
- Depth: 97 mm
- Input Type: DC Voltage
-
Supplier: Red Lion Controls, Inc.
Description: AC Voltmeter Selctable AC voltage ranges: 0 to 1.999 V, 0 to 19.99 V, 0 to 199.9 V, 0 to 300 V 3 1/2 Digit, 0.56" (14.2 mm) LED w/Polarity 1/8 DIN (50 mm x 97 mm) Built-in Scaling Provisions Selectable Decimal Point Location Auto Zeroing Circuits Over-Range Indication NEMA 4X/IP65 Sealed Front Bezel
- Number of Digits: 2
- Width: 50 mm
- Depth: 97 mm
- Input Type: AC Voltage
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: are moisture and vibration proof; and function well in the harshest environments. Their 12-pin, dual-in-line confi guration oers component-like, plug-in convenience and maximum versatility. Operating temperature range is 0 to +60°C. The meters come with one of four, dierential, input
- Number of Digits: 3.5
- Analog Input Channels: 1
- Width: 46.3804 mm
- Height: 32.512 mm
-
Supplier: Hoyt Electrical Instrument Works, Inc.
Description: are standard on both models. Like their +12V (‘-0-DCM’) and +24V (‘-1-DCM’) counterparts, DMS-20LCD-2/3-DCM meters utilize a precision analog-to-digital converter and ultra-stable passive components to achieve excellent performance over the wide operating temperature range of 0 to +60°C. A
- Number of Digits: 4
- Operating Temperature: 32 to 140 F
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
- Input Type: DC Current, DC Power, DC Voltage
-
Supplier: Laurel Electronics LLC
Description: (isolated) - Communications: Ethernet, WiFi, USB, RS232, RS485 (isolated) The Laureate™ 1/8 DIN Digital Panel Meter for scale weighing applications is compact, inexpensive, and extremely accurate digital panel meter with special firmware for weighing applications. It is
- Number of Digits: 5
- Width: 118.872 mm
- Height: 62.23 mm
- Depth: 143.256 mm
-
Supplier: Red Lion Controls, Inc.
Description: Four Selectable D.C. Ranges 0 to 200 mV, 2 V, 20 V, 200 V Minimum and Maximum Display Capture LCD, Reflective Display 0.48" (12.2 mm) High Digits Optional Serial Communication Modules (RS-232 or RS-485) Optional Setpoint Cards available (Dual Sink or Relay) Optional USB Programming Card
- Input Type: DC Voltage
-
Supplier: Invotec Solutions Ltd.
Description: The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer flow meter
- Liquid Volumetric Flow Rate: 6.6 to 60.192 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 6.6 to 60.192 GPM
-
Supplier: Garage Equipment Supply
Description: 12 Volt charging power in a convenient, economical unit. New Transoid charging technology delivers more efficient charging, lower power consumption, quieter operation and longer product life expectancy. Color-coded meters, E-Z ViewT angled control panel, slim line chassis
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Garage Equipment Supply
Description: 12 Volt charging power in a convenient, economical unit. New Transoid charging technology delivers more efficient charging, lower power consumption, quieter operation and longer product life expectancy. Color-coded meters, E-Z ViewT angled control panel, slim line chassis
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: ValueTronics International, Inc.
Description: The DCM1500 (1005-572) is a 1 kV, 1.5 kA TRMS clamp meter from Megger. Additional Features: DC and AC current up to 1500 A True RMS measurement for greater accuracy Large jaw size safely assists with uninsulated conductor measurements 750 VAC and 1000 VDC Resistance, continuity and frequency
-
Supplier: Visual Sound, Inc.
Description: Lowell Manufacturing Company PASSIVE (MP-1B): monitor panel with 12 x 1 selectable (visual/aural) monitoring. Monitors input/output (line/speaker) signals. Twelve channels accept speaker level inputs (0-100 volts). Visual monitoring via analog meter with voltage scale
-
Supplier: Watts
Description: Solid state microprocessor with easy access front panel settings; three modes of operation meter; immediate, meter delayed, or time clock delayer; Double backwash feature, offers optimum regeneration, cleaning ability and efficiency; 36 selectable pre-programmed regeneration
- Valve Type: Control Valves
- Media: Water
-
Supplier: DuraComm Corporation
Description: DPM-8-100 Features: Voltage AND Amperage meters for effective system monitoring 100 Amps maximum Access power from 8 outputs, 30 Amps maximum per output Requires automotive ATC/ATO blade fuses, (NOT supplied) 2 RU (rack units) in vertical height (3.5") for 12 Volt and 24
- Number of Electrical Outlets: 8
- Current Rating: 30 amps
- Voltage: 24 VDC
- Unit Type: Cabinet / Cabinet Mount, Wall Mount
-
Supplier: Visual Sound, Inc.
Description: NEMA 5-15/20R) Protects sensitive networking equipment from blackouts, voltage fluctuations and transient surges AVR circuits boost undervoltages by 12% and reduce overvoltages by 12% Network interfaces support simultaneous communications via USB, DB9 serial and SNMPWEBCARD slot
- Protection: Lightning
-
Supplier: OMEGA Engineering, Inc.
Description: OMEGA’s model HHP-SG is a handheld digital indicator for strain gage type transducers such as load cells, torque sensors or millivolt pressure sensors. It provides excitation voltage for the transducer and displays the readings on a liquid crystal indicator. Front panel zero and span
- Number of Digits: 3.5
- Analog Input Channels: 1
- Response Time: 0.33 milliseconds
- Character Size: 0.37" to 0.56" (9.4mm to 14.2mm)
-
Supplier: Garage Equipment Supply
Description: Solar OS6150 6/12/24V Battery Charger Fleet with Engine Start 12 Volt charging power in a convenient, economical unit. New Transoid charging technology delivers more efficient charging, lower power consumption, quieter operation and longer product life expectancy. Color-coded
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 12 AWG Stranded tinned copper wire conductor per ASTM B-33 Insulation: UL style 1015 Color coded PVC insulation Temperature -40°C to +105°C Voltage: 600 Volts Applications: Appliance wiring Point to point wiring Internal wiring of meters,
- Rated Voltage: 600 volts
- Nominal Outer Diameter: 0.16 inch
- Operating Temperature: -40 to 105 C
- North American (AWG): 12 AWG
-
Supplier: Consolidated Electronic Wire & Cable
Description: Product Construction Conductor: 12 AWG annealed stranded tinned copper wire conductor per ASTM B-33 Insulation: Mil-W-16878/3, Type "D" color coded PVC Insulation Temperature -50°C to +105°C Voltage Rating: Mil-W-16878/3, Type "D" 3000 volts Applications: Point to point wiring Internal
- Rated Voltage: 3,000 volts
- Nominal Outer Diameter: 0.16 inch
- Operating Temperature: -50 to 105 C
- North American (AWG): 12 AWG
-
Supplier: Electric Generators Direct
Description: Provides Extended Run Time •9.6 hours @ half load & 8 hours @ full load Professional Control Panel •GFCI outlets, circuit breakers, volt meter and hour meter Smooth Wave™ •Provides <6% total harmonic distortion Added Features •1" welded steel roll cage •Isolated and
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: Fuel Tank Provides Extended Run Time •14 hours @ half load & 10.5 hours @ full load Professional Control Panel •GFCI outlets, circuit breakers, volt meter and hour meter Full Power Switch •Choose between 120 volt or 120/240 volt AC power
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: Fuel Tank Provides Extended Run Time •14 hours @ half load & 10.5 hours @ full load Professional Control Panel •GFCI outlets, circuit breakers, volt meter and hour meter Full Power Switch •Choose between 120 volt or 120/240 volt AC power
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Supplier: Electric Generators Direct
Description: Hatz Industrial Diesel Engine •Perfect for the oil, marine and mining industries Electric Start •Electric start model that is key start (Battery Not included) •Battery rack & cables are included Professional Control Panel •GFCI outlets, circuit breakers, volt meter and hour
- Voltage: 120/240 V
- Frequency: 60 Hz
- Phase: AC Single Phase Power
- Fuel Type: Diesel
-
Description: Digital/MultiMedia) Memory Slot! High Performance, Low Power AVR32 32-Bit Microcontroller Ethernet 10/100 Mbit/s Audio Out +12 Volt Powered (Includes Power Supply) Optional Enclosure
- Features: Adjustable Display, Displays Digits, Horizontal Mount, Other, Vertical Mount
- Display Type: Combination
- Display Technology: LCD
- Display Colors: Multicolor
Find Suppliers by Category Top
Featured Products Top
-
the storage interval can be set from 1 second to 12 hours for the ultrasonic flow meter. A memory point of the ultrasonic flow meter contains all measured values once. The measured values are stored on the 32 GB built-in memory of the ultrasonic flow meter. 10 million measuring points can be stored (read more)
Browse Ultrasonic Flow Meters Datasheets for PCE Instruments / PCE Americas Inc. -
) Fused distribution panels Alarm circuits e.g. Form C module fail alarm Low battery disconnect, battery temperature compensation Meters: digital or analogue for volt and/or current LED indicators Front panel adjustment RoHS compliance (read more)
Browse Power Supplies Datasheets for ABSOPULSE Electronics Ltd. -
potentiometer connected to the module’s 5.2 V reference voltage source. The control voltage is monitored by a programmable volt-meter and converted to the output voltage by the stored calibration. Alternatively, the control voltage can be read by a multimeter on corresponding test points. A (read more)
Browse Power Supplies Datasheets for Daitron Co., Ltd. -
: DPM-3 Smart Digital Panel Mount Load Cell Meter SSI Smart Hand Held Indicator with Data Logging SST-HV Smart Load (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
incorporates a four button membrane keypad and can be powered by a switchable 90-250 Volt AC or 24 Volt DC power supply. The user friendly menu structure is fully configurable from the front panel and the trace moisture value is displayed on a backlit, five digit LED display, any one of four (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Plug & Play Digital Panel Mount Meter Model DPM-3 and the SmartPlug & Play Portable Hand Held Indicator Model SSI. These smart plug and play meters offer a variety of current and planned benefits including (read more)
Browse Torque Sensors Datasheets for Transducer Techniques, LLC -
& Play instruments that are compliant with the IEEE 1451.4 Standard, listed below. DPM-3 Plug & Play Smart Digital Panel Mount Load Cell Meter (read more)
Browse Load Cells Datasheets for Transducer Techniques, LLC -
today. Special features: All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit. (read more)
Browse Dumpers, Tilters, and Inverters Datasheets for Advance Lifts, Inc. -
tilting machines today. Special Features All models have hydraulic return lines on the cylinders to preclude oil weepage. BT & BTS portable models are equipped with a 12 volt DC deep cycle battery power unit (read more)
Browse Tilt Tables Datasheets for Advance Lifts, Inc. -
/instrumentation About RDP Group: RDP has been manufacturing Transducers and Electronics for over 50 years. Their specialty lies in the field of measurement of physical parameters: •Displacement Measurement Sensors •Load Cells •Pressure Transducers •Signal Conditioning Amplifiers / Panel Meters for all types of sensors (read more)
Browse Datasheets for RDP Electrosense
More Information Top
-
Solar powered hydrogen generating facility and hydrogen powered vehicle fleet. Final technical report, August 11, 1994--January 6, 1997
The PVA meters on the control panel should indicatevoltage above 12volts and current above zero in daylight conditions.
-
USING SUBSURFACE DRIP IRRIGATION FOR ALFALFA
Fluidyne vortex flow meters operated by 12 volt DC batteries were installed along with a solar panel for continuous recharging.
-
http://krex.k-state.edu/dspace/bitstream/handle/2097/17252/SRP877.pdf?sequence=1
Fluidyne vortex flow meters , operated by 12 volt DC batteries, were installed,along with a solar panel for continuous recharging.
-
Design and installation of continuous flow and water qualitymonitoring stations to improve water quality forecasting in the lower SanJoaquin River
Solar Panel with 12 - volt battery Auxiliary solar panels to power a 24 volt analog to digital transducer attached to the propeller meter .
-
MEETING VII-BEVATRON RESEARCH CONFERENCE--COUNTING EQUIPMENT FOR THE BEVATRON
Low voltage power supplies will include: 6-300 volt, 300 milliampere electronically regulated power supplies 2-150 volt , 200 milliampere regulated power supplies, 4-~2 KV, 12 milliampere regulated supplies which will feed \ high voltage metering panels .
-
Walker Branch Throughfall Displacement Experiment Data Report: Site Characterization, System Performance, Weather, Species Composition, and Growth
The batteries were trickle-charged from solar panels (Solarex® 55 watts @ 17.4 volts ; with a metered Morningstar® PS30M photovoltaic controller, 30-amp PV current @ 12 volts) installed on towers .
-
CR4 - Thread: Using 12V DC Source for Heating, Without Inverter
Mine uses 10 amps at 12 volts, to get a panel with enough amps I had to get a 12 volt 11 amp 200 watt panel (actually 18 volts) but since … also I use a 15 meter power lead so voltage…
-
$100-$200 Process Monitoring - Test Instruments - Grainger Industrial Supply
• Digital Panel Meter , AC Volts , Input Range 0 To 500VAC, Accuracy 0.3 Accuracy, Display Span 1999 To 9999, Display … Display Red LED Display, True RMS, Fits 1/8 din, ConnecTor Type Screw Terminal, Power Required 12 -24 VDC, Output IndicaTor…
-
DC Voltmeters - Grainger Industrial Supply
• Digital Panel Meter , DC Volts , Input Range 0 To 50VDC, Accuracy 0.1 Accuracy, Display Span 1999 To 9999, Display … Relays 125VAC 0.3A,30VDC 1A, Fits 1/32 din, ConnecTor Type Screw Terminal, Power Required 12 -24VDC/AC, Output Relay, NEMA…
-
CR4 - Thread: 2002 Cavalier 2.2L. Fuel Pump Intermittently Fails to Operate
…not cycle on. the wire harness runs under back seat and goes to a connector attached to back panel ...it has a protective … wire harness. i put volt meter on the connector from … with fingers and got 12 volts. spliced it and…
Indicates content that may require registration and/or purchase.