-
Supplier: Radwell International
Description: (186332), DUAL THERMO-STAT, DIN RAIL MOUNT, 1-2 HEATING/COOL, 3-4 HEATING CONTROL, 15AMP, 115 VOLT. FREE 2 YEAR RADWELL WARRANTY
- Thermostat Type: Mechanical
-
Supplier: Stored Energy Systems/SENS
Description: SENS BPS 63 is a factory packaged DC battery power system that provides non-stop DC power to critical loads. Available in 12, 24 and 48-volt configurations, the non-corroding weather resistant cabinet eliminates the need for equipment shelters. Options include low voltage load
- DC Output Voltage: -12 to 12 volts
- DC Output Current: 12 amps
- DC Output Power: 143.99999999999994 watts
- Number of Outputs: 1 #
-
Supplier: Honeywell International, Inc.
Description: NON-PROGRAMMABLE THERMOSTAT, LOW VOLTAGE, 1-HEAT TYPE 2-7/8 INCH WIDTH X 1-3/8 INCH DEPTH X 4-3/4 INCH HEIGHT SIZE PREMIER WHITE COLOR 12 VOLT DC VOLTAGE RATING RECTANGULAR VERTICAL COVER TYPE 45 TO 90 DEG F TEMPERATURE RATING SPST, PRECISION SNAP ACTION SWITCH TYPE SENSOR
- Temperature Set Point Range: 45 to 90 F
- Voltage: 12 volts
-
-
Supplier: PressureParts.Com
Description: Adjustable Flow Thru Thermostat Stainless Steel Case Silver Contacts Ceramic Insulation Stop Collar Tension Adjusting Screw 3000 PSI 10 Amps - 110 Volts 5 Amps - 220 Volts Adjustable 85 - 250 deg. F 1/2" inlet, 3/8" outlet Fenwall Inside
-
Supplier: Process Technology
Description: Provides precise control for consistent plating and etch rates in most aqueous processes. FEATURES .3 inch (7.6mm), dual LED displays. Fluoropolymer (FEP) covered 10-foot 3m), 1000-ohm platinum RTD sensor included standard with the control. 1/16 DIN size with NEMA 1 (indoor), IP21, 3R and 12
- Number of Inputs: 1 inputs
- Number of Control Outputs: 2 outputs
- Number of Zones (if applicable): 1 zones
- Control Signal: Analog Voltage, Current Loop, Switch / Relay Output
-
Supplier: PressureParts.Com
Description: With panel mount controls. 4000 PSI 194 deg. F 3-1/2" immersion bulb w/60" capillary tube Accuracy +/- 2.5% Temperature change responds within +/- 6 deg. F 16 Amp - 250 volt Large easy read dial Seal, nut & 1/2" transition coupling included
-
Supplier: PressureParts.Com
Description: With panel mount controls. 4000 PSI 248 deg. F 3-1/2" immersion bulb w/60" capillary tube Accuracy +/- 2.5% Temperature change responds within +/- 6 deg. F 16 Amp - 250 volt Large easy read dial Seal, nut & 1/2" transition coupling included
-
Supplier: PressureParts.Com
Description: With panel mount controls. 4000 PSI 302 deg. F 3-1/2" immersion bulb w/60" capillary tube Accuracy +/- 2.5% Temperature change responds within +/- 6 deg. F 16 Amp - 250 volt Large easy read dial Seal, nut & 1/2" transition coupling included
-
Supplier: WorldWide Electric Corporation
Description: 1-300 HP 3600, 1800 and 1200 RPM 208-230/460 volt (1-100 HP) 460 volt (125-300 HP) TEXP enclosure 1.15 service factor Class F insulation Rigid base Premium efficiency (1-200 HP) High efficiency (250-300 HP) Inverter duty, 5:1 CT / 10:1 VT (1-200 HP only) Three normally closed winding
- Other Output Power: 2 HP
- Continuous Current: 2.9 amps
- Gearbox Efficiency: 88.5 %
- Shaft Speed: 1,200 rpm
-
Supplier: Cole-Parmer
Description: • FM approved for Class 1 Division 2 Groups A, B, C, and D, Class II Division 2, Groups F and G • Built-in high-limit thermostat keeps heater operating below designated NEC article T-rating • easy-to-apply industrial strength pressure sensitive adhesive backing These industrial-strength
- Heating Capacity: 0.36 kW
- AC Voltage Required: 240 volts
- Features: Electric, Other
-
Supplier: Cole-Parmer
Description: with Control offers extra convenience and functionality with its included adjustable thermostat control. Models for metal surfaces can be adjusted between 50 to 160°F . No additional control is necessary. The unique grounded heating element is laminated between two layers of extra strong
- Maximum Operating Temperature: 50 to 160 F
- Heating Capacity: 0.18 kW
- AC Voltage Required: 240 volts
- Maximum Operating (Sheath) Temperature: 50 to 160 F
-
Supplier: Cole-Parmer
Description: with Control offers extra convenience and functionality with its included adjustable thermostat control. Models for metal surfaces can be adjusted between 50 to 160°F . No additional control is necessary. The unique grounded heating element is laminated between two layers of extra strong
- Maximum Operating Temperature: 50 to 160 F
- Heating Capacity: 0.18 kW
- AC Voltage Required: 120 volts
- Maximum Operating (Sheath) Temperature: 50 to 160 F
-
Supplier: Cole-Parmer
Description: with Control offers extra convenience and functionality with its included adjustable thermostat control. Models for metal surfaces can be adjusted between 50 to 425°F. No additional control is necessary The unique grounded heating element is laminated between two layers of extra strong 20mil
- Maximum Operating Temperature: 50 to 425 F
- Heating Capacity: 0.36 kW
- AC Voltage Required: 240 volts
- Maximum Operating (Sheath) Temperature: 50 to 425 F
-
Supplier: Indelac Controls, Inc.
Description: The ProVolt® Series Multiple Voltage Actuator is a quarter turn Rotary Actuator that will work with all voltage inputs. With the flip of an internal switch on the board, these actuators can accept any of the following input voltages: 115vac, 230vac, 24vac, 24vdc or 12vdc. No more ordering or
- Actuator Torque: 1,000 In-lbs
- DC Voltage: 12 to 24 volts
- AC Voltage: 24 to 230 volts
- Actuation Time: 23 seconds
-
Supplier: Kooltronic, Inc.
Description: Closed-Loop Cooling Compressor Short Cycle Protector Condenser Blower Controller Epoxy-Coated Condenser and Evaporator Coils Filter Heavy-Duty Steel Shell NEMA 12, 3R & 4 Ratings Maintained (UL50) Programmable Temperature Alarm Programmable Thermostat Six-Foot [1.8m] (minimum) 3-Wire
- Cooling Capacity: 2,999.9999999999995 BTU/hr
- Voltage: 230 VAC
- Type: Enclosure
- Application: Industrial
-
Supplier: WorldWide Electric Corporation
Description: 3-150 HP 1200 and 900 RPM 230/460/796 volt TEFC enclosure 1.15 service factor Class F insulation Rigid base High efficiency Inverter duty, 10:1 CT / 20:1 VT 3000 volt spike resistant, inverter duty wire Motors meet NEMA MG-1, Part 31 Three winding thermostats provided (one per
- Other Output Power: 25 HP
- Continuous Current: 34.6 amps
- Gearbox Efficiency: 90.3 %
- Shaft Speed: 1,200 rpm
-
Supplier: Zurn Industries LLC
Description: Transformer - 120V/24V 40 VA 50/60 Features And Benefits Transformer for radiant heating applications Used to reduce line voltage from 110 to 24 volts, powers the electric or motorized zone valves and power heads 12V 50/60 cycle primary, 24V secondary, 40VA Terminal screws for secondary
- Thermostat Type: Digital
-
Supplier: Higher Power Supplies, Inc.
Description: In-line flow switch • Warranty: 1 year (exception - electrical 90 days) • Dimensions: 18"W x 30"L x 42"H Note: 12 volt models, require 20 amp continuous power supply (not included).
- Water Jet Pressure: 4,000 psi
- Water Flow: 240 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: Higher Power Supplies, Inc.
Description: In-line flow switch • Dimensions: 18"W x 30"L x 48"H • Warranty: 1 year (exception - electrical 90 days) Note: 12 volt models, require 20 amp continuous power supply (not included).
- Water Jet Pressure: 4,000 psi
- Water Flow: 360 GPH
- Operation: Cleaning / Surface Preparation
- Power Source: Electric Motor
-
Supplier: OMEGA Engineering, Inc.
Description: • 2" NPT Brass Screw Plug • Copper Sheath Elements • High Watt Density (61 - 67 W/In2) • 3 - 12 kW • Without Thermostat • 240 and 480 Volt, Three Phase • General Purpose or Moisture Resistant/ Explosion Resistant Terminal Enclosure
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 12 kW
- Watt Density: 61 to 67 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: Pressure-Pro
Description: electric start engines Includes full size 12 volt battery and marine battery box Fully self-contained, no external power required Choice of reliable AR, Cat and General pumps Reliable Beckett burners Adjustable thermostat 3VX belt system offers balanced power transfer Engine and
- Water Jet Pressure: 4,000 psi
- Water Flow: 300 GPH
-
Supplier: Chromalox
Description: 2" NPT Brass Screw Plug Copper Sheath Elements High Watt Density (61 - 67 WIn²) 3 - 12 kW Without Thermostat 240 and 480 Volt, Three Phase General Purpose, Moisture Resistant/Explosion Resistant Terminal Enclosure, or Moisture Resistant Third-party certifications: UL Listed,
- AC Voltage Required: 240 to 480 volts
- kWatts: 3 to 12 kW
- Watt Density: 61 to 67 W/in²
- Flange or Thread Diameter: 2 inch
-
Supplier: L-com, Inc.
Description: L-com's 120 VAC NEMA rated enclosures offer 120 Volt AC power to accommodate access points, routers, and other communications equipment that require 120 Volt AC power. Options include vented doors, fans, and heaters for addressing extreme environmental conditions. Features Features
- Length / Height: 14 inch
- Width/Diameter: 12 inch
- Depth: 6 inch
-
Supplier: PAC Machinery Group
Description: Heavy molded plastic, 300 watt, 110 volt, 60 hz., Forms an 1/2" seal, 6" wide, Lightweight, portable, hand operated, Adjustable thermostat for temperature control, Seals cellophane, polyethylene, or laminated polylined bags in light duty production application, Perfect for labs, home
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Closing Method: Heat Seal
- Industry: Industrial / General Use
-
Supplier: Allied Electronics, Inc.
Description: without overheating 3 to 14 Volts DC Output 25 Amps Typical at 13.8 V, Model 1688A 12 Amps Typical at 13.8 V, Model 1686A Current Limiting Overload Protection Over Voltage Protection Short Circuit Protection Reverse Polarity Protection Thermostatically Controlled Cooling Fan Thermal
-
Supplier: Allied Electronics, Inc.
Description: without overheating 3 to 14 Volts DC Output 25 Amps Typical at 13.8 V, Model 1688A 12 Amps Typical at 13.8 V, Model 1686A Current Limiting Overload Protection Over Voltage Protection Short Circuit Protection Reverse Polarity Protection Thermostatically Controlled Cooling Fan Thermal
-
Supplier: Reznor
Description: Easily accessible, self-cleaning, high-efficiency evaporative media of 6" rigid cellulose media Thermally protected water pump Electrical motor-protection float switch with stainless steel arm Float valve and bleed line 115 volt supply voltage Terminal block wiring Overflow and drain
- Cooling Capacity: 298,000 BTU/hr
- Voltage: 230 VAC
- Frequency: 60 Hz
- Type: Central
-
Supplier: Pressure Washers Direct
Description: relief valve Oil Fired Burner Uses #1 Or #2 Diesel Fuel, Or Kerosene •Schedule 80 coil with stainless cold wrap •Rust free poly burner fuel tank; 12 volt DC burner •Adjustable thermostat and pressure pop-off Professional Grade Dual Wand With Side Handle & Detergent Tip
- Water Jet Pressure: 4,000 psi
- Power: 24 HP
- Power Source: Combustion Engine
- Features: Hot Water / Steam
-
Supplier: HDT Global
Description: system. Available options for the CV125CG are exhaust stack, 2ea. 12" x 15' ducts, remote thermostat, and power cord.
- AC Voltage Required: 120 volts
- Heater Type: Air Heater, Forced Air Heater, Space Heater
- Features: Diesel / Fuel Oil / Gasoline / Kerosene, Electric, Other
-
Supplier: Honeywell International, Inc.
Description: 2-POSITION TYPE 3.39 INCH WIDTH X 2.52 INCH DEPTH X 5.55 INCH HEIGHT SIZE 50/60 HERTZ FREQUENCY RATING NON-SPRING RETURN OPERATION TYPE UL 873, CUL C22.2, CE 89/336/ECC, CE 73/23/EEC, C-TICK N314 APPROVAL HVAC, BALL VALVE, MODULATING THERMOSTAT, BUILDING AUTOMATION CONTROL APPLICATION 24
- Actuator Torque: 35 In-lbs
- AC Voltage: 24 volts
- Operating Temperature: 20 to 125 F
- Features: Electric
-
Supplier: Nortek, Inc.
Description: 1-PIECE, DESIGNER, ROUNDED CORNER TYPE 24 GAUGE STEEL MATERIAL STURDY EPOXY PAINTED (HOUSING) FINISH BLACK (HOUSING), OFF WHITE (GRILLE) COLOR UL APPROVAL 120/208/240 VOLT AC VOLTAGE RATING SURFACE/RECESSED MOUNT MOUNTING 5.41/6.25/12.5 AMP CURRENT RATING 750/1125/1000/1500 WATT POWER
- Features: Heater
-
Supplier: Opto 22
Description: The IDC5 can act as either a DC or AC input, accepting 10-32 VDC or 12-32 VAC. All AC and DC input modules have a bridge-rectifier input. Each module provides up to 4000 volts (transient) of optical isolation between the field inputs and the output side of the circuit. Input modules
- Digital I/O Channels: 2 #
- Operating Temperature: 32 to 158 F
- Features: AC Voltage Input, DC Voltage Input, Data Acquisition Instrument / System, Input Module, Other Output, Stand Alone
- Application: General Lab and Industrial
-
Supplier: Infineon Technologies AG
Description: operating life, sensitivity, stability of on-resistance, miniaturization, insensitivity to magnetic fields and ruggedess. The compact PVG612 is particularly suited for isolated switching of high currents from 12 to 48 Volt AC or DC power sources. Summary of Features High load current
-
Supplier: Pressure Washers Direct
Description: and pressure pop-off Dual Wand With Side Handle And Detergent Tip •Quick change tips in 0°, 15°, 25°, 40° •Side handle adds comfort and steadies spray Rust Free, Dual Fuel Burner Tank •Oil-fired burner uses diesel fuel or kerosene •12-volt oil-fired burner (battery not
- Water Jet Pressure: 3,000 psi
- Power: 9 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Mi-T-M Corporation
Description: preset trapping unloader · Thermal relief valve · Adjustable high pressure detergent injection Motor: Open drip-proof motor with manual thermal overload protection Frame: Powder coated steel side panels and frame Components: Pressure switch and over-pressure safety controls · 24-volt control
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
Find Suppliers by Category Top
Featured Products Top
-
Hartzell’s Vertical Gas Fired Make Up Air Heater is an IRI pipetrain heater powered by 460-volt electrical input and natural gas. Excellent for localized supply air applications. A high velocity downblast discharge gets the heat to the floor where (read more)
Browse Datasheets for Hartzell Air Movement
More Information Top
-
Air Jordan: Trucker Eliminates Idling | Today's Trucking
He gets more out of the batteries in cold weather by using a 12 - volt thermostat to turn off power to the heater when the bunk is warm enough.
-
CR4 - Blog Entry: Passive Venting Gets Aggressive
He had a peaked ceiling, so we opened a small hole in the wall to the outside at the peak, and put in a little 12 volt fan on a thermostat .
-
The Use Of A Photographic Detection System For Counting And Classifying Vehicles On Forest Service Roads
Heat was applied through the use of two 12 volt car batteries, a thermostat , and electric light bulb.
-
A Controllable Water Cooled Charge Air Cooler (WCCAC) for Diesel Trucks
ELECTRIC JW COOLING SYSTEM CONFIGURATION This vehicle was previously tested with an electric jacket water cooling system, comprised of a 42 volt 1.2 kW C18 electric water pump, 12 volt 2 way proportional control thermostat (Figure 1), thermal system controller, and …
-
Audible Device Covers and Guards - Safety Alarms and Warnings - Grainger Industrial Supply
• Clear Polycarbonate Cover for Use Where Temperature or Environmental Conditions Exceed Operating Range of Important Devices, Operates on 12 , 165 or 24 Volts and Has Three Thermostats , Allows Protected Unit to Be Clearly Seen and Quickly Identified (2 .
-
CR4 - Thread: Air conditioning condenser theft
Us the 12 volt DC power from the transformer for you thermostat and pass a loop of wire out to an inocent looking point on the condenser, keeping the circuit closed, but using two spade ends to anchor them in contact each …
-
STI's New Heated Cover Protects Electronics In Extreme Conditions
It offers a choice of 12 , 16.5 or 24 volts and has three thermostats ; a control thermostat, over temperature safety thermostat and a low temperature warning that can connect to a supervisory panel.
-
WEBB increases 525 Series production | Today's Trucking
The 525 is available with either a 12 - or 120- volt electric preheater and optional thermostat .
-
The authors' reply to the discussions on ¿Engineering principles applied to the design of domestic water-heating installations of the solid-fuel/electric type¿
Each "installation" is provided with its own 12 - volt immersion heater and a simple form of thermostat adjusted to maintain a water temperature of 140-160° F.
Indicates content that may require registration and/or purchase.