-
Supplier: Mersen
Description: Tri-Onic® TRM time-delay midget fuses are rated 250 volts AC and are offered in ampere ratings from 1/10 to 30A. They have 12 seconds time-delay at 200% rating to provide supplemental protection of small motors, small transformers and other high
- Voltage Rating: 250 volts
- Current Rating: 30 amps
- Rated Breaking Capacity: 10,000 amps
- Operating Temperature: 80 C
-
Supplier: Radwell International
Description: FUSE, TRM SERIES, 6 AMP, 250 VOLTS, TIME DELAY, MIDGET, TRI-ONIC, 12 SECONDS DELAY. FREE 2 YEAR RADWELL WARRANTY
- Current Rating: 6 amps
-
Supplier: ValueTronics International, Inc.
Description: seconds; 0.1 sec/step; 0 ramp setting = 0.1 sec fixed ramp 2955: ramp = 0.1 sec fixed ramp AC Mode Failure Settings High Limit: 0.10 - 12.00 mA, 0.01 mA/step Low Limit: 0.00, 0.10 - 12.00 mA, 0.01 mA/ step (0=OFF) ( 2955, 2965, and 2975) Accuracy: ± (2% of setting + 0.02 mA) DC Mode
- Features: Current Leakage Tester, Ground Bond Testers
- Types of Measurements: Insulation Resistance
-
-
Supplier: Instrumented Sensor Technology
Description: duration as well as amplitude is possible. Record sample lengths may be pre-selected using specific pre- and post-trigger sample lengths, or allowed to be data dependent. Each of the three channel sets has an associated real-time clock for event time indexing. All recorded acceleration
- Inputs: Accelerometer Input
- Data Acquisition: Datalogger / Recorder
- User Interface: Front Panel and Display
- Application: General Lab and Industrial, Vehicular
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 380 volts
- Current Rating: 12 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, UL Approval, VDE Approval
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 500 volts
- Current Rating: 20 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
-
Supplier: SCHURTER Inc
Description: Description Low Breaking Capacity Directly solderable on printed circuit boards Applications Telecom Household appliances
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Rated Breaking Capacity: 150 amps
- Operating Temperature: -55 C
-
Supplier: Altech Corp.
Description: Cylinder Fuses are typically used in industrial applications to protect electrical devices such as motors, drives, etc. They are available in four sizes with a current range from 1 to 125 Amps. Cylinder Fuses have metal caps at both ends, and a porcelain fuse body.
- Voltage Rating: 500 volts
- Current Rating: 32 amps
- Fuse Material: Ceramic
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
-
Supplier: SCHURTER Inc
Description: Description Low Breaking Capacity Directly solderable on printed circuit boards Applications Telecom Household appliances
- Voltage Rating: 125 volts
- Current Rating: 15 amps
- Rated Breaking Capacity: 150 amps
- Operating Temperature: -55 C
-
Supplier: SCHURTER Inc
Description: Description 6.3 x 32 mm fuses for primary protection 16 rated currents from 0.5 A to 32 A Unique Selling Proposition High rated voltages up to 500 VAC / 400 VDC High breaking capacity up to 3500 A Suitable for pulse-shaped continuous currents Useable for commercial cooking appliances
- Voltage Rating: 500 volts
- Current Rating: 32 amps
- Rated Breaking Capacity: 20,000 amps
- Operating Temperature: -40 C
-
Supplier: SCHURTER Inc
Description: Description 26 rated currents from 160 mA to 50 A Square design: 5.3 x 16 Impermeable to potting compound used to achieve hermetic seal for use in intrinsically safe applications according to ATEx and IECEx requirements. Unique Selling Proposition High breaking capacity up to 1500 A High rated
- Voltage Rating: 277 volts
- Current Rating: 50 amps
- Rated Breaking Capacity: 1,500 amps
- Operating Temperature: -55 C
-
Supplier: Altech Corp.
Description: Diazed Fuses, commonly called "Bottle" Fuses, are available in five sizes, ND to 35 Amps, DII to 35 Amps, DIII to 100 Amps, DIV to 100 Amps and DV to 200 Amps. Fuse accessories are sized to match. Each size fuse body has a different diameter to fit only into the
- Voltage Rating: 380 volts
- Current Rating: 16 amps
- Approvals / Standards: IEC (UMF) Approval, VDE Approval
- Features: Indicating, Other, Time Lag
-
Supplier: Interpower
Description: Current Rating: 3.15A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes
- Voltage Rating: 250 volts
- Current Rating: 3.15 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -25 to 70 C
-
Supplier: Interpower
Description: Current Rating: 1.25A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes
- Voltage Rating: 250 volts
- Current Rating: 1.25 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -25 to 70 C
-
Supplier: Interpower
Description: NOTE: This part is not available for sale Current Rating: .630A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 35A Low breaking General Material: Glass Color: Clear CE Marking: yes
- Voltage Rating: 250 volts
- Current Rating: 0.63 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -25 to 70 C
-
Supplier: Interpower
Description: Current Rating: 6.3A Voltage Rating: 250VAC Temperature Rating: -25ºC to 70ºC Fuse Type: Time Lag Fuse Size: 5x20mm Breaking Capacity: 63A General Material: Glass Color: Clear CE Marking: yes
- Voltage Rating: 250 volts
- Current Rating: 6.3 amps
- Rated Breaking Capacity: 63 amps
- Operating Temperature: -25 to 70 C
-
Supplier: VICFUSE
Description: Description: VGT fuse is a kind of time-delay, current limiting class G fuse. It is widely used for branch-circuit protection for lighting, heating,ect. Features: . Designed according to UL248-5 . Complying with CE, UL and RoHS . Time delay . Current
- Voltage Rating: 600 volts
- Current Rating: 60 amps
- Approvals / Standards: RoHS Compliant, UL Approval
- Features: Time Lag
-
Supplier: VICFUSE
Description: Description: VLT fuse is a kind of time-delay, current limiting bolt-in type class L fuse. It can be applied in mains, feeders, large motors,lighting. heating, general loads, circuit breakers back-up, UPS DC links, battery disconnects, other DC application, etc. Features:
- Voltage Rating: 300 volts
- Current Rating: 6,000 amps
- Approvals / Standards: RoHS Compliant
- Features: Time Lag
-
Supplier: VICFUSE
Description: Description: VJT fuse is a kind of time -delay, current limiting class J fuse. It can be applied in motor circuits, mains, feeders, branch circuits, lighting, hearing. transformers, control panels, circuit breaker back-uo, load centers, etc. Features: . Designed according
- Voltage Rating: 500 volts
- Current Rating: 600 amps
- Approvals / Standards: RoHS Compliant
- Features: Time Lag
-
Supplier: VICFUSE
Description: Description: VRK5 fuse is a kind of Time-delay, current limiting class Rk5 fuse. Features: . Designed according to UL248-12 . Complying with CE, UL and RoHS . Time delay . Current limiting Ratings: . Voltage Rating:250V AC(0.1A-600A) 250V DC(0.1-2.8A;
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Approvals / Standards: RoHS Compliant
- Features: Time Lag
-
Supplier: RS Components, Ltd.
Description: Eaton LPJ-125SP Centred Tag Fuse
- Voltage Rating: 600 volts
- Approvals / Standards: RoHS Compliant
- Features: Time Lag
-
Supplier: Mersen
Description: Tri-Onic® TRS-RDC time-delay fuse is designed for DC circuit protection in surface and underground mines. The TRS-RDC is MSHA approved and meets the industry's most severe third party requirements for 600VDC rated fuses. Features DC rated for mine duty and other long
- Voltage Rating: 300 volts
- Current Rating: 400 amps
- Operating Temperature: 80 C
- Features: Other, Time Lag
-
Supplier: Littelfuse, Inc.
Description: This series has been obsoleted, please see the documents below for replacement information.
- Voltage Rating: 125 volts
- Approvals / Standards: MIL Standard
- Features: Time Lag
-
Supplier: Newark, An Avnet Company
Description: FUSE, CARTRIDGE, 1.6A, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:1.6A; Voltage Rating VAC:250V; Fuse Size Metric:5mm x 20mm; Fuse Size Imperial:-; Product Range:-; Breaking Capacity Current AC:1.5kA; SVHC:No SVHC RoHS Compliant:
-
Supplier: OMEGA Engineering, Inc.
Description: • True Dual - Element Spring - Trigger Construction Allows Sizing of 125% FLA for Motor Backup Protection • Superior Overload and Cycling Capabilities • Extremely Current Limiting; Provides Superior Short Circuit Component Protection
- Voltage Rating: 600 volts
- Current Rating: 600 amps
- Rated Breaking Capacity: 20,000 amps
- Fuse Type: Blade Type
-
Supplier: Chief Enterprises LLC
Description: Fuses, TPK, UL Class M - Time Delay, 500VAC 1.6A
- Voltage Rating: 500 volts
- Current Rating: 1.6 amps
- Features: Time Lag
- Approvals / Standards: UL Approval
-
Supplier: SOC America, Inc.
Description: SOC Fuse Technology Over its fifty-two years of existence, SOC has spent considerable research efforts to ensure the safety of its customers, and has worked with Mitsubishi Motors for fifteen of those years on the development of highly reliable fuses for electric vehicles. The
- Voltage Rating: 125 volts
- Current Rating: 8 amps
- Rated Breaking Capacity: 100 amps
- Fuse Type: Miniature
-
Supplier: Allied Electronics, Inc.
Description: 250 V, Glass Tube, Non Resettable Miniature Fuses According to IEC 127, rated 250 V. Type FSF. UL recognized, CSA accepted 32 mA-10 A, SEMKO, VDE, BEAB approved 32 mA-6.3 A. Type FST. UL recognized, CSA accepted 32 mA-16 A; BSI approved 125 mA-6.3 A; CB, BEAB, SEMKO, VDE approved 32 mA-6.3 A.
-
Supplier: Utmel Electronic Limited
Description: Fuse Miniature Slow Blow Acting 0.25A 250V Holder Cartridge 6.3 X 32mm Glass Bulk CE/CSA/UL
- Voltage Rating: 250 volts
- Current Rating: 0.25 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -55 to 125 C
-
Supplier: DME Company
Description: Fuse - 250MA TIME LAG FUSE USED IN SSM-15-02, SSM-15-01, SSM-30-02, CONTROLLERS SERIAL NUMBER 174651 THRU 186162 RPM0090 = SSM Transformer Fuse - 160MA TIME LAG FUSE USED IN SSM-15-02, SSM-15-01, SSM-30-02, CONTROLLERS AFTER SERIAL NUMBER 186163 RPM0102 =
- Voltage Rating: 250 volts
- Features: Time Lag
-
Supplier: Littelfuse, Inc.
Description: Littelfuse LLSRK series POWR-PRO™ fuses provide superior overload and short circuit protection for service entrance, main, feeder and general-purpose branch circuits up to 600 amperes.LLSRK series fuses can be installed in existing Class H fuse blocks to upgrade systems
- Voltage Rating: 600 volts
- Current Rating: 0.15 amps
- Approvals / Standards: CSA Certification, UL Approval
- Features: Other, Time Lag
-
Supplier: Allied Electronics, Inc.
Description: Low-Peak® Time-Delay Fuses The Bussmann CC Class Fuses are designed to meet the needs of control circuit transformer protection. Current-limitation protects down stream components against damaging thermal and magnetic effects of short-circuit currents. Features Superior
-
Supplier: Newark, An Avnet Company
Description: FUSE, AXIAL, 6.25A, 6.3X32MM, TIME DELAY; Blow Characteristic:Time Delay; Fuse Current:6.25A; Voltage Rating VAC:250V; Fuse Size Metric:6.3mm x 32mm; Fuse Size Imperial:1/4" x 1-1/4"; Product Range:MDA Series; Fuse Leads:Leaded RoHS
-
Supplier: Chief Enterprises LLC
Description: Fuses, TPK, UL Class M - Time Delay, 500VAC 2A
- Voltage Rating: 500 volts
- Current Rating: 2 amps
- Features: Time Lag
- Approvals / Standards: UL Approval
-
Supplier: Utmel Electronic Limited
Description: Fuse Subminiature 0.05A 250V Slow Blow 2-Pin Radial Through Hole Ammo Pack
- Voltage Rating: 250 volts
- Current Rating: 0.05 amps
- Rated Breaking Capacity: 35 amps
- Operating Temperature: -40 C
Find Suppliers by Category Top
Featured Products Top
-
eliminate personnel shock hazards, while the fuses utilize Class J electrical characteristics to help minimize incident energy and reduce arc-flash hazards. The Class CF family is organized into four application-specific series: VUCF (fast-acting), VUCT (time-delay), VUCFP (photovoltaic (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
The VICFUSE VF465 Series is a slow blow (time-delay) surface mount ceramic fuse designed for electronic circuits requiring protection against overload and short-circuit conditions while allowing temporary inrush currents (read more)
Browse Circuit Protection Components Datasheets for VICFUSE -
fusible thermal release mechanism, the system enables immediate response without external power requirements. Optional signal feedback functionality further supports real-time monitoring and remote status indication (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd -
an extended period of time. Above 4.6 volts the sensor will operate normally, at a point below 4.6 volts the sensor will reset. Further, when operating from a battery, the battery voltage may increase when the sensor resets and removes its load. This could potentially repeat for many cycles (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC -
current of approx. 310 A is very well suited for 12 V applications. The BSX with a resistance value of 25 µOhm is designed for continuous loads of 1,340 A, which makes it ideal for use in a 400 V or 800 V battery pack. If a customer wants to use a smaller sensor and has slightly lower continuous (read more)
Browse Current Sensing Resistors Datasheets for Isabellenhutte USA
More Information Top
-
AJT SERIES | Mersen, formerly Ferraz Shawmut | Fuses | UL Class J Fuses | Product Catalog Search Results | Galco Industrial Electronics
Amps: 12 , Volts AC: 600, Volts DC: 500, Characteristic: Time Delay , Interrupt Rating: 200KA @ 600V, Trip Indicator, RoHS, Approvals: UL,CSA,CE, Picture No.: SHAW_ FUSES _AJT1-30 .
-
Effects of nuclear weapons. Third edition
… 79, see also Thermal radiation Electromagnetic waves, see Radio and radar Electron, 1 08, see also Beta particles Electron volt , definition, 1 42 EMP … … Energy, fission, 1 43 fusion , I 69 Energy yield … … Eye injuries, 7 32, 12 79-12 89 cataracts … … 9 01-9 166 air burst, 9 48, 9 49 attenuation of radiation from, 9 114-9 120 from BRAVO explosion, 9 114-9 120 cesium-137 in delayed , 9 124, 9 145 … … 9 153 half-residence time , 9 133 stratospheric, 9 …
-
LP-CC SERIES | Bussmann | Fuses | UL Class CC Fuses | Product Catalog Search Results | Galco Industrial Electronics
UL Class CC Fuses , LP-CC Series Amps: 12 , Volts AC: 600, Characteristic: Time Delay , Package Type: Cartridge, Interrupt Rating: 200KA @ 600V, Approvals: UL, CSA, Diam.
-
Bussmann | Fuses | UL Class RK5 Fuses | Product Catalog Search Results | Galco Industrial Electronics
Amps: 12 , Volts AC: 250, Volts DC: 125, Characteristic: Time Delay , Package Type: Cartridge, Interrupt Rating: 200KA @ 250V, Approvals: UL, CSA, CE, Diam. in): 0.56 Inches, Picture No.: BUSS- FUSE -FRN-R1_1-30 .
-
FRN-R SERIES | Bussmann | Fuses | UL Class RK5 Fuses | Product Catalog Search Results | Galco Industrial Electronics
Amps: 12 , Volts AC: 250, Volts DC: 125, Characteristic: Time Delay , Package Type: Cartridge, Interrupt Rating: 200KA @ 250V, Approvals: UL, CSA, CE, Diam. in): 0.56 Inches, Picture No.: BUSS- FUSE -FRN-R1_1-30 .
-
MDA SERIES | Bussmann | Fuses | Miniature Fuses | Product Catalog Search Results | Galco Industrial Electronics
Miniature Fuses , MDA Series Amps: 12 , Volts AC: 250, Characteristic: Time Delay , Package Type: Ceramic Cartridge, Interrupt Rating: 750A @ 250V, Approvals: UL;CSA, Length (mm): 31.75 MilliMeters, Diam.
-
Bussmann | Fuses | UL Class J Fuses | Product Catalog Search Results | Galco Industrial Electronics
Amps: 12 , Volts AC: 600, Volts DC: 300, Characteristic: Time Delay , Package Type: Cartridge, Interrupt Rating: 300KA @ 600V, Approvals: UL, CSA, Diam. in): 0.81 Inches, Picture No.: BUSS- FUSE -LPJ1-30 .
-
FRS-R SERIES | Bussmann | Fuses | UL Class RK5 Fuses | Product Catalog Search Results | Galco Industrial Electronics
UL Class RK5 Fuses , FRS-R Series Amps: 12 , Volts AC: 600, Characteristic: Time Delay , Package Type: Cartridge, Interrupt Rating: 200KA @ 600V, Approvals: UL, CSA, CE, Diam.
Indicates content that may require registration and/or purchase.