-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Cap Nut, Square Cap Nut, Hex Socket Cap Nut, Square Socket Cap Nut, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max
- Inch Size: Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other Metal
- Metric Size: Other
- Thread Direction: Right Hand Thread, Left Hand Thread
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Coupler, Coupling Nut, Sleeve Nut, Turnbuckle Dimensions: ASME B18.2.2, CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton
- Inch Size: Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other Metal
- Metric Size: Other
- Thread Direction: Right Hand Thread, Left Hand Thread
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Drilled Spanner Nut, Slotted Spanner Nut, Spanner Lock, Custom Dimensions: CORE-STD, Customer Drawing/Requirements CORE Capability: 1/2” (M12) through 8” (M200) Nominal Diameter, Max Piece Weight: (1) Ton
- Inch Size: Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other Metal
- Metric Size: Other
- Thread Direction: Right Hand Thread, Left Hand Thread
-
-
Supplier: CORE Manufacturing
Description: 100% Domestic Melt and Manufacture, Made in USA, Certified Hex Slotted Nut, Heavy Hex Slotted Nut, Custom Dimensions: ASME B18.2.2, MIL-STD, FED-STD, CORE-STD, Customer Drawing/Requirements Stocking Sizes: 1/2” (M12) through 6” (M150) Nominal Diameter
- Inch Size: Other
- Material: Aluminum, Brass, Bronze / Copper Base Alloy, Copper, Steel, Stainless Steel, Other Metal
- Metric Size: Other
- Thread Direction: Right Hand Thread, Left Hand Thread
-
Supplier: TFC Ltd.
Description: Material: Steel Finish: Self Colour Dimensions: mm
- Finish: Other
- Material: Steel
- Type: Hex
-
Supplier: TFC Ltd.
Description: Material: Mild Steel Finish: Self Colour Dimensions: mm
- Finish: Other
- Material: Steel
- Type: Hex
-
Supplier: National Bolt & Nut Corporation
Description: HEX HEAD CAP SCREW - LEFT HAND THREAD - GRADE 5 Offering secure binding for construction and machinery parts, our hex head cap screws feature left hand, rolled threads and meet ANSI B18.2.1 dimensional requirements. For sizes measuring between 1/4 of an inch to 1
- Fastener Standards: ASME / ANSI, SAE, Other
- Head Type: Hexagon Head
- Inch: 1/4", 5/16", 3/8", 1/2", 5/8", 3/4"
- Length: 0.5000 to 4 inch
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Stainless Steel Nuts, Measuring 1/4 to 4 Inches. Model Number:LD-024SS-BN Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to 48) Material: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized, nickel plated, cadmium and Teflon plated
- Finish: Black Oxide, Galvanized, Nickel Plated, Other
- Inch Size: 1/4", #16, #18, 5/16", #20, #24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Steel, Hardened Steel, Stainless Steel, Other Metal
- Metric Size: M8, M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, Other
-
Supplier: Imao-Fixtureworks
Description: Material: S45C steel Finish: Black oxide Heat treated to Rc33 - 39
- Finish: Black Oxide
- Material: Steel
- Metric Size: M5, M6, M8, M10, M12, M16, M20, M24
- Thread Direction: Right Hand Thread, Left Hand Thread
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Manufacturing standards: ANSI/ASME Size range: from 1/4 to 4 inches (M8 - M48) Body materials: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized, nickel, cadmium and Teflon plated
- Finish: Black Oxide, Galvanized, Nickel Plated, Other
- Inch Size: 1/4", #16, #18, 5/16", #20, #24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Steel, Hardened Steel, Stainless Steel, Other Metal
- Metric Size: M8, M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, Other
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Key Specifications/Speci al Features: Manufacturing standards: ANSI/ASME Size range: from 1/4-inch to 4-inch (M8 - M48) Body materials: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized, nickel, cadmium and Teflon plated
- Finish: Black Oxide, Galvanized, Nickel Plated, Other
- Inch Size: 1/4", #16, #18, 5/16", #20, #24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Steel, Hardened Steel, Stainless Steel, Other Metal
- Metric Size: M8, M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, Other
-
Supplier: Joyce/Dayton Corp.
Description: ends. Custom end machining is available. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements. Standard Acme 2C or Stub Acme threads from 1/2 inch to 6 inch diameter. Standard leads ranging from 0.1 inch to 1
- Component Type: Nut Only
- Design Features: Left Hand Thread
- Screw Type: ACME Screw
-
Supplier: Xiamen Landee Industries Co., Ltd.
Description: Carbon Steel Nuts with A194 2H/2HM Materials. Model Number: LD-024CS-BN2 Key Specifications/Speci al Features: Standard: ANSI/ASME Size: from 1/4 to 4-inch (M8 to 48) Material: A194 2H/2HM; A194 4/4M; A194 7/7M; A194 8/8M Surface: black, galvanized, nickel plated, cadmium and Teflon plated
- Finish: Black Oxide, Galvanized, Nickel Plated, Other
- Inch Size: 1/4", #16, #18, 5/16", #20, #24, 3/8", 7/16", 1/2", 5/8", 3/4", 7/8", 1", 1 1/8", 1 1/4", 1 3/8", 1 1/2", 1 3/4", 2", 2 1/4", 2 1/2", 2 3/4", 3", Other
- Material: Steel, Hardened Steel, Stainless Steel, Other Metal
- Metric Size: M8, M10, M12, M14, M16, M18, M20, M22, M24, M25, M26, M27, M28, M30, M32, M33, M35, M36, M38, M40, M42, M48, Other
-
Supplier: Joyce/Dayton Corp.
Description: support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and
- Component Type: Nut Only
- Design Features: Left Hand Thread, Right Hand Thread
- Screw Type: Lead Screw
-
Supplier: Whittet-Higgins Company
Description: Designed with a left hand thread to assure greater locking power the thread winds in the direction opposite that in which the shaft of most assemblies rotate - a right hand direction. These nuts have become important in applications of high rotational speeds of racing
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 2.84 inch
- Locking Style: None
-
Supplier: Whittet-Higgins Company
Description: Tolerances are tighter because this nut is so often used with tapered roller bearings. The most important tolerance - total indicator reading - of runout of the bearing faces to the pitch diameter of the thread is held within .002 for all sizes rather than ranging up to .006 as in the N-AN
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 2.84 inch
- Locking Style: None
-
Supplier: Whittet-Higgins Company
Description: This series of precision locknuts has been established by Whittet-Higgins as a readily available product to meet the needs for exceptional precision which the N-AN locknuts to SAE, ABEC and AFBMA standards to not meet. Manufacturers of machine tools, precision machinery, automation equipment use
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 2.84 inch
- Locking Style: None
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Design Features: Left Hand Thread, Right Hand Thread
- Dynamic Load Rating: 26054 lbs
- Length: 4.17 inch
- Maximum Static Load Capacity: 48827 lbs
-
Supplier: Nook Industries, Inc.
Description: Nook Planetary Roller Screws are used in the most demanding and precise linear motion applications. With a greater number of contact points a roller screw provides stiffness and higher load ratings compared to a ball screw.
- Design Features: Left Hand Thread, Right Hand Thread
- Dynamic Load Rating: 26054 lbs
- Length: 4.17 inch
- Maximum Static Load Capacity: 48827 lbs
-
Supplier: Wiseman Threading Tools Ltd.
Description: High Speed Steel, uncoated, general purpose rethreading die nut. Dimensions to BS1127-5. Left hand thread. See Technical information for full details. Image is representative.
-
Supplier: Wiseman Threading Tools Ltd.
Description: High Speed Steel, uncoated, general purpose rethreading die nut. Dimensions to BS1127-5. Left hand thread. See Technical information for full details. Image is representative.
-
Lead Screws and ACME Screws - Metric (Trapezoidal) Screw Assembly TR 55 - 12 Single Lead TrapezoidalSupplier: Joyce/Dayton Corp.
Description: support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements Standard trapezoidal threads from 20 mm through 55 mm diameters. Standard leads ranging from 5 mm through 12 mm. Right-hand and
- Component Type: Screw Assembly
- Design Features: Left Hand Thread, Right Hand Thread
- Dynamic Load Rating: 22481 lbs
- Length: 144 inch
-
Supplier: Joyce/Dayton Corp.
Description: ends. Custom end machining is available. For additional support, fill out the Screw and Nut Selection Guide, or Contact Joyce/Dayton with your specific requirements. Standard Acme 2C or Stub Acme threads from 1/2 inch to 6 inch diameter. Standard leads ranging from 0.1 inch to 1
- Component Type: Screw Assembly
- Design Features: Left Hand Thread, Right Hand Thread
- Dynamic Load Rating: 100000 lbs
- Length: 240 inch
-
Supplier: ATLANTA Drive Systems, Inc.
Description: Trapezoidal-thread spindles and nuts Trapezoidal-thread spindles usually have an effciency of less than 50 %. They are therefore only suitable for converting a rotary motion into a longitudinal motion. Our standard spindles mated with our standard nuts are therefore generally self
- Component Type: Screw Only
- Design Features: Left Hand Thread
- Length: 19.69 inch
- Manufacturing Process: Rolled Thread
-
Supplier: Whittet-Higgins Company
Description: This series of BEARHUG Locknuts, with a nylon collar, is the mainstay of the precision self-locking nuts. It is designed for the same shaft dimensions as are the N and AN locknuts, but with the added features of self-locking and super precision wherein it has become a most important component
- Assembly Method: Slots for Spanner Wrench
- Bearing Locknut: Yes
- Locking Face Diameter: 2.84 inch
- Locking Style: Resilient Ring
-
Supplier: Universal Thread Grinding Company
Description: precision scanning mechanisms. Universal's precision components are factory assembled, preloaded, and "run in" under ideal conditions. The patented self-aligning* and self-adjusting* nut and thrust bushing will accommodate and reduce the effects of misalignment and slide errors to bring out
- Component Type: Screw Assembly
- Design Features: Lubrication Port, Left Hand Thread, Right Hand Thread, Zero Backlash Design
- Dynamic Load Rating: 10 lbs
- Length: 5.15 to 29.15 inch
-
Supplier: Nook Industries, Inc.
Description: Repeatable positioning accuracy of 17.5µm / 25mm (Speedy Line) 6.25µm / 25mm (ISO Trapezoidal) Standard diameters from 5mm to 65mm Standard leads from 3mm to 200mm Alloy and Stainless Steel Screws Bronze and Plastic Nuts Flanges and EZZE-MOUNT™ end
- Component Type: Screw Only
- Design Features: Left Hand Thread, Right Hand Thread
- Dynamic Load Rating: 351 lbs
- Maximum Static Load Capacity: 351 lbs
-
Supplier: Oil-Rite Corp.
Description: 175 PSI and 225° F. This gage has the viewing area oriented at a 90° angle to the tank. It can be installed with the viewing area facing either the left or the right hand side. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank
- Device Classification: Level Gauge
- Material Temperature Range: 225 F
- Maximum Operating Pressure: 175 psi
- Media Type: Liquid
-
Supplier: Oil-Rite Corp.
Description: 175 PSI and 225° F. This gage has the viewing area oriented at a 90° angle to the tank. It can be installed with the viewing area facing either the left or the right hand side. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank
- Device Classification: Level Gauge
- Material Temperature Range: 225 F
- Maximum Operating Pressure: 175 psi
-
Supplier: Oil-Rite Corp.
Description: 175 PSI and 225° F. This gage has the viewing area oriented at a 90° angle to the tank. It can be installed with the viewing area facing either the left or the right hand side. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank
- Device Classification: Level Gauge
- Material Temperature Range: 225 F
- Maximum Operating Pressure: 175 psi
-
Supplier: Oil-Rite Corp.
Description: 175 PSI and 225° F. This gage has the viewing area oriented at a 90° angle to the tank. It can be installed with the viewing area facing either the left or the right hand side. Fluid enters through the cross hole in the hollow lower bolt. The gage is vented into the tank
- Device Classification: Level Gauge
- Material Temperature Range: 225 F
- Maximum Operating Pressure: 175 psi
-
Supplier: Asahi/America, Inc.
Description: left or right ports or to an OFF position. An optional tee ported ball allows simultaneous left and right flow versatile ball valves with two “branches” and one “leg”. Fluid flow direction is governed by an interchangeable ball in the center of the valve. Because this ball
- Actuation: Manual / Hand
- Connection: Threaded
- Material: PVC, Polypropylene (PP), PVDF, Other
- Valve Size: 0.5000 to 4 inch
-
Supplier: R. S. Hughes Company, Inc.
Description: Handle (53134) for left or right hand use. * Vacuum Shroud captures airborne contaminants such as Hexavalent Chromium. An essential tool for nuclear plants, aerospace, wind energy, and marine markets. For use on non-ferrous surfaces such as Carbon Fiber, Composites, Fiberglass, Turbine
- Power: 1.3 HP
- Rotary Speed: 6000 rpm
- Type: Disc Sander, Sander
-
Supplier: Furnace Belt Company Limited
Description: Our compound balanced weave belt consists of a series of alternating left-hand and right-hand spirals fastened by a straight cross-rod connector. The close nesting of the spirals makes this belt ideal for carrying very small parts, such as nuts, bolts, screws, nails, etc.
- Application / Media: High Temperature
- Primary Belt Material: Wire Mesh or Weave
-
Supplier: Monroe Engineering
Description: Arm: The spindle position is adjustable along the arm. Base: Left hand flanged. Nominal Holding Force: 110 lbs Weight: 3/4 oz Supplied complete with: MB0520 Setscrew & nuts. FW05/09 Flanged washers.
- Actuation: Manual
- Base Orientation: Horizontal
- Clamping Force: 110 lbs
- Mounting Type: 1/2-Flange
Find Suppliers by Category Top
Featured Products Top
-
and components together in working order. Many fasteners work through the effective use of threads (left-hand thread and right-hand thread), which allow nuts and bolts to screw together effectively. But how do threads work? The direction in which workers screw and unscrew (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Screws Datasheets for National Bolt & Nut Corporation -
LEFT-HANDED AND RIGHT-HANDED FASTENER THREADS: USES AND COMPARISON Fasteners are the nuts (read more)
Browse Bolts Datasheets for National Bolt & Nut Corporation -
stranded wire 22-12AWG Safer and easier than traditional wire nuts Greatly reduces wiring time; no more twisting or taping! Compact size; enables perfect connections in tight spaces OSHA-recommended to reduce wrist and hand strain Can be reused with (read more)
Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
as left-hand threads for certain sizes. The nuts come in several different materials and styles, including anti-backlash, ensuring that every linear motion application can be fitted with just right part. All SDP/SI Acme lead screws are made of high-quality 300 series stainless steel, and offer (read more)
Browse Ball Screws Datasheets for Stock Drive Products & Sterling Instrument - SDP/SI -
Ideal for today's compact electronics including: Laptops, Notebooks / Ultrabook™ Devices, Tablet Computers, Cell/Smart Phones, and Gaming/Hand Held Devices. Parts for smaller and/or thinner applications have been designed. Features: Threads as small as M1 (read more)
Browse Industrial Pins Datasheets for PennEngineering® -
available. Triggers can be right-hand, or left-hand. SPC Trigger Standard Models: TR400-31 (Short Arm, LH, 31mm offset) TR400-50 (Short Arm, LH, 50mm offset) TR400-55 (Short Arm, LH, 55mm offset) TR401-31 (Short Arm, RH, 31mm offset) TR401 (read more)
Browse Datasheets for TruPosition -
Power reels not supplied with brake Standard inlets: 90° ball bearing swivel joints with 1/2" female NPT threads. Oxy/acet brass inlet adapters are available Standard outlets: are male 9/16"-18 threads. Right hand for oxygen, left hand for gas Rollers may (read more)
Browse Hose Reels Datasheets for Hannay Reels -
swivel joints, 1/2" female NPT threads. Oxy/acet brass inlet adapters are available. Standard outlets: male 9/16"-18 threads. Right hand for oxygen, left hand for gas. Pressures to 300 psi (21 bar). Temperatures from -40° F to +200° F (-40° C to (read more)
Browse Hose Reels Datasheets for Hannay Reels -
-free Contoured nut with enhanced grip makes for optimum sealing even when hand tightened Permanent vibration protection with saw tooth contour High material resistance to common cleaning agents used in the food industry ecolink M12 for hygienic and (read more)
Browse Ethernet Cables Datasheets for ifm electronic gmbh
More Information Top
-
A laboratory‐scale pulper for leafy plant material
The outer plate and the nuts (1” UNF, left hand ) clamping it on the shaft end are shown in Figure 4; this plate (7 mm steel) has a parallel bore and, when the nuts are fully tightened, meets a shoulder on the … … resultant clamping force is transmitted along the hub to the inner end plate ( 12 mm steel) (obscured …
-
Strengthening the Foundations of an Administrative Building in Moscow
… their terminal sections; - tension buckles (4) 40 mm in diameter and 800 mm long with a right- and left - hand thread situat- ed every … … anchors (5) 20-24 mm in diameter, which are … … rods (6) with tensioning nuts and buckles inside the … … actual dimensions of the punched-out batters-recesses with a depth-width of 12 -25 cm and …
-
Decree 341/2014 of December 19, 2014 on Roadworthiness Approvals and on Technical Conditions for the Operation of Vehicles on the Road Network.
3 5 10 3 5 10 2 3 6 1 2 4 6 12 18 (f) Tourniquet rubber bandage (60 × 1,250 mm ) 1 3 5 (g) Plastic sheet (20 × … … the fittings of bicycles, animal-drawn vehicles and hand carts: … are used, their edges shall have a radius of at least 3.2mm in one plane and of 2mm in the plane perpendicular to that plane; Wheel hub nuts shall be closed unless … … bicycle or on its left -hand side as close …
-
USE AND ABUSE OF DIAMOND GRINDING TOOLS-THEIR EFFECT ON ECONOMIC LENS AND PRISM PRODUCTION
Fig. 8 Illustrated on the bottom left hand side of Fig. 8 you will see the effect of … … to cutting and the long arc of contact that this 12 " x 1/16" (300 x 1,5 mm ) Cutting Disc creates when … … worn as was the feed mechanism which was a screw through a conventional nut - so much so …
-
6. Annual meeting of the association südostdeutscher psychiatrist and neurologists on February 28, 1931 in Breslau
Family history: the nut died of stroke with 61 years also 2 Brfider of the nut had Schlaganf ~ lle. Was in the age yon 10--12 years lift patient every 3--4 weeks on right to the animal to a painful ang~oneurotischen 0 hand , the schw ~ cher and less as that on the left . The blood pressure was strongly set herab~ 62 mms by polildinischer Untersuctmng beiderseits.
-
Acoustical absorption spectroscopy of liquids between 0.15 and 3000 MHz: III. Hypersonic comparator technique
For this purpose the resonator shown on the right- hand side of figure 3 can be swivelled and fixed in its favourable position afterwards with the aid of four screws ( 12 ). The resonator on the left -hand side of the ball-and- socket joint is mounted on a … Via a precise nut (16) made of bronze, the appertaining steel spindle (17) with a thread pitch of 1 mm , a worm-drive (18) with a gear reduction of 1:lOO. and a stepping motor (Berger Lahr GmbH, Lahr) performing 1000 steps …
-
House technique
The user this toilet unit with a right or on the left mounted lever operates, that moves the WC part upwardly or down. … that has allowed a stepless height adjustment of 47 to 65 cm through manual switch operation an … 3.102 Wandhängende aspirating toilet-combination (M 1:20) 1 attachment: 2 stone screws M 16 × 160 mms with nylon-federal nuts by building thicknesses ≥ 12 cms, otherwise load-bearing skeleton .