-
Supplier: bisco industries
Description: Threaded Inserts
- Insert Length: 0.4724412 inch
- Metric: M12
- Features: Other
- Material: Stainless Steel
-
Supplier: Reid Supply
Description: These inserts have automatic self-locking external threads for use with use-activated epoxy adhesive. They prevent or repair stripped threads. There is no special too required for installation, install with a bolt and wrench or a screwdriver. . This is a Steel self locking individual
- Insert Length: 0.669 inch
- Metric: M12, M16
- Features: Other
- Material: Steel
-
Supplier: Reid Supply
Description: Knife Thread inserts for hard wood significantly reduce the possibility of stripping when using a threaded fasteners in materials such as oak, cherry, and maple. Ideal for applications ranging from furniture to cabinetry to storm shutters. . This Brass goes into a .375 in diameter
- Insert Length: 0.5 inch
- Inch: 1/4"
- Material: Brass
- Features: Other
-
-
Supplier: RS Components, Ltd.
Description: RS PRO RNSCH1250 Threaded Insert
- Insert Length: 0.9448824 inch
- Metric: M12
- Features: Other
- Material: Steel
-
Supplier: NBK America LLC
Description: female threading in light metals, castings, resin etc., as well as for repairing damaged female threading. No special technique is required for insertion. Mounting is even easier than with coil-type inserts. Use the dedicated tool SKK(SKK). Coil-type inserts and special surface
- Insert Length: 0.6299216 inch
- Metric: M12
- Base Materials: Metal
- Installation Method: Threaded Hole
-
Supplier: G.L. Huyett
Description: We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available.
- Insert Length: 0.079 to 2.835 inch
- Inch: # 10, # 12, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Metric: M10, M12, M14, M16, M18, M2.5, M20, M22, M24, M3, M3.5, M4, M5, M6, M8
- Features: Other
-
Supplier: RS Components, Ltd.
Description: Thread Inserts M12 x 1,75 1.5mm (Pk 5)
- Insert Length: 0.7086618 inch
- Metric: M12
-
Supplier: TFC Ltd.
Description: resistant to vibration. Description of a self-cutting threaded insert, works standard S307 with internal thread A=M5, in steel, case hardened, zinc plated and yellow chromated: Material: Steel, unhardened 9S Mn PB 28 K Material code .10 Steel, case hardened, zinc plated, yellow
- Base Materials: Metal
- Material: Stainless Steel, Steel
-
Supplier: Carr Lane Manufacturing Co.
Description: Weld-In Threaded Inserts are ideal for installing hoist rings in road plates and other difficult-to-handle loads. These weld-in inserts provide an easier alternative to tapping large-diameter holes. High-tensile alloy steel.
- Insert Length: 1 to 1.5 inch
- Inch: 1 1/2", 1 1/4", 1", 2", 3/4"
- Base Materials: Metal
- Material: Steel
-
Supplier: G.L. Huyett
Description: We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available.
- Insert Length: 0.31 to 2 inch
- Inch: # 10, # 6, 1 1/2", 1 1/4", 1 1/8", 1", 1/2", 1/4", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Metric: M12, M14, M16, M18, M22, M24, M6, M8
- Features: Other
-
Supplier: Reid Supply
Description: Quickly repair stripped, damaged or worn out threads with a new stronger thread using keylocking inserts. Keylocking inserts are easily installed using standard drills and taps. Once the locking keys are driven down, the insert is tightly locked and will not turn. Steel
- Insert Length: 0.43 inch
- Inch: 1/2"
- Features: Other
- Material: Steel
-
Supplier: G.L. Huyett
Description: We carry free running and key lock inserts, plus a variety of rethreading tools, taps and repair kits. Packets of replacement thread are also available.
- Insert Length: 0.079 inch
- Inch: # 10, # 12, # 14, # 2, # 3, # 4, # 5, # 6, # 8, 1 1/2", 1 1/4", 1 1/8", 1 3/4", 1 3/8", 1", 1/2", 1/4", 2 1/2", 2", 3", 3/4", 3/8", 5/16", 5/8", 7/16", 7/8"
- Metric: M10, M12, M14, M16, M18, M2, M20, M22, M24, M27, M3, M30, M36, M4, M42, M5, M6, M8
- Features: Other
-
Supplier: PennEngineering®
Description: Blind-end protects the threads from plastic intrusion.
- Inch: # 2
- Fastener Standards: ASME / ANSI
- Base Materials: Metal
- Installation Method: Molded-In
-
Supplier: bisco industries
Description: Threaded Insert Installation Tools
-
Supplier: Jergens, Inc.
Description: insert in various quantities. Kits Available: Heavy Duty, Carbon Steel Inserts in (Inch or Metric) Heavy Duty, Stainless Steel Inserts in (Inch or Metric) Thinwall, Carbon Steel Inserts in (Inch or Metric) Thinwall, Stainless Steel Inserts (Inch or Metric) Heavy
- Inch: 1/2", 3/8"
- Features: Other
- Material: Steel
- Kits: Thread Repair Kits
-
Supplier: Tri-Star Industries, Inc.
Description: Some thermoplastics, like polycarbonates and structural foams, are brittle – especially in thin-wall applications. Designed for straight holes using ultrasonic or thermal processes, our chevron threaded inserts for plastic add considerable strength. They are our most popular brass
- Insert Length: 0.1 to 0.625 inch
- Inch: # 0, # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Stainless Steel
- Fastener Standards: ISO
-
Supplier: bisco industries
Description: Screw Thread Insert (STI) Gages
- Attribute Measurement Capability: Thread / Serration Gage
-
Supplier: Sandvik Coromant Co.
Description: CoroThread® 266 insert for thread turning
- Thickness: 0.156250084375 inch
- Features: Coated
- Application: Threading, Turning
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Metric: M12
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Inch: 3/8"
-
Supplier: bisco industries
Description: Screw Thread Insert (STI) Taps
- Nominal SAE Size: 3/4"
- Features: Other
- Thread Form: UNC
-
Supplier: Acme Industrial Company
Description: Material: Inserts Carbon Steel - C1215 or Equiv. Stainless Steel - 303 CRES Keys - 302 CRES Finish: Carbon Steel - Zinc Phosphate Stainless Steel - Passivated Tolerances: ±.25 mm unless specified otherwise Dimensions: All dimensions below are in millimeters Keys: Inserts with an
-
Supplier: Long-Lok Fasteners Corporation
Description: solid wall, self-locking inserts. And with easy installation the installed cost of T-Sert inserts is less than that of all other inserts; particularly wire-type inserts. Either-end installation means that T-Sert inserts can be installed more quickly than other
- Insert Length: 0.19 to 0.75 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16"
- Base Materials: Metal
- Features: Other
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Inch: 3/8"
-
Supplier: Acme Industrial Company
Description: Material: Stainless - 303 or equivalent Brass - 360 or equivalent Finish: Stainless Steel - Passivated Brass - None Tolerances: ±.13 mm unless specified otherwise Dimensions: All dimensions below are in millimeters Material Identification Mark: None Lubrication: None
-
Supplier: Tri-Star Industries, Inc.
Description: Our MC-Series insert is designed to be molded into Plastics, Rubber & Ceramics. The insert is designed with aggressive diamond knurling that provides high resistance to tensile pull and rotational torque loads. It has a closed bottom and a controlled minor diameter which provides for
- Insert Length: 0.187 to 0.937 inch
- Inch: # 10, # 2, # 4, # 6, # 8, 1/2", 1/4", 3/8", 5/16"
- Material: Brass, Plastic, Rubber
- Base Materials: Ceramic
-
Supplier: Te-Co, Inc.
Description: Product Information Automatic self-locking external thread with use-activated adhesive Will not back out or vibrate loose Immediately on installation, microencapsulated epoxy molecules begin to set, and the newly installed insert can be fastened to within minutes. Adhesive continues to cure
- Inch: 3/8"
- Material: Stainless Steel
-
Supplier: Acme Industrial Company
Description: Material: Inserts Carbon Steel - C1215 or equivalent Stainless Steel - 303 or equivalent Keys 302 CRES or equivalanet Finish: Carbon Steel - Zinc Phosphate Stainless Steel - Passivated Tolerances: ±.25 mm unless specified otherwise Dimensions: All dimensions below are in millimeters Keys:
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 12-24 x 1D E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong internal
- Insert Length: 0.22 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 1-12 x 1D E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong internal
- Insert Length: 1 inch
- Base Materials: Metal
- Features: Other
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 12-24 x 2D E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong internal
- Insert Length: 0.43 inch
- Base Materials: Metal
- Features: Other
-
Supplier: Carr Lane Manufacturing Co.
Description: Internal-thread-locking version of our heavy-duty inserts. These general-purpose threaded inserts have a thick, heavy-duty thread wall. Key Inserts are ideal for thread reinforcement, especially when the mating stud or bolt will be removed frequently. These stainless
- Insert Length: 0.37 to 1.25 inch
- Inch: 1/2", 1/4", 3/4", 3/8", 5/16", 5/8"
- Base Materials: Metal
- Material: Stainless Steel
-
Supplier: E-Z LOK
Description: E-Z Coil™ Threaded Insert for Metal - 12-24 x 1.5D E-Z Coil™ inserts – also known as wire or helical threaded inserts – quickly repair or reinforce tapped holes in soft metals. Made from 18-8 stainless steel wire, E-Z Coil™ inserts provide strong internal
- Insert Length: 0.32 inch
- Base Materials: Metal
- Features: Other
-
Supplier: Reid Supply
Description: from leading suppliers of industrial knobs, including DimcoGray, Elesa, and Kipp. Shop for ball knobs online or in our digital catalog to ensure you get the exact part you’re after. . Ball Ball Knob has a 32 mm diameter and M8 x 1.25 Threaded Insert. The smooth surface gives a
- Diameter / Width: 1.26 inches
- Knob Type: Ball Knob
- Features: Choice of Colors and/or Finishes, Other
- Knob Material: Plastic
Find Suppliers by Category Top
Featured Products Top
-
Installs flush into half hard .008”/0.2mm stainless steel sheets Installs into round holes without any special mounting hole preparation, eliminating adhesives and laser welding Allows for light weighting and optimizing designs Can (read more)
Browse Threaded Inserts Datasheets for PennEngineering® -
Compatibility:Suitable for enclosure wall thicknesses up to 0 mm when used with a lock nut. Available M25 Configurations 3-hole cable entry: 2–5 mm (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
in harsh outdoor environments and offers reliable sealing with its M12×1.5 threaded design. For optimum enclosure protection, the drain plug is recommended for installation at the bottom of the (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
of condensate is prevented. Thread sizes: M12 and M40 NBR membrane Water and dirt-proof, IP66 Follow us on: (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for STEGO -
Thread Options Available (M40x1.5, M40x1.5-8mm, M50x1.5-15mm) for flexible installation If you are developing or upgrading EV battery systems, this (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Breather Plugs Key Specifications Product Type: Battery Pack Pressure Relief Vent Thread Specification: M40 × 1.5 Optional Thread Types: M40 × 1.5 Short Thread (8 mm), M50 × 1.5 (15 mm) Protection Rating (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
Lee Plug® expansion plugs seal fluid passages leak-tight, without the use of O-rings, threads, or sealants. It is simply the most successful method of sealing drilled holes in critical applications. Well over 100 million Lee Plugs have been used on aircraft, missiles (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Lee Co. (The) -
• UV-resistant PA6 material for long-term durability • M12×1.5 threaded design with mounting nut • Available in (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
environments. M12x1.5 Thread with Nut: Secure installation for various enclosure types (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
. Secure and Compatible Design M12x1.5 thread with nut allows firm installation on various enclosure types (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited
More Information Top
-
Evaluation of concrete spall repairs by pullout test
A 12 mm diameter thread through the insert axis accommodated a high-tensile rod for testing.
-
Evaluation on the movement of endosseous titanium implants under continuous orthodontic forces: an experimental study in the dog
After a 3-month healing period, eight (four pairs) pure titanium implants (ITI Straumann, 4.1 Â 12 mm SLA stan- dard threaded type) were inserted onto the healed edentulous alveolar ridges of the beagle dog.
-
Blade System Design Studies phase II : final project report.
This root consisted of 12 bonded threaded root inserts on a 300 mm bolt circle diameter [15,16].
-
http://www.sigmaaldrich.com/content/dam/sigma-aldrich/docs/Supelco/Brochure/1/supelco-16-vials.pdf
Certified QSertVial™ (vial with fused-in insert ) kit, screw thread , 12 x 32 mm , 300 μL .
-
Certified QSertVial™ (vial with fused-in insert) kit, screw thread, 12 x 32 mm, 300 μL size 300 μL, clear glass vial, PTFE/silicone septum (bonded), thread 9 m...
• 29391-U - Certified QSertVial™ (vial with fused-in insert ) kit, screw thread , 12 x 32 mm , 300 μL .
-
Posterior lumbar interbody fusion using posterolateral placement of a single cylindrical threaded cage.
Group 1 (n = 12 ) had a long threaded cage (15 x 36 mm ) inserted posterolaterally and oriented counter anterolaterally on the left side by posterior approach with left unilateral facetectomy.
-
The epithetische supply of kraniofazialen defects
Guard, et al. [25] have reported on the use of 8, 10 and 12 mm of long titan screws in the region of the Orbita.
-
Plant Fungal Pathogens
Macrovial (National Scientific, Catalog # C4010-LV2, 350-μL Amber Glass, 12 ×32 mm , Fused Insert , Target Macrovial Screw Thread Vial).
-
ZSS1097
For internal threading with short and normal cutting lengths, thread cutting with indexable inserts is recommended from hole diameter 12 mm (0.47 in.) and greater.
-
Low‐temperature X‐ray microanalysis of the differentiating vascular tissue in root tips of Lemna minor L
Up to four of the tubes, plus specimens, were mounted under liquid nitrogen into tapered holes in a carbon insert , 12mm diameter and 2 mm thick, fitted inside a threaded Duralium specimen holder.
Indicates content that may require registration and/or purchase.