-
Supplier: Newark, An Avnet Company
Description: BATTERY, 12V 2.2AH/20HR, VRLA RECHARGEABLE
-
Supplier: Win Source Electronics
Description: Category: Battery Win Source Part Number: 1414753-IBM 2145-BATTERY - Single SVC battery 6V 7.2Ah/20HR for 2145-8115 Manufacturer: IBM
- Features: Disposable (Primary) Batteries
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY NIMH 1.2V 9.3AH D
- Voltage: 1.2 volts
- Capacity, Amp Hours (AH): 9.3 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
-
Batteries - Battery; 12 V; Lead Acid; 7.2 Ah (20 hr. Rate) .187 termination rechargeable -- 70141114Supplier: Allied Electronics, Inc.
Description: on 12 AH batteries. Features 100% Capacity After Multiple Discharges Stand-By or Cyclic Service No Memory Maintenance-Free Lead Calcium Grid Rechargeable Absorbed Glass Mat Design Compact and Lightweight Optional Terminal Orientation Available Unrestricted Air Shipment For Use In Security
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V, 12AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:100mm; External Width:151mm RoHS Compliant: NA
-
Batteries - Battery; 12 V; Lead Acid; 12 Ah (20 hr.Rate) (0.6 A to 1.75 V); Rechargeable -- 70141119Supplier: Allied Electronics, Inc.
Description: Battery, 12 Ah (20 hr. Rate) (0.6 A to 1.75 V) Capacity “A” Tab Type-Terminal Brass Tin-Plated (0.187" × 0.031") 15° angle standard. “C” Tab-Type Terminal Brass Tin-Plated, Tab-Type (0.250" × 0.030") 15° angle standard. “P” Terminal Post with bolt and Nut. Cast lead available on 12 AH
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V, 20AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:166.878mm; External Width:75.946mm; Depth:7.13"RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: Battery, 1.2 Ah (20 hr. Rate) (0.06 A to 1.75 V) Capacity “A” Tab Type-Terminal Brass Tin-Plated (0.187" × 0.031") 15° angle standard. “C” Tab-Type Terminal Brass Tin-Plated, Tab-Type (0.250" × 0.030") 15° angle standard. “P” Terminal Post with bolt and Nut. Cast lead available on 12 AH
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V, 20AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:20Ah; Battery Size Code:-; Battery Terminals:Connector; External Diameter:-; External Height:167mm; External Width:76mm; Weight:6.1kg RoHS Compliant: NA
-
Supplier: Allied Electronics, Inc.
Description: 12 AH batteries. Features 100% Capacity After Multiple Discharges Stand-By or Cyclic Service No Memory Maintenance-Free Lead Calcium Grid Rechargeable Absorbed Glass Mat Design Compact and Lightweight Optional Terminal Orientation Available Unrestricted Air Shipment For Use In Security
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 20ah lifepo4 battery suppliers and manufacturers, welcome to wholesale 12v 20ah lifepo4 battery from us. LiFePO4 12V20Ah Battery Applications: UPS back up power supply, Telecommunication Production capacity: 20,000pcs per month
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 20 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 6.1023655 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12.8v 20ah lifepo4 battery for street light suppliers and manufacturers, welcome to wholesale 12.8v 20ah lifepo4 battery for street light from us. 12.8V 20Ah LiFePO4 Battery Pack for Solar Street Light Advantage: * Lithium Iron Phosphate battery, up to
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 20 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 7.3622087 inch
-
Supplier: Win Source Electronics
Description: Voltage Rating DC: 12V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited
- Features: Disposable (Primary) Batteries
-
Supplier: Utmel Electronic Limited
Description: BATTERY NIMH 1.2V 3AH SC
- Features: Disposable (Primary) Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: * 5V2A USB * 12V Car Plug Advantage: * Extremely long life, up to 2000cycles at 100% DOD, or 6000cycles at 25% DOD * Super light weight, 3.2Kg/pc * Very safe, never get fired or exploded * Wide operation temperature range, -20℃~+65℃ * Environment friendly, no lead, no mercury, no cadmium *
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 20 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 4.8425223 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 20ah lifepo4 battery for vrla replacement suppliers and manufacturers, welcome to wholesale 12v 20ah lifepo4 battery for vrla replacement from us. 12V 20Ah LiFePO4 Battery for VRLA Replacement Key Specifications/Special
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 20 ampere-hr
- Operating Temperature: -4 to 140 F
- Width / Diameter: 3.0314977 inch
-
Supplier: DigiKey
Description: BATTERY LEAD ACID 12V 20AH
- Capacity, Amp Hours (AH): 20 ampere-hr
- Operating Temperature: -4 to 122 F
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Description: BATTERY NIMH 1.2V 2.4AH AA
- Voltage: 1.2 volts
- Capacity, Amp Hours (AH): 2.4 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
Supplier: Accuris
Description: General Specification for Batteries Supplement: 20 : Valve Regulated Lead-Acid Battery 12V, 45Ah NSN 6140-12-199-0973
-
Supplier: ACE BATTERY CO., LTD.
Description: Two-Wheeler Batteries are mainly used in 2-wheel electric vehicles, 3-wheel electric vehicles, wheelchairs and other products with a Strong Mechanical Design for vibration and impaction in operation. For the product application field requirement of high-quality lithium batteries, Two
- Capacity, Amp Hours (AH): 50 ampere-hr
- Operating Temperature: 32 to 113 F
- Width / Diameter: 9.055123 inch
- Depth: 10.629927 inch
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Charges all DEWALT® 12V - 20V MAX* Li-Ion batteries from a vehicle's power outlet enabling batteries to be charged while driving to work or on a jobsite Quickly charges batteries to minimize down time: DCB120 (12V MAX*, 1.3 Ah) – 40 min; DCB201
- Input Voltage: 12 to 20 volts
- Charge Time: 0.666666666666667 to 1.5 hours
- Power Source: AC
- Battery Type / Chemistry: Lithium / Lithium Ion
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: Panasonic Product Category: 3V Coin , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 50mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Coin Cell Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.1 Length: 0.6 Width:
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 0.05 ampere-hr
- Depth: 0.6 inch
- Height: 0.1 inch
-
Supplier: Accuris
Description: General Specification for Batteries Supplement: 112 Cell, Secondary, Flooded Nickel- Cadmium, Aircraft, Aerobatic 1.2V, 12Ah (1Hr Rate) NSN 6140-01-099-0250
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, BATTERY, 10.5 V, 20 HR, 12V9AH. FREE 2 YEAR RADWELL WARRANTY
- Features: Disposable (Primary) Batteries
-
Supplier: Kussmaul Electronics Company, Inc.
Description: separate and independent circuits, 1 for each battery. Each battery is independently sensed and charged as required. Even though the total for all three outputs is limited to 20 amperes any one of the batteries may receive up to 20 amperes if the other batteries do not require a
- Input Voltage: 120 volts
- Charging Current: 0 to 20 amps
-
Supplier: Prostar Batteries
Description: Battery Ni-MH 7.2V 1500mAh For FT-60R, VX120, 127, 170, 177 etc.
- Voltage: 7.2 volts
- Capacity, Amp Hours (AH): 1.5 ampere-hr
- Application: Camera / Electronic Cells
- Secondary Batteries: Nickel-metal Hydride
-
Supplier: Powell Electronics, Inc.
Description: IBM 02K6541 Lithium Battery 3V 220mAh
- Features: Disposable (Primary) Batteries
-
Supplier: B&B Battery USA, Inc.
Description: B.B. Battery is committed to the VRLA industry's standards of exceptional quality and reliability. Where we set ourselves apart is in our combination of innovative and time-tested approaches to customer care, product development, and global marketing. We offer all of the advantages of working with
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Accuris
Description: BATTERY, STORAGE (PORTABLE, SEALED, MAINTENANCE-FREE, LEAD-ACID) 2 VOLT, 20 AMPERE-HOUR, TYPE 2V-S-20 AH
-
Supplier: Greenlee Textron, Inc.
Description: ROTATABLE HEAD TYPE 15 INCH L X 2-7/8 INCH W X 4-1/2 INCH H SIZE ACSR CABLE TYPE 336.4 KCMIL (ACSR), 3/4 INCH DIA CABLE SIZE 18 V 3 AH LITHIUM-ION, 12 V CHARGER BATTERY TYPE GATOR[R] BRAND
- Technology: Electrical Tools
- Tool Type: Wire Cutter / Scissor
-
Supplier: Accuris
Description: General Specification for Batteries Supplement: 28 Lithium Sulfur Dioxide Battery 15V 2.0Ah (Nominal) NSN 6135-99-795-4351
-
Supplier: Tripp Lite by Eaton
Description: UPS battery pack consists of a steel battery cabinet and 40 sealed 40Ah lead acid batteries. Hardwire installation is safe and simple. Circuit breakers provide overcurrent protection. Internal disconnect for battery isolation is included.Daisy-Chain Multiple Cabinets for Even Longer
- Width / Diameter: 24.7 inch
- Depth: 35.4 inch
- Height: 48 inch
- Weight: 1,340 lbs
-
Supplier: Garage Equipment Supply
Description: 40/20/10 Amp CSA continuous charge rate. 200 Amp cranking assist and CSA and CSA US listed for indoor and outdoor use. Timer with "Hold", convection cooled for fewer moving parts, extended limited 5 years warranty and heavy-duty chrome hoop handle. Made in USA
- Charger Type: Automotive / Electrical Vehicle
-
Supplier: Autec Power Inc.
Description: “The Mussel” (Li-Mn02 Battery Series) is a Lithium Manganese Dioxide, Primary 2/3A Battery. With a Nominal Voltage of 3V and a Nominal Capacity of 1.5Ah, the Mussel features low self-discharge rate (<2% after 1 year stored at 20˚C), high/reliable load voltage, and solder tabs (optional). Its
- Voltage: 3 volts
- Width / Diameter: 0.6692917 inch
- Height: 1.31889835 inch
- Standard Cylindrical Battery Sizes: 2/3 A
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: 3V 190mAh Lithium Coin Battery 20mm x 3.2mm Product overview: BR-2032/BN from Panasonic is a Battery for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines,
- Capacity, Amp Hours (AH): 0.19 ampere-hr
- Features: Disposable (Primary) Batteries
Find Suppliers by Category Top
Featured Products Top
-
the option of high voltage diodes in a clear epoxy package without embedded LEDs — available in 10kV, 15kV and 20kV. These high-voltage, hermetically (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
10kV, 15kV, 20kV & 25kV Optocouplers • High Gain • High Isolation • Small Footprint Manufactured in the USA, VMI's OC100G, (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
The M20x1.5 Battery Pack Protective Valve from MILVENT is designed to provide pressure equalization, (read more)
Browse Air Valves Datasheets for Shenzhen Milvent Technology Co., Limited -
Maxi-Mount Holder for 20mm Coin Cell Battery applications Coin Cell holder designed for maximizing PC board capacity (read more)
Browse Battery Holders Datasheets for Keystone Electronics Corp. -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Contrinex Inductive Proximity Sensors Cylindrical Housings Housing Size of M12 with sensing ranges from 2mm to 10mm LOCON your reliable choice for high quality inductive sensors Cylindrical Housings Our range of proximity (read more)
Browse Inductive Proximity Sensors Datasheets for Locon Sensor Systems, Inc. -
ABSOPULSE Electronics′ DIO 120 Series is a 120W, corona-free 20kV isolated DC-DC converter. The series was developed for powering electronic circuits floating on several kilovolts of operating voltage. The (read more)
Browse DC-DC Converters Datasheets for ABSOPULSE Electronics Ltd. -
Voltage (10.8V to 60V) makes it a versatile device which can be used in most any current loop. The low Loop Supply Voltage of 10.8V allows the DSCT transmitter to be used in applications with low output power supplies and the high Loop Supply Voltage of 60V allows use in applications with long distance current loops. (read more)
Browse Data Acquisition Systems and Instruments Datasheets for Dataforth Corporation -
Right Encoders for Tight Spots POSITAL has expanded its IXARC series of rotary encoders with a new line of 20 mm diameter multiturn magnetic encoders developed for motion control applications where installation space is at a premium. With a total housing (read more)
Browse Rotary Encoders Datasheets for POSITAL B.V. -
Manufacturers working with ceramics, graphite, composites, and other brittle materials often face challenges when machining complex internal contours while maintaining dimensional accuracy and minimizing material loss. The SVO 20 CNC Internal Contour Cutting Machine utilizes reciprocating (read more)
Browse Wire Cutting Machines Datasheets for Vimfun Diamond Wire Saw
More Information Top
-
CR4 - Thread: Backup Time of Single-Phase Battery
10AH is equal to 1 amp for 10 hours, 10 amps for one hour or 5amps for … You also need to take into account the age and state of the batteries and you want … … on different standards- some use a 10 Amp discharge rate, others use a 20 Amp discharge rate. … the battery buck up time, I always use this formula to determine the hr of back up. … of 220V, the power requirement is 5A * 220V = 1100W, which translates into 1100W/ 12V = 91.6A at …
-
Manufacturing Engineering and Automation II
At the same time, the actual capacity of the battery was get at the 10Ah current and 25 ° C, it’s 41.84Ah. The outer and inner diameter of the PM ring are set to 20 mm and 10mm, and … ISFC (g/kW- hr … According the Fig.2, it’s clear that we take different protective strategies for + 12V power line and …
-
Unmanned Aircraft Systems
… University of Zagreb, Zagreb, Croatia e-mail: stjepan.bogdan@fer.hr URL: http://flrcg.rasip.fer. hr / 20 … f) linear actuators, g) PCB main board with double core DSP, h) lithium–polymer battery , i) ultra–sound sensor. 12V /3A 1.5-12V/3A 30 min 37 V 10Ah LiPo .
-
CR4 - Thread: Battery Amp-Hour Requirements for Electric Vehicles
Series the sets of parallel batteries to maintain yr 648v and 400AH,if u cant get a single 12v 350AH Battery . I am expecting 80km range at 60 km/ hr and 60km range at 80km/hr. 100km/hr is expected to draw about 20 to 30 Amps (15 to 18kw). From memory a 10Ah high current cell (Headway 38120) surrenders 9Ah at 50 Amps (5C).
-
CR4 - Thread: Removable Cell Battery Packs
The NiMH D cells I am considering are 10000mAh capacity, so 2c would be 20 amps. … D-cells I want to buy (pretty good price I thought...) : http://www.all- battery .com/20pcsofdsize10000mahhighcapacityhighratenimhrechargeablebatteries.aspx I am currently using two 18000mAh 12v SLA batteries. An 18A- hr battery should give you 1A for 18hrs and could give you 3A for 6hrs. They have cells ranging from 3.2V @ 10AH up to 3.2V @ 1000Amps ( think that …
Indicates content that may require registration and/or purchase.