-
Supplier: Newark, An Avnet Company
Description: AC ADAPTER, ITE, 12V, 5A ROHS COMPLIANT: YES
-
Supplier: SFCable.com
Description: Replacement LCD Monitor TV 42W 12V 3.5A AC Adapter with 5.5x2.5mmB Plug, USA 2-Prong Power Cord
- DC Output Voltage: 12 volts
- DC Output Current: 3.5 amps
- DC Output Power: 41.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: SFCable.com
Description: Replacement LCD 60W 12V 5A AC Adapter with 5.5x2.5mmB Plug, USA 2-Prong Power Cord
- DC Output Voltage: 12 volts
- DC Output Current: 5 amps
- DC Output Power: 60.00000000000001 watts
- Features: AC/DC Adapter
-
-
Supplier: SFCable.com
Description: New Replacement Dell Philips LCD TV 72W 16V 4.5A AC Adapter 5.5x2.5mmB USA 3-Prong Cord, works for Philips Magnavox 15MF605T/17" LCD Monitor, Dell W1700 17" LCD Monitor TV . Warranty and Low Price.
- DC Output Voltage: 16 volts
- DC Output Current: 4.5 amps
- DC Output Power: 71.99999999999997 watts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 5V, 1.2A ROHS COMPLIANT: YES
-
Supplier: SFCable.com
Description: Replacement LCD Monitor & LCD TV 36Watt 12V 3A AC Adapter with 5.5x2.5mmB plug, USA 2-Prong Cord
- DC Output Voltage: 12 volts
- DC Output Current: 3 amps
- DC Output Power: 35.999999999999986 watts
- Features: AC/DC Adapter
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 5V, 1.2A; Power Supply Approvals:-; No. of Outputs:1 Output; Output Power Max:6W; Output Voltage - Output 1:5V; Output Current - Output 1:1.2A; Output Voltage - Output 2:-; Output Current - Output 2:-; Product Range:
-
Supplier: Newark, An Avnet Company
Description: ADAPTER, AC-DC, 12V 2.5A ROHS COMPLIANT: YES
-
Supplier: TelephoneStuff.com
Description: AC Adapter 5V 350 is designed for use with Plantronics Headset Systems.
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Adapter for use with many Panasonic phones. Features: - Input - 120V 60Hz - Output - 9VDC 350mA - Color - Dark Grey
- Features: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: RS Components, Ltd.
Description: RS PRO HNP12-120V2 AC/DC Adapter
- DC Output Voltage: 12 volts
- Number of Outputs: 1 #
- Features: AC/DC Adapter
-
Supplier: TelephoneStuff.com
Description: AC Adapter. Features: - Panasonic optional AC adapter - For use with network cameras KX-BB-HCM511/515/531/581 - Indoor use only - Input: 100 V - 240 V, 50/60 Hz - Output: 12 V DC, 0.75 A
- Features: AC/DC Adapter
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: Allied Electronics, Inc.
Description: popular voltages, the plug-in power sources are available in AC-AC unregulated models with generous six foot cord lengths. Available in 60 Hz only.
-
Supplier: Win Source Electronics
Description: Category: Power Supply Units Win Source Part Number: 1387162-CISCO 740-038655 - Power 12V 5A 5.5x2.5mm AC Power Adapter Charger Manufacturer: CISCO
-
Supplier: Win Source Electronics
Description: Category: Adapters Win Source Part Number: 1414027-IBM 01AC690 - 12GB SAS ADAPTER V5000 Gen2 Manufacturer: IBM
- Network Equipment: Other
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: Mark-10 Corporation
Description: Several universal AC adapters / chargers for Mark-10 force gauge and torque gauges are available, each of which consists of a body and replaceable prong. Spare prongs are also available.
- Application: Universal
-
Supplier: DigiKey
Description: 12V 12W AC/DC External Desktop (Class II) Adapter Cord Input
- AC Input Voltage: 90 to 264 volts
- AC Output Voltage: 12 volts
- DC Output Voltage: 12 volts
- DC Output Current: 1 amps
-
Supplier: Tele-Communication, Inc.
Description: Plantronics 47249-02 AC Adapter APLA 220V US Plug A20= Plantronics A20 Accessory Deck Adapter/Amplifier More Info | 112.46 | Add to cart
-
Supplier: TOP-electronics USA
Description: W&T 11025, AC adapter 24V/18W/750mA, EU plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: TOP-electronics USA
Description: W&T 11027, AC adapter 24V/18W/750mA, US plug High efficiency: min. 85% Low standby losses < 0.1W (per DoE Level VI) Flexible in application: Primary-side interchangeable adapter system Generous 100...240V input range CE Marking as well as UL / cUL and CCC approval Compact form
- DC Output Voltage: 24 volts
-
Supplier: Artesyn Embedded Power
Description: The DCH5 series of series of 5 watt plug-in wall-mount AC-DC power adapters features an elegant, rounded style design. Available with four different types of AC plug, these cable-less adapters have a USB-A output connector. They accept a wide 100—240 Vac input and provide
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 1 amps
- DC Output Power: 5 watts
-
Supplier: TelephoneStuff.com
Description: a compact footprint, this multi-line SIP telephone delivers the advanced features and performance traditionally found only in higher priced products. 6731i IP Telephone Features: - Full duplex speakerphone - Powered by AC adapter (48 V DC) - Up to 6 line/call appearance keys with LEDs
- Features: AC/DC Adapter
-
Supplier: Artesyn Embedded Power
Description: adjacent AC outlets. Available with three different types of AC plug, the adapters also offer a choice of micro USB 2.0 or mini USB 2.0 connector on their output cable. The adapters accept a wide 100—240 Vac input and use high efficiency switch-mode power
- AC Input Voltage: 100 to 240 volts
- DC Output Voltage: 5 volts
- DC Output Current: 0 to 0.55 amps
- DC Output Power: 3 watts
-
Supplier: Artesyn Embedded Power
Description: The DA12-M series of plug-in wall-mount AC-DC power adapters features full (non-patient critical) medical and ITE safety approvals. These adapters provide a very flexible power solution for medical, instrumentation, telecommunications, computer peripheral and test and
- AC Input Voltage: 90 to 264 volts
- DC Output Voltage: 5 to 12 volts
- DC Output Current: 1 to 2 amps
- DC Output Power: 11.999999999999972 watts
-
AC-DC Adapters - POWER SUPPLY, AC-DC, EXTERNAL W, INTERCHANGEABLE AC INLET, 12W, 12V, 1A -- 70069922Supplier: Allied Electronics, Inc.
Description: Features: Wall-Mounted Style Adapter with Safety Certificates Changeable DC Plug (MOQ May Be Required) ErP Step 2 Compliant Meets EISA 2007 Interchangeable AC Plugs (Plug Kit Sold Separately) Class II Power High Efficiency Up to 85% Protections: Short Circuit/Overload/Over
-
Supplier: Computer Network Accessories, Inc.
Description: 12V DC to 120V AC and USB 5V DC car cigarette lighter power inverter.
-
Supplier: ZGC, Inc.
Description: AJA Ki Pro AC Adapter The AJA KI-IOX-ACADPT-R0 is a spare AC adapter for the AJA Ki Pro video recording device. It accepts 110/220VAC and outputs 12VDC via a 4-pin XLR connector.
- Image: Color
- Recording Media: Hard Drive
Find Suppliers by Category Top
Featured Products Top
-
built-in Isolated Analog (5V/10V) Interface. Optional rear panel Remote Digital Interfaces include either the IEEE (GPIB), Modbus-TCP or EtherCAT Interface. Instrument software drivers are also available as well as application software that includes a Waveform Creator (to create, store/load and (read more)
Browse AC-DC Adapters Datasheets for TDK-Lambda Americas Inc. -
The GOSPELL GP303E-050-300 is a solid wall-mounted AC/DC power adapter designed for use with multiple devices in a variety of situations.EU standard compliance, with a wide input voltage (100–240 VAC) and a steady output of 5 V DC at 3 A (15 W), gives this compact power adapter the (read more)
Browse AC-DC Adapters Datasheets for TPS Elektronik GmbH -
-05 is a self-contained receptacle system which does not require an external power supply. Within the receptacle body is a power unit that converts the AC input to 5V 2A DC output power. Installation only requires the receptacle to be snapped into your panel or system and then wiring the (read more)
Browse AC-DC Adapters Datasheets for Qualtek Electronics Corp. -
The Heal seal Tape series is made of polyester, which is an excellent heat-resistant product.
(read more)
Browse Industrial Tapes Datasheets for Oak-Trees, Inc. -
The UIYWTCWR90A82T125SF Waveguide to Coaxial Adapter is a high-performance microwave device, designed specifically for the 8.2-12.5GHz frequency band to efficiently convert waveguide signals to coaxial signals. With its exceptional electrical performance and reliability, it is widely used (read more)
Browse Waveguide-to-Coaxial Adapters Datasheets for UIY Inc. -
Custom Wall Plug-In Power Supplies Wall plug-in power supplies and transformers—also referred to as AC adapters, wall bumps, wall warts, and power cubes—are essential (read more)
Browse AC-DC Adapters Datasheets for Triad Magnetics -
ATM 090T-A190 90W 19V Medical-Grade AC-DC Power Adapter with 2x MOPP and DoE Level VI Efficiency The ATM 090T-A190 is a high-performance medical power supply delivering 19V/4.74A (90W) from a universal 100-240Vac input. Designed as a reliable AC-DC adapter for medical equipment and (read more)
Browse DC-DC Converters Datasheets for TPS Elektronik GmbH -
in a small compact lug. It can be used in DC to DC / AC to DC power transfers. It also delivers power from battery cluster to PCS, as well as from a battery pack to the rest of a system. Using industry standard screw and Busbar termination options, the SURLOK Plus does not need any special (read more)
Browse Uncategorized Products Datasheets for Amphenol Communications Solutions -
indicated in each single article. All pressure.indications are based on a working temperature from -20°C to +90°C. SAE split flange halves, we cover 1/2" to 5", 3000PSI to 6000PSI (read more)
Browse CNC Machining Services Datasheets for Running Industry Co., Ltd -
a single-turn speed pot, or an isolated 0-5 VDC remote signal. Models are available with either ¼-inch quick connect tabs or a plug-in terminal block. Type WPM low-voltage controls are ideal for portable or remote applications where connection to an AC line is not (read more)
Browse Datasheets for Bodine Electric Company
More Information Top
-
Condor / SL Power Products | Mouser
Wall Mount AC Adapters 30W 12V @ 2 . 5A WallPlg Interchng JP/E StarV .
-
CENB1030A1203B01 RoHS Compliant | Mouser
Wall Mount AC Adapters 30W 12V @ 2 . 5A WallPlg Fixed N America/LVL5 .
-
http://wwwcafr.kodak.com/global/plugins/acrobat/en/service/manuals/urg00874/KodakTheaterHDPlayer_xUG_GLB_en.pdf
Other AC adapter — 12V DC, 2 . 5A Pointer remote model number—L153RC Pointer remote batteries—AA HDTV output format—Video: component (Y Pr Pb; High Definition support), HDMI 1.2 audio/video Audio: component audio (analog RCA stereo), coax audio, optical audio Supported still photo …
-
PDF - Dell Wyse C90LE7
AC Adapter , 12V, 2 . 5A , w/ 9.8ft Cord, Cable Tie & 2 White Paper LabelsLogo, Asian Power Device Inc., ..., Model No.:DA-30E12, P/N:770375-31L Rev.A, INPUT:100-240V~1.0A 50-60Hz, OUTPUT: 12V -2.5A, Made in China …
-
Bill Of Materials - Dell Wyse C90LE7
AC Adapter , 12V, 2 . 5A , w/ 9.8ft Cord, Cable Tie & 2 White Paper Labels … 30E12, P/N:770375-31L Rev.A, INPUT:100-240V~1.0A 50-60Hz, OUTPUT: 12V -2.5A, Made …
-
PDF - Samsung Nexus 10 GT-P8110 Tablet
AC Plug Adapter - US WELL SHIN, E186644, 2 . 5A 12V ~, WS-069-N, Approval, 3712(S)$0.2400 .
-
Bill of Materials - Samsung Nexus 10 GT-P8110
AC Plug Adapter - US WELL SHIN, E186644, 2 . 5A 12V ~, WS-069-N, Approval, 3712(S) .
-
Sell Power supply Laptop Charger For Acer 19V3.42A,65W
• Tablet charer ac Adapter For Acer Iconia Tab A500 A100 A501 home Charger Power Supply Cord 12v 1.5a TECHNICAL SPECIFICATIONS: Input:ac100-240V,50-60hz( world wide use) Output: 12V 1.5A Power: 18W Condition:100% Brand New original Protec... • 24V 2 . 5A printer power adapter PC adapter power supply A:Factory whole,competitive price B:Warranty 1year:we change your no working adapter 1 to 1 C:Input:100-240v,worldwide use D:Output:Different output for different models,more …
-
Altech Corp. - KEM340UL - Disconnect Switches - Non-Fusible Disconnect Switches - Allied Electronics
Power Supply; AC -DC;5V@7A, 12V @ 2 . 5A ,24V@1.5A;90-264V In;Open Frame;Pnl Mnt;GLC65 Power Supply;AC-DC;5V@5A;90-264V In;Enclosed;Desktop; Adapter ;GS Series .
-
E-T-A Circuit Protection and Control - 3120-F311-P7T1-W01D-5A - Circuit Protection - Circuit Breaker - Allied Electronics
Power Supply; AC -DC;5V@7A, 12V @ 2 . 5A ,24V@1.5A;90-264V In;Open Frame;Pnl Mnt;GLC65 Power Supply;AC-DC;24V@5A;100-264V In;Enclosed;Desktop; Adapter ;PFC;GS Series .
Indicates content that may require registration and/or purchase.