-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V, 80AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:80Ah; Battery Size Code:-; Battery Terminals:Bolt; External Diameter:-; External Height:213.5mm; External Width:168.5mm; Weight:25.6kg RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: LEAD ACID BATTERY, 12V, 12AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:-; Battery Terminals:Solder Tab; External Diameter:-; External Height:100mm; External Width:98.044mm RoHS Compliant: NA
-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE BATTERY, 12V, 12AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:12Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:98mm; External Width:98mm RoHS Compliant: NA
-
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v80ah lifepo4 battery portable power supply suppliers and manufacturers, welcome to wholesale 12v80ah lifepo4 battery portable power supply from us. Production capacity: 10,000pcs per month Input: * 110V~240V AC Power * Solar panel * 12V Car
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 80 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 7.3228386 inch
-
Supplier: Newark, An Avnet Company
Description: RECHARGEABLE BATTERY, 12V, 1.2AH; Battery Voltage:12V; Battery Technology:Lead Acid; Battery Capacity:1.2Ah; Battery Size Code:-; Battery Terminals:Quick Connect; External Diameter:-; External Height:57mm; External Width:45mm RoHS Compliant: NA
-
Supplier: Acme Chip Technology Co., Limited
Description: BATTERY LEAD ACID 12V 80AH
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 80 ampere-hr
- Features: Disposable (Primary) Batteries, Other
-
Supplier: Win Source Electronics
Description: Category: Battery Win Source Part Number: 1414770-IBM 44H7785-BATTERY - 12V 17AH BATTERY CELL Manufacturer: IBM
- Features: Disposable (Primary) Batteries
-
Supplier: PCB Piezotronics, Inc.
Description: 105 Ah, 12V LiFePo battery
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 100 ampere-hr
- Features: Lithium / Iron Phosphate, Rechargeable (Secondary) Batteries
-
Supplier: PCB Piezotronics, Inc.
Description: 9 Ah 12 V Sealed Lead Acid Battery
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 9 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: Allied Electronics, Inc.
Description: Battery,Sealed Lead Acid,12v,8.0ah,HighDischarge Rate,.250 Terminal,Flame Ret.
-
Supplier: PCB Piezotronics, Inc.
Description: Battery SLA 12V 100Ah blade connectors
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 100 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: Allied Electronics, Inc.
Description: Battery, NiCd, 1.2 v, 3000 mAh
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 20ah lifepo4 battery suppliers and manufacturers, welcome to wholesale 12v 20ah lifepo4 battery from us. LiFePO4 12V20Ah Battery Applications: UPS back up power supply, Telecommunication Production capacity: 20,000pcs per month
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 20 ampere-hr
- Operating Temperature: -4 to 149 F
- Width / Diameter: 6.1023655 inch
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 40ah lifepo4 battery suppliers and manufacturers, welcome to wholesale 12v 40ah lifepo4 battery from us. LiFePO4 12V20Ah Battery Applications: UPS back up power supply, Telecommunication Production capacity: 15,000pcs per month
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 40 ampere-hr
- Operating Temperature: -4 to 149 F
- Weight: 10.584 lbs
-
Supplier: SFCable.com
Description: 12V 5Ah SLA Battery. Non spilable. Sealed lead battery. UL listed.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 5 ampere-hr
- Features: Other
-
Supplier: ACE BATTERY CO., LTD.
Description: The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energy density and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for
- Capacity, Amp Hours (AH): 12 ampere-hr
- Width / Diameter: 16.929143 inch
- Depth: 26.771668 inch
- Height: 3.3464585 inch
-
Supplier: Allied Electronics, Inc.
Description: The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required
-
Supplier: DigiKey
Description: LIFEPO4 12.8V 12AH
- Capacity, Amp Hours (AH): 12 ampere-hr
- Operating Temperature: -4 to 140 F
- Application: General Purpose
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Accuris
Description: General Specification for Batteries Supplement: 80 Flooded Lead-Acid Battery 12V, 160Ah NSN 6140-99-117-9115
-
Supplier: PCB Piezotronics, Inc.
Description: 55 Ah, 12V sealed lead-acid battery with CBL232-02 and CBL225-01 for connection to Anderson powerpole®
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 55 ampere-hr
- Features: Lead Acid Batteries
-
Supplier: Topex Battery Co., Ltd.
Description: Topex Battery Co.,Ltd is one of the best China 12v 120ah lifepo4 battery with nanuk case suppliers and manufacturers, welcome to wholesale 12v 120ah lifepo4 battery with nanuk case from us.
- Voltage: 12 volts
- Capacity, Amp Hours (AH): 120 ampere-hr
- Operating Temperature: -4 to 149 F
- Weight: 24.255 lbs
-
Supplier: Allied Electronics, Inc.
Description: The NP product line covers the entire spectrum of battery sizes, ranging from 0.8 Ah to 65 Ah in 4, 6, and 12 volt varieties. We also offer the NPX and NPH Series batteries, designed for high rate discharge applications. These batteries are used primarily where high wattage is required
-
Supplier: ACE BATTERY CO., LTD.
Description: The ACE Encore series Li-ion UPS batteries are developed for rack mounted. This series integrates ACE high-energydensity and high-rate cells with dedicated battery management system (BMS) to provide system reliability and improved performance. This series is designed as a perfect match for
- Capacity, Amp Hours (AH): 6 ampere-hr
- Width / Diameter: 5.9448851 inch
- Depth: 2.5590565 inch
- Height: 3.6614193 inch
-
Supplier: TelephoneStuff.com
Description: 12V Ni-MH Battery Pack - 3.5 Ah.
- Voltage: 12 volts
- Specialty Cells: Battery Packs and Assemblies
- Secondary Batteries: Nickel-metal Hydride
- Features: Rechargeable (Secondary) Batteries
-
Supplier: Utmel Electronic Limited
Description: BATTERY NIMH 1.2V 3AH SC
- Features: Disposable (Primary) Batteries
-
Supplier: Tripp Lite by Eaton
Description: extended-run operation. The UPS battery pack consists of a steel battery cabinet and 80 sealed 9Ah lead acid batteries. Hardwire installation is safe and simple. Circuit breakers provide overcurrent protection. Internal disconnect for battery isolation is included.One-Year WarrantyThe
- Width / Diameter: 9.85 inch
- Depth: 30.7 inch
- Height: 32.9 inch
- Weight: 543.44 lbs
-
Supplier: Tripp Lite by Eaton
Description: battery pack consists of a steel battery cabinet and 80 sealed 10Ah lead acid batteries. Hardwire installation is safe and simple. Circuit breakers provide overcurrent protection. Internal disconnect for battery isolation is included.One-Year WarrantyThe BP480V10 is backed by a one-year
- Width / Diameter: 9.85 inch
- Depth: 30.7 inch
- Height: 32.9 inch
- Weight: 601.87 lbs
-
Supplier: Belimo Americas
Description: 12V 1.2AH battery (two required for NSV24 US).
-
Supplier: Dantona Industries, Inc.
Description: Manufacturer: FDK Product Category: 3V Cylindrical , Battery Rechargeable/Non Rechargeable: Output Voltage: 3V Capacity: 2500mAh Battery Chemistry: Lithium , Lithium Manganese Dioxide (CR) Cell Type: Cylindrical Cell Size: Number of Cells: 1 Termination style: Pressure Height: 0.7 Length: 1.8
- Voltage: 3 volts
- Capacity, Amp Hours (AH): 2.5 ampere-hr
- Depth: 1.8 inch
- Height: 0.7 inch
-
Supplier: Green Cubes Technology
Description: Lithium simple. The batteries are sized to fit the standard motive power lead acid battery, along with meeting the truck battery weight requirements. Features and Options Drop-in replacement for Lead Acid Batteries Maintenance free Li-ion batteries improve safety and efficiency
- Voltage: 80 volts
- Capacity, Amp Hours (AH): 735 ampere-hr
- Width / Diameter: 39.75 inch
- Depth: 44 inch
-
Supplier: Powell Electronics, Inc.
Description: Battery, 12AH 452011.22
- Features: Disposable (Primary) Batteries
-
Supplier: VAST STOCK CO., LIMITED
Description: Battery Enclosures Batt house 24V 12Ah 2X12Pnl mnt
- Features: RoHS Compliant
-
Supplier: Powell Electronics, Inc.
Description: Battery housing 24V 12Ah(2X12)
-
Supplier: ACE BATTERY CO., LTD.
Description: ACE provides the best 12V and 48V LiFePO4 battery system for RVs, designed to replace lead-acid batteries, without maintenance, fast charging, longer life, and environmental protection; according to user experience, add low temperature heating module and Bluetooth module, which can be
- Voltage: 12.8 volts
- Capacity, Amp Hours (AH): 100 ampere-hr
- Operating Temperature: 32 to 140 F
- Width / Diameter: 11.3 inch
-
Supplier: Kussmaul Electronics Company, Inc.
Description: system. This float charger is transient protected to ANSI/IEE C37.90.1-1989 standard. Ideal for maintaining batteries in circuit breaker applications for electric utilities. Similar to Auto Charge 2 except higher output current. It is ruggedly constructed for mounting.
- Input Voltage: 120 volts
Find Suppliers by Category Top
Featured Products Top
-
The 4680mAh lithium-ion battery is rated at 3.85V and 18.01Wh. It is configured as a compatible replacement option for Zebra standard battery part number BTRY-NGTC5TC7-44MA-01. Its removable format allows organizations to replace aging batteries without changing their deployed mobile computer (read more)
Browse Batteries Datasheets for AgozTech LLC -
to maximize your operating efficiency. The 48V 600Ah, 24-85-21 equivalent battery provides the needed power without sacrificing hours in the day. In addition to offering our standard customizable features found in the (read more)
Browse Batteries Datasheets for Green Cubes Technology -
Engine (ICE) power to green Li-ion battery power, is proud to announce the entire line, including 24V, 36V, 48V and 80V models of its Lithium SAFEFlex PLUS batteries, is UL listed and EE rated. This innovative product line continues Green Cubes’ legacy of pushing electrification forward (read more)
Browse Lithium Batteries Datasheets for Green Cubes Technology -
Datasheet Latching contactor 500A@80V Churod’s CHDC-L series is a (read more)
Browse Electromechanical Relays Datasheets for Churod Americas, Inc. -
Vishay releases the SiEH4800EW, an 80 V TrenchFET Gen IV n-channel MOSFET in a compact PowerPAK 8x8SW BWL package. It offers 15% lower on-resistance (0.88 mΩ at 10 V) and 18% better thermal resistance (0.36 °C/W) than competing devices, boosting efficiency and reliability in industrial (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for New Yorker Electronics Co., Inc. -
. The SAS-550-1B active monopole antenna is ideal for instantaneous bandwidth scanning (without tuning) of electric fields from 9 KHz - 60 MHz. It's well suited for test technicians performing FCC, MIL-STD and CISPR low frequency tests. A fully charged hefty 2000 mAH battery will last a full work day (read more)
Browse Antennas Datasheets for A.H. Systems Inc. -
: Brass for 1000 hours salt fog resistance Anthracite Aluminium for low reflections Tested to MIL Standards (MIL-STD-810F) Threaded option for MIL-DTL-38999M backshell Rapidly improving battery technologies, capacities and cost as well as (read more)
Browse Datasheets for LEMO USA, Inc. -
IBC Series Sizes and Configurations for Forklift Charging Solutions The Industrial Battery Connector is available in three sizes/series — 80, 160, and 320 Series. Depending on the (read more)
Browse DIN Connectors Datasheets for Anderson Power Products -
receiver as well. Commercial drones are essentially flying computers with a video camera. Designing a drone with longer battery life, and therefore longer flying time, challenges engineers. The greater the battery’s power capacity, usually expressed in milli-Ampere-hours (mAh), the (read more)
Browse Litz Wire Datasheets for New England Wire Technologies Corporation -
:1 reducer and 152 mm wheels, peak wheel-end torque exceeds 30 N·m Runtime: at a 10 kg rated load and 0.24 m/s average speed, system power consumption is about 34.3 W, giving more than 6 hours per charge from a 24 V, 10 Ah lithium battery pack Chassis size 600 × 480 (read more)
Browse AC Servomotors Datasheets for 3X Motion Technologies Co., Ltd
More Information Top
-
Arduino Robotics
Two Deep-cycle marine batteries Automotive store: I used two batteries in series, rated for 12v , 80AH each = to produce 24v, 80AH total.
-
Hypothetical discussion on windmill on train
Suggested Supporting Battery : 2 to 4 pieces/ 12V , 80Ah • .
-
Research and development on the key technology of wheat single seed robot
The whole drive system adopts the 48V- 80Ah lead-acid battery power supply, which is mainly made up of a series-parallel connection by 8 12V -20Ah accumulator cell.
-
Green and Smart Technology with Sensor Applications
In the present study, automobile batteries of two different capacities are considered, i.e., type-A( 12V 60AH) and Type-B(12V 80AH ), respectively.
-
http://dspace.bracu.ac.bd/bitstream/handle/10361/2120/DESIGNING%20SMART%20CHARGE%20CONTROLLER.pdf?sequence=1
Otherwise, the battery is completely sealed, maintenance-free and leak proof. It was rated as 12v and 80Ah .
-
CR4 - Thread: Battery Help
Why not discard the inverter and use 3 x 12V /5W lamps instead of the mains cfls? … same light output one might get rather more time from this relatively small battery on the basis … Domestic deep-cycle batteries are available in capacities up to and beyond 80Ah if needed over-the …
-
Sell Smart Intelligent battery Charger/Discharger
• Feature INPUT: AC 100~240V OUTPUT: 13.8V 3.3A Suit for: 12V 7~ 80Ah AGM, Gel or VRLA battery Charge process: MCU control, with recovery function LED indicator: with 20%~100% battery fuel gauge Protections: Short-circuit, re... • Sell 6V~ 12V Battery Charger (for SLA,AGM,GEL,VRLA battery type .
-
Sell 6V~12V Battery Charger (for SLA,AGM,GEL,VRLA battery type)
Suit for: 6V, 12V 2~20Ah AGM, Gel or VRLA battery … Feature INPUT: AC 100~240V OUTPUT: 13.8V 3.3A Suit for: 12V 7~ 80Ah AGM, Gel or …
-
automobile battery - offers from automobile battery manufacturers, suppliers, exporters & wholesalers
SMFN70 Car Battery , 70 AH 12v MF Automobile For Toyota, ... Type: MF Battery Capacity: 51 - 80AH Voltage: 12V Size: 231,172,202,223 mm Car Make: Automobile …
-
Auto Electrical System Selling Leads, Auto Electrical System Manufacturers, Auto Electrical System Exporters & Suppliers
Type: MF Battery Capacity: 51 - 80AH Voltage: 12V Size: 231,172,202,223 mm Car Make: Automobile OE NO.:... Item Code:C11003, LED:61 pcs Cover&Bottom Material:PC+PC Description: 12V input voltage 2.2 inch …
Indicates content that may require registration and/or purchase.