-
Description: For Standing Desk DC Gearbox motor PGM. The electric adjustable standing desk and chair motor, PGM-W060P0050 series, is a 24V low-voltage DC turbine gear reduction motor, featuring a DC motor with worm gearbox design, providing high torque and
- Other Output Power: 0.04409325066330278 HP
- Gear Type: Worm
-
Supplier: Princess Auto Limited
Description: 12V DC Pump/Motor Power Pack
- Operating Pressure: 1,500 to 3,000 psi
- Flow: 0.75 GPM
- Power Source: Electric Motor
-
Description: 24V brushless DC motor outer rotor. This electric fan motor uses outer rotor 24V brushless motor, can provide the best speed and torque for floor electric fan, ceiling fan lamp, compact structure, low power consumption, low noise, long life.
- Other DC Voltage: 24 VDC
- Other Output Power: 0.012866115695067072 HP
- Continuous Torque: 0.5929203539823006 In-lbs
- Shaft Speed: 1,385 rpm
-
-
Supplier: Portescap
Description: 16C18 Brush DC High Efficiency Electric Motor 16C18 With a cost efficient design featuring alnico magnet, this motor can deliver a torque up to 1.2 mNm in a smaller package, reaching optimal efficiency while maintaining a long lifetime. Product Highlights Ironless
- Other DC Voltage: 12 VDC
- Torque Constant: 0.945888 in-oz/amp
- Other Output Power: 0.001072176307922256 HP
- Continuous Current: 0.16 amps
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for motion actuation in most automotive applications. This motor series provides a platform for custom engineering to meet the unique requirements of a vehicle platform. The reliability and overall performance
- Other DC Voltage: 12 VDC
- Other Output Power: 0.23 HP
- Continuous Torque: 10.31 In-lbs
- Gearbox Efficiency: 62 %
-
Supplier: Portescap
Description: 13N88 Brush DC High Efficiency Electric Motor 13N88 With a design combining high power density and precious metal commutation, the 13N88 can deliver a torque greater than 3 mNm continuously, reach up to 75% efficiency while maintaining long lifetime. Product Highlights Ironless
- Other DC Voltage: 12 VDC
- Torque Constant: 1.28856 in-oz/amp
- Other Output Power: 0.003484573000747332 HP
- Continuous Current: 0.38 amps
-
Supplier: Portescap
Description: 16G88 Brush DC High Efficiency Electric Motor 16G88 With a design combining high power density and precious metal commutation, this coreless DC motor can deliver a torque greater than 5 mNm continuously, reaching up to 80% efficiency while maintaining a long
- Other DC Voltage: 12 VDC
- Torque Constant: 1.85496 in-oz/amp
- Other Output Power: 0.005628925616591844 HP
- Continuous Current: 0.42 amps
-
Supplier: Newark, An Avnet Company
Description: ADVANCED CONTROL UNIT, 3PHASE, 12A, 24V; Motor Starter Type:Direct-on-Line (DOL) Starter; Power Rating:9kW; No. of Phases:Three Phase; No. of Poles:-; Current Rating:12A; Supply Voltage Min:-; Supply Voltage Max:690VAC RoHS Compliant: Yes
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Eccentric wheel Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 230 VDC
- Continuous Current: 1.124 amps
- Continuous Torque: 0.11674488495575226 In-lbs
- Shaft Speed: 15,000 rpm
-
Supplier: Newark, An Avnet Company
Description: CIRCUIT BREAKER MOTOR OPERATOR 24-30V DC
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform
- Other DC Voltage: 18 VDC
- Other Output Power: 0.97 HP
- Continuous Torque: 13.01 In-lbs
- Gearbox Efficiency: 70 %
-
Supplier: Constar Motion Co., Ltd
Description: 16mm 12v DC electric automobile Motor Diameter: 16mm Length : 28mm Voltage: 12V Max. Output Power : 1.67W Speed: 10800rpm Applications: Small electronic products, smart home, car. etc. Options: Lead wires length, Shaft length, Special coils, Gearheads As the name
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00223816804278771 HP
- Continuous Current: 0.063 amps
- Shaft Speed: 1.96 rpm
-
Supplier: Johnson Electric North America, Inc.
Description: The Johnson Electric EC motor series provides an innovative platform of brushless motors for automotive engineers designing products ranging from engine cooling, transmission and engine management. The controllability, high efficiency, long life, and low noise characteristics of
- Other DC Voltage: 12 VDC
- Other Output Power: 0.3 HP
- Diameter / Width: 2.52 inch
- Standard DC Voltage: 12 Volt
-
Supplier: Newark, An Avnet Company
Description: CB ACC.SPRING CHARGING MOTOR 24-30V DC
-
Description: Electric Knife Sharpener Motor: 220V Permanent Magnet DC Motor; Non-Standard Scheme; Large Starting Torque; Long Life; Wide Range of Customization.
- Other DC Voltage: 220 VDC
- Other Output Power: 0.04905206608744321 HP
- Continuous Torque: 0 to 3.8938053097345118 In-lbs
- Shaft Speed: 793 to 1,960 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Brush Carbon/Electric brush Steel shaft Worm shaft Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 12 VDC
- Continuous Current: 1.151 amps
- Continuous Torque: 0.33331447787610635 In-lbs
- Shaft Speed: 2,690 rpm
-
Supplier: Magmotor Technologies, Inc.
Description: 1500 PSI / 2500 PSI Peak at 10 GPM, 15 HP peak
- Other DC Voltage: 12 VDC
- Other Output Power: 9 HP
- Standard DC Voltage: 12 Volt
- Shaft Orientation: In-line
-
Supplier: Constar Motion Co., Ltd
Description: 14mm DC Sonic Motor Diameter: 14mm Length : 34mm Voltage: 3.7V vibration frequency: 39600 Work life: 2000H Applications: Electric toothbrushes, health care products, cleaning equipment, etc. Options: Lead wires length, Special coils, Shaft length Constar Sonic Motor,
- Other DC Voltage: 3.7 VDC
- Continuous Current: 0.09 amps
- Diameter / Width: 0.5511814 inch
- Housing Length: 1.3385834 inch
-
Supplier: Johnson Electric Group
Description: The Johnson Electric DC motor series is the industry benchmark for micro motor driven actuation. This wide range of motor platforms can be custom engineered to meet the power, size, efficiency and life requirements of the customer’s application. The platform
- Other DC Voltage: 1.2 to 24 VDC
- Other Output Power: 0.0002 to 0.0805 HP
- Shaft Speed: 4,492 to 30,000 rpm
- Diameter / Width: 0.8 to 1 inch
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: CW/CCW Precious metal Steel shaft Cooling fan Ball bearing Customized electric performance and accessories can be achieved after evaluation.
- Other DC Voltage: 12 VDC
- Other Output Power: 0.028774531663863546 HP
- Continuous Current: 7.15 amps
- Standard DC Voltage: 12 Volt
-
Supplier: Newark, An Avnet Company
Description: C.U MAG. PROT. 3 - 12A 24V DC ROHS COMPLIANT: YES
-
Supplier: Princess Auto Limited
Description: 12V DC 800 Watt Convertible Power Pack
- Operating Pressure: 1,500 to 2,750 psi
- Flow: 0.5 GPM
- Reservoir Capacity: 1.5 gallons
- Power Source: Electric Motor
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent
- Other DC Voltage: 12 VDC
- Other Output Power: 0.00160826446188338 HP
- Continuous Current: 0.48 amps
- Continuous Torque: 0.125752212389381 In-lbs
-
Supplier: Infineon Technologies AG
Description: The device is designed for various motor control automotive applications. To support these applications, the device provides the main functions, such as a 5 V lowdropout voltage regulator one HS-CAN transceiver supporting CAN FD, four half-bridges for DC motor control, and one
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Princess Auto Limited
Description: 12V DC 1,600 Watt Convertible Power Pack
- Operating Pressure: 1,500 to 2,750 psi
- Flow: 0.75 GPM
- Reservoir Capacity: 1.5 gallons
- Power Source: Electric Motor
-
Supplier: Infineon Technologies AG
Description: four half-bridges for DC motor control, and one 32 bit serial peripheral interface (SPI). The device includes diagnostic and supervision features, such as drain-source monitoring and open-load detection, short circuit protection, configurable time-out and window watchdog, fail-safe
- Supply Voltage (DC): 5.5 to 28 volts
- Operating Temperature: -40 to 150 C
- Motor / System: DC Brushed Motor
-
Supplier: Portescap
Description: 20ECF Brushless DC Slotted Flat Motor with Outer Rotor 20ECF The 20ECF Brushless DC Flat Slotted Motor utilizes an outer rotor configuration with an overall body length of 14mm. This motors provides a torque output up to 9 mNm. This performance optimized design
- Other DC Voltage: 12 VDC
- Torque Constant: 1.88328 in-oz/amp
- Continuous Current: 0.7 amps
- Continuous Torque: 0.07964601769911502 In-lbs
-
Description: This electric automatic door motor, using a 12V DC gearbox motor, provides optimal torque for various intelligent logistics robots’ electric telescopic doors, offering a compact design and high torque.
- Other Output Power: 0.0268044076980564 HP
- Gear Type: Planetary
-
Supplier: Nidec Copal (USA) Corporation
Description: Nidec Copal is a leader in the design and production of quality electric motors for use in motion control applications. We provide an extensive range of brush and brushless motors, gear motors, stepper motors, cooling fans, and vibration motors (for silent
- Other DC Voltage: 4.5 VDC
- Continuous Current: 0.22 to 0.7 amps
- Continuous Torque: 0.433628318584071 to 1.30088495575221 In-lbs
- Gearbox Ratio: 298 : 1
-
Supplier: Pelonis Technologies, Inc.
Description: Carbon Brushed DC Motors ensure that the commutation process remains free from sparks and helps conduct electric current between the moving parts of the motor. This prevents the motor, or commutator, from wearing out. These motors are commonly used in
- Other DC Voltage: 9 to 15 VDC
- Other Output Power: 0.0016216666657324122 HP
- Continuous Current: 0.039 amps
- Continuous Torque: 0.02463008849557523 In-lbs
-
Supplier: Dalton Hydraulic Cylinders
Description: How to Wire the Remote Power unit features a unique pressure-loaded pump which draws less amperage at higher pressures, and providing more consistent performance as pressure increases. 2-way/2-position solenoid actuated release valve for smooth lowering. This unit is ideal for dump trailers or
- Operating Pressure: 1,500 psi
- Flow: 1.7 GPM
- Reservoir Capacity: 4 gallons
- Power Source: Electric Motor
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 0.15625 In-lbs
- Gearbox Ratio: 211 : 1
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 1 In-lbs
- Gearbox Ratio: 1,740 : 1
-
Supplier: Transmotec
Description: DC motors in customized or standard configurations. Standard diameters between 15 mm and 40 mm and power ratings up to 40W. Integrated electric noise reduction filters are availalbe as standard. Sleeve bearings are used as standard. Transmotec Sweden supply customized or
- Other DC Voltage: 90 to 130 VDC
- Other Output Power: 0.0180259641769429 to 0.0288147382754106 HP
- Continuous Current: 0.17 to 0.27 amps
- Continuous Torque: 1.38814159292035 to 1.73522123893805 In-lbs
-
Description: Mobility Gearmotors, and more here. DC Brushless Motors Stepper Motors Frameless Motors Linear Actuators DC Brushed Motors Mobility Gearmotors AGV Solutions Gearheads Motor Controllers Integrated Motors PMDC Gearmotors AC Motors
- Other DC Voltage: 12 VDC
- Continuous Current: 0.0025 amps
- Continuous Torque: 0.625 In-lbs
- Gearbox Ratio: 1,075 : 1
Find Suppliers by Category Top
Featured Products Top
-
from 12V to 800V systems. Key Applications Cabin heating: Direct air heating via PTC air heaters installed in the HVAC duct. Typical power: 1.5–3 kW for passenger EVs; 3–6 kW for electric buses. Battery (read more)
Browse Electric Heaters Datasheets for Taiwan King Lung Chin PTC Co., Ltd. -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
. High Torque and Efficiency: Offers a stall torque of 40-50 N.m and an output torque of 18-30 N.m at 12V DC (read more)
Browse Gearmotors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
CAFE & CAFE NITRO Electric Actuators Superior CAFE Actuators provides automatic voltage sensing from 24-240V AC/DC, with standard manual override, position indicator, LED status lights (read more)
Browse Electric Valve Actuators Datasheets for Plast-O-Matic Valves, Inc. -
chimneys and air-handling equipment for the HVAC industry. These actuators can be equipped with either an AC or DC voltage electric motor capable of delivering a wide range of torques for automated and responsive valve positioning without the complexity and cost of a pneumatic supply. Their (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
precision applications. Brushless DC motors are widely used in medical devices due to their durability, efficiency, and low maintenance requirements. The 12V flat brushless DC motor from Constar Motion Co., Ltd (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
, limiting device functionality. This 12V flat brushless DC motor offers a compact 32mm diameter and 11mm thickness, providing (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd.
More Information Top
-
1.5v dc motor - offers from 1.5v dc motor manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : small electric gear motors, 12v dc electric motor , motor dc, gear reduction electric motor ] .
-
CR4 - Thread: Reverse Running DC Motor = Generator
http://cgi.ebay.co.uk/Airfix-1001-5-pole- 12v - dc - electric - motor -/110678531084 .
-
electric motors - offers from electric motors manufacturers, suppliers, exporters & wholesalers
Washer Pump,Washer Motor, 12V 24V DC Micro Electric Motor .
-
motor electric - offers from motor electric manufacturers, suppliers, exporters & wholesalers
Washer Pump,Washer Motor, 12V 24V DC Micro Electric Motor .
-
dc micro motor - offers from dc micro motor manufacturers, suppliers, exporters & wholesalers
Washer Pump,Washer Motor, 12V 24V DC Micro Electric Motor .
-
cleaning truck ( Page 3 ) - offers from cleaning truck manufacturers, suppliers, exporters & wholesalers
Washer Pump,Washer Motor, 12V 24V DC Micro Electric Motor .
-
Electric Motors - Electric Motors Manufacturers, Suppliers
Washer Pump,Washer Motor, 12V 24V DC Micro Electric Motor .
-
CU-ICAR Hydrogen Infrastructure Final Report
… Figure 29, is an off-road vehicle that was converted by SCIES to a hybrid-electric configuration by replacing the internal combustion engine with a 4 hp continuous, 17 hp peak DC electric motor powered by three 12V -110AH batteries and a …
-
Precision Crop Protection - the Challenge and Use of Heterogeneity
This system uses a 12V - DC variable-speed electric motor , to open or close the ori- fice of the hopper boxes on a Gandy (Gandy Company, Owatonna, MN) granular insecticide-nematicide applicator.
-
Linear Actuator - Linear Actuator Manufacturers, Suppliers
… actuator, satellite actuator, linear actuators, dc motor, satellite dish motor, satellite positioner, 12 volt linear actuator, solar actuator, care bed drive, solar tracker, mini linear actuator, massage chair drive, electric servo cylinder, electric motor , dc linear actuator, 12v linear actuator, valve actuator More..
Indicates content that may require registration and/or purchase.