-
Supplier: Allied Electronics, Inc.
Description: Tubular Solenoids are available for DC power applications. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, and then they must cool for a minimum of 540 seconds. The middle
-
Supplier: Allied Electronics, Inc.
Description: Tubular Solenoids are available for DC power applications. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, and then they must cool for a minimum of 540 seconds. The middle
-
Supplier: Allied Electronics, Inc.
Description: Tubular Solenoids are available for DC power applications. Continuous-duty units can be energized indefinitely. Intermittent-duty units offer higher pulling power, but can only be energized for a maximum of 180 seconds, and then they must cool for a minimum of 540 seconds. The middle
-
-
Supplier: Allied Electronics, Inc.
Description: Solenoid, Tubular, Continuous, 12DC
-
Supplier: RS Components, Ltd.
Description: STA Tubular Solenoid 1/2" x 1" Pull
- Maximum Stroke: 12.7 mm
- Features: Other DC Voltage
- Action: Pull
- Construction: Push / Pull, Tubular
-
Description: The MED12x1.50 from Deltrol Controls is a tubular solenoid that provides high force and long life in DC voltage applications. The solenoid has a threaded bushing for easy installation. Continuous duty options have UL certification, while intermittent and pulse duty options
- Maximum Stroke: 15.24 mm
- Power Rating (DC watts or AC VA): 6 DC watts or AC VA
- Starting Force: 10.5649466192171 N
- Holding Force: 0.417037366548043 N
-
Supplier: DigiKey
Description: "Continuous Duty Solenoid Closed Frame (Pull), Tubular Type 0.500"" (12.70mm) Stroke 18VDC Chassis Mount"
- Features: Other DC Voltage
- Action: Pull
- Construction: Tubular
-
Supplier: Radwell International
Description: DC SOLENOID, MODEL 4 SERIES, FRAME TYPE, INTERMITTENT DUTY / 25%, 3.96 OHM, 38.2 W, 3.03 AMP, 12 VDC, 3/16 INCH QC TERMINALS, PULL ACTION. FREE 2 YEAR RADWELL WARRANTY
- Valve Type: Solenoid Valves
-
Supplier: Specialty Product Technologies
Description: The EB 600 Solenoids are avilable in pull or push versions with stacking widths of 1/2, 3/4 and 1. Designed with stainless steel saddle stops and have .5 inch stroke maximum. All models have through holes in stack for mounting.
- Maximum Stroke: 12.7 mm
- Construction: Laminate
- Features: Other AC Voltage, Other DC Voltage
- Action: Pull, Push
-
Supplier: GEEPLUS Inc.
Description: Tubular solenoids provide a fairly flat force stroke characteristics due to their tubular shape and their plunger geometry; they are well suited for applications asking for long strokes but not highest forces. The most important characteristics of our Tubular Solenoids are: stroke up
- Maximum Stroke: 3 mm
- Power Rating (DC watts or AC VA): 3 DC watts or AC VA
- Holding Force: 0.9 N
- Maximum "On" Time: 1 to 38 seconds
-
Supplier: Transmotec
Description: application and ambient temperature. The solenoids are made in basically two types, pull type and push type. The push type is a pull type with an extended plunger rod with an exit at the rear side of the solenoid. In standard version both type solenoids are
- Power Rating (DC watts or AC VA): 12.96 DC watts or AC VA
- Maximum "On" Time: 18 to 390 seconds
- DC: 12VDC, 24VDC, 6VDC
- Features: Other DC Voltage, Return Spring Included
-
Supplier: Transmotec
Description: the application and ambient temperature. Our open frame solenoids are made with pull type. The solenoids are delivered including spring. Product features • Insulation grade: A (105 °C), wire A (105 °C) • Temperature rise: 65 °C continuous, 40 °C ambient with cooling flange •
- Power Rating (DC watts or AC VA): 6 DC watts or AC VA
- Maximum "On" Time: 9 to 140 seconds
- DC: 12VDC, 24VDC, 6VDC
- Construction: Open Frame
-
Description: The D70 from Deltrol Controls is a D-frame solenoid that provides efficient performance in DC voltage applications. This solenoid is available with UL certification. Electrical Specifications Coil Voltages: 6, 12, 24, 110 VDC (Other voltages available upon request) Power: 13
- Maximum Stroke: 25.4 to 38.1 mm
- Power Rating (DC watts or AC VA): 13 to 23 DC watts or AC VA
- Starting Force: 2.50222419928826 to 8.34074733096086 N
- Holding Force: 41.7037366548043 N
-
Supplier: ODG (Origin Data Global)
Description: SOLENOID PULL CONTINUOUS 6V
-
Description: Specifications Length: 1.73 inches Solenoid Width: 0.84 inches Solenoid Height: 0.94 Plunger Diameter: 0.31 Plunger Guide Material: Plastic Life Expectancy: 250,000 cycles – dependent on application conditions Solenoid Weight: Plunger - 0.48 oz. Total - 3.3 oz.
- Maximum Stroke: 20.32 mm
- Power Rating (DC watts or AC VA): 7.4 to 12 DC watts or AC VA
- Starting Force: 0.417037366548043 to 1.11209964412811 N
- Holding Force: 11.3990213523132 to 14.7353202846975 N
-
Supplier: GEEPLUS Inc.
Description: Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied.
- Power Rating (DC watts or AC VA): 2.6 DC watts or AC VA
- Holding Force: 8.83 N
- DC: 12VDC, 24VDC, 6VDC
- Construction: Open Frame
-
Supplier: GEEPLUS Inc.
Description: Latching solenoids are solenoids with permanent magnet; they are mainly manufactured as Open Frame Solenoids. Latching Solenoids exhibit magnetic attraction between plunger (moveable iron component) and pole piece (fixed iron component) with no electrical power applied.
- Power Rating (DC watts or AC VA): 5.4 DC watts or AC VA
- Holding Force: 14.7 N
- DC: 12VDC, 24VDC, 6VDC
- Construction: Open Frame
-
Supplier: Beckhoff Automation LLC
Description: whose signal state is indicated by LEDs. The light emitting diodes simplify local diagnosis by displaying typical load and wiring faults. Special features: 2 PWM outputs with push-pull output stage suitable for inductive loads > 1 mH max. output current ±1 A per channel at 24 V DC
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: whose signal state is indicated by LEDs. The light emitting diodes simplify local diagnosis by displaying typical load and wiring faults. Special features: 2 PWM outputs with push-pull output stage suitable for inductive loads > 1 mH max. output current ±2 A per channel at 24 V DC
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: whose signal state is indicated by LEDs. The light emitting diodes simplify local diagnosis by displaying typical load and wiring faults. Special features: 2 PWM outputs with push-pull output stage suitable for inductive loads > 1 mH max. output current ±100 mA per channel at 24 V DC
- Data Acquisition: I/O Module
-
Supplier: Beckhoff Automation LLC
Description: whose signal state is indicated by LEDs. The light emitting diodes simplify local diagnosis by displaying typical load and wiring faults. Special features: 2 PWM outputs with push-pull output stage suitable for inductive loads > 1 mH max. output current 3.5 A per channel at 24–48 V DC
- Data Acquisition: I/O Module
Find Suppliers by Category Top
Featured Products Top
-
Two New PHu Models from Geeplus Allow Customers to Maximize Solenoid Performance Invaluable as a development tool, two new PHu modules, the 50 and 150, have been added to the Geeplus range. Operating with supply voltage from 8vDC to 50vDC, this (read more)
Browse Linear Solenoids Datasheets for GEEPLUS Inc. -
Rated insulation voltage Ui = 250 V AC; operational voltage Ue = 50 V AC or 120 V DC (read more)
Browse Safety Sensor Switches Datasheets for Altech Corp. -
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ traditional procedure, adjusting Null and Gain trimmers while observing current or voltage value given to the solenoid by a user. Simply just give the requested value in 1m (read more)
Browse Signal Conditioners Datasheets for Exsenco, LLC -
Solenoid supply 24 V AC/DC, –20% to +10% Supply frequency (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD. -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not necessary to employ (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
AC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is not (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
VIEW Drivers and SCPI Command Set View Product Spotlight Video for PLA Series below. Key Highlights of the Water-Cooled PLW Series: Models: 6kW, 9kW, 12kW, 18kW, 24kW, 36kW with additional models available up to 250kW Standard 60V, 120V (read more)
Browse Programmable Power Supplies Datasheets for AMETEK Programmable Power -
drive consisted of a 24 V DC-Micromotor with a 38 mm diameter and matching planetary gearing supplied by FAULHABER. “The main benefit of the drives”, (read more)
Browse DC Motors Datasheets for FAULHABER MICROMO -
low gate voltage Drain-Source Voltage (Vdss): 50V Continuous Drain Current (Id) @ 25°C: 220mA Max On-Resistance (Rds On) @ Id Vgs: 3.5Ω @ 220mA 10V Gate Threshold Voltage (Vgs (read more)
Browse Metal-Oxide Semiconductor FET (MOSFET) Datasheets for Win Source Electronics
More Information Top
-
Arduino Robotics
See PWM pulseIn( ) command, 27 push-button switches, Seg-bot, 455–456 push- pull driver, 92 pushrods, RoboBoat … … batteries, 111, 539 sealed lead-acid batteries, 475–476 Seg-bot, 453–511 batteries, 475–477 12v supply, 476–477 charging … … 283–284 Explorer-bot, 319–321, 329 modifying, 261–264 modifying for continuous rotation, 132–137 direct DC drive with external … … shortcuts, 45–46 surface mount ACS714 current sensor, 311 soldering irons, 44, 48, 206 solenoid , 52 solid-state …
-
Products :: Medical Design Briefs
… Walpole, MA) offers the Ten-X Series of 2-way and 3-way solenoid valves available with … TDK-Lambda (San Diego, CA) has introduced the NVM175 series of medically approved AC- DC power supplies. Available with either 12 or 24 V output voltage (with 12V /0.2A standby), the NVM175 achieves … Colder Products Company (St. Paul, MN) offers AseptiQuik™ connectors with a "click, pull , twist" design: an audible …
-
Home :: Medical Design Briefs
… Walpole, MA) offers the Ten-X Series of 2-way and 3-way solenoid valves available with … TDK-Lambda (San Diego, CA) has introduced the NVM175 series of medically approved AC- DC power supplies. Available with either 12 or 24 V output voltage (with 12V /0.2A standby), the NVM175 achieves … Colder Products Company (St. Paul, MN) offers AseptiQuik™ connectors with a "click, pull , twist" design: an audible …
-
Online Catalog Solenoids - Electrical - Grainger Industrial Supply
• DC Power Solenoid, 12V, Amps 100 DC Power Solenoid , 12V ,Amps 100 • Solenoid, Box Frame, Push, Stroke Range 1/8 to 1 In., Pull Force Range 4 to 13 …
-
CR4 - Thread: Gearing question
… how much torque at low speed you can get through the gearbox with the little DC motors. May you can use a power lock solenoid . It push/ pull a fixed distance. We decided to try using a very low RPM 6V- 12V gearhead motor (Rated around 3-6RPM …
-
Proceedings of the FISITA 2012 World Automotive Congress
12v Supply 5V Supply Pull Up Resistor Solenoid Coil The DC coverage is as per the tables given in Appendix D of ISO-26262-5 (Table …
-
Material and Environmental Science, Building Engineering, Biomedical and Bioinformatics Technologies
In DC systems, water tank doesn’t need to be putted up highly above the solar collectors. When the water in the solar collectors is heated predetermined temperature limit, the electric contact thermometer will immediately send signal to the controller to open the solenoid valve and pull the hot water to the water tank. In conclusion, battery of 12V /1200Ah is selected, elevator of 12V/200Ah is applied,2 series connection and …
-
http://dspace.mit.edu/bitstream/handle/1721.1/27970/22979911-MIT.pdf?sequence=2
Table E-II: Characteristic Diagrams for the Shindengen 224C Push/ Pull Solenoid Table E-II: Coil Data for the 224C- 12V Solenoid [Shindengen 90] Volt DC .
-
An ion mobility spectrometer sensor system for subsurface use
+ 12V Battery-Based Power System Solenoid … Optek Inc., Carrollton, TX), while the power circuit utilized a set of two DC -DC converters (MicropowerDirect … … switch in this gate controller was a single field effect transistor with a pull -up resistor the …
-
Technical Note:
Development of an Automatic Weed Control System for Sunflower
A relay ( 12V -30A), transistor (BC237C), and timer were placed in a plastic box to guard the … The timer was a Crouzet-type MUR3, 12-240VAC/ DC (Crouzet co., Coppell, Tex.) with a nominal … Considering that the average weed density was 8 weeds/m and that the weed controller was pulled by a conventional tractor at 0.8 km/h, spray was applied for 2 s by a solenoid valve once the sensor determined weeds were present, as …
Indicates content that may require registration and/or purchase.