Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: DC brush fan motor, used for the solar panel fan
- Other DC Voltage: 12 VDC
- Other Output Power: 0.134022038490282 HP
- Continuous Current: 10 amps
- Continuous Torque: 9.417699115044243 In-lbs
-
Supplier: Newark, An Avnet Company
Description: DC FANS 92X92X38MM 12V DC FAN W/SPEED SENSOR (DC FANS 92X92X38M 12 V DC FAN W/SPEED SENSOR (TACH) AND PWM SPEED CONTROL
-
Supplier: VAST STOCK CO., LIMITED
Description: DC Fans DC Tubeaxial Fan, 119x119x32mm, 24VDC, 100.1CFM, 45dBA, 5W, 2800RPM, Ball Bearing, Speed Signal, TTL Compatible
-
-
Supplier: ORION Fans
Description: Heavy Duty steel construction with extruded aluminum side rails EZ-mount clip nuts and fasteners Standard trays have 3, 6 or 9 fans installed. Our ADD-a-MODULE feature allows the user to easily increase or decrease the amount of cooling in 3-fan increments
-
Supplier: ebm-papst Inc.
Description: Axial compact fans are suitable for high air performance with moderate pressure build-up. The flow of air through the fan blades is parallel to the rotation axis. ebm-papst offers a wide selection of AC and DC compact fans - from 25 to 280 mm - which are extremely flat,
- Maximum Air Flow: 100.1 SCFM
- Maximum Sound Level: 45 dbA
- Motor Voltage: 40 to 53 volts
- Nominal Power: 5.4 watts
-
Supplier: Acme Chip Technology Co., Limited
Description: FAN AXIAL 40X28MM 12VDC WIRE
- Maximum Air Flow: 24.3 SCFM
- Maximum Sound Level: 53.1 dbA
- Motor Type: Brushless DC
-
Supplier: NMB Technologies Corporation
Description: FBL12G12LS DC Axial Fans can be an integral part of a cooling solution for your heat-generating applications. Review the part specifications provided to understand how FBL12G12LS can work with your system. Ready to purchase FBL12G12LS? Explore the inventory currently available through
- Maximum Sound Level: 30 dbA
- Operating Current: 170 amps
- Nominal Power: 2.04 watts
- Diameter: 4.724412 inch
-
Supplier: Allied Electronics, Inc.
Description: ebm-papst's 620 Series — 60 mm DC Tubeaxial fan — incorporates the latest in fan technology in both motor electronics and blade geometry. With big power and low noise, this fan has a highly stable performance curve for high airflow at high back pressures. Utilizing
-
Supplier: Newark, An Avnet Company
Description: DC FAN, AXIAL CONSTRUCTION, 12V, 12W
-
Supplier: DigiKey
Description: FAN 40X56MM 12VDC PWM
- Maximum Air Flow: 45.9 SCFM
- Maximum Static Pressure: 12.5 in H2O
- Maximum Sound Level: 80.5 dbA
- Motor Voltage: 12 volts
-
Supplier: Newark, An Avnet Company
Description: DC FAN, 40MM, 32CFM, 12V, 21000RPM; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:40mm; External Depth:56mm; Bearing Type:Ball Bearing; Air Flow - CFM:32CFM; Noise Rating:72.5dBA; Power Rating:19.2W; IP Rating:
-
Description: FAN AXIAL 119X32MM 12VDC WIRE
- Maximum Air Flow: 100.1 SCFM
- Maximum Sound Level: 51 dbA
- Nominal Power: 5 watts
- Operating Temperature: 24.8 to 158 F
-
Supplier: Newark, An Avnet Company
Description: DC FAN, BALL, 92MM, 5975RPM, 12V, 2A; Supply Voltage VDC:12V; Fan Frame Type:Square; Fan Frame Size:92mm; External Depth:38mm; Bearing Type:Ball Bearing; Air Flow - CFM:124.8CFM; Noise Rating:64.1dBA; Power Rating:24.2W; IP Rating:
-
Supplier: PUI - Projections Unlimited, Inc.
Description: OD8025 Series 1.8 Watt (W) Input Power Direct Current (DC) Voltage Fans
- Motor Type: DC
-
Supplier: Dynatron Corp.
Description: Solution : 12V, 77 x 77 x 20mm DC Fan, Speed from 2500 to 5500 rpm, Dual Ball Bearing
- Motor Voltage: 12 volts
- Thickness: 0.787402 inch
- Casing / Enclosure Dimension: 3.0314977 inch
- Bearings: Ball / Roller
-
Supplier: Allied Electronics, Inc.
Description: Fan of fiberglass reinforced plastic. PBTP housing, PA impeller. Electronically commutated DC motor. Clockwise rotation viewed from rotor, air output over struts. Electrical connection via two leads 22 AWG, TR 64, 12.2" (310 mm). Features: Electronically Communicated External Rotor
-
Supplier: Heilind Electronics, Inc.
Description: FAN DC, 60X25 12V 24CFM
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1368449-QG030-303/12 Category: Fans, Thermal Management - Fans - DC Brushless Fans (BLDC) Temperature Range - Operating: -4 ~ 140°F (-20 ~ 60°C) Fake Threat In the Open Market: 54 pct. MSL Level: 1 (Unlimited) Mfr: ebm-papst Inc. Series: QG030
- Air Flow Rate: 82.2 SCFM
- Material of Construction: Aluminum
- Applications / Use: Exhaust Ventilation
- Features: Other
-
Supplier: Powell Electronics, Inc.
Description: FAN DC BLOWER 12V BALL
-
Supplier: ODG (Origin Data Global)
Description: FAN AXIAL 60X25MM 12VDC WIRE
- Maximum Air Flow: 25 SCFM
- Maximum Sound Level: 30 dbA
- Nominal Power: 1.8 watts
- Operating Temperature: 24.8 to 149 F
-
Supplier: SFCable.com
Description: 40x40x20mm Fan Ball 3Pin DC12V
- Motor Voltage: 12 volts
- Diameter: 1.574804 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Electronic Cooling Fans - Fans, Thermal Management - DC Brushless Fans (BLDC) -- 1150703-OD5015-12HBSupplier: Win Source Electronics
Description: Win Source Part Number: 1150703-OD5015-12HB Category: Fans, Thermal Management>DC Brushless Fans (BLDC) Series: OD5015 Termination: 2 Wire Leads Package: Bulk Standard Package: 40 Voltage - Rated: 12VDC Width: 15.00mm Bearing Type: Ball Fan Type: Tubeaxial Material -
- Application: Industrial/Commercial
-
Supplier: SFCable.com
Description: Fan Ball 3Pin DC12V. Dimension: 40x40x10mm
- Motor Voltage: 12 volts
- Diameter: 1.574804 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: Heilind Electronics, Inc.
Description: FAN DC AXIAL 12V 40X20 9000RPM
-
Supplier: Heilind Electronics, Inc.
Description: FAN DC AXIAL 12V 40X28 9500RPM
-
Supplier: SFCable.com
Description: Fan Ball 3Pin. Dimension:60X60X10mm. DC12V 3 pin connector. Wire length : 7 inch
- Motor Voltage: 12 volts
- Diameter: 2.362206 inch
- Blower/Fan Type: Axial Fan
- Motor Type: DC
-
Supplier: ebm-papst Inc.
Description: Highly efficient fan expertise ebm-papst axial fans are suitable for high air performance with medium pressure increase. The air flows through the fan blades in parallel with the axis of rotation. ebm-papst can supply a wide range of AC and DC fans: from 25 to 280
- Air Flow Rate: 100.0161 SCFM
- Media Temperature: -4 to 149 F
- Applications / Use: Air Handling Units / HVAC
- Design: Axial
-
Supplier: Allied Electronics, Inc.
Description: DC FAN 120 X 120 X 38.5MM 24V
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 112 SCFM
- Blower/Fan Type: Vane Axial Fan
-
Supplier: Karl Kruse GmbH & Co. KG
Description: Karl Kruse is a worldwide leading franchised distributor (ISO: 9001-2008 certified). A service provider specializing in the supply and material management of electronic components, since 1951. We are an innovative company who is dedicated to collaborating with customers and partners to develop and
- Maximum Air Flow: 89 SCFM
- Blower/Fan Type: Vane Axial Fan
Find Suppliers by Category Top
Featured Products Top
-
airflow of 3.6 m³/h, providing adequate ventilation without overloading the system Durable brushless DC motor (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
The latest installment of the New York Knower blog is here! From drive ratios to belt selection, learn what drives reliable fan performance. Check it out here (read more)
Browse HVAC Fans and Blowers Datasheets for New York Blower Company (The) -
P1232-28 series High Efficiency DC Blowers include reinforced thermolastic PBT impellers, Class UL94V-0 w/Galvanized Steel Case with optional features that include tachometer, rotation detection, PWM, over voltage protection, current limit protection, and constant speed. IP67 moisture protection enables operation in wet, dust and extreme outdoor environments. Voltages from 12V to 48V. CE, UL, listed. (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
9733 series DC blower features/benefits: Size: 97mm x33mm compact size Impeller: 12V/24V/48V Impeller: Reinforced Plastic PBT, Class UL94V-0) Life: 50,000 hours (read more)
Browse Electronic Cooling Fans Datasheets for Pelonis Technologies, Inc. -
. Constar Silent 24V BLDC blowers enable engineers to implement reliable, low-noise, and high-performance airflow solutions for advanced ventilator projects. (read more)
Browse Fans and Blowers (industrial) Datasheets for Constar Motion Co., Ltd -
design. The new 120x120x38 mm fans also feature a long-life brushless DC motor available with 12, 24 or 48 VDC input for a wide range of product applications, including circuit board cooling, semi-conductor cooling or motor cooling. The 125D-A range provides airflow from 57 to 163 CFM (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA -
Rosenberg USA has introduced a new compact DC fan with a special conical housing design that significantly increases air pressure output. The fans were developed for transportation applications, specifically in rail car air movement. The new 200D Series is a unique line of 200mm fans (7 (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
The new Rosenberg CEI model 575V EC motor, operating at up to 7.4 kW, is our most powerful EC fan motor to date. It is now available in a 500-mm plug fan module, paired with our 2025 AHR Innovation-award-winning I-Series backward-curved impeller. The new (read more)
Browse Fans and Blowers (industrial) Datasheets for Rosenberg USA -
available with GR487 Salt Fog rated • Custom Configurations Available DC Fans • 25mm to 172mm Sizes • 5V, 12V, 24V, and 48V • Ball and Hydro Dynamic Bearing • 1CFM to 390CFM • Up to 70K (read more)
Browse Electronic Cooling Fans Datasheets for Qualtek Electronics Corp. -
choice for VFD cooling, electronic cabinet cooling and small refrigeration applications. The compact 120x120x38 mm fan features a long-life brushless DC motor with AC input power from 85V to 265V making it suitable for both 115V and 230V, or US and European OEM product applications. L10 life (read more)
Browse Electronic Cooling Fans Datasheets for Rosenberg USA
Conduct Research Top
-
The Difference Between AC Fans & DC Fans
The direct current fans, or DC fans, are powered with a potential of fixed value such as the voltage of a battery. Typical voltage values for DC fans are, 5V, 12V, 24V and 48V.
-
Electrical Considerations of Fan Cooling
. The standard fan supplied with the amplifiers is a 12V brushless DC motor fan. Like all switching circuits the brushless motor commutation generates electrical noise. If care is not taken in how the fan is connected to the amplifier circuit some of that electrical noise may appear at the output
More Information Top
-
Nsk - Nsk Manufacturers, Suppliers (Page 9)
25mm Mini Cooling Fan 5v 12v DC Fan .
-
dc cooling fans - offers from dc cooling fans manufacturers, suppliers, exporters & wholesalers
25mm Mini Cooling Fan 5v 12v DC Fan .
-
dc cooling fan - offers from dc cooling fan manufacturers, suppliers, exporters & wholesalers
25mm Mini Cooling Fan 5v 12v DC Fan .
-
CR4 - Thread: Computer problem
There is also a provision for adding a standard 4" 12v dc fan in it.
-
duty cycle- heat limited?
… i would just appreciate any thoughts and comments on what your thoughts would be on running 40-50cfm of fresh, filtered air through a lincoln sp135 plus. also running a small power inverter to a 12v DC fan - how the inverter connected …
-
duty cycle- heat limited?
… i would just appreciate any thoughts and comments on what your thoughts would be on running 40-50cfm of fresh, filtered air through a lincoln sp135 plus. also running a small power inverter to a 12v DC fan - how the inverter connected …
-
CR4 - Thread: Installation of Solar System
AC oscillating fans were 45w so DC fans are 12v 0.7 amps.
-
ADDA Products | Mouser
DC Fans WATERPROOF DC FAN 120X38mm 12v HIGHSPD .
-
Sensors / Detectors: Temperature Sensors
This circuit will turn on a 12v DC powered cooling fan when the air temperature reaches a certain high temperature and will keep the fan turned on until the temperature drops below a second lower level.
-
Control Electronic Circuits Page 1
This circuit will turn on a 12v DC powered cooling fan when the air temperature reaches a certain high temperature and will keep the fan turned on until the temperature drops below a second lower level.
Indicates content that may require registration and/or purchase.