-
Supplier: Newark, An Avnet Company
Description: 24V Delay Timer Relay 3 Min. / BULK
-
Supplier: Newark, An Avnet Company
Description: TIMER RELAY, ON-DELAY & ON-PULSE, 100H; Product Range:ETD Series; Timer Functions:On-Delay, On-Pulse; Time Min:50ms; Time Max:100h; No. of Timing Ranges:7Ranges; Timer Output:1 Changeover Relay; Supply Voltage Max:240V; Current RoHS Compliant: Yes
-
Supplier: Automation24, Inc.
Description: The on delay / interval timer 800XU-CU from Selec offers 12 time ranges up to 30 sec/min/hr. The timer 800XU-CU is DIN rail mounted and can be connected quickly via screw-type terminals. The On Delay/Interval is set using a dial and is CE, and UL recognized.
- Operating Temperature: 32 to 122 F
- Mounting: DIN Rail
- Features: Other
-
-
Supplier: Quarktwin Technology Ltd.
Description: Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 500 Hrs Delay 5A @ 250VAC Socketable
- Minimum Time Interval: 0.1 seconds
- Maximum Time Interval: 500 hours
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Features: Other
-
Supplier: Automation24, Inc.
Description: The on delay / interval timer 55XU-P8-CU from Selec offers 12 time ranges up to 30 sec/min/hr. The timer 55XU-P8-CU is panel/plug mounted, The On Delay/Interval is set using a dial and is CE, UL, and RoHS certified. Additional 8 pin octal socket base needed for wire
- Operating Temperature: 122 to 32 F
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: Allied Electronics, Inc.
Description: The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12
-
Supplier: Allied Electronics, Inc.
Description: The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12
-
Supplier: Littelfuse, Inc.
Description: The TDM Series is a delay-on-make timer that combines accurate digital circuitry with isolated, DPDT relay contacts in an industry standard 8-pin plug-in package. DIP switch adjustment allows precise selection of the time delay over the full time delay range. The
- Minimum Time Interval: 1 to 1,023 seconds
- Operating Temperature: -4 to 149 F
- Switch Type: Electromechanical
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12
-
Supplier: Newark, An Avnet Company
Description: TIME DELAY RELAY, SPST-NO, 100HOUR, 12V; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:-; Operating Voltage Max:-; Switching Mode:-; Timer Functions:Delay-On-Make; Control Voltage AC Min:-; Contact Current:2A
-
Supplier: Newark, An Avnet Company
Description: RELAY,TIMER, ON DELAY, DPDT,,1.0-10 SEC.,115V,PLUG IN
-
Supplier: VAST STOCK CO., LIMITED
Description: Time Delay & Timing Relays TIMER RELAY 240VAC 10A T-JCK
-
Supplier: DigiKey
Description: Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 30 Hrs Delay 5A @ 250VAC Socketable
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Timer Type: Recycle
- Function Type: Single Function
- Mounting: Socket / Plug-in
-
Supplier: Airotronics
Description: TGCMLB series Cube Relay timers are a unique combination of RC (resistor-capacitor) timing with a 12 amp relay output in a 2" x 2"configuration without heat sinking. For users of solid state timers of this type, the TGCMLB provides equal performance with the additional
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 0.08333333333333333 hours
- Setting Accuracy: 20 ±%
- Repeatability: 0.5 ±%
-
Supplier: Waytek, Inc.
Description: InPower VCM-04-03HA Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable off-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes
-
Supplier: Waytek, Inc.
Description: InPower VCM-03-04SF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format
-
Supplier: Waytek, Inc.
Description: InPower VCM-04-05MF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format
-
Supplier: Waytek, Inc.
Description: InPower VCM-04-20MF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format
-
Supplier: Allied Electronics, Inc.
Description: seconds, 1 to 1024 minutes and 1 to 1024 hours. These timing ranges simplify the setting of long time delays and provide time periods previously unavailable in time delay relays. The 2600SA timer can turn its load on and off from 10 times per second to less than once per
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel signal conditioner Universal usage at different power supplies 3-wire PNP/NPN sensor or push-pull input 2 relay contact outputs Adjustable energized/de-energized delay
-
Supplier: Littelfuse, Inc.
Description: sensitive applications. Operation (Interval)Upon application of input voltage, the time delay begins. The output energizes during the time delay. At the end of the time delay, the output de-energizes and remains de-energized until input voltage is removed.Reset: Removing input
- Minimum Time Interval: 5 to 600 seconds
- Operating Temperature: -40 to 167 F
- Timer Type: Interval
- Contact Configuration: Normally Open (NO)
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLID STATE TIMER, RELAY TIME DELAY, 5 MIN, 5A, 250V, 40 X 50MM, DPDT2 FORM C, PLUG IN 8 PIN OCTAL, HAND DIAL. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Littelfuse, Inc.
Description: The TRDU Series is a versatile universal time delay relay with 21 selectable single and dual functions. The dual functions replace up to three timers required to accomplish the same function. Both the function and the timing range are selectable with switches located on the face
- Features: Other, Visual Indicator
- Mounting: Socket or Plug-in Style
-
Supplier: Littelfuse, Inc.
Description: The HRDB Series combines an electromechanical, relay output with microcontroller timing circuitry. The HRDB offers 12 to 230V operation in five options and factory fixed, external, or onboard adjustable time delays with a repeat accuracy of ±0.5%. The isolated output contact rating
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: Timer, Analog, On-Delay, 12 Hours,
-
Supplier: Galco Industrial Electronics
Description: Off Delay Timer, 12VDC, 1-1023 Sec,
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HT General Purpose Tube Base Timing Relay, On Delay Timer ,1.0 to 100 Seconds, DPDT ,12V DC
- Timer Type: ON-delay
-
Supplier: Galco Industrial Electronics
Description: Timer, Automotive, Delay-On Dropout
-
Supplier: Fargo Controls, Inc.
Description: Simple programming via menu driven display. 8 timing modes: On Delay, Off Delay, One Shot and Single Shot. Repeat Cycle modes: Delay, Cycle, Symmetrical Delay and Symmetrical. 9 timing ranges from 0.2 seconds to 99999 hours. Opto-isolated inputs 12-260VAC or DC. Three
- Functions: Delay Cycle, Delay Off Timer, Delay On Timer, One Shot Timer, Recycle Timer / Percentage Timer
- Number of Functions: Multi-function
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: Time Delay Relay, Multi-Function,
-
Supplier: Radwell International
Description: TIMER RELAY, DELAY TIMER SWITCH, DIN MOUNT, .06-160 SECOND, 24 V. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: CARLO GAVAZZI Automation Components
Description: VAC or 12 to 240 VAC/DC. Selectable time range 0.1 s to 100 h 7 knob selectable functions: Op - delay on operate, In - interval, Io - interval on trigger open, Id - double interval, Dr - delay on release, R - symmetrical recycler ON first, Rb - symmetrical recycler OFF first Automatic
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 100 hours
- Setting Accuracy: 5 ±%
- Repeatability: 0.2 ±%
-
Supplier: Finder S.p.A. con unico socio
Description: Type 83.52 is a modular timers, 17.5mm wide, multi-voltage with adjustable timing with external potentiometer, 2 delayed contacts or 1 delayed contact + 1 instantaneous contact and 3 functions with pause option. It has the following functions: • AE: Switch-on delay with command signal
- Number of Functions: Multi-function
- Output / Interface: Voltage
-
Supplier: DME Company
Description: DME Single Zone Timers (TCM-03-024D) are highly accurate, solid state timers that feature resolution to 1/100 of second, far exceeding the industry standard of 1/10 of a second. Versatile for virtually any type of operation that requires a timer, including single-zone valve gate
- Input Controls: Digital
- Display Type: Digital Numerical Display
- Timer Type: ON-delay
- Function Type: Single Function
-
Supplier: OMEGA Engineering, Inc.
Description: The PTC-15 timer is a programmable digital timer with five relay outputs, each of which has five selectable operating modes and an external start/reset function. Each output can be programmed either in timed or instantaneous mode, making it a particularly flexible unit for
- Minimum Time Setting: 0 seconds
- Maximum Time Setting: 99 hours
- Number of Digits (or Characters): 4
- Operating Temperature: 32 to 122 F
Find Suppliers by Category Top
Featured Products Top
-
Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting. * Same program for each day Available in the following versions: Type 12.31-0000 (Daily, 1 changeover contact 16 A (read more)
Browse Time Delay Relays Datasheets for Finder S.p.A. con unico socio -
Additional Features: Highly visible backlit negative LCD display Visual alerts when output status changes 2 output relays PNP/NPN selectable DC-voltage inputs Up/down, add/subtract and quadrature input modes 12VDC supply for (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
Type 40.52 miniature relay 1 CO 8 A, 5.0 mm pin pitch for printed circuit boards, and plug-in with the 95 Series sockets. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 m (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
to 150 kΩ) and dual LED indicators (for power supply and output contact status). Other features include: Selectable delay of 0.5 s or 7 s. Double insulation (6 kV – 1.2/50 μs) between – power supply and contacts – probes and power supply – contacts and probes Output contact configuration: 1 CO, 6A (read more)
Browse Level Controllers Datasheets for Finder S.p.A. con unico socio -
The ALD7555 from Advance Linear Devices is a high-performance monolithic analog RC timing circuit that redefines accuracy, stability, and efficiency. Operating at 2.5MHz typical oscillation under 5V, this timer excels in high-speed applications. It (read more)
Browse IC Timers Datasheets for Advanced Linear Devices, Inc. -
. Features include: Pin length 3.5 mm for PCB mounting Pin length 5.3 mm for plug-in relays DC coil (650 mW or 500 mW) Variant with cadmium-free contacts 8 mm, 6 kV (1.2/50µs) insulation between coil and contacts Compliance with glow (read more)
Browse Electromechanical Relays Datasheets for Finder S.p.A. con unico socio -
. Myron offers many options that include, but are not limited to, a microcomputer based pump controller board with two pulse outputs and integrated delay / mixing timers, remote alarms, audible alarms etc. Its add features design philosophy allows you to buy only the features you want (read more)
Browse pH Instruments Datasheets for Myron L Company -
temperatures. Cell and busbar voltages ranging from -2.5 V to +5 V are measured differentially over a 65 V common-mode range, with a typical accuracy of 100 μV. If oversampling is enabled, up to 128 measurements per channel can be averaged internally with 14-bit resolution and combined with (read more)
Browse Data Acquisition Datasheets for DigiKey -
execution becomes abnormal. The processor also includes a 24-bit SysTick timer for operating-system ticks, delays, and periodic software tasks. Clock, Reset and Power Management The MCU operates from a 2.0 V to 3.6 V (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
12–24 VDC and can operate within limits of 10–36 VDC. Its output supports a switching current of up to 200 mA and includes reverse-polarity, overload, and short-circuit protection. The closed-state voltage drop is less than 2 V, while no-load current consumption is no more than 10 m (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
CR4 - Thread: Well Pump
I would recommend the 12v version and use larger gauge wire than typical due to the lengths .... Another way to set this up would be to use one sensor and a time delay relay . .... http://www.automationdirect.com/adc/Overview/Catalog/Relays_-z-_ Timers /Fuji_Timer_Relays_1-z-16_DIN_(MS_Series) .
-
Amphenol RF - 082-5378 - Coaxial/RF Connectors - RF Connectors - Allied Electronics
Converter;DC-DC;12V@10A, 12V @10A;16.8-150V In;Enclosed;Railway;HR/HRP Series. .... Sensors, Switches & Relays > Relay - Time Delay (TDR). .... Timer , Mini Multi-Function,DIN-Rail Mount, 5A, SPDT, 12-240VAC/DC .
-
Arduino Robotics
…playground website, 34 Seg-bot power supply, 459, 477 wiring connections, 492 system timers , 99–101 Wally robot … 227 Atmega1280 chips, 22 Auto tool, Eagle, 211 auto_level( ) function, 498–499 automotive power relay , 52 averages, weighted … NiMH, 108 parallel connections, 14 in schematics, 43 for Seg-bot, 456, 475–477 12v supply, 476–477 charging … 259–260, 277–278 bumper sensors for, 260, 278–281 code for, 283–291 complete, 285–291 creating delay , 283–284 variables in…
-
Crouzet Switches - 83123018.RB - Switches - Basic - Allied Electronics
Power Supply;AC-DC;5V@3A, 12V@2A, - 12V @0.3A;90-264V In;Open Frame;MAP Series. .... Sensors, Switches & Relays > Relay. .... Sensors, Switches & Relays > Relay - Time Delay (TDR). .... Timer , Mini Multi-Function,DIN-Rail Mount, 5A, SPDT, 12-240VAC/DC .
-
Electrical - Grainger Industrial Supply
INTERVAL DELAY : When power is APPLIED to the coil (the start switch must be jumped in multifunction timers ), the INTERVAL timing period begins and the contacts transfer,... .... • Time Delay Relay , 12VAC/DC, 12A, DPDT Time Delay Relay,12VAC/DC,12A,DPDT. .... Model # TDRSOXB- 12V .
-
A Short Foucault Pendulum Free of Ellipsoidal Precession
The output of the DELAY timer was passed via an inverter to the input of the third 555 timer called DRIVE. .... output of the DRIVE timer was used to control two high-current MOSFET relays that switched current .... The op-amp (LM324) and solid-state relays (Crydom CMX60D10) are supplied by + 12V , while all other…
-
Box Enclosures - BEN-92P-BLK - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Power Supply;AC-DC; 12V @4.2A;88-264V In;Enclosed;Panel Mount;PFC;LS Series. .... Relay Accessories > Brackets/Adapters. .... Relay; Panel Mount; All RTE timer ; RTE Series. .... Sensors, Switches & Relays > Relay - Time Delay (TDR) .
-
IDEC Corporation - GE1A-B10MA110 - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Relay ; timer , DIN panel mount Delay timer.120VAC, 3.8.VA (60Hz),3.3VA(50Hz)8PIN. .... Transformer;Chassis;Pri:117V;Sec: 12V ;Sec:4A;Lead;50/60Hz;4In.In.W;2.63In.In.H…
-
Hoffman - CSD24208 - Enclosures, Racks & Cabinets - Electrical (NEMA) Enclosure - Allied Electronics
Power Supply;AC-DC; 12V @3.4A;100-264V In;Open Frame;Panel Mount;Linear. .... Relay Accessories > Sockets. .... Sensors, Switches & Relays > Relay - Time Delay (TDR). .... Timer ;Repeat Cycle On;0.1s-1024h;E-Mech;Ctrl-V 12DC;DPDT;12A@125VAC;8 Pin Octal .
-
The Sound of Silence
S2 switches the two outputs on/off and R31 þ C28 ensure a delayed on-switch of the .... Rel 1–4 are TQ2- 12V relays from Matsushita. .... It may look a bit strange that a real old- timer like the mA723 plays a significant…
Indicates content that may require registration and/or purchase.