-
Supplier: Plastic-Mart
Description: 12v 8 GPM Fuel Transfer Pump - Manual Nozzle The new EZ-8 Pump is ideal for on-the-go fueling. This 12-volt electric pump delivers 8 GPM (equivalent to standard gas stations). The system comes complete with power cord, manual unleaded nozzle, three-piece,
- Type: Fuel/Oil Tank, General Purpose/ Bulk Storage Tank
-
Supplier: Clark Solutions
Description: Series UP2 Gear Pumps for Water & Engine Oil Water to 2.6 GPM, Oil to 52.9 GPH Description: Model UP2/Oil and UP2/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP2/Oil is constructed of helical bronze gears, nickel-plated
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
- Pump Type: Gear Pumps, Positive Displacement Pumps
-
Supplier: Clark Solutions
Description: Series UP3/4 Gear Pumps for Water & Engine Oil Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UP(3,4)/Oil, and UP(3,4)/P are self-priming, compact, powerful, 12 or 24 VDC electric gear pumps. UP3/Oil is constructed of helical
- Maximum Discharge Flow: 1.6 to 2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps
-
-
Supplier: Xylem Applied Water Systems
Description: The new and improved 16450 Series motors replace all older style 16420 Series motors and are compatible with all Jabsco D100 size drum pump tubes. Jabsco D100 size pumps quickly and easily transfer and dispense liquids from drums and tanks. Jabsco drum pump tubes are
- Maximum Discharge Flow: 26 GPM
- Power Source: AC Powered
- Pump Type: Drum Pumps
-
Supplier: Clark Solutions
Description: Series UPX-C Stainless Steel Gear Pumps Water to 3.7 GPM, Oil to 1.5 GPM, Pressure to 29 PSI Description: Model UPX-C is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. Use UPX-C for transfer, circulation or drainage of fluids compatible with
- Maximum Discharge Flow: 2 to 3.9 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 104 F
- Pump Type: Circulation Pumps, Gear Pumps, Positive Displacement Pumps, Self-Priming Pump
-
Supplier: U.S. Plastic Corporation
Description: Drum/Carboy Pumps, two corrosion resistant styles, 15 GPM for electric - 12 GPM for air with electric or air drives. With the magnetic drive there is no physical contact between the drive and driven magnets - all possible leakage is eliminated, no packing or seals to wear or
- Pump Type: Magnetic Drive Pumps
-
Supplier: Clark Solutions
Description: Series UP9-PN Gear Pumps for Water & Diesel Fuel 12 or 24 VDC, Flow to 3.2 GPM, Pressure to 58 PSI Description: Model UP9-PN is a self-priming, compact, powerful, 12 or 24 VDC electric gear pump. UP9-PM is constructed of PTFE gears, nickelplated brass body and stainless steel
- Maximum Discharge Flow: 3.2 GPM
- Discharge Size: 0.375 inch
- Media Temperature: 185 F
- Power Source: DC Powered
-
Supplier: Chromalox
Description: Digital Temperature and Process Control Chromalox MOS Mid-Size Hot Oil System is engineered to operate to 600°F (315°C) standard, with an option for up to 650°F (343°C), at atmospheric pressure (non-pressurized). Its electric heating core assures responsive and precise temperature
- Operating Temperature: 650 F
- Media Flow Rate: 80 to 200 GPM
- Discharge Pressure: 100 psi
- Expansion Tank Capacity: 25 to 85 gallons
-
Supplier: Process Heating Company, Inc.
Description: your transfer fluid. PHCo's system will provide automatically controlled, even temperature transfer fluid for industrial process equipment such as jacketed lines, pug mills, weigh buckets, jacketed pumps, industrial dryers, production platens, and many other industrial and
- Operating Temperature: 125 to 600 F
- Media Flow Rate: 120 GPM
- Discharge Pressure: 58 psi
- Expansion Tank Capacity: 150 gallons
-
Supplier: KSB AG
Description: Design Maintenance-free, glandless wet rotor pump, screw-ended, with three speed levels. Applications Hot water supply, heat transfer / recovery systems and cooling circuits in air-conditioning systems. Overview of technical data Type of bearing Plain bearings Drive Electric
- Horsepower: 0.8443388424887766 HP
- Maximum Discharge Flow: 123.28026666666666 GPM
- Maximum Discharge Pressure: 145.0377 psi
- Media Temperature: 230 F
-
Supplier: KSB AG
Description: heat exchangers in the secondary circuits of heat transfer systems (MKY). Overview of technical data Type of bearing Rolling element and plain bearings Casing partition Radially split Drive Electric motor Drive frequency 50 Hz / 60 Hz Type of drive Electric motor Drive voltage
- Horsepower: 4.02066115470846 HP
- Maximum Discharge Flow: 158.5032 GPM
- Maximum Discharge Pressure: 87.02262 psi
- Media Temperature: 392 F
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed
- Operating Temperature: 550 F
- Media Flow Rate: 100 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed
- Operating Temperature: 550 F
- Media Flow Rate: 100 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Supplier: Caterpillar Oil & Gas
Description: with RH service Fuel transfer pump Instrumentation Instrument Panel, RH Engine oil pressure gauge Fuel pressure gauge Oil filter differential gauge Jacket water temperature gauge Service meter, electric Tachometer Lube System Crankcase breather, top mounted
- Horse Power: 950 to 1,065 HP
- Displacement: 34.49474206198992 liters
- Length: 92.5 inch
- Width: 68.7 inch
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750). SL
- Operating Temperature: 750 F
- Media Flow Rate: 200 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: THE SL series of heat transfer systems are designed for closed loop temperature control of high temperature heat transfer fluids. These completely packaged systems are designed for a maximum operating temperature of 550°F (SL550), 600°F (SL600), 650°F (SL650) or 750°F (SL750). SL
- Operating Temperature: 600 F
- Media Flow Rate: 140 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 80 gallons
-
Supplier: Pressure-Pro
Description: electric start engines Includes full size 12 volt battery and marine battery box Fully self-contained, no external power required Choice of reliable AR, Cat and General pumps Reliable Beckett burners Adjustable thermostat 3VX belt system offers balanced power transfer Engine and
- Water Jet Pressure: 4,000 psi
- Water Flow: 300 GPH
-
Supplier: CECOR
Description: Reduce, Reuse and recycle coolants and oils. Increasing costs for the purchase, use and disposal of cutting fluids have made extending their life mandatory in most shops. High suction lift the SE50 sucks out fluid, chips and sludge fast. Patented filter separates solids from fluid.
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Transport: PT - Push/Tow - Push & Tow Bar (see options) Pump: Lobe type, positive displacement air pump Suction Lift: 13” Hg (Mercury) Standard Filter: F23 -2/3 cu.ft. filter Cleanout Door: 8"x10" door with 1-1/4" drain port Pressure Discharge: 6 PSI (pounds per square inch) with
- Application / Industry: Heat Transfer Fluids
- Features: Other
- Equipment Type: Suction Clarifier
-
Supplier: CECOR
Description: Environmentally Sound, Fiscally Smart CECOR CE10 cleans sumps down to the bare metal in minutes. Sump cleaner side filters out solids. Transport and pump coolant to recovery station for further processing. Then transfer processed coolant back to machine tool. Two tanks, one a sump
-
Supplier: CECOR
Description: Environmentally Sound, Fiscally Smart CECOR CE10 cleans sumps down to the bare metal in minutes. Sump cleaner side filters out solids. Transport and pump coolant to recovery station for further processing. Then transfer processed coolant back to machine tool. Two tanks, one a sump
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low
- Wattage: 12,500 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low
- Wattage: 12,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Cole-Parmer
Description: built-in, oil-free PTFE pump produces the vacuum required for rapid drying with no regular maintenance required. | Savant ISS110-P1 package delivers efficient processing of larger batches of DNA/RNA samples. Recommended solvents include PCR buffers, ethanol and water, and isopropanol.
- Feed Tank Capacity: 0.00039625815 gallons
- Power Source: Electric
-
Supplier: Hilliard Corporation (The)
Description: gear type rated to 4 gpm. Pumps feature an internal relief valve set at 60 psi. Motor and electrics: Wired 115V, 60 Hz, 1/3 hp motor; NEMA 1 switch with thermal overload protection; 7-foot electric cord. Piping: pressure gauge included. Filter can be used as a mounted unit. High
- Features: All Vacuum Filters, Other
- Equipment Type: Disc Filter, Horizontal Belt Filter, Rotary Drum Filter, Rotary Drum Precoat Filter, Table Filter, Tilting Pan Filter, Tray Filter, Vacuum Nutsche
- Application / Industry: Heat Transfer Fluids, Oil / Fuel, Ore / Mineral, Paper and Pulp
-
Supplier: Caterpillar Oil & Gas
Description: inspection covers, serviceable with the engine running Oil pump, gear-driven Oil filler and dipstick – located in base integrated tank Oil pressure regulating valve Duplex oil filter – accessory module mounted Off engine mounted oil cooler – DTO quote
- Volt-Ampere: 4,640,000 to 5,444,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Higher Power Supplies, Inc.
Description: 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure relief valve Warranty • Engine 2 year • Coil 5 year (1st year full) years 2 - 5 depreciates by 20% per year • Parts (non-wearing parts) 5 year. This warranty does
- Water Jet Pressure: 3,500 psi
- Water Flow: 330 GPH
- Power: 18 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Caterpillar Oil & Gas
Description: transfer pump — LH front Fuel priming pump — LH front General Vibration damper Paint — Cat yellow Lifting eyes Electronic installation kit (connectors, pins, sockets) Lube System Crankcase breather, LH side Oil cooler, RH Oil filler, front top valve cover
- Horse Power: 225 to 300 HP
- Displacement: 7.239799070302681 liters
- Length: 41.4 inch
- Width: 29.9 inch
-
Supplier: Caterpillar Oil & Gas
Description: micron high performance) Fuel transfer pump — front Fuel priming pump — LH mid-mount Lube System Crankcase breather Oil cooler Oil filter — RH Oil pan — front sump, 40 L capacity Oil filler — LH front Oil dipstick — LH mid-mount Oil
- Horse Power: 325 to 450 HP
- Displacement: 11.159581636206713 liters
- Length: 47.3 inch
- Width: 41.6 inch
-
Supplier: Siemens Energy Sector
Description: consists of an auxiliary oil pump with electric start-motor, a mechanically driven main oil pump, an exchangeable duplex oil filter and air-cooled oil cooler. Generator A highly efficient low-voltage motor is used for power generation in generator
-
Supplier: Higher Power Supplies, Inc.
Description: volt battery and marine battery box • Fully self-contained, no external power required • General pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and pump oil drains offer easy maintenance • Safety pressure
- Water Jet Pressure: 3,000 psi
- Water Flow: 240 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Higher Power Supplies, Inc.
Description: Commercial / Industrial electric start engines • Includes 12 volt battery and marine battery box • Fully self-contained, no external power required • Cat pump • Reliable Beckett burners • Adjustable thermostat • 3VX belt system offers balanced power transfer • Engine and
- Water Jet Pressure: 3,000 psi
- Water Flow: 300 GPH
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low
- Wattage: 8,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Series from Westerbeke: Continuous - Quality - Power. Standard Equipment Electronic voltage regulation Fresh water cooling Electric 12-Volt fuel lift pump 50-Amp battery charging alternator Overspeed shutdown High water temperature shutdown High exhaust temperature shutdown Low
- Wattage: 10,000 watts
- Fuel Type: Gasoline
- Applications: Industrial
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power Unit Pump, Motor
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
Find Suppliers by Category Top
Featured Products Top
-
Powerful Water Transfer Performance The Cleartide portable electric water transfer pump is designed for fast and controlled movement of clean water. The 1/10 HP motor delivers up to (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
For lubrication, fluid transfer and offline cooling circuits, pump noise and pulsation are worth considering alongside flow and pressure. Marzocchi FTP pumps use helical gear technology to provide low-noise operation (read more)
Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Open or enclosed "sound attenuated" options available Constructed with Vaughan's proprietary Mechanical Cartridge Seal Seal oil reservoir for dry-run scenarios Digital control panel Diesel, hydraulic, or electric drive motors (read more)
Browse Centrifugal Pumps Datasheets for Vaughan Company -
These screw pumps are volumetric self-priming pumps suited to handle oils and liquids with a minimum lubricating quality. The design simplicity makes these screw pumps (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Process engineers responsible for crude oil production from wells that employ gas lift systems to increase oil production will find that the rugged, highly accurate V-Cone Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
V-Cone Flow Meter® features a space-saver design that reduces both installation and operational costs while improving oil production efficiency. Water-Alternating-Gas (WAG (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
good flexibility to temperatures approaching -80°F. Black industrial Suprene offers good resistance to U.V. radiation, ozone, chemicals and other fluids. It will also handle applications where oil may splash onto the tubing and is well suited for outdoor use. (read more)
Browse Rubber Tubing Datasheets for NewAge Performance Products | NAPP -
Bodine Electric type ABL-3906C BLDC motor speed controls provide variable speed control for low-voltage BLDC motors and gearmotors rated up to 3/8 HP (280 Watts). The electronic controls operate from a DC power supply or from a battery (12 VDC or 24 VDC, depending on the control (read more)
Browse Motor Speed Controllers Datasheets for Bodine Electric Company
More Information Top
-
Electronic management of motorized vehicle drives
Turbine (VTG) oil pump . .... The disadvantages Non-Linear hysteresis holding current small setting path Cost to Cost the system effort the .... Auxiliary energy-potential 12V,24V 130-160 V 12V,24V vacuum 0,1-0,8 bar overpressure 6-8 bar 3-5 bar. .... the integration step (2) ein e.g. kennlinienkorrigiertes, filtered and amplified signal for transfer to the driving…
-
Supplying PSA Peugeot Citroën
Fluid Transfer Systems Wiring Protection Systems EBERSPÄCHER. .... Gasoline Engine 1.4l And 1.6l – Oil Pump Drive Gasoline Engine 1.4l And 1.6l – Timing Drive JOHNSON ELECTRIC . .... Automatic Manual Transmission For 1.6l Diesel Headlamp Halogen Headlamp Xenon 12v With Advanced Frontlighting System Instrument…
-
Car Care Products Directory - EC21.com
Engine Oil Additives ... .... 12v air compressor. .... 12v booster pump . .... 12v electric cars. .... 12v water pump transfer .
-
Natural Resources and Sustainable Development
Because of the actual wind power machine can not transfer all of the wind power energy getting .... To a normal working oil well, we can calculate the necessary energy(W) of the pumping machine by the following formula:. .... normal working pumping machine required energy, KW; η1 is work efficiency of the electric generator, Q is .... 12V ,200AH .
-
Vacuum Equipment Manufacturers, Vacuum Equipment Product Catalogs Directory
MODEL Output Power Continous Input DC Output AC Dimensions (1inch) Dimensions (m/m) Weight (lb) Weight (kg) 30A/ 12V Transfer Switch 30A/3600W 12V 110V 9.68x3.86x6.93 246x98x176 3.97 2.5 ◎ FUNCTION Over load... .... Solid Price AC 50Hz 11kv Oil Immersed Power Transformer 10kVA. .... Jubang Electric Group Co., Ltd. .... New Electric Vacuum Pump for Fuel Dispenser .
-
filtering machine ( Page 11 ) - offers from filtering machine manufacturers, suppliers, exporters & wholesalers
Food,Beverage filling and transfer . .... Manufacturer : Xiamen Youme Electric Co., Ltd. .... [ Related Categories: General Mechanical Components, Pumps ]. .... [ Related Keywords : 12v dc water pump, small water pump, agriculture sprayer pump, diaphragm pump ]. .... • Oil Filter Paper .
-
2013 Combined Author Index IEEE Industry Applications Society Publications
…energy-savings eval- uation method for adjustable-frequency drives on sea water cooling pumps on ships; ICPS … Tang, Lixin, An integrated onboard charger and accessory power converter for plug-in electric vehicles; ECCE Sep … and Kim, Jedok, Electric vehicle on-road dynamic charging system with wireless power transfer technology; IEMDC May … Hua, Kotrba, Adam, Yetkin, Argun, and Gundogan, Arda, Design of a high-efficiency 12V /1kW 3-phase … Thibaut, Edouard, and Leforgeais, Bruno, Selection of power from shore for an offshore Oil and Gas development…
-
A Durability Assessment of Rolling Element Bearings in a Camshaft Application, Considering Sensitivity to Installation and Operating Parameters
…inner race was a press fit onto the modified camshaft and any material transfer as a result .... Oil temperatures of up to 110°C. .... A 12v electric oil pump to provide pressure to feed oil up to the bearings and tappets.
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
A Novel Gene Transformation Technique Using Water-in- Oil Droplet in an Electrostatic Field. .... Sep. 2013 890-895 Velocity and Turbulence Intensity of an EHD Impinging Di electric Liquid Jet in .... Design and Optimization of A Blood Pump for A Wearable Artificial Kidney Device. .... Apr. 2013 769-777 A utility interfaced half-bridge based capacitively coupled power transfer circuit with automatic .... Wang, Zhiqiang, +, IAS Oct. 2013 1-6 Design of a high-efficiency 12V /1kW 3-phase BLDC…
-
gasoline pump - offers from gasoline pump manufacturers, suppliers, exporters & wholesalers
Steel 12V Gasoline Fuel Transfer Pump With 15GPM Flow Rate / Electric Gear Pump Specifications: Item No. .... [ Related Keywords : fuel transfer pump kits, 12v fuel transfer pump ]. .... [ Related Keywords : pump filter cartridge, inlet filter elements, filter mesh, oil filter cartridge ] .
Indicates content that may require registration and/or purchase.