-
Supplier: DigiKey
Description: Keypad Switch 3 Transparent Key Cap Keys Keyswitch Contacts Independent Switches (SPST) Output Illuminated - Light Source Not Included 0.1A @ 5VDC
- Max Current Rating: 0.1 amps
- Max DC Voltage Rating: 5 volts
- Operating Temperature: -40 to 176 F
- Features: Backlit Options
-
Supplier: Newark, An Avnet Company
Description: KEYPAD SWITCH, 24V; Keypad Array:5 x 4; Contact Voltage DC Nom:24V; Contact Current Max:50mA; Keypad Output:Matrix; Panel Cutout Width:-; Panel Cutout Height:-; No. of Keys:20; Color:Engraved Black Legend On Silver Background RoHS Compliant: Yes
-
Supplier: NKK Switches
Description: FM-Series 12 and 16 Key Illuminated Keypads FM Series keypads are available in both illuminated and non-illuminated configurations. Both models include adhesive backing for easy mounting and actuating domes, which offer crisp, tactile feedback to positively indicate circuit transfer.
- Operating Temperature: 5 to 122 F
- Features: Other
-
-
Supplier: Win Source Electronics
Description: Manufacturer: Grayhill Inc. Win Source Part Number: 766856-86AA2-103 Series: 86 Termination Style: Pin Header Operating Temperature Range: -40°C ~ 80°C Ingress Protection: IP40 Mounting: Panel Mount, Front or Rear Contact Rating @ Voltage: 0.01A @ 24VDC Illumination: Non-Illuminated Switch
- Operating Ambient Temperature: -40 to 80 C
-
Supplier: Newark, An Avnet Company
Description: KEYPAD SWITCH, 1 SWITCHES, SPST, MOMENTARY, 0.05A, 12VDC, 2.2N, SOLDER TERMINAL, THROUGH HOLE-STRAIGHT ROHS COMPLIANT: YES
-
Supplier: Allied Electronics, Inc.
Description: mobility impairments. The 6000 Series keypad features Storm's patented weather and vandal resistant switch technology, which allows these devices to be confidently deployed in the harshest outdoor/public environments. Illuminated 6000 Series Keypad: Make data entry as easy as
-
Supplier: Allied Electronics, Inc.
Description: format. All keypads include instructions and a sealing gasket. Storm Graphic Series Keypads feature keys that can be configured or customized. The unique ‘snap on’ keytop cover encapsulates a polymer legend and color tile. Legend and color tiles can be selected from an extensive
-
Supplier: Engstler Elektronik Entwicklung GmbH
Description: The CP0304 is a desktop keypad with 12 SB6432 switches and USB2.0 interface. With its programming API the CP0304 is ideally suited for fast and easy software integration into exisitng applications without the need for hardware development.
- Operating Temperature: 32 to 131 F
- Secondary Applications: Access Control / Security
- Display Type: Digital Display
- Panel Type: Operator Console
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Every HV600 comes with HVAC application-specific software presets, a Hand-Off-Auto LCD keypad, a high-visibility Status Ring for quick visual indication of drive status, and a real time clock for system accuracy. 3-125 HP IP55/UL Type 12 With Integrated Disconnect Switch The HV600
- Rated Power: 3,730.729704102025 watts
- Continuous Output Current: 16.7 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Every HV600 comes with HVAC application-specific software presets, a Hand-Off-Auto LCD keypad, a high-visibility Status Ring for quick visual indication of drive status, and a real time clock for system accuracy. 3-125 HP IP55/UL Type 12 With Integrated Disconnect Switch The HV600
- Rated Power: 55,960.94556153038 watts
- Continuous Output Current: 96 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: Every HV600 comes with HVAC application-specific software presets, a Hand-Off-Auto LCD keypad, a high-visibility Status Ring for quick visual indication of drive status, and a real time clock for system accuracy. 3-125 HP IP55/UL Type 12 With Integrated Disconnect Switch The HV600
- Rated Power: 93,268.24260255063 watts
- Continuous Output Current: 156 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Yaskawa America, Inc. - Drives Division
Description: pump drive. Drives for Every Environment IP20/UL Type 1 IP55/UL Type 12 IP55/Type 12 with Switch IP20/Protected Chassis IP55/UL Type 12 Backside Flexible Solution -10°C to +60°C ambient* Side-by-side mounting* UL Type 1 End cap kits for IP20/Protected Chassis drives External heatsink mounting
- Rated Power: 2,238.437822461215 watts
- Continuous Output Current: 10.6 amps
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
-
Supplier: Remote Control Technology
Description: The Wireless Multi-Switch Controller (WMSC) is designed for long range (up to 2 Miles) and simple wireless switching. The WMSC is the simple solution where faulty wire replacement is required, new installation is not possible or practical, or many different pieces of equipment need to be
- Number of Inputs / Outputs: 16
- Operating Frequency: 26,995,000 Hz
- Operating Distance: 10,560 ft
- Form Factor: Handheld
-
Supplier: General Digital Corporation
Description: 82-key Desktop Keyboard Black, Powder Coated, Aluminum, NEMA 12 Enclosure Black or Beige Enclosure Available Stainless Steel Enclosure Available Spill/Dust Proof Solid-State Full-travel Key Switch PS/2 Compatible (Sun® Type 5 [8-pin Mini-DIN] and Type 6 [USB] Optional) Trackball PS/2 Pointing
- Number of Keys: 82
- Mounting: Desktop / Enclosed
- Applications: General Purpose / Commercial
- Key / Overlay Material: Metal
-
Supplier: OMEGA Engineering, Inc.
Description: • 4-Digit Green Alphanumeric Display • Three-Outputs 2 Solid State Switches plus 1 Analog Output • 12 Bit A/D Converter • High Accuracy with Fully Adjustable Deadband • Pressure Control with Internal Stainless Steel Diaphragm • Fully Configurable Via Keypad
- Working Pressure Range: 0 to 6,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 0.4 amps
-
Supplier: General Digital Corporation
Description: 114-key Rack Mount Keyboard Aluminum NEMA 12 Keyboard Enclosure Industrial Silicone Rubber Key Switch PS/2 Compatible (Sun® Type 5 [8-pin Mini-DIN] Optional) 1U (1.75") Aluminum Rack Mount Drawer
- Number of Keys: 114
- Applications: Industrial / Factory Automation
- Key / Overlay Material: Metal, Rubber / Elastomer Keypad
- Industry or Agency Rating: NEMA 12
-
Supplier: Remote Control Technology
Description: 8, 4, 2, and 1 relay outputs (5A at 250V contact rating) in a NEMA 4x plastic enclosure Includes antenna, mount, and coaxial cable Replaces wire or conduit when repair or new installation is not possible or practical Performance Guaranteed The Short Range Wireless Switch Systems Handheld
- Number of Inputs / Outputs: 1 to 8
- Operating Frequency: 27,000,000 to 433,000,000 Hz
- Operating Distance: 1,050 ft
- Operating Temperature: -40 to 140 F
-
Supplier: Barksdale Control Products
Description: Barksdale's UDS7 Series Electronic Pressure Switches offer the convenience of three discrete components (dual pressure switch, pressure transducer, and digital pressure gauge) combined into one compact package. Setpoints can be easily adjusted using a built-in, user-friendly menu without the
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 0.4 amps
-
Supplier: Barksdale Control Products
Description: Barksdale's UDS3 Electronic Pressure Switch offers the unique ability to switch four discrete circuits in a single, compact unit. In addition to its four SPDT relays, the UDS3 comes standard with either a 4-20 mA or a 0-10 VDC analog output and a digital pressure display with 1/2"
- Switch Point Range: 0 to 9,000 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: 14 to 158 F
- Switched Current: 2 amps
-
Supplier: Specialty Product Technologies
Description: The Veeder-Root brand V4545 Preset Counter breaks new ground for counters with LED displays. By providing capabilities well beyond event counting, the new V4545 Counter offers greater functionality along with the high visibility of an LED display.
- Maximum Count Frequency: 10 kHz
- Number of Digits (or Characters): 4
- Functions: Batch Counter, Preset
- Mounting: DIN Rail Mount
-
Supplier: Lutron Electronics Co., Inc.
Description: " WALL MOUNT TYPE 2.94 INCH W X 1.56 INCH D X 4.69 INCH H SIZE SATIN SIENNA COLOR 30 FT MAX. DISTANCE UL, CSA, NOM, FCC, IC, COFETEL APPROVAL 120 VAC AT 50/60 HZ VOLTAGE RATING FRONT ACCESSIBLE SERVICE SWITCH, PREPAID ENGRAVING INCLUSION 4 BUTTON(S) RADIORA[R] BRAND KEYPAD ENGRAVING
- Voltage: 115 / 120V 60 Hz
-
Description: protected and powder coated steel, fullgasket faceplate FT300A-V has waterproof (IP67) metal keypad forextended life Vandal resistant armored handset cord with lanyard Heavy duty G Type industrial handset with volumecontrol Integrated mounting flanges Handset retainers to maintain on-hook
-
Description: protected and powder coated steel, fullgasket faceplate FT300A-V has waterproof (IP67) metal keypad forextended life Vandal resistant armored handset cord with lanyard Heavy duty G Type industrial handset with volumecontrol Integrated mounting flanges Handset retainers to maintain on-hook
- Phone Type: Telephone
-
Supplier: Pepperl+Fuchs SE
Description: 1-channel isolated barrier 115 V AC supply Dry contact or NAMUR inputs Relay and transistor output Adjustable output timer functions from 10 ms ... 60 min Input frequency up to 80 Hz; pulse divider up to 1 kHz Reset function Configurable by keypad Line fault detection (LFD)
-
Description: operation Two Auto-dial buttons Urathane coated watertight Silicone Keypad IP66 compliant, static dissipative, high impact carbon loaded BMC industrial housing and ergonomic heavy duty handset with armored cord Reversible base for desktop or wall mount configurations Audio modes – handset and
- Phone Type: Telephone
-
Supplier: TelephoneStuff.com
Description: 170-entry phone book - 12-key numerical keypad - Speed dial - 2.5 mm headset jack - Independent volume setting for speaker and handset - Belt clip
- Features: IP Telephony / VoIP
-
Supplier: TelephoneStuff.com
Description: - 170-entry phone book - 12-key numerical keypad - Speed dial - 2.5 mm headset jack - Independent volume setting for speaker and handset - Belt clip Package Content: - Base Station - DECT Cordless phone - Desktop charging cradle
- Features: IP Telephony / VoIP
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5175TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .030 [0.75] OD: .480 [12.2] Packaging: Tape and Reel - 4,000 / 13" reel Trip Force: 12.0 oz. [340g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -
- Maximum Current: 0.000005 to 0.1 amps
- Maximum DC Voltage: 0.1 to 100 volts
- Switch Type: Dome Switch
- Features: Tape and Reel Packaging
-
Supplier: Allied Electronics, Inc.
Description: into the unit using a sealed membrane keypad on the front of the unit. Each digit in the setpoint is individually increased or decreased by pressing the appropriate keypad switch. Features: Five Time Ranges Two Count Rates Two Relay Outputs Two Form C Contacts and Two Form C
-
Supplier: Linx Technologies
Description: Available in 315, 418 (standard), or 433.92MHz, this compact remote has a transmission range of up to 750 feet when combined with the LR Series receiver. The transmitter can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer
- Number of Transmitters: 4
- Number of Inputs / Outputs: 1
- Operating Frequency: 433,000,000 Hz
- Number of Channels: 4
-
Supplier: Linx Technologies
Description: Available in 315, 418 (standard), or 433.92MHz, this compact remote has a transmission range of up to 750 feet when combined with the LR Series receiver. The transmitter can be configured with 1 to 8 buttons and the keypad and labeling can be modified to meet specific OEM customer
- Number of Transmitters: 4
- Number of Inputs / Outputs: 1
- Operating Frequency: 418,000,000 Hz
- Number of Channels: 4
-
Supplier: Terra Universal, Inc.
Description: operation of the blower, door switch, door lock, and presence sensor/mat switch. Clean, Durable Construction Select models in any of three materials to suit your cleanroom requirements: white epoxy-finished 16-gauge cold rolled steel, 304 stainless steel, or particle board with a
- Door Width: 48 inch
- Number of Nozzles: 40
- Height: 90 inch
- Length: 72 inch
-
Supplier: Keystone Electronics Corp.
Description: Part Number: 5155TR Current Rating: .005 to 100 mAmp DC Finish/Plating: Nickel Plate Height: .024 [0.60] OD: .394 [10.0] Packaging: Tape and Reel - 4,000 / 13" reel Trip Force: 12.0 oz. [340g] Voltage Rating: .1 to 100 VDC Key-Pad Dome installation adhesive spacer -
- Maximum Current: 0.000005 to 0.1 amps
- Maximum DC Voltage: 0.1 to 100 volts
- Switch Type: Dome Switch
- Features: Tape and Reel Packaging
-
Supplier: Visual Sound, Inc.
Description: a steel frame for easy wall installation. It can take either a composite NTSC video input via RCA jack, or S-Video. It has a front mounted push-button keypad for on screen controls and a built-in audio speaker. An aluminum face plate is also available to give a finished clean installation
- Features: Flat Panel Monitor, LCD Display
-
Supplier: Holzberg Communications, Inc.
Description: routing received audio into another room. 25 Pin Accessory Connector - can connect to: RX Discriminator Out External PTT In TX Audio In Broadband Audio In +13.8V Out (1A Max) COS Output Multipurpose I/O Keypad Lock Excellent Receiver Sensitivity of 0.25 μV Easy Windows Based Programmer using
Find Suppliers by Category Top
Featured Products Top
-
FM Series keypads are available in both illuminated and non-illuminated configurations. Both models include adhesive backing for easy mounting and actuating domes, which offer crisp, tactile feedback to positively indicate circuit transfer. (read more)
Browse Industrial Keypads Datasheets for NKK Switches -
, instruments, keyboards, or keypad applications. The tactile switches are available in through-hole or SMD mounting with solder terminals. Switching current is 50 mA maximum with a switching voltage of 12 VDC maximum. They provide reliable tactile feedback on input, a simple assembly, and provide a long lifetime (greater than 105 actuations). (read more)
Browse Pushbutton Switches Datasheets for SCHURTER Inc -
: IP20/UL Type 1: 3 to 60 HP at 240 V | 3 to 125 HP at 480 V IP20/Protected Chassis: 75 to 150 HP at 240 V | 150 to 600 HP at 480 V IP55/UL Type 12 (with or without disconnect switch): 3 to 60 HP at 240 V | 3 to 125 HP at 480 V Configured or Bypass Drive (read more)
Browse Pump Controllers Datasheets for Yaskawa America, Inc. - Drives Division -
having to mount large, heavy, and expensive enclosures in your buildings. • HV600 IP55/UL Type 12 Drive with Disconnect Switch Available Models: 208 VAC: 3 to 40 HP; 480 VAC: 3 to 75 HP The addition of an integrated disconnect switch to our standard HV600 IP55/UL Type (read more)
Browse AC Motor Drives Datasheets for Yaskawa America, Inc. - Drives Division -
.11". The recessed top section can be used for mounting push-button switches, membrane keypads, a joy-stick or tracker ball controls. ROLEC can supply these enclosures fully customized with extra holes for push-buttons, displays, connectors and cable glands. Also, the cases can be silk (read more)
Browse Electronic and Instrument Enclosures Datasheets for Rolec Enclosures Inc. -
enclosures can be installed ‘lid closed’ – protecting the seal and electronics. A generous recess on the slightly bevelled lid can accommodate a large membrane keypad or product label, while the bottom section has two deeply recessed areas to protect connectors, switches and (read more)
Browse NEMA and IP Enclosures Datasheets for OKW Enclosures, Inc. -
Shaw-Box® SK™ electric wire rope hoists are now available with open loop vector control (OLV) in 460V and capacities up to 30 tons. Open loop vector control units (read more)
Browse Hoists Datasheets for Columbus McKinnon Corporation -
base – or multiple PCBs can slide in on clip-in anti-vibration guides (accessories). The front and rear panels are recessed to protect switches, connectors, displays and keypads. The rear panel and base are vented as standard. Alternative options (including non-vented panels) are (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
panel (accessory) and removable rear panel are both recessed to protect keypads, displays, connectors and switches. The internal chassis is pre-punched for three, five, seven or nine PCB guide rails: circuit boards slide in and out for quick and easy installation, inspection and maintenance (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE -
– and the internal chassis is pre-punched for installing snap-in PCB guides (accessories) in three, five, seven or nine positions. The removal rear panel is recessed to protect connectors and switches; the accessory anodized front panel is also recessed to protect keypads and displays. All case (read more)
Browse Electronic and Instrument Enclosures Datasheets for METCASE
More Information Top
-
Storm Interface - FT1K0803 - PLCs, HMI & Data Acquisition - PC Data Acquisition Accessories - Allied Electronics
Keypad Encoder, Input 5V Power Supply;AC-DC; 12V @4.2A;115-264V In;Enclosed;Panel Mount; Switching ;RS Series .
-
http://waset.org/publications/11493/web-based-control-and-notification-for-home-automation-alarm-systems
… closed diode protected output relays where used to connect to the maintained key switch arm zones (Zn … The input resistor values for the optocouplers can be settled for +5V, + 12V (BELL) or +24V input … Fig. 6 Alarm system and external keypad connected to the working I/Os circuit and the micro web …
-
Caddock - MP9100-5.00-1% - Passive Components - Resistors - Allied Electronics
Keypad , Switch , 1X4, Matrix, White Legend on Blk Background, 50mA, Sealed Power Supply;DC-AC;120V@1.25A; 12V In;Enclosed;Desktop;150W;PowerVerter Series .
-
Keystone Electronics - 1457A - Spacer - Brass - Allied Electronics
Keypad , Switch , 1X4, Matrix, White Legend on Blk Background, 50mA, Sealed Power Supply;DC-AC;120V@1.25A; 12V In;Enclosed;Desktop;150W;PowerVerter Series .
-
Switch Circuits free electronic circuit links
A 12v zener diode limits the operating voltage of the circuit to 12v. The transistor switch can handle both AC and DC with a current in excess of 5 amps … … IR Term - This unit provide 2 way IR communications using a numeric keypad and an LCD …
-
Group accesses with smart card and threshold scheme
A 12-key keypad is used in our design. The door sensor is a simple magnetically operated normally closed proximity switch . 12v 4 .
-
Aros/Platforms/ARM support - Wikibooks, open books for an open world
• one power input â +5V or + 12V • keypad with Up/Down/Left/Right + Enter at least • easily reachable reset button (pins to short are acceptable as micro switch can be put on …
-
Bussmann by Eaton - HHF - Fuse Accessories - Holders - Allied Electronics
Keypad , Switch , 1X4, Matrix, White Legend on Blk Background, 50mA, Sealed Power Supply;DC-AC;120V@1.25A; 12V In;Enclosed;Desktop;150W;PowerVerter Series .
-
Low Power Microcontroller Based Simple Smart Token Number Display System
The anodes of the LEDs are all tied to Vcc (+5V/+ 12V ). Since a transistor used in outputs is a saturated switch , the collector needs to be connected to … … be viewed by the user in the small 1’’ seven segment displays placed next to the keypad .
-
Design of low cost programmable DC power supply unit
Thi been controlled by changing switch of switching regulator changing duty cycle ratio of control signal. In this proposed model outp range of up to + 12V are gener converters and output port (C … A keypad is interfaced, by which a user can write the value in OCXRS register to get …
Indicates content that may require registration and/or purchase.