-
Supplier: First Sensor AG
Description: The V2 Valve miniature switching solenoid valves offer a cost-effective solution with a unique PBT plastic body. The valves can be soldered directly onto a PCB providing both electrical termination and mechanical attachment. Their pressure ports allow for direct
- Valve Size: 0.125 inch
- Flow (Cv): 0.017 to 0.035
- Pressure Rating: 6 to 100 psi
- Number of Ports/Ways: 2 to 3
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, PLASTIC SOLENOID VALVE, TYPE 6642, 24 VOLTS, 87 PSI, 1/2" NPT. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: International Polymer Solutions Inc.
Description: 12 VDC Solenoid Coil Configurations: Our IPS Miniature Solenoid Valves offer precision performance under extreme conditions. Offered as 2-Way and 3-Way Valves with six internal body configurations and three seat sealing methods, our IPS Miniature Solenoid
- Valve Size: 0.125 to 0.5 inch
- Number of Ports/Ways: 2 to 3
- Media Temperature: 32 to 212 F
- Features: Electric, PTFE - Teflon®, Solenoid Valves, Threaded, Tube Fitting
-
-
Supplier: RS Components, Ltd.
Description: 2 Port Solenoid Valve, 10mm, 230V, N/C
- Valve Size: 0.4724412 inch
- Pressure Rating: 290.073678714394 psi
- Number of Ports/Ways: 2
- Media: Air
-
Supplier: RS Components, Ltd.
Description: SMC VDW12GA Pneumatic Solenoid Valve
- Valve Size: 0.2362206 inch
- Number of Ports/Ways: 2
- Media: Air
- Features: Electric, Other, Solenoid Valves, Threaded
-
Supplier: First Sensor AG
Description: The media isolated LQX12 solenoid valves feature a diaphragm optionally made of EPDM or FFKM elastomer and are compatible with aggressive liquids and gases. The 12 mm valves achieve high flow rates of 25 l/min air at 50 psi (3.5 bar) and offer a manifold sub-base. Optionally,
- Valve Size: 0.25 inch
- Pressure Rating: 50 psi
- Number of Ports/Ways: 2 to 3
- Features: Electric, Other, PEEK, Solenoid Valves
-
Supplier: Gemu Valves
Description: Construction The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 332:
- Valve Size: 0.0393701 inch
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 2 to 3
-
Supplier: U.S. Plastic Corporation
Description: DEMA normally closed diaphragm operated mini-solenoid valve. Ideally suited for water or air service at operating pressures from 3 to 125 psi. Celcon registered plastic body construction, EPDM diaphragm and stainless steel mesh strainer. Includes junction box and mounting
- Valve Size: 0.375 inch
- Valve Type: Single Solenoid
- Features: Solenoid Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series EAST for applications requiring a compact, cost effective and high pressure rated valve with extended cycle life featuring PTFE bellows. 1/4″ & 1/2″ sizes in Geon PVC, Natural Polypro, Kynar PVDF.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 60 to 140 psi
- Number of Ports/Ways: 2
- Flow (Cv): 0.5 to 0.8
-
Supplier: Hayward Flow Control
Description: SV Series solenoid valves are available in PVC or Corzan CPVC. Seals are FPM or EPDM. All sizes are offered with socket and threaded end connections. Standard voltage is 120 VAC. Specify optional voltage of 12 or 24 VAC/VDC or 220VAC. Features PVC and Corzan CPVC Continuous or 100%
- Valve Size: 0.25 to 1 inch
- Pressure Rating: 120 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 70 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series EASY-NO for pressure, drain, and vacuum service; designed for applications requiring a valve to remain open when de-energized, or when it would be dangerous for a valve to close during a power failure. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 18 to 70 psi
- Number of Ports/Ways: 2
- Flow (Cv): 1.1
-
Description: The DPV1N proportional valve from Deltrol Controls allows the flow rate of fluid passing through the valve to be adjusted anywhere between fully off to fully open. To accomplish this, the power to the solenoid coil is adjusted via PWM control to open the valve more or
- Valve Size: 0.25 to 0.3149608 inch
- Pressure Rating: 40 to 90 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series PS requires 5 psi greater pressure at inlet to function properly. Uses line pressure to assist operation, which allows extremely high Cv performance, as well as outstanding pressure ratings. Pilot valve features PTFE bellows. Sizes from 1/2″ to 3″ in a wide range of materials and
- Valve Size: 0.5 to 3 inch
- Pressure Rating: 70 to 140 psi
- Number of Ports/Ways: 2
- Flow (Cv): 5.2 to 80
-
Supplier: Cole-Parmer
Description: • Special elastomer diaphragm and seals are forgiving of particulate matter that would typically damage a plastic valve seat • Inert materials
excellent chemical resistance • Molded PEEK valve bodies • Excellent choice for demanding low-flow applications where minimum - Pressure Rating: 29 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Plast-O-Matic Valves, Inc.
Description: Series THP for pressure or drain service; designed for applications requiring a diverter or “sampling” valve. THP is ideal for sprayhead or filter applications where high backpressures exist. Includes W24 fully rectified coil with Z-Cool DIN. Rectified R24 coil optional. 1/4″ or 1/2″ sizes.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 40 to 100 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.31 to 0.61
-
Description: Regulator Options: See data sheet Operating Position: Coil should be horizontal or upside down, not upright Inlet/Outlet Connections: -Inlet: 3/8-18 NPT brass fitting -Outlet: Ø0.47 barb Mounting Bracket: See data sheet Filter Screen: Removable plastic screen in inlet port Valve Body
- Valve Size: 0.375 to 0.47 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 2
- Media Temperature: 35.6 to 194 F
-
Supplier: Cole-Parmer
Description: 5 solenoid; 5-inlet, 1-outlet
- Pressure Rating: 13.7536 to 20 psi
- Power: 12 volts
- Features: PTFE - Teflon®, Solenoid Valves
-
Supplier: Western Analytical Products
Description: time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "
- Actuation: Electric
- Features: Other
-
Supplier: Cole-Parmer
Description: • Special elastomer diaphragm and seals are forgiving of particulate matter that would typically damage a plastic valve seat • Inert materials
excellent chemical resistance • Molded PEEK valve bodies • Excellent choice for demanding low-flow applications where minimum - Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Special elastomer diaphragm and seals are forgiving of particulate matter that would typically damage a plastic valve seat • Inert materials
excellent chemical resistance • Molded PEEK valve bodies • Excellent choice for demanding low-flow applications where minimum - Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Western Analytical Products
Description: time : 20 ms open, 20 ms closed, depending on valve solenoid size. Minimal dead volume : 20 µL - 87 µL, depending upon valve body and orifice size. Pressure limits : 10-30 psig, depending upon valve and orifice diameter. 1/4-28 female ports, side ported. "
- Flow (Cv): 0.042
- Pressure Rating: 10 psi
- Actuation: Electric
- Features: Other
-
Supplier: U.S. Plastic Corporation
Description: These 2-way, 2-position solenoid diaphragm valve offer the highest flow for the lightest weight in its class. The valve is designed from the ground up using modern design technologies and materials. Featuring a full flow 1/2" (12.5 mm) orifice, the 3585 is available in normally
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Features: Nylon - Polyamide, Solenoid Valves
- Valve Type: Single Solenoid
-
Supplier: Clark Solutions
Description: 2-Way N.C. & 2-Way N.O. Solenoid Vent Valves Models SC & KSV offer great performance in a very economical design. These solenoid vent valves are best suited for OEM applications where the valve performance is acceptable and where low component cost is necessary.
- Valve Size: 0.1181103 inch
- Pressure Rating: 8.9745 to 11.966 psi
- Media: Air, Compressed Air
- Features: Electric, Solenoid Valves
-
Description: The DSVP42-S from Deltrol Controls is a pilot-operated, single inlet / dual outlet, 180º valve designed to control the flow of water from a water main. Electrical Specifications Coil Voltages: 24, 120, 240 VAC | 12, 24 VDC Coil Power: 8 Watts Coil Terminals: 0.25" QC spade terminals Duty
- Valve Size: 0.47 to 0.75 inch
- Pressure Rating: 5 to 145 psi
- Number of Ports/Ways: 3
- Media Temperature: 35.6 to 194 F
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil Power: 7 Watts
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: U.S. Plastic Corporation
Description: Maximum Inlet Pressure: 15 psi, Maximum Back Pressure: 12 psi, Insulation class: H, Duty Cycle: 100% (may be energized indefinitely, or rapid on/off cycling is acceptable), Maximum Ambient Temperature: 122F, Voltage Tolerance: 10% above or below rated voltage, Inclosure Rating: ID65.
- Features: CPVC, Solenoid Valves
- Valve Type: Single Solenoid
-
Supplier: Asahi/America, Inc.
Description: the valve. The actuator is operated with a Nitrile diaphragm which is connected directly to the valve diaphragm for quick response times. The NAMUR mounting pattern on the top of the actuator gives the option for mounting limit switches, positioners and/or a solenoid for
- Valve Size: 0.5 to 4 inch
- Valve Type: Diaphragm Valves
- Features: Other, Threaded
- Actuation: Pneumatic
-
Supplier: Asahi/America, Inc.
Description: the valve. The actuator is operated with a Nitrile diaphragm which is connected directly to the valve diaphragm for quick response times. The NAMUR mounting pattern on the top of the actuator gives the option for mounting limit switches, positioners and/or a solenoid for
- Valve Size: 0.5 to 2 inch
- Valve Type: Diaphragm Valves
- Features: Other, Threaded
- Actuation: Pneumatic
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with threaded tube clamp
- Valve Size: 0.04724412 to 0.09842525 inch
- Pressure Rating: 0 to 116.03016 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Festo Corporation
Description: solenoid coil VACN-H1-A1-2A for 14 mm armature, connection pattern type A, to EN 175 301, 110 V AC/50-60 Hz. Assembly position=Any, Switching position indicator=No, Min. pickup time=12 ms, Duty cycle=100%, Power factor cos {phi}=0,7
- Features: Solenoid Valves
-
Supplier: Asahi/America, Inc.
Description: Series 79 air to air (A-A) or air to spring (A-S) pneumatic actuator Air-to-spring design allows for fail closed position of one valve Durable molded polyamide or extruded aluminum rack and pinion design actuator Visual position indication 304 stainless steel linkage and fasteners Zinc-plated
- Valve Type: Butterfly Valves
- Actuation: Pneumatic
-
Supplier: Clark Solutions
Description: Model series WTA inert isolation valves offer great performance and a choice of wetted materials for compatibility with aggressive media. The valves utilize unique soft elastomeric seals that are forgiving of particulate matter that would typically destroy an inert valve. The
- Valve Size: 0.06299216 inch
- Pressure Rating: 29.00754 psi
- Number of Ports/Ways: 2
- Power: 10.8 to 26.4 volts
-
Supplier: Clippard
Description: 3-Way Electronic Poppet Valve
- Valve Size: 0.19 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of nominal diameter DN 12 for liquid dispense. This valve is direct controlled and normally closed (NC). Valves of this design are medium separated seat valves, where the plunger is separated by a diaphragm from the medium. The valve
- Valve Size: 0.4724412 inch
- Pressure Rating: 0 to 0.8702262 psi
- Number of Ports/Ways: 2
- Power: 24 to 230 volts
-
Supplier: ASCO
Description: The Series 385 is a 16 mm wide, manifold mount, miniature isolation valve designed to control the flow of aggressive chemicals or high purity fluids. The Series 385 offers the following benefits: • Compact manifold design saves space and reduces assembly time • Prevents contamination of fluid
- Pressure Rating: 35 psi
- Vacuum Control Pressure: 20 in Hg vac
- Media Temperature: 14 to 140 F
- Flow (Cv): 0.04
Find Suppliers by Category Top
Featured Products Top
-
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
Heat seal Tape series is an ultra-thin and flexible product made of PET for ultra-fine coaxial cables.
(read more)
Browse Plastic Sheet and Plastic Film Datasheets for Oak-Trees, Inc. -
Direct Acting, Normally-Closed PTFE Bellows Seal Solenoid Valves Series EASMT/EASYMT TRUE BLUE® SOLENOID VALVES SERIES (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Units Manufacturing Expertise MOUETTE specializes in custom injection molding solutions for HVAC plastic components. With 12 years of industry experience, advanced DFM engineering, Moldflow simulation capabilities, tooling development, and mass production expertise, MOUETTE helps HVAC manufacturers reduce development risks and achieve reliable global supply. (read more)
Browse Plastic Molding Services Datasheets for MOUETTE PLASTIC MOLD CO., LTD -
SERIES EASMT/EASYMT PTFE BELLOWS SOLENOID VALVE PREVENTS FUGITIVE EMISSION LEAKS ONE VALVE HANDLES ALL TYPE SOLUTIONS! (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Clippard Solenoid Valves are available in two-way, three-way and four-way configurations in port sizes from #10-32 to 1/2 NPT. Select either a direct-acting poppet or solenoid-controlled pilot operated balanced spool design. Spool valves are body ported but can be bolted to a parallel circuit (read more)
Browse Solenoid Valves Datasheets for Clippard -
The Lee EPSV is designed to meet mission critical parameters. This compact, lightweight, 2-way solenoid valve builds on the long performance history of the VHS solenoid valve product line, but extends the operating pressure to 800 psi (55 bar). High temperature models can operate up to 275 (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
VAC is designed to easily change variety of parameters of a proportional solenoid valve using a PC or touch panel. Features (VAC-V) Quick digital setting of current value for Null and Gain. It is (read more)
Browse Signal Amplifiers Datasheets for Exsenco, LLC -
open for 3,000 psi systems 250 Series Solenoid Valves: 2 position, 3-way normally open and normally closed for 3,000 psi systems. Optimized for 12 Vdc applications CB Solenoid Valves: 2 position, 3-way normally closed (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
AutomationDirect has added GC Valves solenoid process valves to expand their general purpose valve selection. These valves are simple 2-way or 3-way electrically controlled valves that control fluid flow through a pipe or other process. Supported fluids include compressed air, inert gases (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com
More Information Top
-
ALCON Solenoid Valve,2/2,1/2 In,NC,12V,Delrin - Plastic Solenoid Valves - 5WND8|04DZ003A1-4CCA - Grainger Industrial Supply
• Plastic Solenoid Valves • Solenoid Valve,2/2,1/2 In,NC, 12V ,Delrin .
-
Technical Note:
Development of an Automatic Weed Control System for Sunflower
The solenoid valve activated as signalled by the weed sensor. A relay ( 12V -30A), transistor (BC237C), and timer were placed in a plastic box to guard the components from weather and liquid spray.
-
MRI of Heterogeneous Hydrogenation Reactions Using Parahydrogen Polarization
+ 12V The flow switches are driven by high pressure air which, in turn, is driven by solenoid valves . Plastic tubing is problematic, not only for the problem of building up a static .
-
Pumps Selling Leads (Page 11), Pumps Manufacturers, Pumps Exporters & Suppliers
Sell Irrigation Solenoid Valve (ZCS-100P Port Size: Female G 2" ,3'' Body material: Plastic ... … 2.5bar 1.5-2.6L/min 38mmx64mm low power 10w-20w low voltage 12v -24vac less0.5hour …
-
valve ( Page 10 ) - offers from valve manufacturers, suppliers, exporters & wholesalers
The gas detector with solenoid valve is a safety device to sensing natural gas, city gas, lpg, ect. Sell paper Plastic valve Bags Valve on hot sale in the market: Dodge Cummins 12v P7100 Delivery Valve 2 418 552 191 …
-
CR4 - Thread: Source for 24vdc Hack
irrigation solenoid valve, water solenoid valve, liquid solenoid valve, nylon solenoid valve, plastic solenoid valve DC 12V; DC 24V; 12V /50; 24V/50; 110V/50; 220V/230V/50; Pulse 6-24VDC .
-
Cole Parmer Solenoid Pinch Valve for use with L S 25 tubing normally closed 12 VDC from Cole-Parmer
PK-4805NC- 12V CoolCube Circuit for Solenoid Valves , 12 or 24 VDC input Tygon® Flexible Plastic Tubing to Tubing Solvent Sealing .
-
water solenoid valve - offers from water solenoid valve manufacturers, suppliers, exporters & wholesalers
Rubber & Plastics Home > Products and Selling Leads > Hardware > Valves > water solenoid valve [ Related Keywords : solenoid water valve, 12v solenoid valve ] .
-
Shopping In Batteries - Big Bruin
United Pacific UB12500 - UPG - UB12500 12V 50Ah L-Terminal Battery new UB12500 12V 50AH - Absorbant … Valve regulated, spill proof construction allows safe operation in any position. … aluminum handles. crimping tools are steel construction with comfortable cushioned grip handles in durable plastic molded case. • BWD QUEST by BWD Starter Solenoid - S602 .
-
A computer-controlled aortic and mitral valve occluder
~. 12V cable surrounded by a nylon sheath is welded to the core of the solenoids . The edges of the clamp are covered with soft plastic to minimize trauma to the aorta upon … An aortic clamp was used instead of implanting a prosthetic valve , because the implantation of a valve …
Indicates content that may require registration and/or purchase.