-
Supplier: Johnson Electric North America, Inc.
Description: Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35
- Shaft Size: 0.059 to 0.118 inch
- Diameter / Width: 2.05 inch
- Features: Other
- AC Construction: Synchronous
-
Supplier: Kollmorgen Corporation
Description: ST and SN Series synchronous motors provide high performance in three frame sizes, NEMA 23, 34 and 42 (60, 90 and 110 mm). Resistor-capacitor kits are also available. These motors are driven economically from standard AC line voltage and the synchronous speed is related
- Continuous Torque: 11.5625 to 93.75 In-lbs
- Rotor Inertia: 0.02 to 0.69 oz-in-sec²
- Shaft Speed: 72 rpm
- NEMA Frame Size: 23 to 42 #
-
Supplier: Johnson Electric Group
Description: Johnson Electric provides AC synchronous motors for rotary applications with speed up to 720 rpm and linear applications with speed up to 8.33 mm/s. Offered in various performance ranges and voltage up to 230V, rotary synchronous motors can deliver running torque up to 35
- Shaft Size: 0.059 to 0.118 inch
- Shaft Speed: 250 to 300 rpm
- Diameter / Width: 2 inch
- Motor Shape: Cylindrical Body
-
-
Supplier: Kollmorgen Corporation
Description: These synchronous motors are available in UL Listed versions suitable for use in Class I, Division 1, Group D hazardous locations. They provide torque up to 1,500 oz-in (1059 N-cm) and are available in NEMA 42 and 66 frame sizes (110 mm and 170 mm). Features Motor torque up to
- Continuous Current: 0.4 to 3 amps
- Continuous Torque: 15.625 to 93.75 In-lbs
- Rotor Inertia: 0.1243234764 to 0.4972939056 oz-in-sec²
- Shaft Size: 0.3750002025 to 0.6250003375 inch
-
Supplier: Newark, An Avnet Company
Description: Synchronous Motor 823305 V=12 Hz=50 Dir.=CW
-
Supplier: Kollmorgen Corporation
Description: Kollmorgen AKM™ servo motors give you unprecedented choice and flexibility, with more than 500,000 standard products and practically unlimited co-engineered modifications. Selecting the right-fit motor—optimized for your specific application requirements—has never been easier. Features
- Other Output Power: 0.107217630792226 to 26.134297505605 HP
- Continuous Current: 1.16 to 67 amps
- Continuous Torque: 1.62 to 1,593 In-lbs
- Rotor Inertia: 0.002407404 to 70.09794 oz-in-sec²
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: 50mm diameter AC synchronous motor 1rpm 18kg.cm
- Other Output Power: 0.0134022038490282 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 15.610619469026556 In-lbs
- Shaft Speed: 1.5 rpm
-
Supplier: Shenzhen Yunhongda Motor Co., LTD.
Description: AC synchronous motor low speed with high torque, mainly used for the automation machines.
- Other Output Power: 0.01876308538863948 HP
- Continuous Current: 0.5 amps
- Continuous Torque: 32.9557522123894 In-lbs
- Shaft Speed: 3.5 rpm
-
Supplier: Anaheim Automation, Inc.
Description: All motor bodies come with a round body and a square flange
- Shaft Speed: 12 rpm
- Housing Length: 1.6 inch
- AC Voltage & Frequency: 115 / 120V 60 Hz
- Motor Shape: Cylindrical Body
-
Supplier: Newark, An Avnet Company
Description: Synchronous Geared Motor 823040 Dir.=CCW 1/12RPM V=12 Hz=50
-
Supplier: Kollmorgen Corporation
Description: The new generation of synchronous servo motors, announced at the end of September 2017, initially features six design sizes with performance levels between 0,3 and 10 kW. The AKM2G servo motors are available with different feedback system choices, mounting /shaft options,
- Other Output Power: 0.234538567357993 to 15.8146005418533 HP
- Continuous Current: 1.48 to 32.4 amps
- Continuous Torque: 5.65 to 638 In-lbs
- Rotor Inertia: 0.013169916 to 12.5468232 oz-in-sec²
-
Supplier: Newark, An Avnet Company
Description: Synchronous Motor 823305 V=115 Hz=60 Dir.=CW
-
Supplier: Newark, An Avnet Company
Description: Synchronous Motor 823305 V=230 Hz=50 Dir.=CCW
-
Supplier: Allied Electronics, Inc.
Description: Motor, Geared, Single Direction Synchronous, 3.5 Watt, 115 V, 60 Hz
-
Supplier: Autotrol Corporation
Description: Autotrol’s New High Performance Gear Motor Permanent magnet synchronous gear motor used in applications requiring up to 525 ounce inches of dynamic torque. It is available with either molded plastic gearing or powdered metal and heat treated gears. There are four standard output
- Continuous Torque: 32.8125 In-lbs
- Gearbox Ratio: 12.5 to 900 : 1
- Shaft Size: 0.2 to 0.275 inch
- Shaft Speed: 1 to 72 rpm
-
Supplier: Electro-Sensors, Inc.
Description: Synchronous Controller for Motor Drives Features • Index-follower (event/phase synchronization), Ratio-follower (electronic line-shaft) and Master modes • Smooth, tight closed-loop PID control re-calculates 1024 times/s • 6 digit setpoint precision with full decimal point flexibility •
- Number of Axes / Motors: 1
- Supply Voltage (AC): 103.5 to 253 volts
- Operating Temperature: 0 to 50 C
- Resolution (if Applicable): 12 bits
-
Supplier: Gefran
Description: algorithms for synchronous and asynchronous motors with closed loop control and a powerful sensorless algorithm. Designed and developed exclusively for the lift sector, the ADL200 incorporates the most innovative and complete lift inverter technology. It includes solutions compatible
- Rated Power: 1,099.9999999999986 to 75,000.00000000038 watts
- Supply Voltage (AC): 200 to 480 volts
- Operating Temperature: -10 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Allied Electronics, Inc.
Description: Features: Available in 50-60 Hz 12-230 V Reversible or Unidirectional Gearbox Rated Capacity from 30-300 Oz.-In. UL, CSA
-
Supplier: Allied Electronics, Inc.
Description: 230 V, Single Direction Synchronous Geared Motors AC Synchronous Motors These motors provide a constant rotation speed independent of the load, but linked to the supply frequency. They are also used where rotation requires relatively low torque at a reasonable
-
Supplier: ARC Systems, Inc.
Description: Hysteresis Synchronous Motors are designed to meet both Military and Commercial requirements. These AC Motors range from size 8 to 44. This type motor is utilized where constant speed and smooth operation are necessary.
- Shaft Speed: 12,000 rpm
- Diameter / Width: 1.25 inch
- Housing Length: 2.25 inch
- AC Voltage & Frequency: 400 Hz / Aerospace
-
Supplier: Allied Electronics, Inc.
Description: Features: Available in 50-60 Hz 12-230 V Reversible or Unidirectional Gearbox Rated Capacity from 30-300 Oz.-In. UL, CSA
-
Supplier: Accuris
Description: Salient-Pole 50 Hz and 60 Hz Synchronous Generators and Generator/Motors for Hydraulic Turbine Appications Rated 5 MVA and Above
-
Description: IEC 60034-33:2022 applies to three-phase salient-pole synchronous generators and synchronous motor-generators for hydraulic turbine and pump-turbine applications, that have rated frequency of 50 Hz or 60 Hz, rated output of 10 MVA and above, pole pair number 3 and above, and
-
Description: Description / Abstract The requirements in this standard apply to all types of 60-hertz salient-pole synchronous generators and generator motors rated 5000 kVA (kilovolt amperes) and above to be used for hydraulic turbine or hydraulic pump turbine applications. Definitions,
-
Supplier: DigiKey
Description: Synchronous AC Motor Gearmotor 12 RPM 3W 115VAC
- Other Output Power: 0.00402066115470846 HP
- Continuous Torque: 4.425625 In-lbs
- Gearbox Ratio: 60 : 1
- Shaft Speed: 12 rpm
-
Description: The requirements in this standard apply to all types of 50 Hz and 60 Hz salient-pole synchronous generators and generator/motors rated 5 MVA and above to be used for hydraulic turbine or hydraulic pump/turbine applications.
-
Supplier: Quarktwin Technology Ltd.
Description: Motor Driver IGBT I²C, Parallel, RS-232, RS-422, SPI 80-QFP (12x12)
- Operating Temperature: -40 to 85 C
- Motor / System: AC Synchronous Motor
- Features: Other
-
Description: Fan motor speed controller: low-voltage 3-phase brushless DC motor controller. DC12V/24V input, sinusoidal control without Hall sensors. Power <35W, with speed control. For a motor with 5 pole pairs, speed up to 3000rpm. Includes a synchronous-motor controller for
- Rated Power: 35 watts
- Supply Voltage (DC): 12 to 24 volts
- Product: Motor Speed Controller
- Phase: Three Phase
-
Supplier: Tecnotion
Description: The QTR 133 is the second medium-range QTR motor. It covers the torque range from 2.6 to 21.9Nm. The largest 60mm high QTR 133-60 motor offers a peak torque of 35.3Nm. Different winding types make the motor suitable for a wide variety of semiconductor and robotics applications
- Continuous Current: 0 to 16.8 amps
- Continuous Torque: 0 to 196.00000000000009 In-lbs
- Diameter / Width: 5.2362233 inch
- Operating Temperature: 41 to 104 F
-
Supplier: Thor Power Corporation
Description: The power device can also be used as a generator for wind, solar, thermal and hydro applications. The motor is scalable, the design principle / techniques of the motor and controller system can extend to 25kW or beyond in a light weight, extremely powerful, efficient package.
- Other Output Power: 2 HP
- Shaft Speed: 30,000 rpm
- Diameter / Width: 2.4 inch
- Housing Length: 3.9 inch
-
Supplier: DigiKey
Description: IC MOTOR DRIVER 3V-3.6V 48LQFP
- Supply Voltage (AC): 3 to 3.6 volts
- Supply Voltage (DC): 3 to 3.6 volts
- Operating Temperature: -40 to 85 C
- Motor / System: AC Induction Motor, AC Synchronous Motor
-
Supplier: Radwell International
Description: STEPPER MOTOR, SYNCHRONOUS,SLO-SYN,200STEPS/REV, 1.25V, 3.8AMP, 1/4IN SHAFT,. FREE 2 YEAR RADWELL WARRANTY
-
Description: Description / Abstract This standard contains general requirements and definitions applicable to all types of 60-Hz synchronous machines, except fractional horsepower motors. Specific requirements for salient-pole synchronous generators will be found in ANSI C50.12,
-
Supplier: Radwell International
Description: MOTOR, SYNCHRONOUS, 72 RPM, 120V, 0.6 AMP. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Microchip Technology, Inc.
Description: The MCP14700 is a high-speed synchronous MOSFET driver designed to optimally drive a high-side and low-side N-Channel MOSFET. The MCP14700 has two PWM inputs to allow independent control of the external N-Channel MOSFETs. Since there is no internal cross condition protection circuitry the
- Features: MOSFET
Find Suppliers by Category Top
Featured Products Top
-
, limiting device functionality. This 12V flat brushless DC motor offers a compact 32mm diameter and 11mm thickness, providing (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
. The 12V Flat Brushless DC Motor is engineered for precision-driven compact equipment requiring stable performance and efficient operation. With a flat-profile architecture, (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
speed: Up to 11,300 RPM for precise and stable camera stabilization. Flexible voltage options: Available in 12V and 5V, compatible with various UAV designs (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
precision applications. Brushless DC motors are widely used in medical devices due to their durability, efficiency, and low maintenance requirements. The 12V flat brushless DC motor from Constar Motion Co., Ltd (read more)
Browse Brushless Motors Datasheets for Constar Motion Co., Ltd -
.3250012-9108 brushed DC motor is engineered for automotive AMT applications, combining quick response, compact 12 V operation, IP68 protection, low noise, and long service life. Operating from 12 ±2 VDC, the motor reaches a no-load speed of 5,160 r/min and, at maximum efficiency, runs at (read more)
Browse DC Motors Datasheets for Shenzhen Power Motor Industrial Co., Ltd. -
Product Overview The 10mm 12V Micro DC Servo Motor is engineered to deliver high performance in a compact size, featuring a metal CNC gearbox for durability and smooth operation. This motor is designed for a range of applications in industrial robots, medical equipment (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Medical devices and prosthetics Portable instruments and automation modules ?? Contact us to configure a 10mm micro gear motor tailored to your application. (read more)
Browse DC Motors Datasheets for Constar Motion Co., Ltd -
Four stock models from Bodine Electric Company provide simple and reliable speed control for low-voltage 12 or 24V Brush DC motors and gearmotors rated up to 1/3 HP (250 Watts). The controls utilize pulse width modulation (PWM) technology to insure quiet (read more)
Browse Datasheets for Bodine Electric Company -
Low-speed drive applications in home appliances require motors that can provide sufficient torque while maintaining a compact and application-specific design. The Yunhongda Motor YHD-50KTYZ AC Synchronous Motor is designed for 220–240 V applications and provides a rated speed of 1 (read more)
Browse AC Motors Datasheets for Shenzhen Yunhongda Motor Co., LTD. -
purpose application systems. The product's microcontroller features up to 128 kB of embedded FLASH and 32 kB of SRAM memory, a high-speed 12-bit 2.5 MSPS analog-to-digital converter (ADC) with dual auto-sampling sequencers, 5 V/3.3 V I/Os, flexible clock sources, timers, a versatile 14-channel PWM engine, and several serial interfaces. (read more)
Browse Motor Controllers Datasheets for Qorvo
More Information Top
-
Sell AC Synchronous Motor (90TYD-ACR)
… works with technical experts from national aerospace departments and manages to develop new products-TYD series low-speed/adjustable-speed permanent magnet synchronous motors, including low-speed brush-less PM DC synchronous motors (0.5N.m~25N.m / 12V ~100V): 45TYD-DC, 60TYD …
-
A hot stage microscope incorporating a differential thermal analysis unit
C3, C4, C5, C6, capacitor, fixed, . RI, R2,resistor, fixed, carbon, IO w, . R3 R4 R5 R6, resistor,fixed,carbon, . RLA, RLB, synchronous convener (Kent NEZ 7526, 50 c/s … … differential thermo- electrice.m.f. XI, motor for TRI . electrolytic, 12v , 2Doo VF .
-
dSPACE introduces power stage modules on ECU motor applications
The newly modified power stage modules work with electric motors of 12v and 42v in an ECU. … HCHBD 2/2 (DS1768) are hardware units that support motors such as DC, stepper, brushless, BLDC and synchronous .
-
2013 Combined Author Index IEEE Industry Applications Society Publications
… 2013 137-143 Tartaglia, Michele, see Freschi, Fabio, IAS Oct. 2013 1-8 Tatara, Tomoyoshi, see Asama, Junichi, ECCE Sep. 2013 1541-1546 Tavana, Nariman Roshandel, and Dinavahi, Venkata, Design of slotted perma- nent magnet linear synchronous motor for improved thrust density … … Hua, Kotrba, Adam, Yetkin, Argun, and Gundogan, Arda, Design of a high-efficiency 12V /1kW 3-phase …
-
The design and calibration of a dry meter for gas calorimetry
… providing a 250 V,50 Hz AC supply and the other giving a 12V ,DC supply with … Figure 2 . valve, the synchronous motor and the counter.
-
2013 Combined Subject Index IEEE Industry Applications Society Publications
Chen, Chao, +, APEC Mar. 2013 2569-2574 Design considerations for secondary side synchronous rectifier MOSFETs in Phase … Wang, Zhiqiang, +, IAS Oct. 2013 1-6 Design of a high-efficiency 12V /1kW 3-phase BLDC motor drive system for diesel engine emissions reductions.
-
Table of contents
Monolithic Integration of an Active Asynchronous Voltage Clamp with a 12V /3A Full Bridge Synchronous Rectifier Multicarrier SVPWM Controlled Diode Clamped Multilevel Inverter based DTC Induction Motor Drive using DSP .
-
An automatically recording vacuum balance
TI= 12V -0-12 V. 2 A SI,SZ = control unit relay switches S, = manual control switch … The recording desk A, guide rod for carriage; B, insulated connecting bush, C, threaded brass rod, D, insulated ball races; E, carriage, bearing the potentiometer wiper and recording pen; F, syn- chronous block motor ; GI, Gz,recording drums; M, potentio- meter motor …
-
http://dspace.mit.edu/bitstream/handle/1721.1/37392/122911092-MIT.pdf?sequence=2
The Bitsy Xb boards contain 64 Megabytes (Mby) of Syn- chronous Dynamic Random Access Memory (SDRAM) for storing and processing images, as well as 64 Mby of non-volatile flash memory for storing the operating system and other software. … containing an H-bridge chip with supporting compo- nents for driving the track motor , and a voltage … The H-bridge chip runs directly from the 12v robot supply, and allows the current-limited 3 …
-
A transistorized high current stabilizer and field sweep for an electromagnet
The centre spindle of the precision potentiometer is driven by a synchronous motor (Smith Type QIHG 30 RMC 600) and reduction gears. Comparator and amplifier . figure 3. amplifier are run from the same 12v accumulator. .
Indicates content that may require registration and/or purchase.