-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the
- Vacuum Switch Set point Range: 719.36 to 43.72000000000036 torr
- Operating Temperature: -65 to 225 F
- Switched Current: 5 amps
-
Supplier: Air Logic
Description: The V-5100 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. They're ideal for low differential vacuum applications. The switch is adjustable from 1 to 28" Hg with 29.9" Hg maximum.
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 683.8000000000001 to 48.80000000000034 torr
- Switched Current: 25 amps
- Number of Throws: Double Throw
-
Supplier: Air Logic
Description: The V-5300 Series Miniature Pressure Switches interface from vacuum to electrical controls circuits. Designed for a low difference between "ON" and "OFF" vacuum signal.
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 683.8000000000001 to 48.80000000000034 torr
- Switched Current: 4 amps
- Number of Throws: Double Throw
-
-
Supplier: Neo-Dyn
Description: Adjustable vacuum switch with efficient Nega-Rate® Belleville disc spring sensing mechanism. Weather proof enclosure and stable set points makes this switch ideal for a wide variety of applications. Specifications Electrical: Snap action electrical switch recognized by Underwriters’
- Operating Temperature: -40 to 249.8 F
-
Supplier: Air Logic
Description: The V-4100 Series Vacuum Switches interface from vacuum to electrical controls circuits. They're ideal for low level vacuum applications and are available with preset and adjustable vacuum settings. The V-4100-0.7 is preset at .7" Hg or 10" H20. The V-4100-1 is
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 721.9 to 658.4 torr
- Switched Current: 10 amps
- Switched AC Volts: 250 volts
-
Supplier: RS Components, Ltd.
Description: Festo VPEV-1/8-M12 Vacuum Switch
- Working Pressure Range: -14.50377 to 23.206032 psi
- Vacuum Range: 1,200.4556127999992 torr
- Material: Gas
- Features: Other
-
Supplier: Tecmark Corporation
Description: Series 3000 pressure switches convert a pressure signal to an electrical output. In response to a change in pressure, movement of an elastomeric diaphragm opens or closes an electrical circuit based on a predetermined pressure set point. . .
- Vacuum Switch Set point Range: 4.500382532513354 to 562.5478165641687 torr
- Operating Temperature: 32 to 190 F
- Switched Current: 25 amps
- Switched AC Volts: 250 volts
-
Supplier: Festo Corporation
Description: Mechanical pressure and vacuum switch Adjustable switching point Mounting: screw-in, via through-holes or via H-rail Visual scale for pressure adjustment Certification: CCC, c UL us - Recognized (OL), RCM Mark
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Schmalz Inc.
Description: Mechanical vacuum switch for process monitoring Optimization of cycle times or regulation circuits Application in processes where an electric or pneumatic signal related to a defined vacuum value is required Can be used as a measuring and switching element
- Working Pressure Range: -14.50377 to 0 psi
- Pressure Measurement: Gauge
-
Supplier: Schmalz Inc.
Description: Electronic vacuum and pressure switch with IO-Link interface for measuring and monitoring vacuum and overpressure in automation and handling systems Input and output of parameters via the controller Sensor unit can be positioned independently from the control and indicator
- Working Pressure Range: -210.304665 to 0 psi
- Operating Temperature: 32 to 122 F
- Switched Current: 0.1 amps
- Switched DC Volts: 10 to 30 volts
-
Supplier: Air Logic
Description: The V-5500 Series Solid State Vacuum Switches interface from vacuum to electrical control circuits. They are adjustable from 1 to 28" Hg with a maximum 29.9" Hg vacuum supply. The Solid State Switch combines precision mechanical switch operating convenience with solid
- Operating Temperature: 40 to 120 F
- Vacuum Switch Set point Range: 683.8000000000001 to 48.80000000000034 torr
- Switched DC Volts: 24 volts
- Material: Gas
-
Supplier: Schmalz Inc.
Description: Electronic vacuum and pressure switch with IO-Link interface for measuring and monitoring vacuum and overpressure in automation and handling systems Input and output of parameters via the controller Sensor unit can be positioned independently from the control and indicator
- Working Pressure Range: -210.304665 to 0 psi
- Operating Temperature: 32 to 122 F
- Switched Current: 0.1 amps
- Switched DC Volts: 10 to 30 volts
-
Supplier: Schmalz Inc.
Description: Electronic vacuum and pressure switch for system monitoring of vacuum / pressure systems Optimization of cycle times and regulation circuits to increase efficiency of systems For use in all areas of automated handling
- Working Pressure Range: -14.50377 to 0 psi
- Operating Temperature: 32 to 122 F
- Switched Current: 0.125 amps
- Switched DC Volts: 10.8 to 30 volts
-
Supplier: Festo Corporation
Description: Mechanical pressure and vacuum switch Adjustable switching point Mounting: screw-in, via through-holes or via H-rail Visual scale for pressure adjustment Certification: CCC, c UL us - Recognized (OL), RCM Mark
- Operating Temperature: -4 to 176 F
- Signal Output: Analog Current, Analog Voltage
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the
- Vacuum Switch Set point Range: 749.911347076 to 479.7596410000001 torr
- Operating Temperature: -65 to 190 F
- Switched Current: 5 amps
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the
- Vacuum Switch Set point Range: 607.6 to 48.80000000000034 torr
- Operating Temperature: -31 to 185 F
- Switched Current: 1 to 15 amps
-
Supplier: Wasco, Inc.
Description: Wasco offers many pressure switch series to meet multiple applications. Wasco's Vacuum Switch Highlights: Brass Fittings or Stainless Steel Fitting From Vacuum to 4000 psi High Overpressure (V250) High Ra Finish to <5Ra (UHP160) Highly Corrosion Resistant Materials Helium Leak
- Vacuum Switch Set point Range: 760 to 207,619.63199999987 torr
-
Supplier: Whitman Controls, LLC
Description: Whitman Controls specializes in the manufacture of miniature pressure, vacuum, temperature, and liquid level switches. The company prides itself on the diversity and quality of its product offering, proven by its ISO 9001 certification and the industry leadership position the
- Vacuum Switch Set point Range: 719.36 to 43.72000000000036 torr
- Operating Temperature: -65 to 225 F
- Switched Current: 5 amps
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Baumer Ltd.
Description: For absolute or gauge vacuum and pressure measurements Two threshold outputs Thresholds: PNP transistors or galvanic isolation 4…20 mA or Modbus output signal or 0 - 10 V Totally stainless steel, rugged build for severe industrial environments 300° swivelling version (option)
- Working Pressure Range: 0 to 5,801.508 psi
- Accuracy: 0.7 ±% FS
- Operating Temperature: -13 to 185 F
- Pressure Measurement: Absolute, Gauge
-
Supplier: Brooks Instrument
Description: Features Indicating Pressure Switches Model IPS122 2" 2-inch stainless steel solid-state switch with local and remote alarm capability Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts Logic outputs: Off-on and Type 1 (0 to
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Switched Current: 0.175 amps
- Switched DC Volts: 30 volts
-
Supplier: Cole-Parmer
Description: • Compact size is ideal for tight areas Use these switches to control pumps or valves or to alert the operator when the pressure/vacuum increases or decreases. Switches feature a SPDT relay that is actuated when the pressure/vacuum setpoint is exceeded.
- Signal Output: Analog Voltage, Switch / Alarm
-
Supplier: Automation24, Inc.
Description: The PK6523 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-25 bar. The two easy-to-read adjustment rings allow easy and accurate switching and reset point adjustment. Mechanical
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
- Features: Other
-
Supplier: Automation24, Inc.
Description: The PK6220 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output. It operates in a pressure measuring range of 0-5800 psi (0-400 bar) . The two easy-to-read adjustment rings allow easy and accurate switching and reset point
- Working Pressure Range: 0 to 5,800 psi
- Accuracy: 2.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The PK6520 electronic pressure switch from ifm electronic, with a protection rating of IP67, has a complimentary switching output and operates in a pressure range of 0-5800 psi (0-400 bar). The two easy-to-read adjustment rings allow easy and accurate switching and reset point
- Working Pressure Range: 0 to 5,800 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Automation24, Inc.
Description: The PK6224 electronic pressure switch from ifm electronic with a protection rating of IP67 has a complimentary switching output and operates in a pressure range of 0-145 psi (0-10 bar) for liquid and gas media. The two easy-to-read adjustment rings allow easy and accurate switching and
- Working Pressure Range: 0 to 145 psi
- Accuracy: 0.5 ±% FS
- Operating Temperature: -13 to 176 F
- Normal State: Normally Closed, Normally Open
-
Supplier: Winters Instruments
Description: that retain the cover gasket when the cover is removed• Other options can be specified• 1 year warrantyApplications: • The modular design of pressure-sensing elements used in the 2WPS series switches allows for different pressure applications• Applications include high
- Switch Point Range: 2 to 300 psi
- Deadband: 0.125 to 22 psi
- Operating Temperature: -20 to 180 F
- Number of Throws: Double Throw
-
Supplier: BUCHI Corporation
Description: Controller V-850, designed for standard applications with following functions: Vacuum regulation of set pressure with the Vacuum Pump V-700 / V-710 by speed regulation or by switching on and off the vacuum valve. The novel speed control allows a hysteresis-free
- Power Source: Electric
- Application: Research and Development
- Type: Vacuum Distillation
-
Supplier: Barksdale Control Products
Description: Barksdale's Diaphragm Pressure Switches offer superior accuracy in a robust package, making them the ideal solution to your industrial pressure control needs. Diaphragm switches are ideal for applications demanding instrument class accuracy and where pressure
- Switch Point Range: 0.018 to 150 psi
- Deadband: 0.02 to 6 psi
- Accuracy: 0.5 ±% FS
- Vacuum Switch Set point Range: 758.476 to -1.9999999999996345 torr
-
Supplier: Cole-Parmer
Description: regulators give you more control of your vacuum/pressure applications. Pumps include suction cup feet and a 6-ft power cord with built-in switch (the 115 VAC models have grounded plug, 220 VAC and DC models have stripped ends).
- Horsepower: 0.1 HP
- Power Source: DC Powered
- Pump Type: Diaphragm Pumps
-
Supplier: Neo-Dyn
Description: Ultra low pressure and vacuum switches. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Wide range of wetted materials makes these vacuum switches well suited for applications that formerly
- Operating Temperature: -50.8 to 249.8 F
-
Supplier: Terra Universal, Inc.
Description: override vacuum timer. Other standard features include a jaw-closing/heat-only safety circuit; vacuum-seal sequence switch, seal only switch, and vacuum gauge. The Backflush model includes a gas-vacuum-seal sequence switch and gas pressure regulator and gauge.
- Features: Aseptic / Sanitary, Other
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Industry: Electronics / Semiconductor, Industrial / General Use
-
Supplier: Travaini Pumps USA
Description: Travaini high efficiency liquid ring vacuum pump, monoblock design Heavy duty flexible coupling, no field alignment or lubrication required NEMA C-face TEFC, motor, 3 phase 60 hz, 230/460 volt, class F, 1.15 service factor Separator reservoir with level gauge, temperature & pressure
- Ultimate Operating Vacuum: 379 to 10.7 torr
- Pumping Speed: 200 CFM
- Motor Power: 15 HP
- Features: AC Three Phase, OEM Controller / Control Panel, Other, Vacuum Gauge
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
-
Supplier: Gilson Company, Inc.
Description: These quality vacuum pumps are the accepted standards for specific gravity testing and other high-vacuum laboratory applications. MA-23 is a large pump that allows multiple specific gravity tests to be performed simultaneously. This heavy-duty unit combines large capacity with
Find Suppliers by Category Top
Featured Products Top
-
Zone 1 hazardous locations, CE compliant • Dual seal compliant to ANSI/ISA 12.27.01 • Pressure switch wetted parts are NACE MR-0175 compliant • Snap-acting Belleville spring for long life, vibration resistance and stability • Optional HastelloyR and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
12 Series hazardous location switches are ideal for operation in tough applications where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. The 316 stainless steel enclosure and hermetically sealed switch provide (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
switches, vacuum switches, air switches and other electrical components, including level sensors, thermostats, timers, spa side controls and more. For years, our specialty in air switch and pressure switch controls has helped us deliver hundreds of product variations to market segments worldwide. We (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
under full mechanical, electrical and thermal loads *27.7" water column = 1 PSI Tecmark® Tecmark® designs, develops and manufactures pressure switches, vacuum switches, air switches and other electrical (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
series pressure switch was selected as the pressure monitoring device on the FPS. UE was chosen by the FPS original equipment manufacturer because it was known worldwide for its quality products used in safety, alarm and shutdown applications. The 12 series was ideal for this application as it (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
). Specifications Electrical: Snap action electrical switch listed by Underwriters' Laboratories, Inc., FM Approval and CSA International Electrical Connection: 1/2 NPT male conduit connection with PVC insulated 18 AWG, 18" long leads Pressure Connection: 1 (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
Low range adjustable differential pressure switch compact design features efficient Nega-Rate® Belleville disc spring sensing mechanism. Stable set points are not affected by system pressure changes. Specifications Electrical: Snap action electrical switch listed by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn -
12 series pressure switch was selected as the pressure monitoring device on the FPS. UE was chosen by the FPS original equipment manufacturer because it was known worldwide for its quality products used in safety, alarm and shutdown (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Key Specifications Product Type: Pipeline Pressure/Vacuum Relief Valve Size Range: 2–12 in (DN50–DN300) Positive Pressure: 0.2–103.4 kPa Negative Pressure: -0.2 to -82 kPa Configuration: Gravity (read more)
Browse Industrial Valves Datasheets for Shanghai Thinktank Process Management Co., Ltd
More Information Top
-
Development of a micro mobile robot in the abdominal cavity
The suction control was achieved by using a digital solenoid valve for the vacuum pressure generated by a compressor. The valve can switch between the adsorption and release of the suckers according to the command sent … … is a pressures sensor in the valve, which outputs 0v for adsorption, and 12v for sucker released.
-
Honeywell - 19C500PG4K - Sensors, Switches & Relays - Sensors - Allied Electronics
Power Supply;AC-DC;5V@4A, 12V@1.5A, - 12V @0.5A;90-264V In;Open Frame;PSA45 Series Sensors, Switches & Relays > Sensors Transducer, Pressure , Compensated, 0 to200 PSI, Vacuum Gage, 1/8-27 NPT .
-
A membrane‐inlet tandem mass spectrometer for continuous monitoring of volatile organic compounds
The total pressure values in the two chambers are measured by two PE505 Penning gauges (Edwards High Vacuum International, Crawley, UK). … varied between -50 and +50V in the collision cell, and between - 12V and + 12V in the mass … A manual switch allows computer-controlled scanning of the first quadrupole only, the third quadrupole only or …
-
Automotive Electronics Design Fundamentals
… module (SCCM), 213 Switched battery, 75, 79, 107, 148–150 2-Switched forward, 197 Switch mode power supply … … Texas instruments nodal analysis (TINA), 128, 129, 134, 143, 185 ThreadX, 45 Tire pressure monitoring system (TPMS … Vacuum fluorescent displays (VFDs), 197 Vehicle Dynamics Module (VDM), 213 Vehicle harness, 22, 57–58, 89, 107, 109 … See Vacuum fluorescent displays (VFDs) VHDL, 143–144 Von Neumann Architecture, 36, 82 12V /42V electrical system, 21 …
-
A new test method for the assessment of the arc tracking properties of wire bundles in air, oxygen enriched atmospheres and vacuum
The dosing valve (6.1) is used to adjust the gas pressure and the relevant gas mixture … Resistor 3), Coil (4), Test Chamber (5), Vacuum and Gas System (6\ and Measurin and Recording Devices … The DC power source (18 consisting of 11 DC battery elements of 12V /40 Ah in series … The power control unit (2) is used to switch on and switch off the test current and …
-
Triad Magnetics - WDU15-1000 - Power Products - Power Supply (AC-DC Power Supplies) - Allied Electronics
Instrumentation > Pressure / Vacuum Switches PowerSupply;AC-DC; 12V @1.2A;120VAC In;Enclosed;WallPlug;Linear;WDU .
-
Evaluation of aftermarket CNG conversion kits in light-duty vehicle applications. Final report
When + 12V was applied to the relay it would open the circuits. After attempting to switch from natural gas to gasoline, the engine would die. … to cut off the fuel pump because a parallel circuit through the oil pressure switch would keep … With the initial installation problem solved, final assembly was completed by installing the vacuum hose connections for …
-
Controlled oxidation of tantalum and aluminium in a radio-frequency-excited glow discharge
The tantalum films were deposited by cathodic sputtering and the aluminium by vacuum evaporation. … admitted to the chamber via a needle valve and maintained at a steady pressure of 50 = 5 … At the same time as the r.f. power was switched on a potential of +6 V … … the rate of current decay was very small, the bias was increased to 12v , resulting in an …
-
CR4 - Thread: 40 Amp 24VDC Reed Switch.
518APH- 12V ) This magnetic switch allows for SWICHGAGE® and/or NC contacts to be wired "closed ... • Murphy level switch,model EL150K1, Pressure and vacuum swichgage ...
-
SMC Corporation - AF20-N01-CZ - Air Prep/Treatment - Filters - Allied Electronics
Instrumentation > Pressure / Vacuum /Temperature Gauges Power Supply;AC-DC;5V@14A, 12V @4A,12V@1A,-12V@1A;90-135/175-264VIn;Open Frame;MAP Switches > Foot .
Indicates content that may require registration and/or purchase.