-
Supplier: Sharpe Valves
Description: 3 piece design diverter, bottom entry, live loaded stem 4 Belleville washer
- Valve Size: 0.5 inch
- Pressure Rating: 1,480 psi
- Number of Ports: 3
- Flow (Cv): 5
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic Modulating Electric Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 1" 2-Way, ANSI 150 Carbon Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic On/Off Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
-
Supplier: Bonomi North America, Inc.
Description: 1" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic On/Off Electric Actuator
- Valve Size: 1 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: Bonomi North America, Inc.
Description: 3" 2-Way, ANSI 150 Stainless Steel L-Ported Diverter Flanged Ball Valve & 12VDC Plastic On/Off Electric Actuator
- Valve Size: 3 inch
- Pressure Rating: 600 psi
- Number of Ports: 2
- Media Temperature: -4 to 302 F
-
Supplier: KZVALVE
Description: 1 1/2" Nylon, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 200 psi at 70° F
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: KZVALVE
Description: 1 1/2" Polypropylene, 3-way, side load, full port, stainless steel ball, FNPT, on-on diverter ball valve, rated for 125 psi at 70° F
- Valve Size: 1.5 inch
- Pressure Rating: 125 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Honeywell International, Inc.
Description: HANDLED NORMALLY CLOSED VALVE POSITION 30 SEC VALVE TIMING V8044 MODEL
- Valve Size: 0.5 inch
- Pressure Rating: 20 to 125 psi
- Media Temperature: 40 to 200 F
- Primary Material: Brass / Bronze
-
Supplier: Radwell International
Description: DIVERTING VALVE,MOTORIZED,24V/50-60HZ,1/2IN FNPT,3 WAY,BOTTOM INLET,AUTO RECYCLE,REMOVABLE POWER HEAD,BRASS BODY,AUTO/MANUAL. FREE 2 YEAR RADWELL WARRANTY
- Primary Material: Brass / Bronze
- Features: Diverter Valves
-
Supplier: General Pump
Description: Industrial foot valve. Features Used to facilitate internal cleaning of pipe and hoses with flexible or long rigid lances. The pressure foot system leaves both hands free for easy control of the lance during operation. When released, the internal bypass system diverts the flow to the bypass
- Valve Size: 0.375 inch
- Pressure Rating: 21,750 psi
- Number of Ports/Ways: 3
- Primary Material: Brass / Bronze, Stainless Steel
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.4724412 inch
- Number of Ports/Ways: 3
- Media Temperature: 14 to 176 F
- Flow (Cv): 0 to 3.1
-
Supplier: KZVALVE
Description: The KZValve QX Series 3-Way, Side Load, Full Port, Ball Valves (On-On Diverter) are engineered for actuation and designed to work with the KZValve actuators. These reliable valves are proven performers season after season. • 3/4", 1" and 11/2" full port valves • Ball: 316
- Valve Size: 1.5 inch
- Pressure Rating: 200 psi
- Number of Ports: 3
- Flow (Cv): 47
-
Supplier: Honeywell International, Inc.
Description: HYDRAULIC TYPE 3-11/16 INCH OVERALL LENGTH 3/4 INCH NOMINAL SIZE .75 NOMINAL SIZE - DECIMAL 3/4 NOMINAL SIZE - FRACTIONAL HYDRAULIC SYSTEMS APPLICATION WATER SERVICE 40 TO 200 DEG F TEMPERATURE RATING COPPER BODY MATERIAL 10 TO 20 PSI PRESSURE RATING 3/4 INCH SWEAT END CONNECTION CLOSED
- Valve Size: 0.75 inch
- Pressure Rating: 10 to 20 psi
- Media Temperature: 40 to 200 F
- Valve Type: Control Valves
-
Supplier: Sharpe Valves
Description: Pressure relief hole in ball & stem, visual position indicator
- Valve Size: 0.5 inch
- Pressure Rating: 1,500 psi
- Number of Ports: 2
- Flow (Cv): 26
-
Supplier: Invotec Solutions Ltd.
Description: The SMARTFLOW® SWAP® Valve is a simple, manually selectable device that supplies cooling water to the mould during processing or air to purge the water from the mould, cooling lines, Supply and Return manifolds prior to tool change. The 3-position shear valve is a proven
- Valve Size: 2 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Number of Ports: 2
-
Supplier: XOMOX (A Crane Co. Company)
Description: Xomox offers a wide range of flanged end sleeved plug valves to meet your needs. Our plug valves offer superior in-line sealing, redundant stem seals and 360 degree port retaining lips. See the list below for our line of flanges end sleeved plug valves.
- Valve Size: 12 inch
- Pressure Rating: 300 psi
- Media Temperature: -20 to 400 F
- Number of Ports/Ways: 3
-
Supplier: Clark Solutions
Description: valves are rated for 25 PSI differential. Optional trim materials are available for higher temperature/pressure applications. Flow type for two-way valves is equal percentage or modified equal percentage for water or steam applications. Flow type for three-way valves is
- Valve Size: 2.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Flow (Cv): 68
-
Supplier: DynaQuip Controls
Description: The DynaMatic EYSG Series of electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSG Series uses our DE and MA Series electric actuators. The EYSG Series
- Valve Size: 0.5 to 2 inch
- Pressure Rating: 1,000 psi
- Number of Ports: 3
- Media Temperature: -20 to 450 F
-
Supplier: DynaQuip Controls
Description: accessories include NEMA 4, 7 or 9 Pilot Solenoid Valves (115 VAC, 220 VAC, 24 VAC, 24 VDC, and 12 VDC voltages), Valve Position Limit Switches and Speed Controls. All models are pre-sized for clean water, air, or light oil applications. Contact us for severe service or special
- Valve Size: 0.5 to 2 inch
- Number of Ports: 3
- Media Temperature: -4 to 176 F
- Number of Ports/Ways: 3
-
Supplier: DynaQuip Controls
Description: The EYSA Series of DynaMatic electrically actuated stainless steel three-way valves offers and excellent option for automated diverter-type applications where corrosion-resistant stainless steel is required. The EYSA Series uses our DE and MA Series electric actuators. The EYSA Series
- Valve Size: 0.5 to 2 inch
- Number of Ports/Ways: 3
- Number of Ports: 3
- Media: Air, Water
-
Supplier: Quarter Turn Valve
Description: • SERIES 955N (T) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 1/2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4"
- Valve Size: 0.5 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Quarter Turn Valve
Description: • SERIES 966N (L) STAINLESS STEEL BALL VALVE • THREE-WAY DIVERTING VALVE WITH ISO 5211 PAD FOR ACTUATOR • FULL PORT 1/2" • SELF ADJUSTING STEM PACKING, BLOW-OUT PROOF STEM DESIGN • 100% AIR TESTED UNDER WATER AT 80 PSI • WORKING PRESSURE IS 1000 PSI (1/4" TO 1"), 800 PSI (1/4"
- Valve Size: 0.5 inch
- Pressure Rating: 800 psi
- Number of Ports: 3
- Number of Ports/Ways: 3
-
Supplier: Assured Automation
Description: Description Assured Automation's GH Series High Capacity General Purpose Globe Control Valves are constructed of rugged cast iron bodies. They are available with a variety of plug styles and trim materials to suit nearly any application. These valves provide excellent modulating
- Valve Size: 2.5 to 8 inch
- Pressure Rating: 400 psi
- Number of Ports/Ways: 2 to 3
- Media Temperature: -20 to 400 F
-
Supplier: Watts Premier
Description: The Watts Premier CT-1 Counter Top Water Filtration with chrome dispensing spout, turns tap water into cleaner, healthier drinking water. The Watts CT-1 is perfect for campers, RVs, apartments, and houses, providing exceptional value with its high-quality carbon filtration. And
-
Supplier: Clippard
Description: of media for analytical instrumentation. All wetted areas of the valve are PTFE, making this series ideal for use with corrosive media. Valve Type: 2-Way N.C, 2-Way N.O., 3-Way Selector/Diverter Medium: Air, water, gas, compatible fluids Max. Temperature Range: 70°F
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
- Media: Air, Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 1.968505 inch
- Pressure Rating: 0 to 3,000 psi
- Number of Ports/Ways: 3
- Media Temperature: -4 to 320 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 3,750 psi
- Number of Ports/Ways: 3
- Media Temperature: 14 to 302 F
-
Supplier: Mar Cor Purification
Description: The Mar Cor 4400C Series Reverse Osmosis Systems are designed to produce up to 17 USgpm (3.86 m3/h) of pure water. The 4400C Series provides high quality product water, user-friendly controls, durable construction, and easy installation. All systems are built to exacting standards
- Maximum Liquid Flow: 2.8 to 17 GPM
- Maximum Pressure: 250 psi
- Maximum Temperature: 35 to 95 F
- Application / Industry: Electronics
-
Supplier: Dry Coolers, Inc.
Description: pump, diverting valve, stainless steel tank, makeup water valve, overflow, bleed line, piping with valves, gauges, and control panel. Fully customized designs can include optional heat exchangers, closed loop process systems, remote panel control and alarm indication.
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed using all of the
- Operating Temperature: 550 F
- Media Flow Rate: 100 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 40 gallons
-
Supplier: Heat Exchange & Transfer, Inc.
Description: Series standard components include an electric heater, centrifugal oil circulation pump with air cooled mechanical seal, system isolation valves thermal expansion tank (shipped separately), and a control center all mounted on a drip proof base. The KMS Series is constructed using all of the
- Operating Temperature: 550 F
- Media Flow Rate: 60 GPM
- Discharge Pressure: 150 psi
- Expansion Tank Capacity: 30 gallons
-
Supplier: Eaton
Description: Butterfly Valve Type Model 52 Duplex Basket Strainer is a special design with several important features and advantages for large size pipeline with high flow rates. Flow is switched from one basket chamber to the other by a pair of synchronized, high quality butterfly valves. This
- Pipe Size: 10 to 18 inch
- Pressure Rating: 150 to 200 psi
- Screen Opening: 0.03125 to 0.5 inches
- Process Temperature: 100 F
-
Supplier: Shenzhen Jewellok Technology Co., Ltd.
Description: non-contact level monitoring. Technical Data Model JW-200L-CDM,JW-1000L-CDM Special gas cabinet size W2200*D1500*H2000(double drums)/W2990*D2100*H2000(double drums) Control cabinet power supply 220VAC, 50HZ, 0.5~3KW, leakage protection Purge PN2,SS316 1/2″SWG Ultra-pure water UPW, JIS 16A
- Body Material: Stainless Steel
-
Supplier: ThermOmegaTech®
Description: Operation The ThermOmegaTech® 3-way M/D thermostatic temperature control valves use a thermal actuator to automatically and accurately proportion flow in response to fluid temperature. For mixing applications, the M/D valves will modulate between the hot and cold “inlet feeds” to mix
- Valve Size: 0.5 inch
- Pressure Rating: 350 psi
- Number of Ports/Ways: 3
- Media Temperature: 250 F
-
Supplier: Clippard
Description: as a diverter sending a fluid (port 1) to two separate outputs (port 2 or 4). Also, the valve may be used as a Normally-Closed or Normally-Open 3-way valve. The HV-4 series is a 4-way valve that vents its exhaust ports to atmosphere and is ideal for powering simple
- Valve Size: 0.124 inch
- Pressure Rating: 150 psi
- Media Temperature: 32 to 230 F
- Number of Ports/Ways: 3
Find Suppliers by Category Top
Featured Products Top
-
7–10 ft, depending on configuration and operating conditions. A reinforced suction hose and strainer help maintain a stable water supply while reducing debris intake. 12V DC and 115V AC Options (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
water systems, agricultural spraying, irrigation, mobile washing, residential water systems, and off-grid water setups. The 12V DC version is suited to vehicle, battery-powered, and off-grid installations, while the 115V AC version is designed for stationary applications where standard AC power is available. (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
reliable and flexible solution. 12V DC Transfer Pumps Ideal for rain barrels, water tanks, RV gardens, and off-grid applications. Compact, energy-efficient, and easy to deploy. 115V AC Transfer Pumps Suitable for larger gardens, sprinkler (read more)
Browse Water Pumps Datasheets for Suzhou Ele Mfg Co., Ltd. -
The MBVMD mixing and diverting ball valve is incredibly small. It weighs only 12 grams and is exceptionally compact with a height of just 0.77 inch (19.4mm). The valve has a common inlet port which can be put in communication with the outlet ports either individually, for (read more)
Browse Ball Valves Datasheets for Beswick Engineering Co., Inc. -
ThermOmegaTech®’s M/D temperature control valve is designed for 3-way mixing or diverting applications. For fast response, the valve is compact and low mass. ThermOmegaTech®’s valves are designed around our exclusive Thermoloid® sensor/controller that automatically and (read more)
Browse Mixing Valves Datasheets for ThermOmegaTech® -
extensive valve lineup was designed to deliver exceptional performance and worry-free operation for water and wastewater applications, including pump isolation. Engineered for strength and durability, the standard AWWA C508 Swing Check Valve offering features an ASTM A536 ductile iron body plus 316 (read more)
Browse Water Valves Datasheets for McWane Plant and Industrial -
The Ultrameter II 6PFCE water quality tester allows you to measure Conductivity, Resistivity, TDS, ORP, Free Chlorine Equivalent (FCE) concentration, pH, and Temperature all with the press of a button. Get empirical measurements of the chemical activity of a solution (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
Use your Bluetooth®-enabled mobile device with the user-intuitive, Myron L® Ultrapen PTBTX2™ app to measure, store and export water quality data (includes time, date, and location) for Nitrate and Temperature! The UltrapenX2™ PTBT6 is designed with high (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
The PT6 is designed with high-performance features including: proprietary ISE sensor design; readings in concentration, ppm N or ppm NO3–, or mV; built-in double junction reference electrode; 1- and 2-point calibration options; user-selectable LIVE and HOLD modes; IP (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company -
; accuracy of ±10mV ORP; 3 calibration options with automatic solution recognition; automatic temperature compensation in calibration mode; user-selectable LIVE and HOLD modes; rugged aircraft aluminum body; durable epoxy encapsulated (read more)
Browse Water Quality Testing Instruments Datasheets for Myron L Company
More Information Top
-
Paperback of the water supply
These devices need a power supply of 12V/0,8A by means of an accumulator. .... depth, the trench walls with the Aushub must proceeding the floor ratios, the groundwater ratios and the .... The chlorine solution by current pump on the foot valve or on the Ansaugöffnungen (submersible pump) adds. .... 795 operating point 338 lead in drinking water 173 mimic diagram 375 lightning arresters 390 floor types…
-
Mechatronics and Intelligent Materials III
- 12V . .... The Design of Household Automatic Control Water Supply System Based on PLC. .... Storage safety valve on the tank to ensure the stable water pressure . .... makes focus on manual steering system which includes three parts, steering control mechanism, diverter and steering linkage.
-
NASA Aircraft Management Information System
…EA $0.27 31 GP N 001130078 10 4 SMS LAMP, BULB 6SCDC- 12V 6240002839598 EA $17 … 24118 EA $0.01 09 BH N 005080030 4 2 L/P GATE, CHECK VALVE 6250046 EA 09 … ERRC Location Level Reorder SOS Description I&SG BH T 005063103 0 0 L/P WATER /METHANOL PUMP 6337DWDE .... 7.10031 EA $88.80 09 GP N 000000000 0 0 L/P DRAFT DIVERTER 70-0024-1625…
-
Energy and Power Technology
Hot DRI is discharged by means of a reactor rotary valve, through the diverter valve , and it is sent to the meltshop where it is temporarily stored in insulated inert storage bins, for feeding to the furnace by continuous injection mechanism, which .... (3) Low suspended solid content in water . .... 10u/ 12v .
-
Advanced Design and Manufacturing Technology III
…circuit (interphase short circuit grounding) failure, it will lead to transformer overcurrent and valve overcurrent, must be .... Beijing: China Water Power Press, 1985. .... when the input voltage increases or LED reduces, the current passing through the diverter will also rise … the interference filter, we can deserve four groups of DC voltage: +5V, ± 12V , double +24V wanted…
-
Advances in Mechanics Engineering
(3) When the step motor of diverter is working, the similar interference phenomenon as using speed variable pump to water supply was observed. .... Lab, 3 main interference sources were found out: the electromagnetic relays of regulating valve , rectifier circuit and … 220pF, C2=470pF, the voltage comparator U1 is the LM124, positive voltage is + 12V , negative voltage is…
-
Engineering Solutions for Manufacturing Processes
…s ,width of blade b,Impeller airflow in average direction Angle β m , Diverter airflow in average .... Beijing water conservancy and electric power press,1993.01. .... Modeling and Simulation of Valve Port in Non-circular Opening Spool Valve. .... The power needs: + 12V display voltage, +5V logic voltage, interfaces signals which include 4 bit video frequency…
Indicates content that may require registration and/or purchase.