-
Supplier: Newark, An Avnet Company
Description: PRESSURE SWITCH 12/60" WATER
-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential
- Working Pressure Range: 30 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential
- Working Pressure Range: 100 psi
- Pressure Measurement: Gauge
-
-
Supplier: Transcat, Inc.
Description: for all applications, including hermetically sealed Wide choice of wetted materials, including all-welded Monel or stainless steel Fixed or limited adjustable deadband UL listed Standard pressure connection materials: Pressure psi ranges - 316L SS Differential psid ranges - Nickel
- Working Pressure Range: 600 psi
- Pressure Measurement: Gauge
-
Supplier: Transcat, Inc.
Description: Monel or Stainless Steel Fixed or limited adjustable deadband UL listed Various actuators available Belleville actuator Readily available Standard pressure connection materials Pressure psi ranges - 316L SS Differential psid ranges - Nickel plated brass Pressure and differential
- Working Pressure Range: 60 psi
- Pressure Measurement: Gauge
-
Supplier: Brooks Instrument
Description: Features Indicating Pressure Switches Model IPS122 2" 2-inch stainless steel solid-state switch with local and remote alarm capability Electronic switch with an adjustable pressure switch set point to operate lights or relays up to 12 watts Logic outputs: Off-on and Type 1 (0 to
- Accuracy: 1 ±% FS
- Operating Temperature: 32 to 320 F
- Switched Current: 0.175 amps
- Switched DC Volts: 30 volts
-
Supplier: Mi-T-M Corporation
Description: preset trapping unloader · Thermal relief valve · Adjustable high pressure detergent injection Motor: Open drip-proof motor with manual thermal overload protection Frame: Powder coated steel side panels and frame Components: Pressure switch and over-pressure safety controls ·
- Water Jet Pressure: 3,000 psi
- Water Flow: 234 GPH
- Power: 8 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: Johnson Electric North America, Inc.
Description: protection against water submersion, high pressure water and fine dust ingress. Customization of switch housings for color, rockers and illumination is provided to meet the human interface requirements of customer’s product. Contact us for sample availability and your custom
- Maximum Current Rating: 5 amps
- Maximum AC Voltage Rating: 250 volts
- Operating Temperature: -40 to 185 F
- Standards / Compliances: CSA Certified, UL listed
-
Supplier: Cole-Parmer
Description: • Portable turn-key solution for field and laboratory pressure calibration • Fully automated pressure calibrator with built-in pressure generator/controller to 375 psi (25 bar) • Accuracy of
0.02% full-scale • Dual pressure modules for maximum accuracy • Built-in - Operating Temperature: 32 to 122 F
- Calibrator Style: Battery Powered
- Environmental Properties: Pressure / Vacuum
-
Supplier: General Pump
Description: Trapped Pressure Unloader, With Microswitch – 16A Resistive Load, 6A Inductive Load Features New improved design Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Facilitates water discharge in pressure during start-up Reduces energy
- Valve Size: 0.375 inch
- Pressure Rating: 4,500 psi
- Controlled Pressure Range: 4,050 psi
- Number of Ports/Ways: 5
-
Supplier: General Pump
Description: Trapped Pressure, With Microswitch – 16A Resistive Load, 6A Inductive Load and knob Features NEW improved design! Reduced pressure loss Makes for easier gun operation Extremely reliable Easy maintenance Facilitates water discharge in pressure during start-up Reduces
- Valve Size: 0.375 inch
- Pressure Rating: 4,050 psi
- Controlled Pressure Range: 4,500 psi
- Number of Ports/Ways: 4
-
Description: dust, heavy rain, corrosive elements, splashing water, and high-pressure washdowns. With superior Type 4X and IP66 ratings, these telephones are specifically designed to thrive in harsh industrial settings. Whether you’re operating in a manufacturing plant, oil rig, or any challenging
- Phone Type: Telephone
-
Supplier: Sussman Electric Boilers
Description: Sussman SVW Hot Water Boilers provide safe versatile and easy-to-use heat sources producing hot water for: Industrial Process Heating Industrial/Commercial Standby Heating Comfort Heating Supplementary Heating Heat Pump Auxiliary Heating Freeze Protection Hot Water Supply
- Heat Output (Capacity): 40,941.658137154554 to 6,141,248.720573183 BTU/hr
- Maximum Temperature: 160 to 250 F
- Maximum Pressure: 160 psi
- Features: ASME Certified, Commercial / HVAC, Safety Valve
-
Supplier: Red Lion Controls, Inc.
Description: Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection against low/high pressure water jets Temporary immersion in water Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring
- Number of Ports: 16 #
- Network Equipment: Switch
-
Supplier: Taco Comfort Solutions
Description: and testing and automatic, manual reset mode and are available in 24VAC or 120VAC models. The Taco LWCO can act as either the primary or secondary low water cutoff on low-pressure steam boilers, the primary limit control on hot water boilers or to protect pumps from running dry
- Control: Limit / Set Point Control
- Control Signal: Switch / Relay Output
-
Supplier: Red Lion Controls, Inc.
Description: Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection against low/high pressure water jets Temporary immersion in water Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring
- Number of Ports: 8 #
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Unmanaged Operation IP67 Rated Hardened Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection Against low/high Pressure Water Jets Temporary Immersion in Water Eight 10/100BaseTX Ports M12 D-Coded Female 4 Pin Connectors Extended Environmental
- Network Equipment: Switch
-
Supplier: Red Lion Controls, Inc.
Description: Metal Enclosure Bulkhead Mountable (Optional DIN-Rail mounting) Dustproof Protection against low/high pressure water jets Temporary immersion in water Fully Managed Features: SNMP v1, v2, v3 and Web Browser Management N-Ring™ Technology with ~30ms Healing N-Link™ Redundant Ring
- Number of Ports: 16 #
- Network Equipment: Switch
-
Supplier: Richardson RFPD
Description: word from a pressure and temperature dependent voltage. MS5540C is a low power, low voltage device with automatic power down (ON/OFF) switching. A 3-wire interface is used for all communications with a microcontroller. Compared to MS5534A the pressure range (measurement down to 10
- Measurement Type: Absolute
- Device Category: Sensor
-
Supplier: Hayward Flow Control
Description: GD Series Digital LED Pressure Alarm The GD Series Digital LED Pressure Alarm features display changes from Green to Red, Polyamide body, NEMA 4X IP66 housing with a Ceramic diaphragm and 316SS 1/4 in. NPT port. The GD Series is ideal for basket strainer and bag filter monitoring. Key
- Working Pressure Range: 0 to 400 psi
- Accuracy: 0.25 ±% FS
- Operating Temperature: -4 to 176 F
- Pressure Connection Size: 0.5 inch
-
Supplier: Gilson Company, Inc.
Description: operation. The 1/3hp motor pulls 29.6in Hg (759.46mm), with free air displacement up to 99L/min (3.5cfm), and ultimate pressure of 9Torr. Dimensions: 11.1x9.2x11.0in (282x234x279mm), includes a NEMA guarded switch and grounded electric cord. Est. Ship Wt.: 23lb (11kg). MA-24 offers the same
-
Supplier: Armstrong International
Description: The 3-port mixing valve utilizes ceramic shear action disc technology to provide tight shut-off, high pressure differential capability, and long life integrity. Fitted with the electronic actuator and integrated temperature sensor, the system delivers high performance stand-alone closed-loop
- Valve Size: 1 to 1.25 inch
- Pressure Rating: 145 psi
- Number of Ports/Ways: 3
- Media Temperature: -13 to 257 F
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special voltage, plug M 12 x 1,
- Valve Size: 0.393701 inch
- Pressure Rating: 0 to 3,750 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 302 F
-
Supplier: Pressure Washers Direct
Description: polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when tank is full of water SSG-403037E Shark Hot Water Pressure Washer •3.9 GPM at
- Water Jet Pressure: 3,000 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Pressure Washers Direct
Description: water SGP-403537E Shark Hot Water Pressure Washer •13 HP Honda pushes 3.5GPM @ 3500 PSI; cleans quickly & thoroughly •Standard temperature rise is 140 degrees Electric Brakes And Battery Included •Stop safely, and easily start the burner generator Enclosed Control Panel
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Power Source: Combustion Engine
-
Supplier: Thermocold Costruzioni Srl
Description: ECO-PROFILE axial fans statically and dinamically balanced. • Water side plate heat exchanger with differential pressure switch and antifreeze protection electric heater. • Air side heat exchanger high efficiency finned coils with seamless copper tubes expanded into. Corrugated
-
Supplier: Pressure Washers Direct
Description: of the pump •Adjustable pressure adds versatility; easy to maintain •Maximum pump inlet water temperature : 180° F Powder Coated Frame With Totally Enclosed Motor •Easy hose hookup on front of cart; handy built-in hose hook •Rack for two, 2 1/2 gallon jugs of detergent
- Water Jet Pressure: 1,450 psi
- Machine Mounting: Cart / Hand Truck
- Power Source: Electric Motor
- Features: Hot Water / Steam
-
Supplier: OMEGA Engineering, Inc.
Description: simply pressing the TASK button, the user can choose between a number of pre-programmed tasks. These include P-I (pressure vs current); P-V (pressure vs voltage); LEAK TEST; PRESSURE SWITCH TEST; and several more advanced functions, including a square root function for flow
- DC Voltage Range: 0 to 24 volts
- DC Current Range: 4 to 20 amps
- Operating Temperature: 14 to 122 F
- Calibrator Style: Battery Powered, Portable
-
Supplier: Invotec Solutions Ltd.
Description: The Tracer Electronic Switching Flowmeter is designed for permanent installation to closely monitor water flow andtemperature conditions. Selectable analogue signal transmits 0 to 5 or 0 to 10 Volts; signal is scaleable for flow and temperature. The SPDT switch in the Tracer flow meter can be
- Liquid Volumetric Flow Rate: 6.6 to 60.192 GPM
- Operating Pressure: 150 psi
- Operating Temperature: -32 to 180 F
- Liquid Volumetric Flow Rate Range: 6.6 to 60.192 GPM
-
Supplier: Pressure Washers Direct
Description: duty 10 gauge steel & swing-away tongue 200 Gallon Water Tank With Easy Access •High density polyethylene with 12" access port •Two 3 way ball valves for easy switching of water flow •A 50-mesh inlet strainer keeps crud out of your pump •Allow for 1600 additional pounds when
- Water Jet Pressure: 3,500 psi
- Power: 13 HP
- Operation: Cleaning / Surface Preparation
- Features: Cold Water
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid, gelatinous, highly viscous, pasty, contaminated, aggressive. Body Materials: brass, galvanized steel, nickel plated steel,
- Valve Size: 0.375 inch
- Pressure Rating: 0 to 6,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -40 to 212 F
-
Supplier: SensorsONE, Ltd.
Description: The PGS700 high range pressure handpump can be used in conjunction with a precision pressure gauge or indicator for high pressure testing or calibrating hydraulic pressure gauges, high pressure sensors, hydraulic pressure switches and high
-
Supplier: UL Standards & Engagement
Description: (20 bar) and equipment for general household and similar use including controls for heating, air-conditioning and similar applications. NOTE Examples are water flow and water level sensing controls of the float or electrode-sensor type used in boiler applications and air flow,
-
Supplier: Littelfuse, Inc.
Description: 25A at 12V DC, 15A at 24V DC. General specifications are the same as for the preceding ‘Sealed Switches with Pilot Lights’. Sealed to IP66 for water resistance. (high pressure wash.) Double Pole, Single Throw. Four Termninals.
- Panel Thickness: 0.093307137 to 0.187401676 inch
- Maximum Current Rating: 15 amps
- Maximum DC Voltage Rating: 24 volts
- Pole & Throw Specifications: DPST
Find Suppliers by Category Top
Featured Products Top
-
inefficiency. In these two examples, older boiler systems are fitted with mechanical switches that can only trigger alarms when the pressure in the fuel system or water filter is abnormal. In addition, there is also no way of confirming (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
4000 Pressure Switches convert a positive or negative pressure signal (range 2” W.C. to 100 (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
4000 Pressure Switches are commonly used as an interlock device to sense air, gas or water pressure at a specific point. BASIC CONSTRUCTION Elastomeric diaphragm eliminates the need for an oil (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
Zone 1 hazardous locations, CE compliant • Dual seal compliant to ANSI/ISA 12.27.01 • Pressure switch wetted parts are NACE MR-0175 compliant • Snap-acting Belleville spring for long life, vibration resistance and stability • Optional HastelloyR and (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
, snap-acting electrical switches and field adjustable set points with a visual scale for easy set point selection. Pressure ranges as low as 2”Water Column (W.C.)* up to 100 PSI are available. Series 3000 switches assure control stability through wide and variable temperature and humidity (read more)
Browse Pressure Switches Datasheets for Tecmark Corporation -
12 Series hazardous location switches are ideal for operation in tough applications where space is at a premium. A snap-action Belleville spring assembly is used to provide vibration resistance and prolonged switch life. The 316 stainless steel enclosure and hermetically sealed switch provide (read more)
Browse Pressure Switches Datasheets for United Electric Controls Company -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Municipal water engineers tasked with measuring liquid flow from water storage reservoirs or lakes as it enters treatment facilities will find the space-saving V-Cone® Flow Meter from (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
Ultra low pressure and vacuum to pressure crossover switch. Unique construction using efficient Nega-Rate® Belleville disc spring for stable set points and high proof pressure. Explosion proof enclosure and wide range of wetted materials makes this switch especially well suited for hazardous or (read more)
Browse Vacuum Switches Datasheets for Neo-Dyn -
Versatile Nega-Rate® Belleville disc spring pressure switch for a wide range of applications. Series 100P (diaphragm sensor) for pneumatic and low impulse hydraulics up to 3000 psig system pressure. Specifications Electrical: Snap action electrical switch recognized by (read more)
Browse Pressure Switches Datasheets for Neo-Dyn
More Information Top
-
Experience of implementing DNP3 in a water application
… side pillar powered from an external 24v supply (Iuter t o be 12v ) 12 digital inputs (up … … detectors. lock level float switch and from a shaft encoder measuring water level over a weir … … and two external inputs ( pressure , water level) on-board …
-
Component-based ECU design method of passenger car information integrated control system
The ECU power is provided by YND5 converting direct current voltage ( 12V ~48V) to 5V; two MC33993 … … opening of up to 44 switch contacts, connect with MC9S12XDG128 … … simulation signals of gas pressure sensor, oil pressure sensor and water temperature sensor input AN00~AN03 …
-
Suppliers to the new Peugeot 208
… for Drivetrain Actuators DELFINGEN Wiring Protection System DENSO EUROPE MAPS Pressure Sensor, Temp/ Pressure sensor Alternator Starter … … SCHAEFFLER TECHNOLOGIES GMBH) Valve Lash Adjustment Elements Elements for Belt Drive (Primary and Accessory Drive) Variable Camshaft Timing Water Pump Bearing OAP Anti … … Panel Hazard Warning Light Switch Central Locking Switch Electromechanical … … 0L and 1.2L 12v dohc L3, 1.4L …
-
CR4 - Thread: Solar Pre-heated Water - Need Help Getting Water To Flow
Once you lower the water pressure to the holding tanks at the well motor pressure switch by installing a float cut-off switch in the sun … … to simply keep them full, you could use a DC water supply pump from a … http://www.rvupgradestore.com/Quad-II-Water-Pump-32-GPM- 12V -p/86-8327.htm .
-
CR4 - Thread: Integrating Solar- & Butane-heated Water Systems
… switch - it was used on the house before I purchased it when the incumbents had not thought of putting the water storage tank above the … … house!), relied on this switched pump to respond when there was a pressure drop at the taps … I have no spare 12v battery but I could get one if necessary.
-
ATLAS liquid argon calorimeter back end electronics
… remote power supply unit (PSU) is mounted on the back of the rack and is water cooled. … ensures a leak-less connection even if the system is working at over pressure (5-6 bar). … inductance 50 cm long cable, to achieve low noise conditions for the fast- switching electronic devices [10]. The crate is supplied with the following voltages: +5V, + 12V , -12V, +3.3V and +48V.
-
CR4 - Thread: Shipping Container Housing
… about a small marine 12v submersible bilge pump hooked up to a small 12v battery fed by … I use this setup on my boat to supply raw (salt) water to the faucets. There is a switch to activate the pump once the faucet is opened. Please note that this is in no way intended to replace a water pressure pump.
-
A geothermal heat flow probe for in situ measurement of both temperature gradient and thermal conductivity
It enters the instrument housing through water -tight glands and connection is made to the inner chamber through standard high- pressure feedthroughs. The latching relays operate from alternative positive and negative 12v pulses and can not get out of … Figure 3 Switching circuit for thermistor probe: (a) switching of thermistor circuits; (b)relay wiring . controls the …
-
Power, packaging, and multiplexing considerations in an acoustic travel-time current meter
It does however provide flexibility in making auxiliary measurements that require +Sv, + 12v , or -12v. 3) Auxiliary Sensors: Auxiliary sensors include tilt, pressure , thermistor arrays, and optical sensors. And this is where the two level switching will be effective because it will remove the continuous … … backscatter sensors (OBS) [121or light backscatter sensors (LBSS) [131 and fluorometers measure scalar properties of the water .
-
solar pump converter - offers from solar pump converter manufacturers, suppliers, exporters & wholesalers
3000W Modify Sine Wave DC/AC Power Inverters 12V /24V 110/220/230/240V off-Line High Frequency for Solar system ... [ Related Keywords : water pump pressure switch , Solar Pump Inverter ] .
Indicates content that may require registration and/or purchase.