-
Supplier: Newark, An Avnet Company
Description: Timer, On Delay, 12VDC, 10 amp SPDT, 0.1 - 10 seconds, internal jumper to relay
-
Supplier: Newark, An Avnet Company
Description: RELAY-ELECTROMECHANICAL HIGH POWER CUBE TIMER 12 VDC DELAY ON OPERATE KNOB TIMING ADJUSTMENT 30 AMP
-
Supplier: Automation24, Inc.
Description: The on delay / interval timer 800XU-CU from Selec offers 12 time ranges up to 30 sec/min/hr. The timer 800XU-CU is DIN rail mounted and can be connected quickly via screw-type terminals. The On Delay/Interval is set using a dial and is CE, and UL recognized.
- Operating Temperature: 32 to 122 F
- Mounting: DIN Rail
- Features: Other
-
-
Supplier: Newark, An Avnet Company
Description: TIME DELAY RELAY, DPDT, 10SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:4A; Operating Voltage Min:-; Operating Voltage Max:250VAC; Switching Mode:-; Timer Functions:Delay-On-Release; Control Voltage AC Min:-; Time Max:10s
-
Supplier: Waytek, Inc.
Description: InPower VCM-04-03HA Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Adjustable off-delay timer Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes
-
Supplier: Newark, An Avnet Company
Description: TIME DELAY RELAY, SPST-NO, 100SEC, 12VDC; Relay Mounting:Panel Mount; Load Current:2A; Operating Voltage Min:12VDC; Operating Voltage Max:-; Switching Mode:-; Timer Functions:One Shot; Control Voltage AC Min:-; Carry Current:2A
-
Supplier: Waytek, Inc.
Description: InPower VCM-03-04SF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format
-
Supplier: Waytek, Inc.
Description: InPower VCM-04-05MF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format
-
Supplier: Waytek, Inc.
Description: InPower VCM-04-20MF Solid State Timer Relay Category: Solid State Relays Manufacturer: InPower VCM Series Terminals: (5) 1/4" blades Dimensions: 1.75" x 2.30" x 1.25" Durable metal case Compact size with panel-mount bracket Utilizes standard automotive relay pin format
-
Supplier: Automation24, Inc.
Description: The on delay / interval timer 55XU-P8-CU from Selec offers 12 time ranges up to 30 sec/min/hr. The timer 55XU-P8-CU is panel/plug mounted, The On Delay/Interval is set using a dial and is CE, UL, and RoHS certified. Additional 8 pin octal socket base needed for wire
- Operating Temperature: 122 to 32 F
- Features: Other
- Mounting: Socket or Plug-in Style
-
Supplier: Littelfuse, Inc.
Description: The TDM Series is a delay-on-make timer that combines accurate digital circuitry with isolated, DPDT relay contacts in an industry standard 8-pin plug-in package. DIP switch adjustment allows precise selection of the time delay over the full time delay range. The
- Minimum Time Interval: 1 to 1,023 seconds
- Operating Temperature: -4 to 149 F
- Switch Type: Electromechanical
- Features: Other
-
Supplier: Allied Electronics, Inc.
Description: The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12
-
Supplier: Allied Electronics, Inc.
Description: The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12
-
Supplier: Allied Electronics, Inc.
Description: The ADOD Automotive delay-on-dropout time delay relay has solid state digital timing circuitry. The relay is packaged in a 2" × 2" × 1.5" enclosure with 2 mounting ears, epoxy sealed. Timing is factory fixed (other delay times are available). Input voltage is 12
-
Supplier: DigiKey
Description: Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.05 Sec ~ 30 Hrs Delay 5A @ 250VAC Socketable
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Timer Type: Recycle
- Function Type: Single Function
- Mounting: Socket / Plug-in
-
Supplier: Airotronics
Description: TGCMLB series Cube Relay timers are a unique combination of RC (resistor-capacitor) timing with a 12 amp relay output in a 2" x 2"configuration without heat sinking. For users of solid state timers of this type, the TGCMLB provides equal performance with the additional
- Minimum Time Setting: 1 seconds
- Maximum Time Setting: 0.08333333333333333 hours
- Setting Accuracy: 20 ±%
- Repeatability: 0.5 ±%
-
Supplier: Quarktwin Technology Ltd.
Description: Repeat Cycle, Twin Timer Time Delay Relay DPDT (2 Form C) 0.1 Sec ~ 500 Hrs Delay 5A @ 250VAC Socketable
- Minimum Time Interval: 0.1 seconds
- Maximum Time Interval: 500 hours
- Pole and Throw Specifications: Double Pole, Double Throw (DPDT)
- Features: Other
-
Supplier: Radwell International
Description: TIME DELAY RELAY, SAFETY TIMER, 24 VDC, 110 VAC, 3-30 SECS, DIN RAIL MOUNT. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: VAST STOCK CO., LIMITED
Description: Time Delay & Timing Relays Ten Function Timer 12V 8AMP
-
Supplier: Littelfuse, Inc.
Description: sensitive applications. Operation (Interval)Upon application of input voltage, the time delay begins. The output energizes during the time delay. At the end of the time delay, the output de-energizes and remains de-energized until input voltage is removed.Reset: Removing input
- Minimum Time Interval: 5 to 600 seconds
- Operating Temperature: -40 to 167 F
- Timer Type: Interval
- Contact Configuration: Normally Open (NO)
-
Supplier: Littelfuse, Inc.
Description: The TRDU Series is a versatile universal time delay relay with 21 selectable single and dual functions. The dual functions replace up to three timers required to accomplish the same function. Both the function and the timing range are selectable with switches located on the face
- Features: Other, Visual Indicator
- Mounting: Socket or Plug-in Style
-
Supplier: Allied Electronics, Inc.
Description: Artisan introduces a new package for our same high quality in-line timers. The Model 438USAS, 438UPS and 438US provide an operating voltage range of 19-288 VAC/VDC for control of 1 amp loads. The 438USAS timing is controlled by a 10-position binary dip switch, the 438UPS is controlled by an
-
Supplier: Galco Industrial Electronics
Description: Off Delay Timer, 12VDC, 1-1023 Sec,
-
Supplier: Littelfuse, Inc.
Description: The HRDB Series combines an electromechanical, relay output with microcontroller timing circuitry. The HRDB offers 12 to 230V operation in five options and factory fixed, external, or onboard adjustable time delays with a repeat accuracy of ±0.5%. The isolated output contact rating
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: Timer, Analog, On-Delay, 12 Hours,
-
Supplier: Allen-Bradley / Rockwell Automation
Description: 700-HT General Purpose Tube Base Timing Relay, On Delay Timer ,1.0 to 100 Seconds, DPDT ,12V DC
- Timer Type: ON-delay
-
Supplier: Galco Industrial Electronics
Description: Timer, Automotive, Delay-On Dropout
-
Supplier: Cole-Parmer
Description: access control, watering systems, pump control, or ventilation systems. More advanced than a time delay relay, but less expensive than a PLC, the IDEC SmartRelay series fills the need for a compact, flexible control and monitoring device. Relays can replace multiple
-
Supplier: Cole-Parmer
Description: access control, watering systems, pump control, or ventilation systems. More advanced than a time delay relay, but less expensive than a PLC, the IDEC SmartRelay series fills the need for a compact, flexible control and monitoring device. Relays can replace multiple
-
Supplier: Fargo Controls, Inc.
Description: Simple programming via menu driven display. 8 timing modes: On Delay, Off Delay, One Shot and Single Shot. Repeat Cycle modes: Delay, Cycle, Symmetrical Delay and Symmetrical. 9 timing ranges from 0.2 seconds to 99999 hours. Opto-isolated inputs 12-260VAC or DC. Three
- Functions: Delay Cycle, Delay Off Timer, Delay On Timer, One Shot Timer, Recycle Timer / Percentage Timer
- Number of Functions: Multi-function
- Features: Other
-
Supplier: Galco Industrial Electronics
Description: Time Delay Relay, Multi-Function,
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, SOLID STATE TIMER, 2X2 RECYCLE TIMER, WITH RELAY, TIME DELAY 0.8 SEC, 12 VDC, RATING 10A, 125 VAC, 5 POLE. FREE 2 YEAR RADWELL WARRANTY
-
Supplier: Laurel Electronics LLC
Description: contact relays Relays can be connected to be normally open (OC) or normally closed ($0). Relay grounds are mutually (isolated). Form A (SPST) quad contact relays Relays are normally open (NO). Each pair of relays shares an (isolated) ground. Form A (SPST)
- Operating Temperature: 32 to 140 F
-
Supplier: CARLO GAVAZZI Automation Components
Description: VAC or 12 to 240 VAC/DC. Selectable time range 0.1 s to 100 h 7 knob selectable functions: Op - delay on operate, In - interval, Io - interval on trigger open, Id - double interval, Dr - delay on release, R - symmetrical recycler ON first, Rb - symmetrical recycler OFF first Automatic
- Minimum Time Setting: 0.1000000000000002 seconds
- Maximum Time Setting: 100 hours
- Setting Accuracy: 5 ±%
- Repeatability: 0.2 ±%
-
Supplier: Finder S.p.A. con unico socio
Description: Type 83.52 is a modular timers, 17.5mm wide, multi-voltage with adjustable timing with external potentiometer, 2 delayed contacts or 1 delayed contact + 1 instantaneous contact and 3 functions with pause option. It has the following functions: • AE: Switch-on delay with command signal
- Number of Functions: Multi-function
- Output / Interface: Voltage
Find Suppliers by Category Top
Featured Products Top
-
Type 12.31 Mechanical time switches, daily *, with 1 changeover contact 16 A, for back panel mount. 72 x 72 mm. 35 mm rail (EN 60715) mounting. * Same program for each day Available in the following versions: Type 12.31-0000 (Daily, 1 changeover contact 16 A (read more)
Browse Time Delay Relays Datasheets for Finder S.p.A. con unico socio -
Additional Features: Highly visible backlit negative LCD display Visual alerts when output status changes 2 output relays PNP/NPN selectable DC-voltage inputs Up/down, add/subtract and quadrature input modes 12VDC supply for (read more)
Browse Digital Timers Datasheets for Fargo Controls, Inc. -
. Myron offers many options that include, but are not limited to, a microcomputer based pump controller board with two pulse outputs and integrated delay / mixing timers, remote alarms, audible alarms etc. Its add features design philosophy allows you to buy only the features you want (read more)
Browse pH Instruments Datasheets for Myron L Company -
Rated supply voltage 12–24 VDC Supply-voltage limits (read more)
Browse Automotive Electrical Connectors Datasheets for ERSAELECTRONICS PTE. LTD. -
interfaces, dual 12-bit ADCs, and an extensive timer subsystem in a compact 48-pin LQFP package. Designed for general-purpose embedded control, the STM32F103C8T6 provides significantly higher processing capability and peripheral integration than traditional 8 (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD. -
Latency timer is activated (described in the PMA-12 manual). Default detector type is average, averaging time (and resultant storage rate) is approximately 10 ms (Default settings for your specific sensor should be verified in the sensors data sheet). Step 1 – Click Preset (read more)
Browse RF Power Detectors Datasheets for LadyBug Technologies LLC
More Information Top
-
GT5P-N30SD12 - IDEC - Timing Relays | Galco Industrial Electronics
GT5P-N30SD12, IDEC, Relays, Timing Relays , TIMER ON DELAY SPDT 5A 30 SEC. 8-PIN 12VDC .
-
Designing of a prototype heat-sealer to manufacture solar water sterilization pouches for use in developing nations
The Elk-960 timer was the chosen timer for the prototype. .... Specifications can be found in Appendix B.4 It comes pre-assembled, has a current rating of 7 amps, can be powered using 12VDC and offered a variety of relay and delay settings.
-
Automatic door opener
The power supply to this deadbolt is from household 110 VAC, which is transformed and rectified to 12VDC . .... A timer relay is used to delay the signal making sure that the door is unlatched before the door is open.
-
SECOND TRAIN COMING WARNING SIGN DEMONSTRATION PROJECTS
TIMER RY1 receives 120 VDC via Figure D-11 Figure D- 12 . .... Relay timer RY1 delays the closing of its contacts until its 13-second time delay expires.
-
SSAC - SSAC RELAY(4)
CONTROLS/ TIMERS . .... RELAY , TIME DELAY ON BREAK, 12VDC .
-
TE Connectivity - 10CE1 - Power Products - Power Entry Modules (PEM) - Allied Electronics
Sensors, Switches & Relays > Relay - Time Delay (TDR). .... TDR; EMER8 TIMER ; 12 -24 VDC ; 24-240VAC; SPDT; 5A; 0.1 sec-20 hr .
-
NKK Switches - M2044SS1W01 - Switches - Toggle - Allied Electronics
Sensors, Switches & Relays > Relay - Time Delay (TDR). .... TDR; EMER8 TIMER ; 12 -24 VDC ; 24-240VAC; SPDT; 5A; 0.1 sec-20 hr .
-
Schneider Electric/Magnecraft - TDRSRXP-120 - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Octal or square base 12 A @ 240 VAC/30 VDC multifunction time delay relays have two functions with 8 selectable timing ranges from 0.1 seconds to 10 hours. .... Removing knob makes timer tamper proof.
-
Schneider Electric/Magnecraft - TDRSRXB-120 - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Octal or square base 12 A @ 240 VAC/30 VDC multifunction time delay relays have two functions with 8 selectable timing ranges from 0.1 seconds to 10 hours. .... Removing knob makes timer tamper proof.
-
Schneider Electric/Magnecraft - TDRSRXP-24 - Sensors, Switches & Relays - Time Delay Relays (TDR) - Allied Electronics
Octal or square base 12 A @ 240 VAC/30 VDC multifunction time delay relays have two functions with 8 selectable timing ranges from 0.1 seconds to 10 hours. .... Removing knob makes timer tamper proof.
Indicates content that may require registration and/or purchase.