-
Supplier: HydraForce, Inc.
Description: A proportional solenoid-operated, 2-way, poppet-type, normally open, screw-in hydraulic cartridge valve for low-leakage load-holding applications and for starting or stopping a load or a pump system.
- Valve Size: 0.75 to 1 inch
- Pressure Rating: 3,625.9425 psi
- Number of Ports/Ways: 2
- Media Temperature: -15 to 400 F
-
Supplier: Cole-Parmer
Description: • Special elastomer diaphragm and seals are forgiving of particulate matter that would typically damage a plastic valve seat • Inert materials
excellent chemical resistance • Molded PEEK valve bodies • Excellent choice for demanding low-flow applications where minimum size and - Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Special elastomer diaphragm and seals are forgiving of particulate matter that would typically damage a plastic valve seat • Inert materials
excellent chemical resistance • Molded PEEK valve bodies • Excellent choice for demanding low-flow applications where minimum size and - Pressure Rating: 29 psi
- Power: 24 volts
- Features: Solenoid Valves
-
-
Supplier: Cole-Parmer
Description: • Ideal for use with high-purity or corrosive fluids • All wetted parts made of inert PTFE • Minimal dead volume reduces problems with trapped liquids Rated for 26" Hg vacuum. Maximum fluid temperature is 158
F (70 C). All valves have 15" lead wires. Valves are compact and - Pressure Rating: 30 psi
- Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Cole-Parmer
Description: • Special elastomer diaphragm and seals are forgiving of particulate matter that would typically damage a plastic valve seat • Inert materials
excellent chemical resistance • Molded PEEK valve bodies • Excellent choice for demanding low-flow applications where minimum size and - Power: 12 volts
- Features: Solenoid Valves
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.393701 inch
- Pressure Rating: 105 psi
- Number of Ports/Ways: 3
- Media Temperature: 20 to 120 F
-
Supplier: Pneumadyne, Inc.
Description: Cost effective, space saving solution for the use of single or multiple valves. A wide variety of connector, electrical and mounting options are available to accommodate numerous applications. Convenient Line & 90° Connectors (both with LED) provide quick electrical connection when used in
- Valve Size: 0.5905515 inch
- Pressure Rating: 75 psi
- Number of Ports/Ways: 2
- Media Temperature: 20 to 120 F
-
Supplier: Radwell International
Description: SOLENOID VALVE, 2 WAY, NORMALLY OPEN, 12 VDC. FREE 2 YEAR RADWELL WARRANTY
- Features: Solenoid Valves
-
Supplier: Clippard
Description: Electronic Solenoid Valve
- Valve Size: 0.19 inch
- Pressure Rating: 100 psi
- Number of Ports/Ways: 3
- Power: 12 volts
-
Supplier: HydraForce, Inc.
Description: A high pressure solenoid-operated, 2-way, piloted, normally open, poppet-type, proportional, screw-in hydraulic cartridge valve for low-leakage blocking or load-holding applications. OPERATION When de-energized, the HSP10-21 allows flow proportional to the applied current
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves, Poppet Valves
- Media: Hydraulic Fluid
- Features: Solenoid Valves
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-way, normally open, direct-acting spool-type, screw-in hydraulic cartridge valve, designed to function as a bidirectional blocking valve.
- Pressure Rating: 3,480.9048 psi
- Number of Ports/Ways: 2
- Power: 12 to 24 volts
- Media Temperature: -40 to 212 F
-
Description: SOLENOID VALVE ANGLE BODY
- Valve Size: 0.75 inch
- Flow (Cv): 8.5
- Pressure Rating: 175 psi
- Media Temperature: 392 F
-
Supplier: Gemu Valves
Description: Construction The directly controlled GEMU 3/2 way solenoid valve consists of a solenoid encapsulated in plastic and a plastic valve body. A connector socket provides a connection to electrical supply. A manual override is integrated as standard. GEMU 320: This variant is
- Valve Size: 0.0787402 inch
- Pressure Rating: 0 to 145.0377 psi
- Media Temperature: 5 to 122 F
- Number of Ports/Ways: 2 to 3
-
Supplier: HydraForce, Inc.
Description: A solenoid-operated, two-way, normally closed, internally piloted, poppet-type, bi-directional, screw-in hydraulic cartridge valve, designed to function as a load-holding or blocking valve in applications requiring low internal leakage bi-directionally. OPERATION When
- Media Temperature: -65 to 225 F
- Valve Type: Cartridge / Manifold Valves
- Media: Hydraulic Fluid
- Features: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally open; when a current is applied to the solenoid, the valve port is closed. When the current is off,
- Power: 120 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: ASCO
Description: Pilot operated, normally open or normally closed • Snubber slows disc closing speed to protect system against water hammer damage more effectively than other techniques • Pressure spike due to water hammer is reduced to a point eliminating the need for suppressors or other
- Valve Size: 0.375 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 180 F
-
Supplier: Valcor Engineering Corporation
Description: Description The SV11, SV12 series are direct acting, 2-way normally closed and normally open solenoid valves. The straight-thru flow path allows for high flow of non-corrosive fluids and gases with no minimum pressure required for operation. 1 PSI minimum pressure
- Valve Size: 0.25 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Power: 10 to 15 volts
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor Nuclear Air Pilot Solenoid Valves are nuclear qualified valves with standard brass bodies and are available in a wide range of voltages and flow capacities. These valves are IEEE 323, 344 & 382 qualified for use inside containment. Application These air
- Valve Size: 0.125 to 0.5 inch
- Pressure Rating: 150 psi
- Number of Ports/Ways: 3
- Flow (Cv): 0.2
-
Supplier: Valcor Engineering Corporation
Description: Description Valcor is known for our “Floating Seal” valve design that utilizes an optically flat seal disc against an equally flat seal. The gate-type action literally wipes the seal clean with each valve operation. This wiping action virtually keeps the valve from being
- Valve Size: 0.5 inch
- Pressure Rating: 1,000 psi
- Number of Ports/Ways: 2
- Media Temperature: -65 to 450 F
-
Description: The DSV28N-NO-W from Deltrol Controls is a miniature 2-way, normally open, dry plunger solenoid valve. It is ideal for applications where it is necessary to separate the media from the solenoid plunger. Electrical Specifications Coil Voltages: 12, 24, 36 VDC Coil
- Valve Size: 0.2362206 to 0.3125 inch
- Pressure Rating: 0 to 60 psi
- Number of Ports/Ways: 2
- Media Temperature: 200 F
-
Supplier: Oil-Rite Corp.
Description: Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes
- Power: 120 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: Oil-Rite Corp.
Description: Explosion Proof Shutoff Solenoid Valves are for applications requiring rapid open and closed action. The 2-way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes
- Power: 480 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: A. u. K. Müller GmbH & Co. KG
Description: 2/2-way solenoid valve of several nominal diameters ( DN 1,2; 1,5; 2,0 oder 2,5) for use with neutral gases and liquids. This valve is direct acting and normally open (NO). Valves of this design are single chamber straight through valves, with
- Valve Size: 0.04724412 to 0.09842525 inch
- Pressure Rating: 0 to 116.03016 psi
- Number of Ports/Ways: 2
- Power: 24 volts
-
Supplier: Oil-Rite Corp.
Description: Solenoid Shutoff Valves are compact and suited for applications requiring rapid open and closed action. The 2 way solenoid valve is normally closed; when a current is applied to the solenoid, the valve port opens and automatically closes
- Power: 12 volts
- Valve Type: Shut Off Valves
- Features: Solenoid Valves
-
Supplier: NResearch
Description: NResearch Inc. inline manifold valves give a common flow to all valves with individual outputs in the normally closed mode. All manifolds are made up from individual valves, three, four, five and six valves ported together in a combining box. Commonly known as a
- Outlet Ports: 5
- Maximum Pressure: 30 psi
- Size: 1/4"
- Valve Power: 24 VDC
-
Supplier: co-ax valves inc.
Description: Function: pressure balanced 2/2 or 3/2 way coaxial valves externally controlled or direct acting, normally closed and normally open versions. Media: gaseous, liquid. Body Material: brass, nickel plated brass, stainless steel. Options: special threads, mounting, special
- Valve Size: 0.5905515 inch
- Pressure Rating: 0 to 150 psi
- Number of Ports/Ways: 2
- Media Temperature: 14 to 176 F
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 3
- Power: 12 volts
- Media: Air, Gas (general), Water
-
Supplier: U.S. Plastic Corporation
Description: Air-Sol 2-Way Process Solenoid Valve is a 2-way, 2-position, normally closed or normally open valve for the control of air, oil, water, or media that is compatible with valve materials of manufacture. The valve features an all brass body and a
- Valve Size: 0.5 inch
- Number of Ports/Ways: 2
- Features: Brass / Bronze, Solenoid Valves
- Valve Type: Single Solenoid
-
Supplier: Clippard
Description: The Clippard NPV Series Pinch Valve is a solenoid-operated device that is designed to open and close tubes for controlling flow of liquids and gases. Other valve types have internal passages that may cause small amounts of fluid to remain in the valve. Pinch
- Pressure Rating: 30 psi
- Number of Ports/Ways: 2
- Power: 12 volts
- Media: Air, Gas (general), Water
-
Supplier: Clark Solutions
Description: 3, 4, 6, 12 two way normally open or normally closed valves on a common block with individual valve inlets/outlets connected to a common outlet/inlet. Features include field replaceable valves, zero pumping option, zero internal volume option and particle
- Valve Size: 0.0393701 inch
- Pressure Rating: 36.259425 psi
- Power: 12 to 24 volts
- Media Temperature: 32 to 140 F
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way - Cast Bronze Bodies - Packless, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Class F or N coils are waterproof, fungus proof, molded of filled polyester with 18" leads in NEMA 1 enclosures with 1/2"
- Valve Size: 0.25 to 0.375 inch
- Flow (Cv): 1.2 to 2
- Pressure Rating: 400 psi
- Media Temperature: -40 to 300 F
-
Supplier: Xylem Applied Water Systems
Description: Normally open and normally closed flow patterns 1/2” internal NPT electrical connection ABS plastic canister material Compact design Direct acting Epoxy encapsulated coil
- Valve Size: 0.125 inch
- Pressure Rating: 10 to 100 psi
- Number of Ports/Ways: 2 to 3
- Power: 12 to 24 volts
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester
- Valve Size: 0.125 to 3 inch
- Flow (Cv): 0.3 to 1.2
- Pressure Rating: 600 psi
- Media Temperature: -40 to 300 F
-
Supplier: J. D. Gould Company, Inc.
Description: 2-Way -Cast Bronze Bodies, Velvetrol® Internal Piston Pilot Operated Solenoid Valves, Normally Closed or Normally Open - Full Port, Manual Open & Adjustable Closing Speed Controls, Class F or N coils are waterproof, fungus proof, molded of filled polyester
- Valve Size: 0.125 to 3 inch
- Flow (Cv): 6.3 to 50
- Pressure Rating: 300 psi
- Media Temperature: -40 to 300 F
Find Suppliers by Category Top
Featured Products Top
-
open for 3,000 psi systems 250 Series Solenoid Valves: 2 position, 3-way normally open and normally closed for 3,000 psi systems. Optimized for 12 Vdc applications CB Solenoid Valves: 2 position, 3-way normally closed (read more)
Browse Solenoid Valves Datasheets for Lee Co. (The) -
The new Festo solenoid valve VZWP, which features a piston seal instead of a diaphragm seal and a maximum operation pressure of 40 bar, is an ideal universal process valve for water, air, and (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
Direct Acting, Normally-Closed PTFE Bellows Seal Solenoid Valves Series EASMT/EASYMT TRUE BLUE® SOLENOID VALVES SERIES (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
, coolant, and water. Several styles support a range of applications, including zero differential, high-performance, piloted diaphragm, and direct-acting valves. They are available in port sizes from 1/8” to 2”; in coil voltages of 24 VAC, 120 VAC, or 24 VDC (12 VDC (read more)
Browse Pressure Relief Valves Datasheets for Automationdirect.com -
Clippard's compact valves offer many features for design flexibility especially in applications with limited space. Available in 2-way or 3-way configurations, as Normally-Open or Normally-Closed, flow rates from 0.5 to 3.0 scfm are available dependent on the orifice size. Other features include (read more)
Browse Solenoid Valves Datasheets for Clippard -
the seating area. This multifunctional poppet/diaphragm/stem results in a simplified design with fewer parts (only two for the 2-Way and three for the 3-Way), longer life and zero dead volume. Choose from four orifice sizes available as 2-Way Normally-Closed, 2-Way Normally-Open, or 3-Way Selector (read more)
Browse Solenoid Valves Datasheets for Clippard -
Festo introduced today the VZWF, a force pilot operated solenoid valve that can be used with water, air, and neutral media. This new valves utilize relatively small solenoids to control high pressures with large nominal diameters. The units can switch at pressures as low as 0 bar and close (read more)
Browse Solenoid Valves Datasheets for Festo Corporation -
Pilot-Operated, Normally-Closed PTFE Bellows Seal Solenoid Valves Series PS Features: 1,000,000+ cycle (read more)
Browse Solenoid Valves Datasheets for Plast-O-Matic Valves, Inc. -
mechanically locked while the solenoid is de-energized. Applying the rated 24 V AC or DC supply energizes the solenoid and releases the actuator so that the guard can be opened. This arrangement is frequently described as “locking on de-energization and (read more)
Browse Motor Speed Controllers Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Two way normally open solenoid pinch valve 12 VDC 1 8 ID x 1 4 OD tubing from Cole-Parmer
Two way normally open solenoid pinch valve 12 VDC 1 8 ID x 1 4 OD tubing (Representative photo only .
-
Particle Tolerant Solenoid Valve two way normally open 12 VDC 2 0 mm from Cole-Parmer
Particle Tolerant Solenoid Valve two way normally open 12 VDC 2 0 mm (Representative photo only .
-
Contaminant gas Generation as Product of Degraded Ammonia during Biofiltration
Four 2-way brass solenoid valves (direct active, normally open , 12 Vdc ) in the biofilter exhaust (top) control flowrates forced through biofilter media when samples are being collected (biofilter subject to sample collection has its exhaust flow decreased in order to provide …
-
Cole Parmer Solenoid Pinch Valve for use with L S 16 tubing normally open 12 VDC from Cole-Parmer
Cole Parmer Solenoid Pinch Valve for use with L S 16 tubing normally open 12 VDC (Representative photo only .
-
CO (Carbon Monoxide Mixing Ratio System) Handbook
… request and conditions) • Accuracy: ± 1.0% full scale • Linearity: ± 0.5% full scale • Repeatability: ± 0.2% full scale • Valve : Normally open or normally closed solenoid • Supply Voltage: ± 12 VDC to ± 18 VDC …
-
Fluorophore-mediated, fiber-optic, multi-analyte, immunosensing system for rapid diagnosis and prognosis of cardiovascular diseases
Electronically controllable micro peristaltic pumps 35 rpm, 12 VDC , 140 mA and 2-way normally open and 3-way micro solenoid valves 12 volts DC were from APT Instruments Litchfield, IL and ASCO Scientific Florham Park, NJ , respectively.
-
Solenoid Operated Two Way Pinch Valve Normally Open 10 mm Tube OD 12 VDC from Cole-Parmer
Solenoid -Operated Two-Way Pinch Valve ; Normally - Open , 10 mm Tube OD, 12 VDC .
-
Shopping In Bits & Accessories - Big Bruin
Ingersoll Rand CAT88P012D - /ARO CAT88P-012-D Valve,solenoid,1/4 In 4HN52 4HN52 Solenoid Air Control Valve , 3-way, 2-position, Normally Open , Actuator/return Solenoid /spring, Body Style Body Ported, Pipe Size 1/4 In., Voltage 12vdc , 7.0 Cfm, Coefficient Of …
-
Nuclear shuttle system definition study. Phase III. Final report. Volume II. Concept and feasibility analysis. Part A. Class 1 hybrid RNS. Book 2. Syst...
035 in. x 54 in. long— 12 in. nominal dia gimbal joints with coupling segments (2 reqd … 1-1/4 in. dia pilot operated solenoid valve , 4 required 24 vdc , planetary gear t r a n s - mission, open motion—linear seal, withdrawl, 90 deg rotational, mechanical spring loaded, override— normally closed 4 in. dia disconnect, normally open .
-
Los Alamos Controlled Air Incinerator for radioactive waste. Volume II. Engineering design reference manual
… except N-34 Blower, air sampler, #S100-102-J901, Ram II Blower, combustion air, #AF- 12 , W/#1090 wheel, 3 hp … … cleanout door, #DCA-5 Valve , hydramotor, #AH2A102A10, valve assembly … … auxiliary interlock switches Valve, solenoid operated, #K10CA1391B, normally open Valve, solenoid operated, #8210 … … 4 way Valve, solenoid operated, #VSG3302-14-31,4 way Power supply, 5 Vdc , 1 A, 5 …
Indicates content that may require registration and/or purchase.